Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mahr Inc.
Description: Product features MarForm MMQ 400 is suitable for universal use for extensive workpiece evaluation according to DIN ISO 1101. Features High-precision measuring axes in Z and X make every form measuring task possible. MarForm MMQ 400 is available in different versions for
- Scan Rate: 0.0393700787401575 to 1.18110236220472 in/sec
- Mounting / Loading Options: Benchtop
- Standards Compliance: DIN, ISO / EN
- Features: Form Measurement
-
Supplier: Mahr Inc.
Description: search for reversal points The motorized measuring slide allows for high travel speeds. The CNC-controlled vertical and cross adjustment of the universal measuring table facilitates highly efficient measuring The latest machine control system (MarEcon) Recording,
- Range: 0 to 7.87402 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gaging Technology: Electronic
-
Supplier: American Hofmann Corporation
Description: Hofmann manufactures a complete line of balancing machines for parts weighing less than one ounce (28 grams) to parts weighing 75 tons (76 Megagrams). Extremely durable measuring components and our standard software packages are designed to make Hofmann universal balancing
-
-
Description: molecular biology, ecology, bioinformatics, neuroscience, machine learning, linguistics, and finance. Many of these applications require a universal estimate of information measures which does not assume knowledge of the statistical properties of the observed data. Over the past few
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films.
- Test Speed: 39.37007874015742 in/min
- Test Temperature: 41 to 95 F
- Test Humidity: 20 to 80 %
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
Supplier: Marposs Corp
Description: DESCRIPTION UNIMAR measuring heads are the go-to solution for comprehensive process control on grinding machines. They are the essential components for building integrated, high-performance measurement systems. Types of application Smooth/Interrupted outer diameters Grinding
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: From polymers to ceramics, and from biomaterials to plastics, extensometers are used to determine crucial strength characteristics in modern materials. Incorporating Shimadzu s Digital Strain Processing Engine to improve the capturing and processing of sensor results, the SIE-560 Series employs
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
- Features: Specialty / Other
- Mechanical Test: Universal
-
Supplier: Mahr Inc.
Description: out on a single measuring instrument. High-precision 3D scanning sensor combined with directly driven C-axis for accuracy and efficiency Control unit 4-axis Power PC control unit Extended Z measuring range for measuring long drive shafts up to 650 mm.
- Profile Vertical Range: 25.590565 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Universal Testing Machine PCE-MTS500 to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force
- Force Measurement Range: 0 to 1,124 lbs
- Programmability: Computer Interface, Manual Operation
- Type: Force / Weight
- Software Support: PC
-
Supplier: Haida International Equipment Co., Ltd.
Description: space is at the upside of the load frame, compression and bending space is between lower crosshead and working table. The lower crosshead is driven by motor through decelerator, chain transmission device and screw pair, so realize the adjustment of testing space. The machine adopts oil
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Universal Testing Machine adopts oil pressure transducer to measure load, use computer control & display load. Application: 1. This Hydraulic Universal Tensile Testing Machine is fully computer controlled; the testing dates and testing curves can be displayed by computer
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Titan Tool Supply, Inc.
Description: the unit to the spindle of a vertical milling machine or jig borer and using the travel of the table for measuring the object or construct a set of cross-slides with micrometer movement for positioning a work piece. Grinding: For checking the relationship between the diamond and the
- Total Magnification: 20 to 100 X
- Grade: Benchtop
- Application: Measuring / Toolmaker, Metallurgical
- Features: Monocular
-
Supplier: American Hofmann Corporation
Description: protects the measuring components and prevents vibration from influencing unbalance readings. Hofmann vertical balancing machines meet a wide range of requirements. Balancer Features Standard balancing machines for rotor sizes from 10 grams to 600 kg, special balancing
-
Supplier: American Hofmann Corporation
Description: Hofmann Quality Balancing at a Lower Cost In addition to our standard horizontal balancing machines, Hofmann provides several horizontal economy designs for rotors weighing from .2 kg to 1200 kg. Hard-bearing technology and force-measuring transducers ensure extremely accurate and
-
Supplier: Haida International Equipment Co., Ltd.
Description: and remove anti-rust oil to prevent rust. 6. the work required to turn off the power. Software The TM2101 measurement and control system is designed purposely for microcomputer controlled electronic universal testing machine, microcomputer controlled universal hydraulic testing
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: CSA Group
Description: 10360-7, which is the module for CMMs with video probing systems, and ISO 10360-2, which is universal, i.e. not probe-type specific. ISO 10360-5:2010 applies to CMMs supplied with any of the following: single-stylus probing system; multi-stylus probing systems with fixed multiple styli
-
Description: 10360-7, which is the module for CMMs with video probing systems, and ISO 10360-2, which is universal, i.e. not probe-type specific. ISO 10360-5:2010 applies to CMMs supplied with any of the following: single-stylus probing system; multi-stylus probing systems with fixed multiple styli
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: connection to the machine frame, whereby the ball coupling offers the most degrees of freedom. Besides the standard resolution with 5 µm measuring step there is also a variant with 1 µm. For perfect mounting to the two C-columns there are variants with rightward and leftward cable
- Measurement Range: 2.755907 to 18.503947 inch
- Linear Encoder Speed: 1,000 mm/sec
- Operating Temperature: 32 to 122 F
- Features: Incremental
-
Supplier: Flexbar Machine Corporation
Description: DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: DIGI-MET electronic functions. DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C
- Gage / Instrument Type: Caliper
-
Supplier: Flexbar Machine Corporation
Description: DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: DIGI-MET electronic functions. DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C
- Gage / Instrument Type: Caliper
-
Supplier: LPKF Laser & Electronics North America
Description: Universal Usability The LPKF ProtoLaser U4 uses a UV laser source. Many material groups are easy to process at these wavelengths – without additional tools, masks, or films. The LPKF ProtoLaser U4 builds on the success of its predecessor and expands its range of applications with targeted
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
-
Supplier: Haida International Equipment Co., Ltd.
Description: high temperature tensile test method) , GB/T2039( the tensile creep rupture and test method), HB5150 (metal high temperature tensile durable test method) Structure: -180~-1100 high low temperature universal/tensile testing machine adopting cylinder open structure or monolithic
- Force / Load Capacity: 4.41 to 4,410 lbs
- Stroke / Travel: 15.74804 to 23.62206 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Test Temperature: -40 to 150 F
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Productive in production PRO and PRO T are universal measuring machines for the automotive and supplier industries. They are ideal for the initial batch of parts up to analysis – from the first sheet to the first tool, from the cubing model to a complete car body. The
- Number of Sensors / Cameras: 2
- x-axis Measuring Length: 244 inch
- y-axis Measuring Length: 63 inch
- z-axis Measuring Length: 118 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: 1000 kg. The open design permits three-sided loading. Key features Production measuring center with third generation highspeed scanning technology for high data density and reliable measuring results Computeraided error correction of the axes of motion increases precision Sturdy
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 35.4 inch
- y-axis Measuring Length: 47.2 inch
- z-axis Measuring Length: 27.6 inch
-
Supplier: SAE International
Description: engineer designs a proper human-machine-interface for use in a given environment, the designer is often unable to foresee effects of a different culture on vehicle's HMI usability. Culture has different patterns of social behaviour and interaction which have led many researchers to develop
-
Supplier: Advanced Antivibration Components - AAC
Description: COMPRESSORS • PUMPS • BLOWERS • TRANSFORMERS • LIGHTWEIGHT MACHINES • OFFICE EQUIPMENT • MEASURING INSTRUMENTS • SCALES
- Maximum Load Capacity (Per mount): 882 lbs
- Height or Thickness (Before loading): 3.8188997 inch
- Mounting Size (To Machine): 0.4724412 inch
- Mounting Size (To Support Structure): 0.4724412 inch
-
Supplier: Titan Tool Supply, Inc.
Description: The FX - 6 is an inexpensive Industrial Microscope for broad industrial applications. It can be easily mounted to the universal pillar stand (#UPS-TSZM) or on machines for in process viewing. It is supplied with one pair each of 10X and 20X eyepieces for standard magnifications of 20X
- Total Magnification: 6 to 80 X
- Field of View: 2.793998491240815 to 25.653986146847483 mm
- Working Distance: 31.495982992169186 to 229.99687580168708 mm
- Grade: Benchtop
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Spindle form tester with large measuring range for heavy workpieces Universal spindle form tester with large measuring range for heavy workpieces. More throughput thanks to automatic alignment and automatic CNC measuring runs More tolerance flexibility for production
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: access to the same program used to operate our other coordinate measuring machines. CALYPSO combines immense functionality and flexibility with a universal, intuitive operating concept. CALYPSO allows you quickly and easily complete a wide range of measuring tasks in the
- Applications: Non-Destructive Test
- Features: Other
- Computer Platform: PC
-
Supplier: Transcat, Inc.
Description: Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright
- Range: 3 to 4 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Titan Tool Supply, Inc.
Description: the unit to the spindle of a vertical milling machine or jig borer and using the travel of the table for measuring the object or construct a set of cross-slides with micrometer movement for positioning a work piece. Grinding: For checking the relationship between the diamond and the
- Magnification: 10 to 20 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Assembly, Electronics Manufacturing, Industrial Inspection
- Features: Illuminated
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z directions •
-
Supplier: Transcat, Inc.
Description: Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright
- Range: 1 to 2 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: (in) +/-.0001" Accuracy (mm) +/-.003mm IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface
- Range: 2 to 3 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright
- Range: 3 to 4 inch
- Gage / Instrument Type: Micrometer
Find Suppliers by Category Top
Featured Products Top
-
Long Length Universal (ID/OD) Measuring Instruments PDF Brochure (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
LinkedIn Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Tester. Today, designed in accordance with the popular Pratt & Whitney Lead Checker, the Pratt & Whitney Labmaster Universal can measure several attributes of thread gages including the thread lead (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Inside Dimension (ID) Measuring Instruments Labmaster® Universal Model 175 The most popular ID/OD instrument in the world. Automatic probe movement with a (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity. Probe movement and table movements are (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Sales Support The Universal Supermicrometer® measures: Length standards External threads (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Aerospace and Aircraft Parts: Greater Certainty and Shorter Turn Around Time At many US aerospace corporations, the Labmaster Universal Model 175 has proven its value as an essential tool for measuring aircraft gages and components. When the (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
New Labmaster Automatic Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Tensile Testing of Basalt Fibers Using a T-150 (.pdf)
Basalt is a naturally occurring volcanic glass that has a nominal Young's modulus of 89 GPa.1 In the work described here, an Agilent T150 universal testing machine (UTM) was used to measure the Young's modulus and fracture strength of two types of basalt fi ber: one without binder and one
-
Interphex Stands Test of Time (and Economy)
. All Gamajet tank cleaning machines are field serviceable, rugged, durable, and versatile. Greiner Bio-One presents its CytoCheck mycoplasma detection and identification kit at Interphex 2009. CytoCheck uses DNA microarrays to identify mycoplasmas in cell cultures, and includes universal
More Information Top
-
Determination of Residual Stresses in High Speed Milled Aluminium Alloys Using a Method of Indent Pairs
To carry out the measurement procedure, this approach does not need specific equipment but only requires a universal measuring machine and an oven.
-
Cutting Tool Technology
Universal Measuring Machine – for Checking Tooling .
-
Inspection of Metals - Understanding the Basics
Column CMMs are often referred to as universal measuring ma- chines rather than CMMs by manufacturers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89932/54629651-MIT.pdf?sequence=2
Dave Flanders was my mentor who's knowledge of and experience with the Universal Measuring Machine was invaluable.
-
A method for the calibration of step gauges
To calibrate step gauges, a new linear measuring system was improved in our laboratory that combines the Leitz universal measuring machine of the 1960s with a laser interferometer.
-
ZASMHBA0002200
When CMMs were first introduced in the late 1950s, they were called universal measuring machines .
-
Problems And Their Solutions When Thin-Walled Turned Parts Of High Precision With Quasi-Optical Surfaces Are Manufactured On A CNC Automatic Lathe Under Worksh...
The workpiece was measured by means of a universal measuring machine of Messrs. Moore, type M3 (roundness), a contact stylus instrument Pertometer S6P of Messrs. Perthen (roughness) and a coordinate measuring machine UMC of Messrs. Zeiss (roundness, straight- ness, orthogonality).
-
Microinterferometer Transducer
first laser interferometer was literally built on a Moore Universal Measuring Machine (see Figure 1).
Indicates content that may require registration and/or purchase.