Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thyracont Vacuum Instruments GmbH
Description: passive bridge circuits and as sensor for monitoring of vacuum isolations, readout of measurements with VD84. Benefits Economical Pirani sensor Good long time stability Durable sensor, elastic helix filament Filament protected from condensing solvents by a metal screen
- Vacuum Range: 0.0009999999989638293 to 750 torr
- Operating Temperature: 50 to 104 F
- Device Category: Sensor
-
Supplier: Fredericks Company - Televac
Description: Ion Sensors have proven accuracy at ultra-high vacuums. They are highly sensitive and will maintain their discharge to much lower pressures. Moreover, while other sensors, such as Bayard-Alpert, experience X-ray-induced errors, TELEVAC Cold Cathode sensors produce no
- Vacuum Range: 0.09999999999961626 torr
- Operating Temperature: 32 to 122 F
- Features: Gas, Other, Vacuum
- Pressure Measurement: Gauge
-
Supplier: Fredericks Company - Televac
Description: Thermocouple Gauge Sensors Range: 0 to 20,000 microns Calibration Medium: Dry Air Dimension: w1-1/4 " diameter x 3" high Operating Temperature: 1°C to 65°C End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings The Model 2A Thermocouple Sensor tube consists of a tube
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Features: Gas, Other, Vacuum
-
-
Supplier: Fredericks Company - Televac
Description: 1E/1F Piezo Diaphragm Vacuum Sensor Range 1E (1 Torr to 1,000 Torr) Range 1F (1 to 7,600 Torr) Fast response, direct reading sensor Gas independent Available end connections (NPT, NW, CF, 3/8", and 1/2" tube, VCO, VCR) The diaphragm sensor measures absolute pressures by
- Vacuum Range: 0.7502847579999613 torr
- Operating Temperature: 32 to 212 F
- Pressure Measurement: Absolute, Gauge
- Features: Gas, Semiconductor Piezoresistive, Temperature Compensation, Vacuum
-
Supplier: Fredericks Company - Televac
Description: 1E/1F Piezo Diaphragm Vacuum Sensor Range 1E (1 Torr to 1,000 Torr) Range 1F (1 to 7,600 Torr) Fast response, direct reading sensor Gas independent Available end connections (NPT, NW, CF, 3/8", and 1/2" tube, VCO, VCR) The diaphragm sensor measures absolute pressures by
- Vacuum Range: 1.0000000000010354 torr
- Operating Temperature: 32 to 212 F
- Pressure Measurement: Absolute, Gauge
- Features: Gas, Semiconductor Piezoresistive, Temperature Compensation, Vacuum
-
Supplier: IMI Norgren
Description: Vaccon’s ultra-mini electronic vacuum sensors provide continuous voltage output (1-5v) proportional to the system vacuum level. Connected to a feedback interface such as a digital display or PLC, the VTMV is a cost effective, reliable sensor that maintains application
- Vacuum Range: 0 to -761.5390293699995 torr
- Operating Temperature: 15 to 140 F
- Signal Output: Analog Voltage
- Features: Other, Temperature Compensation
-
Supplier: ASCO
Description: Numatics DPS / DVS 280 series digital sensors can be used as a digital pressure / vacuum gauge for accurate visual display of the current value. It can also be used as a controls device designed for applications requiring extremely accurate measurement of a specific value, then
- Device Category: Sensor
-
Supplier: Vulcan Electric Co.
Description: Vulcan Electric Vacuum Process Line of temperature sensors using the latest seal fitting technologies that can be designed to seal pressures ranging from vacuum up to 30,000 psi (2067 bars) and designed for durability and reliability in high temperature applications to 4200° F
- Sensed Temperature: 4,172 F
- Base, Noble and Refractory Metal Type: B, C, K, N, R, S
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
-
Supplier: First Sensor AG
Description: First Sensors OEM vacuum pressure sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out of PBT plastic and features a plug-in pressure port with an O-ring sealing and a MLK
- Working Pressure Range: -15.954147 to 0.36259425 psi
- Operating Temperature: -40 to 275 F
- Measurement Type: Gauge
- Features: Other
-
Supplier: Filter Minder®
Description: The sensor monitors vacuum and/or pressure on filter systems or virtually anywhere vacuum or pressure needs to be monitored. It gives a progressive output from .5 to 4.5 volts full scale. It is an absolute sensor not vented to atmosphere and can measure vacuum
- Accuracy: 2.5 ±% FS
- Operating Temperature: -40 to 284 F
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
-
Supplier: Reid Supply
Description: Available as NPN and PNP options. Rotate setpoint screw to adjust vacuum level. Features red LED indicator. . NPN vacuum sensor with 3 pin connector. Features vacuum adjustment screws and red LED indicator.
- Working Pressure Range: 29 psi
- Pressure Measurement: Gauge
- Device Category: Sensor
- Features: Vacuum
-
Supplier: Reid Supply
Description: Available as NPN and PNP options. Rotate setpoint screw to adjust vacuum level. Features red LED indicator. . PNP vacuum sensor with 3 pin connector. Features vacuum adjustment screws and red LED indicator.
- Working Pressure Range: 29 psi
- Pressure Measurement: Gauge
- Device Category: Sensor
- Features: Vacuum
-
Supplier: Instrumentation Northwest, Inc.
Description: available) RS485 interface for easy networking with other INW Smart Sensors and with WaveData® Wireless Data Collection Systems Applications Barometrically compensate absolute pressure sensors for level measurement. Measure vacuum pressure during vapor extraction pilot testing.
- Device Category: Sensor
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Instrumentation Northwest, Inc.
Description: Available in either a weatherproof box or 316 stainless tube, INW's AquiStar® PT12-BV barometric pressure sensor represents the latest in state-of-the-art pressure measurement technology. This sensor features an SDI12 (v.1.3) interface and a Modbus® RTU interface that makes this
- Device Category: Sensor
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: Sensor, Pressure, Vacuum Gage, Signal Conditionings, Unamplified
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 15PSI, VACUUM, SPI; Operating Pressure Max:15psi; Sensor Output:SPI; Pressure Measurement Type:Vacuum; Voltage Rating:3.3VDC; Port Style:Single Side Port; Supply Current:-; Product Range:MS4525DO Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, 762MM-HG, VACUUM, CURRENT; Operating Pressure Max:762mm-Hg; Sensor Output:Current; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX605 Series
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, -1BAR, VACUUM, 1/4"; Operating Pressure Max:-1bar; Sensor Output:Voltage; Pressure Measurement Type:Vacuum; Voltage Rating:36VDC; Port Style:1/4" NPT; Supply Current:3mA; Product Range:PX603 Series
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 15PSI, VACUUM, ANALOG; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:5VDC; Port Style:Single Side Port; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Image Supply, Inc.
Description: Available 12" to 18". The Sensor is the only vacuum to offer superior upright vacuuming technology that protects itself from operator neglect. 2-stage, 1.6 hp, 1200 watt, 90" waterlift, 105 cfm airflow. 99.97% at 0.3 microns, 76"[2] filtration area. 120 volt, 60 cycle. 15", ea
-
Supplier: Image Supply, Inc.
Description: Available 12" to 18". The Sensor is the only vacuum to offer superior upright vacuuming technology that protects itself from operator neglect. 2-stage, 1.6 hp, 1200 watt, 90" waterlift, 105 cfm airflow. 99.97% at 0.3 microns, 76"[2] filtration area. 120 volt, 60 cycle. 12", ea
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Image Supply, Inc.
Description: Available 12" to 18". The Sensor is the only vacuum to offer superior upright vacuuming technology that protects itself from operator neglect. 2-stage, 1.6 hp, 1200 watt, 90" waterlift, 105 cfm airflow. 99.97% at 0.3 microns, 76"[2] filtration area. 120 volt, 60 cycle. 18", ea
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: carry case and battery Typical Applications Vacuum jacketed cryogenic vessels and delivery lines Air-conditioning and refrigeration system manufacture and service Monitoring house vacuum systems and lines In-process testing during vacuum system manufacture Vacuum pump
- Vacuum Range: 0.0009999999989638293 to 9.998999999999118 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Cole-Parmer
Description: size: DN 25 ISO-KF|Measurement range max.: 1,000 hPa (750 Torr or 1,000 mbar)|Measurement range min.: 5x10-9 hPa (3.75x10-9 Torr or 5x10-9 mbar)|Output signal: Minimum load 10 k|Output signal: Pressure range 1.8 to 8.6 V|Output signal: Sensor error above 9.5
-
Supplier: VACUUBRAND, Inc.
Description: The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all
- Vacuum Range: 0.0001000000006634138 to 750 torr
- Accuracy: 10 ±% FS
- Operating Temperature: 50 to 104 F
- Features: Analog Meter, Digital, Gas, Other, Single Scale, bar, cm of Hg
-
Supplier: IMI Norgren
Description: conditions. The analog output allows software control over the entire vacuum and pressure range with the ability to track system vacuum/ pressure changes in real time. In pick & place and robotic material handling applications use the first switch for part present so that the robot or
- Device Category: Sensor
-
Supplier: Allied Electronics, Inc.
Description: Features: Smallest Amplified Sensor Package Minimal PCB Space Fully Signal Conditioned Operating Temperature Range from –45°C to +125°C Silicon Piezoresistive Technology Monolithic Design 6-Pin DIP Package Port Designed for O-Ring Interface Excellent Media Compatibility Accuracy of 0.2%
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TTP 900 is a battery operated handheld solution with an external detachable Pirani sensor. Equipped with a robust spiral coil filament, this vacuum gauge provides a wide range of pressure measurement from 100 to 1 ∙ 10-3 mbar. Excellent measurement accuracy Robust
- Vacuum Range: 0.0007502847580170165 to 75.02847579999992 torr
- Operating Temperature: 41 to 122 F
- Display Type: Digital
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
ideally suited for use up to ultra-high vacuum (UHV). The passive component design also favors measurements in a vacuum, as the sensors do not emit any heat radiation into the environment. Versatile and highly precise The innovative HT models are used for displacement (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
Advantages of capacitive ceramic pressure sensors in rough vacuum technology (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Hypersen launches the new HPS?CFLV016 chromatic confocal sensor heads. Compact and high-temperature resistant, it supports 90° rotation for small hole inspection and works in vacuum environments. As a sub-micron non-contact displacement sensor, it accurately measures the (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Kaeser’s new redesigned ASV, BSV, and CSV rotary screw vacuum packages offer capacities from 141 to 554 acfm at 99% vacuum. Featuring a completely new cabinet and air flow design, these 10-40 hp units offer exceptionally quiet operation in a compact footprint. ASV, BSV and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
vacuum positioning applications require the movement and alignment of large optical assemblies, inspection equipment, sensors, or scientific instruments. The H-850.H2IV addresses this challenge with a load capacity of up to 80kg while maintaining repeatability to ±0.2µm and six-axis motion (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
pressure and vacuum seal fitting assemblies that are used when probes, sensors, wires, electrodes and other elements must pass through a pressure or environmental boundary. These high-quality fittings satisfy sealing applications across a broad (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
and high-sensitivity multi-point sensors, it supports real-time monitoring and automatic adjustment of all test parameters, with temperature control accuracy of ±0.5°C in the vacuum state, meeting the complex testing requirements of high-end industrial products. (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
. Types Used: Gauge pressure sensors, differential pressure sensors, and vacuum pressure sensors are all common examples of devices used in these applications. Importance: Pressure sensors are used to enhance (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
Vacuum Motors
or position samples, products, mirrors and sensors in a vacuum area (some of the most common requirements) has been accomplished with drive mechanisms and motors located outside the vacuum chamber. In this type of control solution, the drive mechanism transmits its motion through the vacuum chamber
-
Low Outgassing Accelerometers and Cables for Thermal Vacuum and Vibration Test Environments
impossible to remove the accelerometers. Sensors installed for ground vibration testing may, therefore, remain on the structure even if they are no longer needed for testing purposes. In any application involving a thermal vacuum environment care must be taken to select the. proper accelerometers
-
Tips for Selecting the Right Inductive Sensor
vacuum-sealed electronics and metal housings designed to protect against shock, vibrations, dirt, and moisture - which means you can use these sensors reliably under a variety of conditions.
-
Z-Height Measurement with Noncontact Sensors
and implementation problems caused by limited space, temperature changes, vacuum, target surface interference, and damage to measurement probes resulting from incidental contact with the target. Capacitive and eddy-current noncontact displacement sensors are becoming a standard technology for z-height
-
Not All Interfaces Are Created Equal
Engineered Products Company (Filter Minder) has recently added to its portfolio a line of Electronic Pressure/Vacuum Sensors suitable for a broad range of transportation and industrial applications. The following Technical Article discusses matters for consideration when designing the interface
-
Automacad Concrete Lends A Helping Arm to Concrete Production
Automacad Concrete (Québec, Canada) designed an automated conveying system equipped with an ABB industrial articulated robot to pick and place hardened concrete. Automacad worked with ifm efector (Exton, PA) to equip the ABB robot with vacuum sensors, pneumatic controls and the AS-i networking
-
ifm Sensors in pmd's New Cleanroom Lab
The completely new cleanroom lab of pmdtechnologies ag is used to develop and test the 3D image and distance sensors from pmd. ifm sensors are used to monitor the function of the compressed air system and the vacuum pump.
-
How to Measure Negative Pressure Using a Gauge Pressure Sensor
There are two types of pressure sensors used for negative pressure or vacuum pressure applications: gauge sensors or absolute pressure sensors. The reference pressure is the differentiating factor between these 2 types of sensors. The diagram below illustrates how the different methodologies work.
-
The Power of PicoQ (R): No Performance Loss in Vacuum
Read about the comparison of PicoQ (R) sensor technology to capacitive sensors operating in UHV
More Information Top
-
Encyclopedia of Structural Health Monitoring Complete Document
Goutham R.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87419/53473553-MIT.pdf?sequence=2
Vacuum packaging involves implementing a bonding method that can provide a hermetic seal, incorporating a getter material that can absorb residual gases inside the package after bonding, and designing a vacuum sensor with adequate sensitivity in the range of interest in order …
-
Vacuum-sealed silicon micromachined pressure sensors
The devices are a capacitive vacuum sensor , a surface-micromachined microdi- aphragm pressure sensor, and a resonant pressure sensor.
-
Fiber Bragg grating sensors for real-time monitoring of evacuation process
Proposed FBG based vacuum sensor has potential applications in vacuum systems involving hazardous environment such as chemical and gas plants, automobile industries, aeronautical establishments and leak monitoring in process industries, where the electrical or MEMS based sensors are prone to explosion and …
-
On-line monitoring of pressure in vacuum interrupters
According to the experimental results, a kind of vacuum chamber with intellectualized vacuum sensor was developed to implement the on-line monitoring of pressure in vacuum interrupters.
-
Handbook of Modern Sensors
445 11.10 Vacuum Sensors . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Wafer-level reliability characterization for wafer-level-packaged microbolometer with ultrasmall array size
Abstract For the development of a small and low-cost microbolometer, wafer-level reliability characterization techniques for vacuum-level packaged wafers are intro- duced. amorphous-silicon-based microbolometer-type vacuum sensors fabricated on an 8-inch wafer are bonded with a cap …
Indicates content that may require registration and/or purchase.