SystemVerilog for Design: A Guide to Using SystemVerilog for Hardware Design and Modeling, Second Edition

Chapter 1: Introduction to SystemVerilog

This chapter provides an overview of SystemVerilog. The topics presented in this chapter include:

  • The origins of SystemVerilog

  • Technical donations that went into SystemVerilog

  • Highlights of key SystemVerilog features

1.1 SystemVerilog Origins

SystemVerilog extends Verilog

SystemVerilog is a standard set of extensions to the IEEE 1364-2005 Verilog Standard (commonly referred to as Verilog-2005 ). The SystemVerilog extensions to the Verilog HDL that are described in this book are targeted at design and writing synthesizable models. These extensions integrate many of the features of the SUPERLOG and C languages. SystemVerilog also contains many extensions for the verification of large designs, integrating features from the SUPERLOG, VERA C, C++, and VHDL languages, along with OVA and PSL assertions. These verification assertions are in a companion book, SystemVerilog for Verification [1.].

This integrated whole created by SystemVerilog greatly exceeds the sum of its individual components, creating a new type of engineering language, a Hardware Description and Verification Language or HDVL. Using a single, unified language enables engineers to model large, complex designs, and verify that these designs are functionally correct.

The Accellera standards organization

SystemVerilog started as an Accellera standard

The specification of the SystemVerilog enhancements to Verilog began with a standards group under the auspices of the Accellera Standards Organization, rather than directly by the IEEE. Accellera is a non-profit organization with the goal of supporting the development and use of Electronic Design Automation (EDA) languages. Accellera is the combined...
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
Category: Programming Languages
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.