SystemVerilog for Design: A Guide to Using SystemVerilog for Hardware Design and Modeling, Second Edition

Appendix B: Verilog and SystemVerilog Reserved Keywords

Overview

The SystemVerilog-2005 standard is an extension to the Verilog-2005 standard. As part of this extension, SystemVerilog adds several new keywords to Verilog. This appendix lists:

  • The original Verilog-1995 reserved keyword list

  • Additional reserved keywords in the Verilog-2001 standard

  • Additional reserved keywords in the Verilog-2005 standard

  • Additional reserved keywords in the SystemVerilog-2005 standard

The appendix also covers compiler directives in the Verilog-2005 standard that allow mixing models together that were written based on the reserved keywords from different generations of the Verilog and SystemVerilog standards.

B.1 Verilog-1995 Reserved Keywords

Table B-1 lists the reserved keywords used in the Verilog language, as it was standardized by the IEEE in 1995.

Table B-1: Verilog-1995 reserved keywords

always

ifnone

rpmos

and

initial

rtran

assign

inout

rtranif0

begin

input

rtranif1

buf

integer

scalared

bufif0

join

small

bufif1

large

specify

case

macromodule

specparam

casex

medium

strong0

casez

module

strong1

cmos

nand

supply0

deassign

negedge

supply1

default

nmos

table

defparam

nor

task

disable

not

time

edge

notif0

tran

else

notif1

tranif0

end

or

tranif1

endcase

output

tri

endmodule

parameter

tri0

endfunction

pmos

tri1

endprimitive

posedge

triand

endspecify

primitive

trior

endtable

pull0

trireg

endtask

pull1

vectored

event

pullup

wait

for

pulldown

wand

force

rcmos

weak0

forever

real

weak1

fork

realtime

while

function

reg

wire

highz0

release

wor

highz1

repeat

xnor

if

rnmos

xor

B.2 Verilog-2001 Reserved Keywords

The IEEE 1364-2001 Verilog standard added several new keywords to the Verilog reserved keyword list. The additional keywords are listed in Table B-2.

Table B-2: Verilog-2001...
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
Category: Online Directories and Search Engines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.