SystemVerilog for Design: A Guide to Using SystemVerilog for Hardware Design and Modeling, Second Edition

Chapter 12: Behavioral and Transaction Level Modeling

Overview

This chapter defines Transaction Level Modeling (TLM) as an adjunct to behavioral modeling. The chapter explains how TLM can be used, and shows how SystemVerilog is suited to TLM.

Behavioral modeling can be used to provide a high level executable specification for development of both RTL code and the testbench. Transaction level modeling allows the system executable specification to be partitioned into executable specifications of the subsystems.

The executable specifications shown in this chapter are generally not considered synthesizable. However, there are some tools called high level or behavioral synthesis tools which are able to handle particular categories of behavioral or transaction level modeling.

The topics covered in this chapter include:

  • Definition of a transaction

  • Transaction level model of a bus

  • Multiple slaves

  • Arbitration between multiple masters

  • Semaphores

  • Interfacing transaction level with register transfer level models

12.1 Behavioral Modeling

Behavioral modeling (or behavior level modeling) is a style where the state machines of the control logic are not explicitly coded.

An implicit state machine is an always block which has more than one event control in it. For instance, the following code generates a 1 pulse after the reset falls:

<b class="bold">always begin</b><b class="bold">  do</b> @(<b class="bold">posedge</b> clock) <b class="bold">while</b> (reset);  @(<b class="bold">posedge</b> clock) a = 1;  @(<b class="bold">posedge</b> clock) a = 0;<b class="bold">end</b>

An RTL description would have an explicit state register, as follows:

<b class="bold">logic</b> [1:0] state;<b class="bold">always_ff</b> @(<b class="bold">posedge</b> clock)<b class="bold">  if</b> (reset) state...
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
Category: Switching Power Supplies
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.