Network / Fieldbus Gas Flow Meters
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; BACnet Communications, HART, Modbus,, RS-485
- Pipe Diameter: 0.50 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: Insertion
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Coriolis
- Mounting: In-line
from Fluid Components Intl. (FCI)
Mass Flow Meter Summary. The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 2.00
- Meter Technology: Thermal
- Mounting: Insertion
from Panametrics
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]
- Interface Options: Network/Fieldbus
- Pipe Diameter: 2.00 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: Insertion
from Sierra Instruments, Inc.
Low Pressure Drop Flow Meters. SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak ® 140 low pressure drop flow meter controls up to 500... [See More]
- Interface Options: Serial/Digital (optional feature); Network/Fieldbus; RS-232, RS-485 (optional), Profibus DP, Modbus, Foundation Fieldbus
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from ABB Measurement & Analytics
The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple and clearly... [See More]
- Interface Options: Network/Fieldbus
- Pipe Diameter: 1.00 to 16.00
- Meter Technology: Electromagnetic
- Mounting: In-line
from Panametrics
The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.75 to 24.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; BACnet Communications, HART, Modbus,, RS-485
- Pipe Diameter: 0.50 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from ABB Measurement & Analytics
The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a... [See More]
- Interface Options: Network/Fieldbus
- Pipe Diameter: 0.10 to 80.00
- Meter Technology: Electromagnetic
- Mounting: In-line
from Panametrics
PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow requirements. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 3.00 to 16.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from Sierra Instruments, Inc.
RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide array of... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.12 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from ABB Measurement & Analytics
VIS meets the most demanding requirements of the Oil and Gas sectors providing the best performing meter for: Upstream O &G: – Production well testing. – Exploration well testing. – Production allocation. – Hydrate control. – Formation water monitoring. –... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid; Gas
- Meter Technology: Vega Isokinetic Sampling
- Operating Pressure: 1450 to 3300
from Panametrics
The Panametrics DigitalFlow GM868 is a general purpose gas flow meter designed to measure gas flow in pipes or ducts. The meter includes wide-range transducers that block obstructions and, because of its design, eliminates pressure drop. This accurate ultrasonic meter ensures reliable gas flow that... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 2.00 to 120.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from Panametrics
The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas flow... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 2.00 to 120.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from Panametrics
The PanaFlow ultrasonic gas flow meter systems are high-performance, affordable solutions for a variety of gas flow applications. The Z1G provides a one-path configuration, while the Z2G offers a two-path. Both offer a broad range that is accurate and reliable, and available in robust, sleek... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 2.00 to 16.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from E+E Elektronik
The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from KOBOLD Instruments, Inc.
Product Features. 316 SS, PTFE-Lined SS and Hastelloy C-22 Measuring Tubes. ANSI, DIN & NPT Process Connections. Direct Reading Scales Calibrated for Media Viscosity, Density, Operating Pressure and Temperature. Analog Output, HART ® and Profibus-PA Available. Special Versions for Process... [See More]
- Interface Options: Network/Fieldbus
- Mounting: In-line
- Meter Technology: Variable Area
- End Fittings: In-line Flanged; In-line Threaded
from Bionetics
Large increases in turbine back pressure are easily observed and corrective actions are taken promptly, but small amounts of excess back pressure often go unnoticed and can cost millions of dollars over the long haul. RheoVac instruments continuously monitor air in-leakage, exhauster capacity and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 3.00 to 18.00
- Meter Technology: Thermal
- Mounting: Insertion
from Bronkhorst USA
General. CORI-FLOW ™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW ™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from Spirax-Sarco
The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 3.00 to 80.00
- Meter Technology: Turbine; Rotor
- Mounting: Insertion
from HORIBA Instruments, Inc.
The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet ™, CC-Link ®,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from KROHNE Messtechnik
The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Pulse, HART, Foundation Fieldbus, Modbus RS 485
- Pipe Diameter: 2.00 to 8.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from FLEXIM AMERICAS Corp.
The permanent Gas flow meter G709 - The Rack Version. The FLUXUS ® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary gas flow meter, its... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25 to 63.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Brooks Instrument
Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim ® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our patented... [See More]
- Interface Options: Network/Fieldbus
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: Compression; In-line Threaded; VCO® / VCR®; 3.2 mm UPG, Downport ANSI/ISA 76.00.02
from E+E Elektronik
The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.50 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from KOBOLD Instruments, Inc.
Product Features. Fully Welded Sensor. Integrated Temperature and Pressure Measurement (Optional). Field Configurable Ranges, Outputs and Display. HART ® protocol. High Temperature Version to 400 °C. High Pressure Version to 1450 PSIG (100 Bar). The Heinrichs DVH series multivariable Vortex... [See More]
- Interface Options: Network/Fieldbus
- Pipe Diameter: 0.50 to 8.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from Bionetics
Measured/computed parameters include water vapor flow, pressure, mass flow [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 3.00 to ?
- Meter Technology: Thermal
- Mounting: Insertion
from Bronkhorst USA
EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Spirax-Sarco
A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 1.00 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from HORIBA Instruments, Inc.
The SEC-8000F/D/E series can operate in high temperature environments, from 15 ℃ to 120 ℃, for a variety of tasks including semiconductor and compound semiconductor processing. View our MFC comparison chart here. Equipped with digital facility: high accuracy- ±1.0% S.P. High Speed... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25 to 0.75
- Meter Technology: Thermal
- Mounting: In-line
from KROHNE Messtechnik
The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has an integrated density compensation available, which even allows an exact measurement of... [See More]
- Interface Options: Network/Fieldbus; HART, FF
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from FLEXIM AMERICAS Corp.
Permanently installed and freely configurable. The FLUXUS ® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25 to 63.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Brooks Instrument
Fast responding, repeatable delivery of process gases with high and ultra-high levels of purity —that ’s the performance the GF100 series of metal sealed mass flow controllers and meters provides. Designed for semiconductor, MOCVD and other gas flow control applications, the GF100 series... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from E+E Elektronik
The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 1.50 to 3.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Brooks Instrument
For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo ™ technology as our best-selling... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from E+E Elektronik
The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 2.00 to 12.00
- Meter Technology: Thermal
- Mounting: Insertion
from Bronkhorst USA
Bronkhorst ® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.12
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Brooks Instrument
Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow measurement and control in... [See More]
- Interface Options: Network/Fieldbus
- Mounting: In-line
- Meter Technology: Rotameter; Variable Area
- End Fittings: In-line Flanged; In-line Threaded
from Bronkhorst USA
Bronkhorst ® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.12
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4 …20 ln/min and 2 …100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controllers particularly suitable for measurement and control of gas flows up to 480 SLPM (=450 NLPM, N2). High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases. Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional mass flow and pressure meters and controllers have needed a footprint of 1.5", as for... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Vogtlin Massflow USA
Corrosion resistive Stainless Steel make this Swiss manufactured red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
The new MASS-VIEW ® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW ® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting diode) technology,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression (optional feature); In-line Threaded
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from Vogtlin Massflow USA
Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc), 200:1 turndown... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line