In-Line / In-Tank (Process / Continuous) Viscometers

15 Results
In-Line Electric Viscosel -- VTE
from AMETEK Brookfield

The VTE ® includes viscosity indication and control in one complete package and is widely used on line in the printing and coatings industries for automatic addition of solvents. The new look and easier-to-use controls makes the VTE a modern, economical option for in-line viscosity control. [See More]

  • Display & Special Features: Temperature Measurement; Process Line Mounted for Continuous Monitoring; SPC or Application Software (optional feature)
  • Accuracy: 1
  • Dynamic Viscosity Range: 10 to 4000
  • Technology / Test Method: Other
In-Line Process Viscometer -- VTX423-41
from TDCollaborative, LLC

The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1 ” line using a standard “Tee ” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids,... [See More]

  • Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
  • Accuracy: 2
  • Dynamic Viscosity Range: 5 to 40
  • Technology / Test Method: Vibratory / Oscillating Viscometry
M50 Viscosity Sensor
from Saint Clair Systems, Inc.

The Norcross M50 Viscosity Sensor installs directly in the main feed line and operates on the piston "time-of-fall" principle to detect changes in the viscosity of liquids such as adhesives, coatings, and inks. Eliminating bypass installation, it can hold viscosity within 0.1 cps, is not affected by... [See More]

  • Display & Special Features: Process Line Mounted for Continuous Monitoring
  • Technology / Test Method: Electromagnetic Piston or Falling Ball
  • Dynamic Viscosity Range: 0.1000 to 2000
  • Industry / Application: Adhesives; Coatings / Paints
Flow-Thru Sanitary Viscometer -- SPL374
from Cambridge Viscosity by PAC

The Model SPL374 is a flow-thru sanitary viscometer that is installed in laboratory and process fluid lines to provide continuous temperature and viscosity tracking. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a... [See More]

  • Display & Special Features: Temperature Measurement; Process Line Mounted for Continuous Monitoring
  • Accuracy: 1
  • Dynamic Viscosity Range: 0.2000 to 20000
  • Technology / Test Method: Vibratory / Oscillating Viscometry; Electromagnetic Piston or Falling Ball; Other; Oscillating Piston
Dynatrol Viscosity System -- DV-1 through DV-5
from Automation Products, Inc.

Dynatrol ® Viscosity Systems provide fast, precise viscosity measurement for use on a wide variety of process industry applications: plastics, chemicals, inks, paper, oils, paints, shampoos, adhesives, coatings, foods, etc. The Dynatrol viscometer utilizes a unique vibratory principle to provide... [See More]

  • Display & Special Features: Temperature Measurement (optional feature); Benchtop or Laboratory (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
  • Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
  • Dynamic Viscosity Range: 1 to 100000
  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
In-Line Viscometer -- TT-100®
from AMETEK Brookfield

The TT-100 ® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. Features And Benefits. Continuous measurement eliminates need for "Grab" sampling and allows for prediction... [See More]

  • Display & Special Features: Process Line Mounted for Continuous Monitoring; SPC or Application Software (optional feature); Temperature Compensated
  • Accuracy: 0.5000
  • Dynamic Viscosity Range: 10 to 500000
  • Technology / Test Method: Rotational
In-Tank Viscometer -- VTL423-41
from TDCollaborative, LLC

The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged industrial enclosure... [See More]

  • Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
  • Accuracy: 2
  • Dynamic Viscosity Range: 5 to 40
  • Technology / Test Method: Vibratory / Oscillating Viscometry
M51 Inline Viscometer
from Saint Clair Systems, Inc.

Use the M51 Viscosity Sensor with either solvent or water-based applications, such as printing fluid, glue and adhesives. This Inline Sensor mounts directly in the fluid line and can be used with any Norcross Viscosity Controller. [See More]

  • Display & Special Features: Process Line Mounted for Continuous Monitoring
  • Technology / Test Method: Electromagnetic Piston or Falling Ball
  • Dynamic Viscosity Range: 0.1000 to 2000
  • Industry / Application: Adhesives; Coatings / Paints
Laboratory Viscometer -- VISCOlab 3000
from Cambridge Viscosity by PAC

When viscosity tests require the sample material to be tested at specified high temperatures, the VISCOlab 3000 viscometer is the ideal choice. No separate, bulky, slow-responding water bath system is required. The VISCOlab 3000 incorporates an electronic heater and integrated temperature control... [See More]

  • Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
  • Accuracy: 1
  • Dynamic Viscosity Range: 0.2000 to 20000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
Dynatrol Viscosity System-Spinx -- DV-1 through DV-5 (Spinx)
from Automation Products, Inc.

Dynatrol ® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections. Integral Temperature Measurement via... [See More]

  • Display & Special Features: Temperature Measurement (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
  • Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
  • Dynamic Viscosity Range: 1 to 100000
  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
Sanitary In-Line Viscometer -- STT-100
from AMETEK Brookfield

The STT-100 ® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. This instrument is 3A approved and has been used successfully in many food applications. Features And... [See More]

  • Display & Special Features: Process Line Mounted for Continuous Monitoring
  • Technology / Test Method: Rotational
  • Dynamic Viscosity Range: 350 to 250000
  • Industry / Application: Cosmetics; Food and Beverage
M8B Viscosity Sensor
from Saint Clair Systems, Inc.

Useful in solvent-based applications such as starch, paints, coating and epoxy, the M8B Viscosity Sensor features a sturdy measuring tube that supports tank depth of up to 72". [See More]

  • Display & Special Features: Process Line Mounted for Continuous Monitoring
  • Technology / Test Method: Electromagnetic Piston or Falling Ball
  • Dynamic Viscosity Range: 0.1000 to 100000
  • Industry / Application: Adhesives; Coatings / Paints
Laboratory Viscometer -- VISCOlab 4000
from Cambridge Viscosity by PAC

The Cambridge Viscosity VISCOlab 4000 shares the same sensor as the VISCOlab 450, but with advanced electronics and software that enable significant additional versatility and capabilities. While the VISCOlab 450 is designed for single-range requirements, the VISCOlab 4000 is a small sample... [See More]

  • Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
  • Accuracy: 1
  • Dynamic Viscosity Range: 0.2000 to 10000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
MXBOC Viscosity Sensor
from Saint Clair Systems, Inc.

This In-Tank Viscosity Sensor is good for open tanks between 10" and 24". CE and ATEX compliant, the MXBOC Viscosity Sensor can be used in water-based and solvent-based applications. [See More]

  • Display & Special Features: Process Line Mounted for Continuous Monitoring
  • Technology / Test Method: Electromagnetic Piston or Falling Ball
  • Dynamic Viscosity Range: 0.1000 to 100000
  • Industry / Application: Adhesives; Coatings / Paints
Process Viscometer Sensor -- SPC/L301
from Cambridge Viscosity by PAC

The Model SPC/L301 is an in-line process viscometer that is installed in process fluids to provide continuous temperature and viscosity tracking. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a constant force. [See More]

  • Display & Special Features: Temperature Measurement; Process Line Mounted for Continuous Monitoring
  • Accuracy: 1
  • Dynamic Viscosity Range: 0.2000 to 20000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston