Flexible Strip / Sheet Industrial Magnets
from Arnold Magnetic Technologies
UltraMag ™ magnetic substrate is the workhouse of the sign and display market. Flexmag ’s custom designed extrusion and custom cut parts are designed to fit your specifications. Standard and high energy strip can be magnetized with the correct pattern for your application, or not... [See More]
- Geometry: Flexible Strip / Sheet
- BHmax: 0.6500
- Industrial Magnets: Individual Magnets
- Br: 1.65
from Arnold Magnetic Technologies
flexMAX ™ (FM-60) high energy extruded flexible magnets are designed with the engineer in mind. With up to 2.0 MGOe, this anisotropic magnet combines both strength and stability for precise control of numerous applications. flexMAX is also highly durable, withstanding temperatures beyond the... [See More]
- Geometry: Flexible Strip / Sheet
- BHmax: 1.8
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials
- Br: 2.73
from Arnold Magnetic Technologies
PLASTIFORM ® bonded magnets represent the culmination of years of research and development focused on enhancing the magnetic and physical properties of polymerized magnet material. Since their development in the mid-60s, bonded magnet materials have evolved from low-energy and limited geometries... [See More]
- Geometry: Flexible Strip / Sheet
- BHmax: 1 to 1.6
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials
- Number of Poles: 18
from Arnold Magnetic Technologies
PTM ’s Arnokrome Magnet Alloys are designed to provide superior performance in applications that require low coercivity magnetic materials, including magnetic clutch/break, anti-theft tags, sensing, and guitar strings. Produced in strip or wire forms and available in different formulations of... [See More]
- Geometry: Block / Bar; Flexible Strip / Sheet; Rod; Wire
- Material: Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
- Industrial Magnets: Bulk Magnet Materials
- Hc: 300
from Monroe Engineering
Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two or more poles along the length of... [See More]
- Geometry: Flexible Strip / Sheet
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials; Strip Magnet
- Manufacturing Method: Bonded
from Master Magnetics, Inc.
Flexible Magnetic Sheet - 0.03'' Thk. x 24.375'' W x 50' L [See More]
- Geometry: Flexible Strip / Sheet
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials
- BHmax: 0.6000
from Reed Switch Developments Corp.
In addition to our standard line of sensors and actuators Reed Switch Developments Corp. can supply your magnet needs. We offer various shapes, sizes and grades in the following magnets: Alnico. Ceramic. Rare Earth. Flexible. Molded. Let us show you what we can do for you. Please contact our... [See More]
- Geometry: Flexible Strip / Sheet
- Industrial Magnets: Individual Magnets
from Magnet Kingdom
Specifications: Material: Flexible. Shape: Magnetic Strip. Width: 0.750 inch. Length: 200.000 feet. Thickness: 0.030 inch. Weight: 1 lb. Pressure Sensitive Adhesive [See More]
- Geometry: Flexible Strip / Sheet
- Width: 0.7500
- Industrial Magnets: Individual Magnets
- Length: 2400
from Adams Magnetic Products Co.
Magnet Strip Features. Adams flexible magnet strip is available plain, or with adhesive to make magnetic tape, or with color laminates for labels and displays. Adams stocks several common sizes in rolls, and they offer additional sizes, custom fabrication and special packaging upon request. Common... [See More]
- Geometry: Flexible Strip / Sheet
- Material: Neodymium Iron Boron (optional feature); Samarium Cobalt (optional feature); Ferrite
- Industrial Magnets: Bulk Magnet Materials
- Magnet Grade: Standard
from Industrial Magnetics, Inc.
Matte white PVC laminated - great for sign making!. Conforms to any contour. Can be cut, drilled or shaped. Magnetic Sheeting can be written on or printed on with solvent ink jet printer [See More]
- Geometry: Flexible Strip / Sheet
- Holding Force: 196
- Industrial Magnets: Bulk Magnet Materials
- Width: 24.38
from Magnet Sales & Manufacturing, Inc.
Flex-O-Matic-Label holders [See More]
- Geometry: Flexible Strip / Sheet
- Width: 1.75
- Industrial Magnets: Individual Magnets
- Length: 0.7500
from Monroe Engineering
Resist demagnetization, and will not chip, crack, or shatter [See More]
- Geometry: Flexible Strip / Sheet
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Bonded
from Master Magnetics, Inc.
Flexible Magnetic Strip - 0.06'' Thk. x 0.75'' W x 100' L [See More]
- Geometry: Flexible Strip / Sheet
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials
- BHmax: 0.6000
from Adams Magnetic Products Co.
Adams magnetic sheeting is two feet wide by 50 feet long, making 100 SF (Square Feet) rolls. Other magnet sheet roll lengths available from stock, please contact us for details. Standard thicknesses are .015, .020, .030 and .060, but other thicknesses are available. Additional colors and adhesive... [See More]
- Geometry: Flexible Strip / Sheet
- Orientation: Multiple
- Industrial Magnets: Bulk Magnet Materials
from Industrial Magnetics, Inc.
Flexible magnetic strips are made of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips resist demagnetization and will not chip, crack or shatter. Mag-Mate's flexible magnetic rubber is magnetized with two or more poles along the length of the face, creating concentrated... [See More]
- Geometry: Flexible Strip / Sheet
- Holding Force: 2 to 56
- Industrial Magnets: Bulk Magnet Materials
- Number of Poles: 2 to ?
from Magnet Sales & Manufacturing, Inc.
Magnetic Flexible Sheet [See More]
- Geometry: Flexible Strip / Sheet
- Magnet Grade: F1
- Industrial Magnets: Individual Magnets
- Length: 2400
from Monroe Engineering
Resist demagnetization, and will not chip, crack, or shatter [See More]
- Geometry: Flexible Strip / Sheet
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Bonded
from Master Magnetics, Inc.
It looks like flexible magnetic sheeting, yet it is not a magnet. FlexIRON ™ is a magnetic receptive material that attracts all types of low profile magnets, including flexible magnetic sheeting and strip, plus ceramic and neodymium magnets. Both sides of FlexIRON ™ (front and back)... [See More]
- Geometry: Flexible Strip / Sheet
- Width: 24 to 48
- Industrial Magnets: Bulk Magnet Materials
- Length: 120 to 600
from Adams Magnetic Products Co.
Adams EdgeMAG ™ and MatchMAG ™ are both sold in .060 ” thick, 100 foot long rolls. Other thicknesses are available upon request. We can also cut or score these products to your required piece size. You must order matching quantities of A and B rolls. EdgeMAG ™. EdgeMAG... [See More]
- Geometry: Flexible Strip / Sheet
- Orientation: Matched Pole
- Industrial Magnets: Bulk Magnet Materials
- Width: 0.5000
from Magnet Sales & Manufacturing, Inc.
Strip Plain [See More]
- Geometry: Flexible Strip / Sheet
- Magnet Grade: F1
- Industrial Magnets: Individual Magnets
- Width: 0.2500
from Master Magnetics, Inc.
Magnet-to-Magnet Strip is magnetized in a special configuration so that one magnet strip (Side A - smooth on front) will magnetically attract another magnetic strip (Side B - grooved on front). Standard magnetic strip does not allow full attraction strength or flush mounting. (See diagram below). [See More]
- Geometry: Flexible Strip / Sheet
- Width: 0.5000 to 1
- Industrial Magnets: Individual Magnets
- Length: 1200 to 2400
from Adams Magnetic Products Co.
Flexible High Energy features. Adams supplies high energy flexible magnet strip in energy levels 1.0 through 1.4 in strip or die cut shapes. High energy flexible magnets can be magnetized through the thickness in several configurations. Common applications. Sensors. Latches. Magnetic assemblies. [See More]
- Geometry: Flexible Strip / Sheet
- Material: Neodymium Iron Boron (optional feature); Samarium Cobalt (optional feature); Ferrite
- Industrial Magnets: Bulk Magnet Materials
- Magnet Grade: High Energy
from Magnet Sales & Manufacturing, Inc.
Strip with Adhesive [See More]
- Geometry: Flexible Strip / Sheet
- Magnet Grade: F1
- Industrial Magnets: Individual Magnets
- Width: 0.2500
from Master Magnetics, Inc.
White vinyl laminated to one side, magnetic on the other. Write data on vinyl side or apply a printed label. We can precut or score to the label length you need. [See More]
- Geometry: Flexible Strip / Sheet
- Width: 0.4750 to 3.12
- Industrial Magnets: Individual Magnets
- Length: 3 to 6
from Adams Magnetic Products Co.
Why choose MAGbond ®?. Adams ® Magnetic Products flexible magnet is the base for the MAGbond ®Magnet Media System. Their self-adhesive, or double sided magnetic sheeting material is applied to walls or similar surfaces only once during initial installation and use Magnetic Receptive... [See More]
- Geometry: Flexible Strip / Sheet; Flat Magnetic Sheet and Synthetic Graphic Printable Advertising Layer
- Width: 50 to 60
- Industrial Magnets: Magnetic Assembly
from Magnet Sales & Manufacturing, Inc.
Write-On Magnetic Strip [See More]
- Geometry: Flexible Strip / Sheet
- Magnet Grade: F1
- Industrial Magnets: Individual Magnets
- Width: 2
from Master Magnetics, Inc.
PrintMagnetVinyl ™ Flexible Magnetic Sheet - 0.03'' Thk. x 24.375'' W x 50' L [See More]
- Geometry: Flexible Strip / Sheet
- Width: 24.38 to 40
- Industrial Magnets: Individual Magnets
- Length: 10 to 25
from Adams Magnetic Products Co.
Product Overview. ClingMAG ™ combines two separate holding technologies, magnetic holding force and micro-suction holding force to produce a thinner and lighter magnet that addresses two potential challenges with magnet signage. The micro-suction silicon layer on the back helps to reduce... [See More]
- Geometry: Flexible Strip / Sheet
- Orientation: Multiple
- Industrial Magnets: Bulk Magnet Materials
- Width: 24
from Master Magnetics, Inc.
ThinFORCE ™ high-energy magnetic sheeting is the latest advancement in printable magnetic sheeting. Engineered for indoor and outdoor applications, ThinFORCE ™ provides exceptional magnetic strength in a thinner and lighter magnetic material. [See More]
- Geometry: Flexible Strip / Sheet
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- Width: 0.5000 to 4
from Adams Magnetic Products Co.
Adams GreenMAG ™ - a printable recyclable magnet up to 40" wide!. A durable printable coating is applied directly to our magnet sheet, eliminating the need for a laminated print surface. This makes it completely recyclable. Send it back to us and we ’ll use it to make more GeenMAG... [See More]
- Geometry: Flexible Strip / Sheet
- Orientation: Multiple
- Industrial Magnets: Bulk Magnet Materials
- Width: 24.75 to 40