Magnetic Sheet Handler Industrial Magnets
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Magnetic Sheet Handler; Magnetic Retriever
- Thickness / Height: 1.38
- Width: 3.62
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Magnetic Sheet Handler; Magnetic Retriever
- Width: 7.25
- Holding Force: 125
- Length: 11.5
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Magnetic Sheet Handler; Magnetic Retriever
- Width: 7.25
- Holding Force: 200
- Length: 11.5
from Monroe Engineering
Handle steel sheets, plates, hot or oily parts. Protect workers from cuts, slivers, nicks & burns. Handle sheets stacked horizontally or vertically. Increase production time. No electricity required [See More]
- Industrial Magnets: Magnetic Sheet Handler
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 50
- Width: 3.5
from Industrial Magnetics, Inc.
The Load Control Magnet (LCM) increases worker safety during steel lifting operations by allowing the user to guide the suspended load while remaining a safe distance away. The Load Control Magnet is a switchable, on/off, rare-earth permanent magnet featuring an articulating extension pole connector... [See More]
- Industrial Magnets: Magnetic Sheet Handler; Rare-Earth Magnet
- Features: Manual Release
- Lift / Sweeper / Retriever: Handheld
from Master Magnetics, Inc.
Ceramic Bi-Polar assemblies are built to handle excessive abuse and temperatures up to 600 degrees F. Align pieces during welding, hold items on paint tracks and devices in industrial ovens or the oil industry. Durable welded construction and painted black. [See More]
- Industrial Magnets: Permanent Magnetic Lift; Magnetic Sheet Handler
- Width: 0.8750 to 1.88
- Holding Force: 40 to 250
- Length: 2 to 3.88
from Industrial Magnetics, Inc.
Protect workers from cuts, slivers, nicks & burns! Use the Magnetic Sheet Handler for steel sheets, plates, hot or oily parts. Increase productivity. No electricity required. Handle sheets stacked horizontally or vertically [See More]
- Industrial Magnets: Magnetic Sheet Handler
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 50 to 300
- Width: 3.62 to 7.25
from Master Magnetics, Inc.
Vehicle Wrap Magnets (6pk, Red) - 25 lbs. pull [See More]
- Industrial Magnets: Individual Magnets; Magnetic Sheet Handler
from Industrial Magnetics, Inc.
Magnetic tie-downs, featuring Magswitch ® technology, offer fast, temporary and portable holding of tarps, signs, banners, etc. to flat or round steel surfaces without having to drill, bolt or weld mounting tabs. Quickly activate holding on beams, buildings, truck-beds, or ships by placing the... [See More]
- Industrial Magnets: Magnetic Sheet Handler
- Width: 1.5 to 2
- Holding Force: 30 to 137
- Length: 3