Frequency Vibration Measurement Instruments and Vibration Analyzers
from PCE Instruments / PCE Americas Inc.
The PCE-VM 31-HAWB Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. Each sensor consists of a triaxial Vibration... [See More]
- Signal Inputs: Frequency
- Linear Velocity: 0.3937 to 394
- Acceleration: 11.21 to 112
- Frequency Range: 1 to 1000
from PCE Instruments / PCE Americas Inc.
The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]
- Signal Inputs: Frequency
- Linear Velocity: 0.3937 to 394
- Acceleration: 11.21 to 112
- Frequency Range: 1 to 1000
from PCE Instruments / PCE Americas Inc.
The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]
- Signal Inputs: Frequency
- Linear Velocity: 0.3937 to 394
- Acceleration: 11.21 to 112
- Frequency Range: 1 to 1000
from PCE Instruments / PCE Americas Inc.
The PCE-VM 31 Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]
- Signal Inputs: Frequency
- Linear Velocity: 0.3937 to 394
- Acceleration: 11.21 to 112
- Frequency Range: 1 to 1000
from PCE Instruments / PCE Americas Inc.
The PCE-VD 3 Vibration Analyser is a miniaturized universal Vibration Analyser with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Vibration Analyser measures acceleration force along the X, Y, and Z axes with a measurement range of ±18... [See More]
- Signal Inputs: Frequency
- Frequency Range: 0.0 to 60
- Acceleration: -18 to 18
- Accuracy: 0.50
from PCE Instruments / PCE Americas Inc.
PCE-VDR 10 is a single-axis accelerometer or vibration analyzer with real-time measurement and data logging capabilities. This vibration monitor records acceleration (m/s, g, ft/s) as well as speed (mm/s, cm/s, in/s) measurements and saves the measured data to an included SD card memory. Note: To... [See More]
- Signal Inputs: Frequency
- Linear Velocity: 0.0197 to 7.87
- Acceleration: 0.0510 to 20.38
- Frequency Range: 10 to 1000
from PCE Instruments / PCE Americas Inc.
Vibration Analyser to monitor machines and roller bearing /. contact-free temperature and rotational speed determination / OLED- color display /. graphic display / data storage for 16,000 measurement values / USB interface The PCE-VM 25 Vibration Analyser is designed for engine monitoring to assure... [See More]
- Signal Inputs: Frequency
- Linear Velocity: 0.0039 to 39.37
- Acceleration: 0.0102 to 24.46
- Frequency Range: 0.2000 to 10000
from PCE Instruments / PCE Americas Inc.
The PCE-VM 3D Vibration Analyzer provides quick and simple measurements of acceleration and displacement to check the acceleration of machines and construction parts, allowing for defects and larger unbalances to be determined. The PCE-VM 3D Vibration Analyzer is able to record vibration in three... [See More]
- Signal Inputs: Frequency
- Linear Velocity: 3.94E-4 to 15.75
- Acceleration: 0.0102 to 40.77
- Frequency Range: 10 to 10000
from OMEGA Engineering, Inc.
All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine ’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can determine when machinery... [See More]
- Signal Inputs: Frequency
- Frequency Range: 10 to 1000
- Acceleration: 20.39
- Accuracy: 5.00
from MTI Instruments Inc.
Portable vibration analysis and engine trim balance instruments and accessories for commercial and military aviation. Designed to swiftly pinpoint engine problems and eliminate avoidable engine removals. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]
- Signal Inputs: Voltage; Frequency
- Device Type: Instrument / Meter
- Frequency Range: 5 to 10000
- Sensor Input: Acceleration; Linear Velocity; Displacement; Angular Velocity
from Signalysis, Inc.
Rictor identifies vibration sources in the manufacturing facility or construction site, enabling a vibration-aware environment. This allows a facility to set up processes by knowledgeably working within the environment. To further enhance productivity, facilities can correlate vibration levels to... [See More]
- Signal Inputs: Voltage; Frequency
- Number Channels: 8
- Frequency Range: 0.1500 to 4000
- Device Type: Instrument / Meter
from MTI Instruments Inc.
Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]
- Signal Inputs: Voltage; Frequency
- Accuracy: 1.00
- Frequency Range: 5 to 10000
- Number Channels: 8