FPGA Single Board Computers (SBC)
from ELMA Electronic Inc.
With greater power, flexibility, functions and efficiency, the IC-INT-VPX6a is a concentration of Interface Concepts many years of experience in developing high speed computing solutions for VPX systems. In addition to it's dual Intel CPUs, the IC-INT-VPX6a incorperates a Kintex-7 FPGA, two... [See More]
- Processor / CPU: FPGA; Intel® Core i7 2655LE
- CPU Speed: 2200
- Computer Bus: VPX
- Ports: USB
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Processor / CPU: FPGA
- CPU Speed: 866
- Computer Bus: USB; I2C.SPI.CAN
- Main Memory: 4000
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Processor / CPU: FPGA
- CPU Speed: 866
- Computer Bus: USB; I2C.SPI.CAN
- Main Memory: 4000
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Processor / CPU: FPGA
- CPU Speed: 866
- Computer Bus: USB; I2C.SPI.CAN
- Main Memory: 8000
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Processor / CPU: FPGA
- CPU Speed: 866
- Computer Bus: USB; I2C.SPI.CAN
- Main Memory: 8000
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Processor / CPU: FPGA
- CPU Speed: 866
- Computer Bus: USB; I2C.SPI.CAN
- Main Memory: 4000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Processor / CPU: FPGA
- CPU Speed: 866
- Computer Bus: USB; I2C.SPI.CAN
- Main Memory: 4000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Processor / CPU: FPGA
- CPU Speed: 866
- Computer Bus: USB; I2C.SPI.CAN
- Main Memory: 4000
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Processor / CPU: FPGA
- CPU Speed: 866
- Computer Bus: USB; I2C.SPI.CAN
- Main Memory: 4000
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Processor / CPU: FPGA
- CPU Speed: 866
- Computer Bus: USB; I2C.SPI.CAN
- Main Memory: 4000