Manufacturing Processing Rotary Vane Vacuum Pumps and Systems

32 Results
DS 102 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 3.47
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Compact Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 KB 0010 / 0016 E
from Busch Vacuum Solutions

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 5.9 to 11.2
  • Ultimate Vacuum: 1.5
  • Mounting: Benchtop
DS 202 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 5.82
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Dry-Running Rotary Vane Vacuum Pump/Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Application: Industrial; Manufacturing; Paper Handling
  • Pumping Speed: 14.7 to 28.3
  • Ultimate Vacuum: 310
  • Mounting: Benchtop
DS 302 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 8.17
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1003, 1005 D
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 1.77 to 4
  • Ultimate Vacuum: 112
  • Mounting: Benchtop
DS 402 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 12.29
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1008 C
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 4.3 to 5
  • Ultimate Vacuum: 112
  • Mounting: Benchtop
DS 602 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 17.58
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1010, 1016, 1025, 1040 C
from Busch Vacuum Solutions

Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
  • Pumping Speed: 5.9 to 28.3
  • Ultimate Vacuum: 90 to 112
  • Mounting: Benchtop
MS-101 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 107
  • Ultimate Vacuum: 0.0750
  • Pump Stages: Single Stage
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1063 B, 1080 B, 1100 C
from Busch Vacuum Solutions

Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
  • Pumping Speed: 37.04 to 98.78
  • Ultimate Vacuum: 75.01
  • Mounting: Benchtop
MS-301 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 290
  • Ultimate Vacuum: 0.0600
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0010 C / 0016 C
from Busch Vacuum Solutions

R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 5.9 to 11.2
  • Ultimate Vacuum: 0.3750
  • Mounting: Benchtop
MS-631 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 679
  • Ultimate Vacuum: 0.0600
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0025, 0040 F
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 17.7 to 28.3
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0063, 0100 F
from Busch Vacuum Solutions

Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 37 to 71
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0155 A
from Busch Vacuum Solutions

Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 88.4 to 103
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0165, 0205, 0255, 0305 D
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 94 to 212
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
  • Pump Stages: Single Stage
  • Ultimate Vacuum: 0.5000
  • Mounting: Benchtop
Single Stage Vacuum Pump -- V225
from FLSmidth

High-efficiency bearing design. Longer lasting blade material for reduced downtime. Water-cooled for maximum efficiency. Forged steel rotor reduces maintenance [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Pharm/Sanitary; Plastic, Foundries, Mining
  • Mounting: Portable
  • Pump Stages: Single Stage
  • Lubrication Style: Oil-flooded
EV Oil Sealed Rotary Vane Pump -- EV100
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 58.8 to 68.8
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV160
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 94.08 to 113
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV20
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 10.58 to 12.35
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV200
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 108 to 130
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV300
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 141 to 161
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV40
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 24.11 to 28.22
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV400
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 235 to 282
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV630
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 370 to 441
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV70
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 34.1 to 42.92
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Large EM Oil Sealed Rotary Vane Pump -- E2M175
from Edwards Vacuum

Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Pumping Speed: 105 to 126
  • Ultimate Vacuum: 7.70E-4 to 0.0054
  • Pump Stages: Two Stage
Large EM Oil Sealed Rotary Vane Pump -- E2M40
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Pumping Speed: 24.99 to 29.69
  • Ultimate Vacuum: 7.70E-4 to 0.0054
  • Pump Stages: Two Stage