Web Enabled Level Controllers

Last Updated: April 1, 2025

Description

Web Enabled Level Controllers are devices designed to monitor and control the level of liquids or solids within a container or system. They integrate with web technologies to provide remote monitoring and control capabilities, allowing users to access real-time data and manage the system from virtually anywhere with an internet connection.

Working Principle

Web Enabled Level Controllers operate by utilizing sensors to detect the level of a substance within a tank or vessel. These sensors send data to the controller, which processes the information and adjusts the system accordingly. The integration with web technologies allows for remote access and control, making it easier to manage and optimize processes. This capability is particularly useful for maintaining consistent levels, preventing overflows, and ensuring efficient operation of industrial systems.

Applications

Web Enabled Level Controllers are used in a variety of industries. For example, in the chemical and pharmaceutical industries, they help manage the precise levels of liquids in reactors and storage tanks. In the food and beverage industry, they ensure the correct levels of ingredients are maintained during production. Additionally, they are used in wastewater management to monitor and control the levels of sewage and other waste materials.

Advantages over other Level Controllers

One significant advantage of Web Enabled Level Controllers is their ability to provide remote monitoring and control, which is not typically available in traditional level controllers. This feature allows for real-time data access and system management from any location, enhancing operational efficiency and reducing the need for on-site personnel. Additionally, the integration with web technologies can facilitate better data analysis and reporting, leading to improved decision-making processes.

Limitations

A potential limitation of Web Enabled Level Controllers is their reliance on internet connectivity. In areas with poor or unreliable internet service, the functionality of these controllers may be compromised. Additionally, the initial setup and integration with existing systems can be complex and may require specialized technical expertise.

Considerations

When considering the implementation of Web Enabled Level Controllers, it is important to evaluate the initial costs, which may be higher due to the advanced technology and integration requirements. Operating expenses can vary depending on the complexity of the system and the need for regular maintenance. Durability and accuracy are generally high, but these factors can be influenced by the quality of the sensors and the environmental conditions in which they operate. Replacement and maintenance costs should also be considered, as these can impact the overall cost-effectiveness of the system.

1 Result
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network; Web
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Batch; Flow; Laboratory; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control