Networkable Tachometers
2 Results
Frequency to Analog Converter/Tachometer -- F2A3X
from Monarch Instrument
from Monarch Instrument
The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively eliminating troublesome... [See More]
- Interface / Control: Networkable
- Accuracy: 0.0050
- Operating Speed: 5 to 999990
- Tachometer Type: Instrument / Sensor Package
Digital Remote Tachometer Display -- TACHTROL® PLUS, T77810
from AI-TEK Instruments, LLC
from AI-TEK Instruments, LLC
An extension of the TACHPAK and TACHTROL lines. While this device has no intrinsic tachometer function, it is used as a remote display for TP10 & 30 and TT 10 & 30. Serves as a gateway with both TT and TP instruments for secure, remote programming and alarm reset. Use as a hub for... [See More]
- Interface / Control: Digital Front Panel; Computer Programmable; Networkable
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Indicator Only
- Form Factor: Panel