One Foot Switches
from Altech Corp.
The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Snap Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Linemaster Switch Corporation
Variable / Momentary Pneumatic Control. Purpose. medium duty general purpose design. Features & Benefits. Designed for long life operation. Nonskid Base Pad. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Pneumatic Airval
- Base Material: Metal
from EXAIR
This foot valve will function in any position and allows for hands free operation of many blowoff products. 1/4 FNPT portsd, 60 SCFM/1,698 SLPM. [See More]
- Pedals: One
from Schmersal Inc.
Metal enclosure. single-pedal types. Cable entry M 20 x 1.5. High level of stability. Low operating height of pedal. Also available as safety foot switch [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch (optional feature); Slow Action Switch (optional feature)
- Maximum Current: 4
from Tecmark Corporation
Series PT transmitters are an essential component in Tecmark's pneumatic switching technology, LectricAir ®, which safely isolates the user from the electrical current. The Series M and Series MPT air transmitters provide the pulse air pressure needed to operate a remote air switch. . . [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Snap Action Switch
- Protection: No Guard (or Separate Guard) (optional feature); Full Guard (optional feature)
from Altech Corp.
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding ” of the foot switch. The guard is interchangeable with the FM1 series foot switch which... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Snap Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Linemaster Switch Corporation
Variable / Momentary Pneumatic Control. Purpose. medium duty general purpose design. Features & Benefits. Designed for long life operation. Nonskid Base Pad. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Pneumatic Airval
- Base Material: Metal
from Schmersal Inc.
single-pedal types. Thermoplastic enclosure [See More]
- Pedals: One
- Pedal Material: Thermoplastic / Plastic
from Tecmark Corporation
Tecmark's LectricAir ® FootSwitch makes operating power tools and other electrical devices safer by using an air-actuated switch system to isolate the user from the current, even in wet or hazardous environments. The convenience of "hands free operation" allows remote control operation from a... [See More]
- Pedals: One
- Function: Maintained; Momentary
- Switch / Action Method: Air Switch
- Base Material: Thermoplastic / Plastic
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Pedals: One
- Function: Momentary; 1-Stage
- Switch / Action Method: Snap Action Switch
- Configuration: Normally Closed
from Linemaster Switch Corporation
Variable / Momentary Pneumatic Control. Purpose. medium duty general purpose design. Features & Benefits. Designed for long life operation. Nonskid Base Pad. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Pneumatic Airval
- Base Material: Metal
from Schmersal Inc.
single-pedal types. Compact, flat design. Design single-pedal types. with Pre-wired cable, 2 m. Modern and symmetric design. Contact versions consisting of switch-over or NO. contacts [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch
- Maximum Current: 2.5
from Tecmark Corporation
Tecmark's LectricAir ® FootSwitch makes operating power tools and other electrical devices safer by using an air-actuated switch system to isolate the user from the current, even in wet or hazardous environments. The convenience of "hands free operation" allows remote control operation from a... [See More]
- Pedals: One
- Function: Maintained; Momentary
- Switch / Action Method: Air Switch
- Protection: No Guard (or Separate Guard)
from Altech Corp.
Altech ʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. The virtually indestructible steel housing... [See More]
- Pedals: One
- Function: Maintained
- Switch / Action Method: Snap Action Switch
- Configuration: Normally Open
from Linemaster Switch Corporation
Momentary Pneumatic Control. Purpose. versatile compact design. Features & Benefits. Nonskid Base Pad. Designed for long life operation. Two-Way models do not exhaust back pressure. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Air Switch; Air Switch
- Base Material: Metal
from Schmersal Inc.
Single pedal safety foot switch. OFF-ON-OFF operating positions. Robust metal housing. Thermoplastic pedal. Protective shield with wide opening. Low operating height of pedal. High level of stability. 1 NO & 1 NC contacts. 1 Cable entry M 20 x 1.5. Safe Solutions for your Industry. Schmersal is... [See More]
- Pedals: One
- Function: 3-Stage
- Switch / Action Method: Slow Action Switch
- Configuration: Normally Open; Normally Closed
from Altech Corp.
The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Snap Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Linemaster Switch Corporation
Momentary Pneumatic Control. Purpose. versatile compact design. Features & Benefits. Nonskid Base Pad. Designed for long life operation. Two-Way models do not exhaust back pressure. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Air Switch; Air Switch
- Base Material: Metal
from Altech Corp.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Slow Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Linemaster Switch Corporation
Splash Resistant, Corrosion Resistant(Available). Enclosure. NEMA Type 1 • UL ENCLOSURE Type 1 • CSA ENCLOSURE Type 1 • EN 60529 Degree of Protection • IP20. Purpose. medium duty general purpose design. Features & Benefits. Proven Reliability. All maintained models offer... [See More]
- Pedals: One
- Function: Maintained; 1-Stage
- Switch / Action Method: Electrical
- Pole and Throw Specifications: Single Pole, Double Throw
from Altech Corp.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Slow Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Linemaster Switch Corporation
Splash Resistant, Corrosion Resistant(Available). Enclosure. NEMA Type 1 • UL ENCLOSURE Type 1 • CSA ENCLOSURE Type 1 • EN 60529 Degree of Protection • IP20. Purpose. medium duty general purpose design. Features & Benefits. Proven Reliability. All maintained models offer... [See More]
- Pedals: One
- Function: Maintained; 1-Stage
- Switch / Action Method: Electrical
- Pole and Throw Specifications: Single Pole, Double Throw
from Altech Corp.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Slow Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Linemaster Switch Corporation
Splash Resistant, Corrosion Resistant(Available). Enclosure. NEMA Type 1 • UL ENCLOSURE Type 1 • CSA ENCLOSURE Type 1 • EN 60529 Degree of Protection • IP20. Purpose. medium duty general purpose design. Features & Benefits. Proven Reliability. All maintained models offer... [See More]
- Pedals: One
- Function: Momentary; 1-Stage
- Switch / Action Method: Electrical
- Pole and Throw Specifications: Single Pole, Single Throw
from Altech Corp.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Slow Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Linemaster Switch Corporation
Splash Resistant, Corrosion Resistant(Available). Enclosure. NEMA Type 1 • UL ENCLOSURE Type 1 • EN 60529 Degree of Protection • IP20. Purpose. medium duty general purpose design. Features & Benefits. Proven Reliability. All maintained models offer "Push On-Push Off" action... [See More]
- Pedals: One
- Function: Momentary; 1-Stage
- Switch / Action Method: Electrical
- Pole and Throw Specifications: Single Pole, Single Throw
from Altech Corp.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]
- Pedals: One
- Function: Maintained
- Switch / Action Method: Slow Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Altech Corp.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Slow Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Altech Corp.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Slow Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Altech Corp.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Slow Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Altech Corp.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Snap Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Altech Corp.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain... [See More]
- Pedals: One
- Function: Momentary
- Switch / Action Method: Snap Action Switch
- Pole and Throw Specifications: Single Pole, Double Throw
from Cablecraft Motion Controls
The 165-574-001 and -002 throttle pedals are intended for medium and heavy-duty trucks, construction and farm equipment, and buses. The -001 configuration is a foot throttle only design. The -002 configuration adds hardware allowing for a manual remote hand operated throttle control. A torsion... [See More]
- Pedals: One
- Pedal Material: Metal
- Base Material: Metal
- Protection: No Guard (or Separate Guard)
from BERNSTEIN AG
Single pedal foot switch with enabling function and protective shroud with AS-Interface connection. Enabling function. Pressure point. Protective shroud UN. With optional latching function [See More]
- Pedals: One
- Protection: Full Guard
- Configuration: Normally Open; Normally Closed
from Allied Electronics, Inc.
Altech 's new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10 A (1 ⁄2 HP)/125 VAC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. Features: Compact, One Pedal Foot... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Maximum Current: 10
from Progressive Automations
This foot switch is suitable for any kind of applications and uniquely designed for parallel control. It can control 1 - 4 linear actuators and is water resistant. The foot switch can be used together with Progressive Automations PA-20, PA-22 and PA-24 control boxes or on its own with a relay. The... [See More]
- Pedals: One
from ZF Electronic Systems Pleasant Prairie, LLC
STEUTE ’s industrial-grade wireless foot switches feature an internal energy generator. No battery required. Actuation of the foot pedal generates power to send a unique, coded telegram to a compatible Receiver. If, within 15ms, the foot switch does not receive a confirmation signal from the... [See More]
- Pedals: One
- Configuration: Normally Open (optional feature); Normally Closed (optional feature)
- Switch / Action Method: Switch Action Configurable at Receiver
- Wireless: Wireless
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. LEDs. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedals: One
- Maximum Current: 1 to 5
- Configuration: Normally Open
- Maximum AC Voltage: 25
from Schaltbau GmbH
Schaltbau S293 Series dead-man foot switches feature a high. actuating speed, a compact design, and a high service life. The dead-man foot switches are designed for use under rough operating conditions, e.g. on locomotives and multiple units. Features. Dead-man foot switches with change-over... [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch
- Maximum Current: 10
from ConnTrol International, Inc.
Sealed Single Switch with cord set and series plug and strain relief [See More]
- Pedals: One
- Maximum Power: 0.7500
- Function: Momentary
from LINAK U.S. Inc.
The LINAK FS3 is a foot switch control designed either for frame mount or for standalone use on the floor. Available with one or two channels as standard. The Foot Switch FS3 is an ergonomically designed modular system, developed for use together with LINAK control boxes and IC actuators with... [See More]
- Pedals: One
- Pedal Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Dimensions: Diameter: 150.3mm; Height: 43.6mm
from BERNSTEIN AG
BERNSTEIN provides the F series as foot switches for potentially explosive atmospheres. Selected BERNSTEIN Foot Switches are possible for use in zones 1 and 2 with one and two pedal versions available. Features: EX certification: II 2 EEX d IIC T6. 1-pedal foot switch with protective hood. Ex Switch... [See More]
- Pedals: One
- Maximum Current: 5
- Configuration: Normally Open; Normally Closed
- Maximum AC Voltage: 230
from Allied Electronics, Inc.
Altech 's new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10 A (1 ⁄2 HP)/125 VAC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. Features: Compact, One Pedal Foot... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open
from steute
Features/Options. Maximum protection against unintentional actuation at minimum dimensions. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedals: One
- Maximum Current: 1 to 5
- Configuration: Normally Open
- Maximum AC Voltage: 25
from Schaltbau GmbH
The typical range of application for our foot switch is the driver ‘s. desk of rail vehicles such as locomotives, multiple-unit trains. and driving trailers. The foot switch is also suitable as a driver ‘s. safety device (DSD) – the dead man ‘s pedal. Features. Shapely and... [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch
- Maximum Current: 10
from ConnTrol International, Inc.
Sealed Single Switch in yellow integral aluminum cast guard without strain relief [See More]
- Pedals: One
- Maximum Power: 1
- Function: Momentary
from BERNSTEIN AG
This version of foot switch has a variable controlling current and voltage output that is directly proportional to the pedal position. A teachable signalling output is additionally activated if a certain pedal position which has been adjusted before has been reached. The analogue output can be... [See More]
- Pedals: One
- Maximum Current: 10
- Configuration: Normally Open; Normally Closed
- Maximum AC Voltage: 240
from Allied Electronics, Inc.
Altech 's new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10 A (1 ⁄2 HP)/125 VAC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. Features: Compact, One Pedal Foot... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open
from steute
Features/Options. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Additional push-buttons. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Maximum Current: 5
from ConnTrol International, Inc.
Sealed Cast Iron Foot Switch with cord set, series plug and strain relief [See More]
- Pedals: One
- Maximum Power: 0.7500
- Function: Momentary
from BERNSTEIN AG
Foot switches are often used as so-called "hold-to-run control device" (touch control) to bring a machine into operation. For this purpose, the enable foot switches equiped with the approved enable contact are ideally suited as they satisfy very demanding safety standards. The contact and the... [See More]
- Pedals: One
- Maximum Current: 10
- Configuration: Normally Open; Normally Closed
- Maximum AC Voltage: 240
from Allied Electronics, Inc.
Altech 's new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10 A (1 ⁄2 HP)/125 VAC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. Features: Compact, One Pedal Foot... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Maximum Current: 10
from steute
Features/Options. Protection against unintentional actuation. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Maximum Current: 5
from ConnTrol International, Inc.
Single Switch with cord set [See More]
- Pedals: One
from BERNSTEIN AG
The sturdy tread face is covered with ribbed rubber and allows actuation of the foot switch with reduced operator fatigue due to its angle. It is equipped with six rubber feet to prevent slipping. [See More]
- Pedals: One
- Maximum Current: 10
- Configuration: Normally Open; Normally Closed
- Maximum AC Voltage: 240
from Allied Electronics, Inc.
Junior Footswitch. The aluminum casting is painted black with nonskid base pads. The low, sleek styling of this foot switch reduces operator fatigue. Each foot switch is provided with a reversible strain relief clamp that accommodates a wide range of cable sizes. [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open; Normally Closed
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedals: One
- Maximum Current: 1 to 5
- Configuration: Normally Open
- Maximum AC Voltage: 25
from ConnTrol International, Inc.
Single Switch [See More]
- Pedals: One
- Maximum Power: 0.5000
- Function: Momentary
from BERNSTEIN AG
Foot switches with Power contactor LS combine an auxiliary power switch with a main power switch. Thus, the control of an engine can be realised without the need for an additional switch box. The power contactor is directly mounted on a standard mounting rail in the shrouded enclosure. [See More]
- Pedals: One
- Maximum Current: 10
- Configuration: Normally Open; Normally Closed
- Maximum AC Voltage: 240
from Allied Electronics, Inc.
Switch, Foot [See More]
- Pedals: One
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Hinged stainless steel protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedals: One
- Maximum Current: 1 to 5
- Configuration: Normally Open
- Maximum AC Voltage: 25
from ConnTrol International, Inc.
Single Switch with cord set and series plug [See More]
- Pedals: One
- Maximum Power: 0.5000
- Function: Momentary
from BERNSTEIN AG
Foot switches with increased degree of protection are dustproof and protected against partial submersion in water. Foot switches with protection degree IP 68 are available on request. IP 67 foot switches are normally available in single pedal form, however a two pedal version is also available on... [See More]
- Pedals: One
- Maximum Current: 10
- Configuration: Normally Open; Normally Closed
- Maximum AC Voltage: 240
from Allied Electronics, Inc.
Corrosion Resistant. VERSATILE COMPACT DESIGN. AGENCY APPROVALS: EN 60529 Degree of Protection IP20. ELECTRICAL. RATINGS. IP20 971-DJ Polymeric / Maintained Black SPST-NO A. 12 A. 1 H.P. 250 VAC. 1/2 H.P. 125 VAC. PATENTED. Polymeric - Single. Size (HxWxD): 1.16 x 3.44 x 4.00 In. Weight: 3.60 oz. [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Maintained
- Configuration: Normally Open
from steute
Features/Options. Thermoplastic console ideal for integration of steute Wireless. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Hinged stainless steel protective bracket. Wireless signal... [See More]
- Pedals: One
- Maximum Current: 1 to 5
- Configuration: Normally Open
- Maximum AC Voltage: 25
from ConnTrol International, Inc.
Single Switch with cord set [See More]
- Pedals: One
- Maximum Power: 0.5000
- Function: Momentary
from BERNSTEIN AG
The cast aluminium protective shroud UK, which must be raised by the foot before the pedals can be operated, is optionally available for the F1 enclosure to provide protection against falling objects and inadvertent pedal operation. [See More]
- Pedals: One
- Maximum Current: 10
- Configuration: Normally Open; Normally Closed
- Maximum AC Voltage: 240
from Allied Electronics, Inc.
Reinforced Polymer, Aquiline Footswitches. Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4 " × 37 ⁄16 "... [See More]
- Pedals: One
- Pole and Throw Specifications: Double Pole, Double Throw
- Function: Momentary
- Maximum Current: 15
from steute
Features/Options. Maximum protection against unintentional actuation at minimum dimensions. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedals: One
- Maximum Current: 1 to 5
- Configuration: Normally Open
- Maximum AC Voltage: 25
from ConnTrol International, Inc.
Single Switch with cord set and Jones plug [See More]
- Pedals: One
- Maximum Power: 0.3333
- Function: Momentary
from BERNSTEIN AG
Standard single pedal foot switch F1 with AS-Interface connection and protective shroud. [See More]
- Pedals: One
- Protection: Full Guard
- Configuration: Normally Closed
from Allied Electronics, Inc.
Reinforced Polymer, Aquiline Footswitches. Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4 " × 37 ⁄16 "... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open; Normally Closed
from steute
Features/Options. All side actuation. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Class AP. Plug-in connector. Special labels. Different RAL colours [See More]
- Pedals: One
- Maximum Current: 1 to 5
- Configuration: Normally Open
- Maximum AC Voltage: 25
from ConnTrol International, Inc.
Stainless Steel Single Switch with cord set [See More]
- Pedals: One
- Function: Momentary
from BERNSTEIN AG
The FBT was developed in cooperation with renowned medical equipment manufacturers. It meets the special requirements of this sector and those of comparable fields such as the pharmaceutical or food processing industries. With the modular foot-operated terminal FBT, BERNSTEIN has included a... [See More]
- Pedals: One
- Maximum Current: 2
- Configuration: Normally Open; Normally Closed
- Maximum AC Voltage: 250
from Allied Electronics, Inc.
20 A, 125 to 250 VAC, Clipper Footswitch. The rugged, long life “Clipper ” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Push-Push
- Configuration: Normally Open; Normally Closed
from steute
Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Available on request with special... [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
- Base Material: Metal
from ConnTrol International, Inc.
Single Switch with cord set and phone plug [See More]
- Pedals: One
- Function: Momentary
from Allied Electronics, Inc.
20 A, 125 to 250 VAC, Footswitch. The rugged, long life “Clipper ” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open; Normally Closed
from steute
Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Ergonomic pedal design and low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Degree... [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
- Base Material: Metal
from ConnTrol International, Inc.
Single Switch [See More]
- Pedals: One
- Maximum Power: 0.5000
- Function: Maintained
from Allied Electronics, Inc.
The rugged, long life “Clipper ” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- Configuration: Normally Open
from steute
Features / Options. Metal enclosure. With protective shield. Wiring compartment. High level of stability. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Available on request with special... [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
- Base Material: Metal
from ConnTrol International, Inc.
Single Switch with cord set [See More]
- Pedals: One
- Maximum Power: 0.5000
- Function: Maintained
from Allied Electronics, Inc.
Black, 7 Oz. Weight, Compact Footswitch. Built for long life, yet compact in size and weight. The steel housing is painted black with a nonskid base pad. Specifications. Momentary Operation (491-DC3A). Size: 27 ⁄8 " × 21 ⁄2 " × 11 ⁄8 ". Weight: 7 Oz. [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open; Normally Closed
from steute
Features / Options. With emergency-stop push-button. Max. 4 contacts. Metal enclosure. With protective shield. High level of stability. Low pedal height. Wiring compartment. Available on request with special finish in RAL colour tones [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Latching Element, Hall Sensor, Pressure Point
- Maximum Current: 1 to 16
from ConnTrol International, Inc.
Single Switch with cord set and series plug [See More]
- Pedals: One
- Maximum Power: 0.3333
- Function: Maintained
from Allied Electronics, Inc.
10 A, 125 to 250 VAC, Foot Switches. The Deluxe II modern styling makes it a multi-pedal foot switch that should be considered when good looks and economy are required. Specifications: Ratings: 10 A, 1 ⁄2 HP @ 125-250 VAC. Sealing: IP20. Size: 55 ⁄8 " × 67 ⁄8 "... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open; Normally Closed
from steute
Features / Options. Metal enclosure. With protective shield. Wiring compartment. Ergonomic pedal design and wide opening in protective shield. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Degree of... [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
- Base Material: Metal
from ConnTrol International, Inc.
Single Switch with cord set and Jones plug [See More]
- Pedals: One
- Maximum Power: 0.3333
- Function: Maintained
from Allied Electronics, Inc.
The round cover allows actuation from any direction with moderate pressure. The cover and base is molded in a high impact compound and has a nonskid base pad and mounting provisions. Foot switch is wired normally open, no ground. Size: 31 ⁄2 " × 41 ⁄8 " × 1 "... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- Configuration: Normally Open
from steute
Features / Options. Thermoplastic enclosure. Small flat design. Max. 2 contacts. Reed contacts for low currents from 1 mA to 1 A. Micro switches for current load up to 5 A. Version "D": with pressure point. Version "HS": with Hall sensor. With pre-wired cable, cable length 2 or 5 m. Available on... [See More]
- Pedals: One
- Configuration: Normally Open
- Switch / Action Method: Snap Action Switch; Reed Contact, Hall Sensor, Pressure Point, with USB HID-Interface
- Maximum Current: 1 to 5
from ConnTrol International, Inc.
Single Switch [See More]
- Pedals: One
- Maximum Power: 1
- Function: Momentary
from Allied Electronics, Inc.
10 A, 125 to 250 VAC, Gem Footswitch. This switch features a round, black actuating cap in a chrome plated heavy die-cast housing with a full non-skid base pad. Moderate pressure from any direction operates the switch. Internal over travel stop ring prevents damage to switch when excessive force is... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- Configuration: Normally Open
from steute
Features / Options. Thermoplastic enclosure. With metal protective shield, special RAL colours available. Max. 2 contacts. Reed contacts for low currents from 1 mA to 1 A. Micro switches for current load up to 5 A. Version "D": with pressure point. Version "HS": with Hall sensor. With pre-wired... [See More]
- Pedals: One
- Configuration: Normally Open
- Switch / Action Method: Snap Action Switch; Reed Contact, Hall Sensor, Pressure Point
- Maximum Current: 1 to 5
from ConnTrol International, Inc.
Single Switch [See More]
- Pedals: One
- Maximum Power: 0.5000
- Function: Momentary
from Allied Electronics, Inc.
Lektro-Lok Momentry Foot Switch. The rugged stamped steel housing has a black finish and nonskid base pad. Mechanical Interlock-prevents both circuits from being operated at the same time. The Lektro-Lok foot switch operates on the teeter-totter principle. Pressure on one side opens or closes line,... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open; Normally Closed
from steute
Features / Options. GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring). With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety... [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch; Impulse Wiping
- Maximum Current: 6 to 16
from ConnTrol International, Inc.
Single Switch with cord set and series plug [See More]
- Pedals: One
- Maximum Power: 0.5000
- Function: Momentary
from Allied Electronics, Inc.
Switch, Foot, Monetary, No Guard, SPDT [See More]
- Pedals: One
- Certification: CSA Certified; UL Listed or Registered
- Protection: No Guard (or Separate Guard)
from steute
Features / Options. GFSI VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring). With impulse wiping contacts GFSI IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety... [See More]
- Pedals: One
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch; Impulse Wiping
- Maximum Current: 6 to 16
from ConnTrol International, Inc.
Single Switch with cord set [See More]
- Pedals: One
- Maximum Power: 0.5000
- Function: Momentary
from Allied Electronics, Inc.
The rugged, long life “Clipper ” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Push-Push
- Configuration: Normally Open
from ConnTrol International, Inc.
Single Switch [See More]
- Pedals: One
- Maximum Power: 1
- Function: Momentary
from Allied Electronics, Inc.
20 A, 125 to 250 VAC, Footswitch. The rugged, long life “Clipper ” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open; Normally Closed
from ConnTrol International, Inc.
Airvalve Foot Switch without baseplate [See More]
- Pedals: One
from Allied Electronics, Inc.
Reinforced Polymer, Aquiline Footswitches. Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4 " × 37 ⁄16 "... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- Configuration: Normally Open
from ConnTrol International, Inc.
Airvalve Foot Switch with baseplate (guard compatible) [See More]
- Pedals: One
from Allied Electronics, Inc.
15 A, 125 to 250 VAC, Treadlite II Footswitch. Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open; Normally Closed
from Allied Electronics, Inc.
10 A, 125 to 250 VAC, Treadlite II Footswitch. Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1... [See More]
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
- Function: Momentary
- Configuration: Normally Open
from Allied Electronics, Inc.
20 A, 125 to 250 VAC, Heavy Duty Foot Switch. Driptight, dusttight, watertight, oiltight, rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated. Rated: 20 A; 1 HP @ 125-250 VAC; heavy pilot duty 250 VAC max. Features. NEMA Type 2, 4 and 13. UL... [See More]
- Pedals: One
- Pole and Throw Specifications: Double Pole, Double Throw
- Function: Momentary
- Maximum Current: 20