Metric Helical Gears
from QTC METRIC GEARS
Module 1, 100 Tooth, Left Handed Ground Helical Gear with Plain Bore [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 100
- PD: 100
from KHK USA, Inc.
Popular screw gears. Additionally, gear tooth induction hardening secondary operations can be performed. [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 10
- Gear Center: Center Bore
from Schneeberger Inc.
You need a gear rack but standardised dimensions do not fit your system?. No problem. You can have any gear racks up to module 20. The maximum one-piece length is 3000 mm. The customer can choose from different materials and therefore configure the gear rack just as required. [See More]
- Design: Metric
- Tooth Form: Straight (optional feature)
- Features: Ground Teeth (optional feature)
- Module: Modules 2 - 20
from KHK USA, Inc.
Gear Assembly Kit (For use in learning about gears) [See More]
- Design: Metric
from Schneeberger Inc.
Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 7 to 300
- Features: Ground Teeth (optional feature)
from KHK USA, Inc.
Have excellent strength and wear resistance which allow your designs to be more compact. [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 100
- Features: Ground Teeth
from KHK USA, Inc.
Suitable for food machinery due to SUS303\'s rust resistant qualities. [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 13
- Gear Center: Center Bore
from KHK USA, Inc.
Aluminum bronze made products have excellent wear resistance. [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 13
- Gear Center: Center Bore
from KHK USA, Inc.
Light-weight products made of MC Nylon can be used without lubrication. [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 13
- Gear Center: Center Bore
from KHK USA, Inc.
KHK stock racks are made for high precision linear motion applications. We offer a large selection of racks ranging from module 0.5 to 10 and lengths from 100 to 2000 mm. [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 20
- Gear Center: Center Bore
from KHK USA, Inc.
Module 1.5, 24 Tooth, Left Hand, Polyurethane, Lubricating Spur Gears [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 24
- Gear Center: Center Bore
from KHK USA, Inc.
Having larger contact ratios compared to the SS spur gears, effective in reducing noise and vibration. [See More]
- Design: Metric
- Pressure Angle: 20°
- Number of Teeth: 15
- Gear Center: Center Bore
from Renold Canada
Renold Gears manufacture high quality, high specification, loose helical and spur gears using leading edge gear technology. Our dedicated gear manufacturing machine shop provides us with the facilities necessary to manufacture either batch or single components for the precision, high technology... [See More]
- Design: Metric
- OD: 350
- Gear Center: Center Bore
- Face Width: 160
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part prints, or... [See More]
- Design: English; Metric
- Features: Anti-backlash
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Design: Metric
- Direction: Left
- Number of Teeth: 26
- Pressure Angle: 20°
from Shenzhen Besta Precision Machinery Co., Ltd.
Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical pitch of... [See More]
- Design: Metric
- OD: 1600
- Module: 0.5 - 25
- Face Width: 500
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks, helical gears, bevel gears, worms and wormwheel... [See More]
- Design: Metric
- Gear Center: Center Bore
- Features: Ground Teeth; Anti-backlash
- Material: Stainless; 303
from ATLANTA Drive Systems, Inc.
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]
- Design: Metric
- Direction: Left
- Number of Teeth: 12
- Pressure Angle: 20°
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Design: Metric
- Direction: Left
- Number of Teeth: 30
- Pressure Angle: 20°