Swivel Tube Fittings

135 Results
Pneumatic Fittings -- 2129193 [C01470618 from Norgren LLC]
from RS Components, Ltd.

Push-in fitting 6mm x R1/8" swivel elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Plastic
  • Connection Type: Push-to-Connect
  • Temperature: 140
Tee Nut Fittings -- 61051
from Jergens, Inc.

Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install. Provides a secure & stable connection between (2) parts. Multiple thread sizes make... [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Hydraulic Fitting
  • English Size: 0.250
10-32 Thread to Barb, Ball Bearing Swivel Position Elbow -- MSF
from Beswick Engineering Co., Inc.

Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor... [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
  • Connection Type: Barbed or Ribbed End
  • English Size: 0.062 to 0.125
Pneumatic Fittings -- 2129196 [C01470818 from Norgren LLC]
from RS Components, Ltd.

Push-in fitting 8mm x R1/8" swivel elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Polybutylene Terephthalate
  • Connection Type: Push-to-Connect
  • Temperature: 140
10-32 Thread to Barb, Swivel Position Elbow -- MSL
from Beswick Engineering Co., Inc.

Low profile miniature swivel fitting with 10-32 thread and built-in barb. Designed to swivel freely 360 degrees in applications with low cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the... [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • English Size: 0.062 to 0.094
  • Connection Type: Barbed or Ribbed End
Pneumatic Fittings -- 754426 [3B282-6-6 from Parker Hannifin Corporation]
from RS Components, Ltd.

3/8in BSP swivel female ball nose,90deg [See More]

  • Fitting Type: Swivel Fitting; Pneumatic Fitting
  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
Male to Female Thread, Straight Swivel Adapter -- SSF
from Beswick Engineering Co., Inc.

The SSF is a universal straight adapter fitting with 10-32, 1/4-28 or 5/16-24 male to female threads. Allows two connected components to swivel permitting any angular relationship between the components. Includes internal O-Ring seal to ensure a leak tight connection. Max Pressure Rating: 100 psig,... [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting
  • Material: Stainless; 303 Stainless Steel
Pneumatic Fittings -- 754454 [3B182-6-6 from Parker Hannifin Corporation]
from RS Components, Ltd.

3/8in BSP swivel female ball nose,45deg [See More]

  • Fitting Type: Swivel Fitting; Pneumatic Fitting
  • Material: Steel; Zinc plated steel
  • Connection Type: Push-to-Connect
Brazetyte® Adapter -- 10SF-4
from MicroGroup

Used to provide an easy sub-assembly disconnect. Female end to accept tube OD or male ends of BrazeTyte fittings. Swivel end mates with SAE 370, JIC 37 ° and AN/MS 37 ° flare type fittings. [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting; Sanitary or Food Grade Rated
  • Material: Stainless
  • Connection Type: Flare Connection; 1/4"
  • English Size: 0.250
Flared Swivel Nut Female Connector -- JS4FC
from SSP Fittings Corp.

Connects male AN/SAE 37 ° flared to male NPT thread [See More]

  • Fitting Type: Swivel Fitting; Coupling Fitting; Adapter Fitting
  • Material: Brass/Bronze (optional feature); Stainless; Monel
  • Connection Type: Flare Connection
  • English Size: 0.250
Conduit/Fitting -- 11076599 [P6520-02-04 from Camozzi Group]
from Radwell International

SWIVEL TUBE FITTING, MALE ELBOW, 1/8 INCH OD PUSH IN TUBE, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Connection Type: Push-to-Connect
Straight Swivel Fitting (1/8-27 NPT) -- F-3250-80
from Air Logic

The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting; Pneumatic Fitting
  • Material: Nylon
  • Connection Type: Barbed or Ribbed End; 1/8-27 NPT x 1/16" I.D.
Super Speedfit Acetal Male Swivel Elbow -- 58257
from U.S. Plastic Corporation

Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity... [See More]

  • Fitting Type: Swivel Fitting
Brass Push-in Fittings - BSP/Metric Size -- 6432 3-M3
from Hi-Tech Controls, Inc.

Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: M3
  • Temperature: -4 to 176
Quick Connect Couplers
from G.L. Huyett

Quick connect adapters are an effective way to bring versatility to grease guns. When multiple types of greasing tools are required for scheduled maintenance, quick connect allows for fast and easy changing of the tool to ensure proper lubrication of grease fittings. [See More]

  • Fitting Type: Swivel Fitting; Coupling Fitting; Elbow Fitting; Quick Coupler; Hydraulic Fitting
  • Material: Steel (optional feature); Stainless (optional feature)
  • Connection Type: Push-to-Connect
  • English Size: 0.438
37 Flared SAE Fitting - JMSC Male Swivel Connector
from Superlok - Mako Products

Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Flare Connection
  • English Size: 0.125 to 2.000
S106 – ORFS Female Swivel Tube Weld
from RYCO Hydraulics, Inc.

Part Numbers: S106-0904. S106-1106. S106-1308. S106-1610. S106-1912. S106-2316. S106-2720 [See More]

  • Fitting Type: Swivel Fitting
D.O.T Push-In Air Brake Fitting -- 45° Swivel Male Elbow
from Mid-America Fittings, Inc.

Choice of outside diameter size [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Material: Brass/Bronze
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.625
Type L114 - Swivel Tee -- L114-6
from Kee Safety Inc.

An internal swivel fitting, designed to accommodate varying angles on handrailing to staircases, ramps, or bracing. Used in conjunction with types L10, L15, L25, or L45 it eliminates the need for specially drilled angle fittings. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting
  • Material: Aluminum
  • Connection Type: Compression Fitting; Large Set Screw
  • English Size: 1.000
Ball Swivel Connector -- COL-14-04BS [COL-14-04BS from Coilhose Pneumatics, Inc.]
from Reid Supply

Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Steel Ball Swivel Fitting has increased flow capacity and eliminates air line twisting and kinking. Connects between the tool and... [See More]

  • Fitting Type: Swivel Fitting
  • English Size: 0.250
  • Material: Steel
T Connector with Swivel Male Luer and 2 Female Luer Locks -- 80061
from Qosina Corp.

Qosina offers a variety of connectors that are in stock and ready for immediate delivery. Qosina part #80061 is an ISO 80369-7 compliant t connector that features 2 female luer locks and a male luer lock with swivel. Made from polycarbonate, this t connector is designed to mate with female and male... [See More]

  • Fitting Type: Swivel Fitting; Luer Lock Fitting; Tee Fitting
  • Material: PC
Stainless Steel Live Swivel -- S - 6MB
from Hosco Finishing System Components

Stainless steel live swivel. Gives flexibility and ease to the spray painter. Reduces fatigue on manual operations. Lightweight. Compact [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting
  • Material: Stainless
  • Connection Type: 3/8" BSP(F) x 3/8" BSP(M)
  • English Size: 0.375
JIC Swivel Bent Tube Elbow 45° -- 6702-06-06
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.375
  • Material: Steel
Brass Nickel Plated Body with Brass Realease Ring Swivel Male Tee, Inch
from Advanced Technology Products

Push-To-Connect Fitting [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Brass Swivel Elbow -- QQE__BSGX
from Zurn Industries LLC

Zurn Brass Swivel Elbow is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy installation. Low-lead compliant [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Material: Brass/Bronze
Quick-Connect Female Swivel Elbows - Polysulfone -- 3520B
from Watts

Quick-Connect female swivel elbows - polysulfone. 3520B-0808 - 3/8 in. CTS x 1/2 in. NPS. 3520B-0813 - 3/8 in. CTS x 3/4 in. Closet. 3520B-1008 - 1/2 in. CTS x 1/2 in. NPS. 3520B-1012 - 1/2 in. CTS x 3/4 in. NPS. 3520B-1013 - 1/2 in. CTS x 3/4 in. Closet. 3520B-1014 - 1/2 in. CTS x 3/4 in. FGHT [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Quick Coupler
  • Material: Polysulfone
  • Connection Type: Push-to-Connect
  • English Size: 0.375 to 0.750
Function Fittings -- 7040 Series
from Parker Hannifin / Automation / Pneumatic - Europe

Legris Function Fittings. Flow control regulator fittings, blocking fittings. Used on pneumatic devices in many industrial applications, factory automation, packaging, material handling, machine tools. 0 to 70C, from 1 to 10 bars (depending on fitting type). [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Pneumatic Fitting
  • English Size: 0.125 to 0.500
  • Connection Type: Push-to-Connect
  • Metric Size: 6.00 to 12.00
Extended Swivel Elbow/Inch Tube -- INW109E Series
from ASCO

Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Tube diameter: 1/8" to 1/2". 4mm to 12mm. • Thread size: 1/8 to 1/2 [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Material: Brass/Bronze
  • Connection Type: Compression Fitting
  • English Size: 0.125 to 0.375
Quick Disconnect Couplings
from Bijur Delimon International

Application. Permit easy uncoupling of oil lubricating system components. Built-in check valve on coupling body (left side of schematic below) shuts off automatically when coupling is disconnected. To disconnect, slide knurled sleeve on body back and release. To reconnect, retract sleeve, insert... [See More]

  • Fitting Type: Swivel Fitting; Coupling Fitting; Quick Coupler
  • Material: Brass/Bronze
  • Connection Type: Push-to-Connect; 1/8" NPT
  • English Size: 0.125
Conduit/Fitting -- 147169549 [50110N-8-1/4 from AIGNEP SPA]
from Radwell International

SWIVEL MALE ELBOW FITTING, 8MM OUTSIDE DIAMETER, 1/4 INCH UNIVERSAL, NICKEL PLATED BRASS, PUSH-TO-CONNECT, 250 MAX PSI, TUBE TO UNIVERSAL THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Connection Type: Push-to-Connect
Straight Swivel Fitting (10-32 UNF) -- F-3150-80
from Air Logic

The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360 ° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring;... [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting; Pneumatic Fitting
  • Material: Nylon
  • Connection Type: Barbed or Ribbed End; 10-32 UNF x 1/16" I.D.
  • English Size: 0.062
Super Speedfit Acetal Swivel Branch Tee -- 68262
from U.S. Plastic Corporation

Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity... [See More]

  • Fitting Type: Swivel Fitting
Brass Push-in Fittings - BSP/Metric Size -- 6442 3-M3
from Hi-Tech Controls, Inc.

Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: M3
  • Temperature: -4 to 176
Swivel Adapters
from G.L. Huyett

G.L. Huyett is your source for high-pressure liquid, pneumatic, and hydraulic carbon steel swivel adapters, couplers, and joints. NPT, NPTF, NPSM adapters are available in straight/in-line, 90 degree, 180 degree, and 360 degree swivel couplers. Male to male, male to female, and female to female... [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting
  • English Size: 0.125 to 0.250
  • Material: Steel
37 Flared SAE Fitting - JSBT Swivel Branch Tee
from Superlok - Mako Products

Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Flare Connection
  • English Size: 0.125 to 2.000
S137 – JIC Male x ORFS Female Swivel 90º Tube Bend
from RYCO Hydraulics, Inc.

Part Numbers: S137-0709. S137-0911. S137-1213. S137-1416. S137-1419. S137-1719. S137-2123 [See More]

  • Fitting Type: Swivel Fitting
Type L50 - Female Single Swivel Socket Member -- LF50-6
from Kee Safety Inc.

The female part of a swivel fitting combination. [See More]

  • Fitting Type: Swivel Fitting
  • Material: Aluminum
  • Connection Type: Compression Fitting; Large Set Screw
  • English Size: 1.000
Ball Swivel Connector -- COL-B0404BS [COL-B0404BS from Coilhose Pneumatics, Inc.]
from Reid Supply

Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . .250 in Steel Ball Swivel Fitting has increased flow capacity and eliminates air line twisting and kinking. Connects between the... [See More]

  • Fitting Type: Swivel Fitting
  • English Size: 0.250
  • Material: Steel
T Connector with Swivel Male Luer and 2 Female Luer Locks -- 80135
from Qosina Corp.

Single-Use T Connectors for Tubing. Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors... [See More]

  • Fitting Type: Swivel Fitting; Luer Lock Fitting; Tee Fitting
  • Material: PC
JIC Swivel Bent Tube Elbow 90° -- 6701-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Brass Nickel Plated Body with Brass Release Ring Swivel Inch
from Advanced Technology Products

Push-To-Connect Fitting [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.375
QickSert CR Polymer Swivel Elbow -- QQPE33BSX
from Zurn Industries LLC

QickSert CR ® Polymer Swivel 1/2" Elbow features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water... [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Material: Polyethylene (PE)
Swivel Elbow -- N108 Series
from ASCO

• Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Push-in fittings with G Threads. • Tube diameter: 4mm to 12mm. • Thread size: M5 to 1/2 G [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Material: Brass/Bronze
  • Connection Type: Compression Fitting
  • Metric Size: 4.00 to 12.00
Reusable Hose and Nylon Fittings -- B2999
from Bijur Delimon International

Application. Specialty fluid fittings from Bijur Delimon help all the parts of a lubrication system work together to provide a complete, hard-working system. Choose from a wide selection of the following products: Couplings and connectors. Tubing adapters and couplings. Adapters and banjo... [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Material: Nylon
  • Connection Type: 3/8" x 1/8" NPT
  • English Size: 0.125 to 0.375
Conduit/Fitting -- 147169609 [50115N-6-M5 from AIGNEP SPA]
from Radwell International

SWIVEL ELBOW FITTING, MALE, 6MM OUTSIDE DIAMETER, M5 METRIC, NICKEL PLATED BRASS, PUSH-TO-CONNECT TUBE, 250 MAX PSI, TUBE TO METRIC THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Connection Type: Push-to-Connect
Straight Swivel Fitting -- F-2150-85
from Air Logic

Features. 10-32 UNF THREADS. BARB ROTATES 360 ° IN THREADED BASE. PROVIDES A LEAK-FREE CONNECTION. Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed fittings. The unique design, Patent #4,496,204, allows for 360 ° rotation and... [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting; Quick Coupler; Pneumatic Fitting
  • Material: Polypropylene (PP)
  • Connection Type: Barbed or Ribbed End
  • English Size: 0.062 to 0.125
Brass Push-in Fittings - BSP/Metric Size -- 6451 4-M5
from Hi-Tech Controls, Inc.

Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]

  • Fitting Type: Swivel Fitting; Wye Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: M5
  • Metric Size: 101.60
37 Flared SAE Fitting - JSE Swivel Elbow
from Superlok - Mako Products

Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Flare Connection
  • English Size: 0.125 to 2.000
S138 – JIC Male x ORFS Female Swivel 45º Tube Bend
from RYCO Hydraulics, Inc.

Part Numbers: S138-0709. S138-0911. S138-1213. S138-1416. S138-1719. S138-2123 [See More]

  • Fitting Type: Swivel Fitting
Type LC50 - Single Swivel Socket -- LC50-66
from Kee Safety Inc.

Complete combination fitting. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting
  • Material: Aluminum
  • Connection Type: Compression Fitting; Large Set Screw
  • English Size: 1.000
Ball Swivel Connector -- COL-CFO404BS [COL-CFO404BS from Coilhose Pneumatics, Inc.]
from Reid Supply

Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Steel Ball Swivel Fitting has increased flow capacity and eliminates air line twisting and kinking. Connects between the tool and... [See More]

  • Fitting Type: Swivel Fitting
  • English Size: 0.250
  • Material: Steel
JIC Swivel Bent Tube- Long Elbow -- 6701-L
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • Material: Steel
Brass Nickel Plated Body with Brass Release Ring Swivel Male Run Tee, Inch
from Advanced Technology Products

Push-To-Connect Fitting [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
XL Brass Female (Non-Swivel) Pipe Thread Adapter -- QQUFC34GX
from Zurn Industries LLC

XL Brass Female (Non Swivel) Pipe Thread Adapter - 1/2" Barb x 3/4" FPT. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy to Install. Low-lead compliant [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting
  • Material: Brass/Bronze
Conduit/Fitting -- 147169760 [50222N-8-1/4 from AIGNEP SPA]
from Radwell International

8MM OUTSIDE DIAM, 1/4 UNIVERSAL, NICKEL PLATED BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL RUN TEE 250 MAX PSI, TUBE TO UNIVERSAL THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting
  • Connection Type: Push-to-Connect
Swivel Elbow (1/4-18 NPT) -- F-3354-80
from Air Logic

The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Pneumatic Fitting
  • Material: Nylon
  • Connection Type: Barbed or Ribbed End; 1/4-18 NPT x 1/16" I.D.
  • English Size: 0.062
Brass Push-in Fittings - BSP/Metric Size -- 6522 4-M5
from Hi-Tech Controls, Inc.

Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: M5
  • Metric Size: 101.60
37 Flared SAE Fitting - JSRT Swivel Run Tee
from Superlok - Mako Products

Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Flare Connection
  • English Size: 0.125 to 2.000
S4 -JIC Male x JIC Female Swivel 90º Tube Bend
from RYCO Hydraulics, Inc.

Part Numbers: S4-0707. S4-0909. S4-1212. S4-1414. S4-1717. S4-2121. S4-2626. S4-3030. S4-4040 [See More]

  • Fitting Type: Swivel Fitting
Type LC52 - Corner Swivel Socket -- LC52-666
from Kee Safety Inc.

Complete combination fitting. Reducing combinations of Type LC52 are available in sizes 6, 7 and 8. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Cross 4-Way Fitting
  • Material: Aluminum
  • Connection Type: Compression Fitting; Large Set Screw
  • English Size: 1.000
JIC Swivel Branch Tee -- FG6600-16-16-16
from Tompkins Industries, Inc.

Forged steel 37 degree JIC adapters - tee [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Hydraulic Fitting
  • Material: Steel
Brass with Nickel Plated Body & Release Ring Swivel Female Elbow Inch & Metric
from Advanced Technology Products

Push-To-Connect Fitting [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.375
XL Brass Swivel Adapter - 3/4" MIP x 1" FPT -- QQTFC45GX
from Zurn Industries LLC

The QQTFC45GX XL Brass Swivel Adapter is designed for use with the QuikPort Manifold system. It is used to connect 1" threaded male pipe to a 3/4" female pipe port, and allows the connection to swivel freely. Features And Benefits. Swivel Connection. Lead Free Brass Construction. Heavy Duty Design. [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting
  • English Size: 0.750
  • Material: Brass/Bronze
Conduit/Fitting -- 147169829 [50210N-8-1/8 from AIGNEP SPA]
from Radwell International

SWIVEL BRANCH TEE FITTING, 8MM OUTSIDE DIAMETER, 1/8 INCH UNIVERSAL, NICKEL PLATED BRASS, PUSH-TO-CONNECT TUBE, MALE, 250 MAX PSI, TUBE TO UNIVERSAL THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting
  • Connection Type: Push-to-Connect
Swivel Tee Fitting (1/4-18 NPT) -- F-3355-80
from Air Logic

The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
  • Material: Nylon
  • Connection Type: Barbed or Ribbed End; 1/4-18 NPT x 1/16" I.D.
  • English Size: 0.062
Brass Push-in Fittings - BSP/Metric Size -- 6525 6-1/8
from Hi-Tech Controls, Inc.

Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: G1/8
  • Metric Size: 152.40
DIN Bite Type Tube Fitting - DSBT Swivel Adjustable Branch Tee
from Superlok - Mako Products

SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Union Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Ferrule Connection
  • Metric Size: 152.40 to 1066.80
S5 – JIC Male x JIC Female Swivel 45º Tube Bend
from RYCO Hydraulics, Inc.

Part Numbers: S5-0909. S5-1212. S5-1414. S5-1717. S5-2121. S5-2626 [See More]

  • Fitting Type: Swivel Fitting
Type LM51 - Male Double Swivel Socket Member -- LM51-6
from Kee Safety Inc.

One half of a combination fitting. This can also be used for attaching flat panels to tubular structures. [See More]

  • Fitting Type: Swivel Fitting; Cross 4-Way Fitting
  • Material: Aluminum
  • Connection Type: Compression Fitting; Large Set Screw
  • English Size: 1.000
JIC Swivel Elbow 45° -- 6502-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Extended Resin Body & Release Ring Long Swivel Male Elbow Inch
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Conduit/Fitting -- 155983055 [1AA20FRC20 from Eaton Corporation]
from Radwell International

FEMALE ORS SWIVEL, LONG DROP, 90 TUBE ELBOW FITTING (FRC), STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
Swivel Tee Fitting (10-32 UNF) -- F-3155-80
from Air Logic

The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
  • Material: Nylon
  • Connection Type: Barbed or Ribbed End; 10-32 UNF x 1/16" I.D.
  • English Size: 0.062 to 0.190
Brass Push-in Fittings - BSP/Metric Size -- S6430 4-1/8
from Hi-Tech Controls, Inc.

Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: G1/8
  • Metric Size: 101.60
DIN Bite Type Tube Fitting - DSE Swivel Adjustable Elbow
from Superlok - Mako Products

SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Union Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Ferrule Connection
  • Metric Size: 152.40 to 1066.80
S57 – JIC Female Swivel Tube Weld
from RYCO Hydraulics, Inc.

Part Numbers: S57-0704. S57-0706. S57-0906. S57-1208. S57-1210. S57-1410. S57-1412. S57-1712. S57-1716. S57-2116. S57-2120. S57-2620. S57-2624. S57-3024. S57-4032 [See More]

  • Fitting Type: Swivel Fitting
Type LM52 - Male Corner Swivel Socket Member -- LM52-6
from Kee Safety Inc.

One half of a combination fitting. This can also be used for attaching flat panels to tubular structures. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Material: Aluminum
  • Connection Type: Compression Fitting; Large Set Screw
  • English Size: 1.000
JIC Swivel Elbow 90° -- 6500-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Extended Resin Body & Release Ring Swivel Male Elbow Metric
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Conduit/Fitting -- 21021358 [C24470638 from Norgren LLC]
from Radwell International

SWIVEL ELBOW, 90 DEGREE, 3/8 IN TUBE O/D, 3/8 IN NPT THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
Brass Push-in Fittings - BSP/Metric Size -- S6440 4-1/8
from Hi-Tech Controls, Inc.

Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: G1/8
  • Metric Size: 101.60
DIN Bite Type Tube Fitting - DSLU Swivel Union
from Superlok - Mako Products

SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]

  • Fitting Type: Swivel Fitting; Union Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Ferrule Connection
  • Metric Size: 152.40 to 1066.80
S58 – BSPP Female Swivel Tube Weld
from RYCO Hydraulics, Inc.

Part Numbers: S58-0406. S58-0606. S58-0808. S58-1212. S58-1616. S58-2020. S58-2424. S58-3232 [See More]

  • Fitting Type: Swivel Fitting
JIC Swivel Extender -- 6504-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - straight [See More]

  • Fitting Type: Swivel Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Metal Body Swivel Flow Control Pilot Check Valve with Female Thread
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 1. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • English Size: 0.125 to 0.500
  • Material: Metal
Conduit/Fitting -- 21021362 [C24680638 from Norgren LLC]
from Radwell International

3/8" TUBE OD, 3/8 NPTF BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL RUN TEE TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175 °F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting
  • Connection Type: Push-to-Connect
Composite Push-in Fitting -- P7434 53-02
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: NPTF Thread 1/8"
  • English Size: 0.156
DIN Bite Type Tube Fitting - DSRAP Swivel Reducing Adaptor
from Superlok - Mako Products

SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]

  • Fitting Type: Swivel Fitting; Union Fitting; Adapter Fitting; Reducer Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Ferrule Connection
  • Metric Size: 152.40 to 762.00
JIC Swivel Hi Press Bent Tube Long Elbow -- 6701-LXH
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • Material: Steel
Nickel Plated Brass Swivel Banjo Fitting Inch & Metric
from Advanced Technology Products

Push-To-Connect Fitting [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Quick Coupler; Pneumatic Fitting
  • Material: Brass/Bronze
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.375
Conduit/Fitting -- 221947081 [PAQ69-DOTS-4X4 from Alkon Corporation]
from Radwell International

FITTING,SWIVEL 90 DEG MALE ELBOW,NOMINAL SIZE 1/4IN TUBE X 1/4IN NPT, COMPOSITE/BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
Composite Push-in Fitting -- P7524 53-32*
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: UNF Thread D: 10-32
  • English Size: 0.156
DIN Bite Type Tube Fitting - DSRT Swivel Adjustable Run Tee
from Superlok - Mako Products

SUPERLOK DIN Type Tube Fitting. The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite ” into the outer surface of the tube ensuring the. necessary holding... [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Union Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Ferrule Connection
  • Metric Size: 152.40 to 1066.80
JIC Swivel Hi Press. Bent Tube Elbow -- 6701-XH-08-08
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.500
  • Material: Steel
Resin & Brass Body & Resin Release Ring Dual Axis Swivel Body (Flow Control Elbow) Metric
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 1. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]

  • Fitting Type: Swivel Fitting; Adapter Fitting; Pneumatic Fitting
  • Material: Brass/Bronze; Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Conduit/Fitting -- 25789544 [AQ71-PS-6X6 from Alkon Corporation]
from Radwell International

SWIVEL MALE RUN TEE, 3/8 TUBE OD, 3/8 NPT PIPE, -40F TO 212F, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting
Composite Push-in Fitting -- P7526 04 02
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: Thread: 1/8"
  • English Size: 0.250
JIC Swivel High Pressure Bent Tube Long Elbow 90° -- 6701-LXH-08-08
from Tompkins Industries, Inc.

08MJ-08FJX 90 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • Material: Steel
  • Connection Type: Flare Connection
  • English Size: 0.750
Resin Body & Release Ring Female Swivel Branch TEE, Inch
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Conduit/Fitting -- 25955256 [PL5/16-N3UT from Pisco USA, Inc.]
from Radwell International

(PRICE PER EACH)TUBE FITTING, MALE SWIVEL ELBOW, PUSH TO CONNECT (TUBE TO THREAD) INCH, 5/16 FOR TUBE OD (IN), NPT THREAD TYPE, 3/8 IN THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Connection Type: Push-to-Connect
Composite Push-in Fitting -- P7544 04-53 02
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]

  • Fitting Type: Swivel Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: Thread: 1/8"
  • English Size: 0.156 to 0.250
JIC Swivel Run Tee -- 6602-04-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - tee [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Resin Body & Release Ring Female Swivel Branch TEE, Metric
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Conduit/Fitting -- 25955276 [PL5/16-N1U from Pisco USA, Inc.]
from Radwell International

FITTING, TUBE X 1/8 NPT MALE, SWIVEL ELBOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
Composite Push-in Fitting -- P7564 53 02
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]

  • Fitting Type: Swivel Fitting; Wye Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: Thread: 1/8"
  • English Size: 0.156
JIC to O-Ring Elbow 90° -- LSS-6801-08-08
from Tompkins Industries, Inc.

3000 psi live swivel - jig to o-ring elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.750
  • Material: Steel
Resin Body & Release Ring Swivel Male Run Tee, Inch
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Conduit/Fitting -- 25955292 [PL5/16-N1UT from Pisco USA, Inc.]
from Radwell International

(PRICE PER EACH) TUBE FITTING, MALE SWIVEL ELBOW, TUBE TO THREAD (IN), 5/16 INCH TUBE OD, NPT THREAD TYPE, 1/8 INCH THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
Composite Push-in Fitting -- P7574 53 02
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]

  • Fitting Type: Swivel Fitting; Wye Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: Thread: 1/8"
  • English Size: 0.156
JIC to Pipe Elbow 90° -- LS-2502-06-04
from Tompkins Industries, Inc.

3000 psi live swivel - jig to pipe elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250 to 0.500
  • Material: Steel
Resin Body & Release Ring Swivel Male Run Tee, Metric
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Conduit/Fitting -- 25975197
from Radwell International

PNEUMATIC FITTING, 90DEGREE ELBOW, SWIVEL,3/8IN TUBE, 1/4IN NPTF, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
Composite Push-in Fitting -- P7624 53-02
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]

  • Fitting Type: Swivel Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: NPTF Thread 1/8"
  • English Size: 0.156
O-Ring to JIC Swivel Elbow 90° -- 6809-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Resin Body & Release Ring Swivel Male Tee, Inch
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Conduit/Fitting -- 6112739 [W369ML42 from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, MICROLOK FITTING, MALE ELBOW SWIVEL 90, TUBE SIZE 1/4IN, 1/8IN PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
Composite Push-in Fitting -- P7654 53-02
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]

  • Fitting Type: Swivel Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: NPTF Thread 1/8"
  • English Size: 0.156
O-Ring to Pipe Swivel Elbow 90° -- LS-6901-04-06
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to NPSM swivel elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.375 to 0.500
  • Material: Steel
Resin Body & Release Ring Swivel Male Tee, Metric
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Hydraulic Fitting -- 12116986 [12 C6LO-S from Parker Hannifin/Electromechanical Automation]
from Radwell International

3/4" TUBE OD UN/UNF STEEL COMPRESSION TUBE SWIVEL ELBOW O-RING FACE SEAL ENDS, 6,000 MAX PSI, 1-3/16" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Connection Type: Compression Fitting
Composite Push-in Fittings -- 7432 4-M5
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: M5
  • Metric Size: 101.60
Pipe to NPSM Swivel Elbow 90° -- LS-1502-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to NPSM swivel elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Resin Body and Release Ring (Swivel Female Elbow) Inch
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Hydraulic Fitting -- 20150755 [8 HL6-S from Parker Hannifin/Electromechanical Automation]
from Radwell International

1/2" TUBE OD UN/UNF STEEL COMPRESSION TUBE SWIVEL UNION O-RING FACE SEAL ENDS, 9,200 MAX PSI, 7/8" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Union Fitting
  • Connection Type: Compression Fitting
Composite Push-in Fittings -- 7442 4-1/8
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled. [See More]

  • Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: G1/8
  • Metric Size: 101.60
Pipe to Pipe Elbow 90° -- LS-5500-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to pipe elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Resin Body and Release Ring (Swivel Female Elbow) Metric
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Hydraulic Fitting -- 20154064 [8 F65OL-S from Parker Hannifin/Electromechanical Automation]
from Radwell International

1/2" TUBE OD X 3/4-16 UN/UNF STEEL COMPRESSION TUBE STRAIGHT THREAD SWIVEL CONNECTOR O-RING FACE SEAL/SAE-ORB ENDS, 9,200 MAX PSI, 7/8" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting
  • Connection Type: Compression Fitting
Composite Push-in Fittings -- 7522 4-M5
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: M5
  • Metric Size: 101.60
Pipe to Pipe Elbow 90° -- LS-5502-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to pipe elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Resin Body and Release Ring Swivel Inch
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500
Hydraulic Fitting -- 20172718 [10 C6LO-S from Parker Hannifin/Electromechanical Automation]
from Radwell International

5/8" TUBE OD UN/UNF STEEL COMPRESSION TUBE SWIVEL ELBOW O-RING FACE SEAL ENDS, 6,000 MAX PSI, 1-1/16" HEX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting
  • Connection Type: Compression Fitting
Composite Push-in Fittings -- 7526 4-1/8
from Hi-Tech Controls, Inc.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Technopolymer
  • Connection Type: G1/8
  • Metric Size: 101.60
Pipe to Pipe Elbow 90° -- LS-5504-04-04
from Tompkins Industries, Inc.

3000 psi live swivel - pipe to pipe elbow 90 degree [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Hydraulic Fitting
  • English Size: 0.250
  • Material: Steel
Resin Body and Release Ring Swivel Metric – PL
from Advanced Technology Products

Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]

  • Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
  • Material: Resin
  • Connection Type: Push-to-Connect
  • English Size: 0.125 to 0.500