Single Scale Mechanical Pressure Gauges
from ASCO
The. GeoMetric ® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric ®cylinders. The dual groove... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 60
- Type: Gauge
- Connection Size: 0.2500
from Clark Solutions
Select the Magnehelic ® gage for high accuracy - guaranteed within 2% of full scale and for the wide choice of ranges available to suit your needs precisely. Using the simple, frictionless Magnehelic ® movement, it quickly indicates low air or non-corrosive gas pressures - either positive,... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 5.42
- Type: Differential; Liquid Filled
- Connection Size: 0.5000
from Air Logic
The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 30
- Type: Gauge
- Connection Size: 0.1250
from NOSHOK, Inc.
Meets current standards for 3A and ASME BPE-2002. Compact size for space restricted applications. Wide variety of ranges from vacuum to 600 psi. Process temperatures up to 300 °F (150 °C). Gauge size 2 inch, Clamp size ¾ inch. Case and cover ring are electropolished Stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 600
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.7500
from Tompkins Industries, Inc.
Description. Gauge has a 2.5 ” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass. [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 100
- Type: Gauge
- Diameter: 2.5
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]
- Type: Single Scale
- Working Pressure Range: 10000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Watts
Series IWTG Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose... [See More]
- Type: Single Scale
- Working Pressure Range: 200
- Type: Gauge
- Connection Size: 0.7500
from Lube USA, Inc.
Pressure gauges with reference pointer for visual mounting [See More]
- Type: Single Scale
- Working Pressure Range: 102 to 7252
- Type: Gauge
- Operating Temperature: 23 to 104
from Columbia Research Labs, Inc.
The Models 954M2 and 954M5 Integrated Dynamic Pressure Gages are designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses in the frequency range of 1 Hz to 15KHz. The pressure sensing area will sustain continuous operating temperatures up to... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 3500
- Type: Gauge
- Connection Size: 0.8750
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Pressure gauges are designed for use in general, laboratory and semiconductor applications involving the measurement of compressed gases compatible with materials of construction. Suitable for gaseous media and gas filling pressure indicator on cylinder regulators. This product is also ideal for use... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 10000
- Type: Gauge
- Connection Size: 0.2500
from KOBOLD Instruments, Inc.
Product Features. SS Design for High Corrosion Resistance. Suitable for Highly Viscous Media. Tolerates Crystal Formation. Durable Diaphragm Element. Optional Glycerin Filled Indicator. KOBOLD's DPF76 pressure gauges feature stainless steel construction for superb chemical and corrosion resistance... [See More]
- Type: Single Scale
- Working Pressure Range: -14.7 to 300
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 600
- Type: Gauge; Compound; Vacuum
- Connection Size: 0.2500
from Orange Research, Inc.
Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 1
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.5000
from DME Company
Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment. [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 10000
- Type: Gauge; Liquid Filled
- Accuracy: 0.7500
from Winters Instruments
Description & Features: • Premium aluminum case gauge designed to read head pressure • Stainless steel or brass wetted parts • PSI and Feet of Water scales • CRN registered • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 15.17
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5000
from VACUUBRAND, Inc.
The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0145 to 15.66
- Type: Absolute; Vacuum
- Diameter: 3.25
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 3.63
- Type: Differential
- Connection Size: 0.5000
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 1500
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Mid-West Instrument
Over-Range Protection, High over Low and Low over High. Micro Adjust Pointer. Wide Selection of DP Ranges & Scales. Bellows or Multiple Diaphragm Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L. [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 1500
- Type: Differential
- Connection Size: 0.2500 to 0.5000
from ASCO
Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 60
- Type: Gauge
- Connection Size: 0.2500
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Type: Single Scale
- Working Pressure Range: -14.74 to 300
- Type: Compound; Vacuum
- Connection Size: 0.1250
from Air Logic
Steel case, panel mount, U-clamp center back connection, port = 1/8" NPT [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 60
- Type: Gauge
- Diameter: 2
from NOSHOK, Inc.
Meets current standards for 3A and ASME BPE-2002. Ranges from 30" Hg to 0 psi through 30" Hg to 600 psi. 2-1/2 and 4 inch sizes available, with 1-1/2 or 2 inch Tri-Clamp ® process connections. Electropolished 304 Stainless steel case with welded 316LSS socket and Tri-Clamp ® process... [See More]
- Type: Single Scale
- Working Pressure Range: -14.74 to 400
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.7500
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Non-Fillable 1/4 " NPT Standard [See More]
- Type: Single Scale
- Working Pressure Range: 15000
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Watts
Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. [See More]
- Type: Single Scale
- Working Pressure Range: 300
- Type: Gauge
- Connection Size: 0.7500
from Columbia Research Labs, Inc.
The Models 954M2 and 954M5 Integrated Dynamic Pressure Gages are designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses in the frequency range of 1 Hz to 15KHz. The pressure sensing area will sustain continuous operating temperatures up to... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 3000
- Type: Gauge
- Connection Size: 0.8750
from KOBOLD Instruments, Inc.
Product Features. Economical Brass Construction. Highly Reliable. Rugged Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. The DRF22 pressure gauge series is a versatile bourdon tube based device with brass movement. Stainless steel and brass... [See More]
- Type: Single Scale
- Working Pressure Range: -14.7 to 10000
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
from OMEGA Engineering, Inc.
• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 300
- Type: Gauge; Compound; Vacuum
- Connection Size: 0.2500
from Orange Research, Inc.
Piston Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Type: Single Scale; Dual Scale (optional feature)
- Working Pressure Range: 0.0 to 150
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5000
from Winters Instruments
Description & Features: • Wide variety to measure pressure and temperature of ammonia systems • ±0.5% to ±3-2-3% accuracy available • 2.5" ( 63mm) to 10" (250mm) dial sizes • CRN registered • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: -14.74 to 150
- Type: Compound
- Connection Size: 0.2500
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0015 to 15.66
- Type: Absolute; Vacuum
- Diameter: 3.07
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 8.7
- Type: Compound; Vacuum
- Connection Size: 0.2500 to 0.5000
from Mid-West Instrument
Micro Adjust Pointer. Wide Selection of DP Ranges & Scales. Bellows or Multiple Diaphragm Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L. Wide Range of Elastomers [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 1500
- Type: Differential
- Connection Size: 0.2500 to 0.5000
from ASCO
Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 160
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
from NOSHOK, Inc.
Accurately measures the pressure drop across filters, pumps, strainers, separators and valves. Maximum static or working pressure to 6,000 psi. 2-1/2 and 4-1/2 inch sizes - back or side connected. Rugged case construction with weather-resistant NEMA 4X enclosure. Single piece construction of ceramic... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 6000
- Type: Differential
- Connection Size: 0.2500
from KOBOLD Instruments, Inc.
Product Features. Stainless Steel Construction for Maximum Corrosion Resistance. Highly Dependable. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. Aggressive surroundings require aggressive application of corrosion resistant... [See More]
- Type: Single Scale
- Working Pressure Range: -14.7 to 10000
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
from OMEGA Engineering, Inc.
• Heavy Duty Construction. • Double-Strength Shatter-Resistant Glass. • 2-1-2% ANSI Grade A Accuracy [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 100
- Type: Differential
- Connection Size: 0.2500
from Orange Research, Inc.
Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 5
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.5000
from Winters Instruments
Description & Features: • One piece forged brass case dry gauge, designed for severe service conditions • Easy-to-read single scale psi dial • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 6000
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.2500
from VACUUBRAND, Inc.
The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0015 to 15.66
- Type: Absolute; Vacuum
- Diameter: 3.07
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 8.7
- Type: Compound; Vacuum
- Connection Size: 0.2500 to 0.5000
from Mid-West Instrument
Wide DP Range from 0-15 PSID to. 0-6000 PSID. Bourdon Tube Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Over-Range Protection, High over Low and Low over High. Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel. Wide Range of Elastomers [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 1500
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5000
from NOSHOK, Inc.
Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media. High side is completely isolated from low side to prevent fluid movement between ports. Maximum static or working pressure to... [See More]
- Type: Single Scale
- Working Pressure Range: 1500 to 3000
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500
from KOBOLD Instruments, Inc.
Product Features. Combination Pressure Gauge & Switch. 1 or 2 SPST Switches Possible. Bourdon Tube Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. Should pressure switching be required in addition to pressure indicating capability, the DRF34... [See More]
- Type: Single Scale
- Working Pressure Range: -14.7 to 10000
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
from OMEGA Engineering, Inc.
• 2 ½" and 3 ½" Dials. • Stem and Panel Mount Styles. • Weather Resistant Stainless Steel Case. • 316SS Wetted Parts. • 1% FS Accuracy [See More]
- Type: Single Scale
- Connection Size: 0.2500
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Diameter: 2.5 to 3.5
from Winters Instruments
Description & Features: • Economical 2" (50mm) gauge with built-in safety features • Safety blowout back steel case • Easy to read coloured pressure zones on the dial • UL Listed • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 30
- Type: Gauge
- Connection Size: 0.1250
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0145 to 15.66
- Type: Absolute; Vacuum
- Diameter: 3.25
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 5.8 to 363
- Type: Absolute
- Diameter: 3.94
from Mid-West Instrument
1 to 2 independently adjustable switches. Hermetically Sealed Switches. SPDT, SPST Normally Open, & SPST Normally Closed Configurations. Most configurations CE marked to the Low Voltage Directive (EN 61010). Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 110
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5000
from NOSHOK, Inc.
Designed for applications requiring high static pressure & high differential pressure measurement. Maximum static or working pressure to 3,000 psi. Full scale accuracy of ±1% on rising pressure â € “ zero adjustment standard. 4-1/2 and 6 inch sizes â € “... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 3000
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500
from KOBOLD Instruments, Inc.
Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 10000
- Type: Gauge; Vacuum; Liquid Filled
- Connection Size: 0.5000
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Type: Single Scale
- Connection Size: 0.2500
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Diameter: 4.5 to 6
from Winters Instruments
Description & Features: • Brass or stainless steel wetted parts • Both conventional and balanced scale available • CRN registered • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 15
- Type: Differential
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.8702 to 363
- Type: Absolute
- Diameter: 6.3
from Mid-West Instrument
1 to 2 independently adjustable switches. Clamp or Stick on Switches. Hermetically Sealed Switches. SPDT, SPST Normally Open Configurations. Most configurations CE marked to the Low Voltage Directive (EN 61010). Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 110
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500
from NOSHOK, Inc.
Designed for integral process applications requiring nominal static and low differential pressure measurement. Maximum static or working pressure to 600 psi. Full scale accuracy of ±1%, on rising pressure - zero adjustment standard. 4-1/2 and 6 inch sizes â € “ top &... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 600
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500
from KOBOLD Instruments, Inc.
Product Features. Economical Brass Construction with Aluminum Housing. Large 6 â € Dial Face. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. With its six inch face, the DRG64 pressure gauge is readily visible from... [See More]
- Type: Single Scale
- Working Pressure Range: -14.7 to 10000
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
from OMEGA Engineering, Inc.
• 0.5% FS Accuracy. • Ideal "Tool Box" Test Gauge. • All Stainless Steel Construction [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 1000
- Type: Gauge
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Most economical, all-purpose pressure gauge • 1.5" (40mm) to 4" (100mm) sizes • Friction bezel rings • Black steel case • Brass internals • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 60
- Type: Gauge
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 8.7
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Mid-West Instrument
Simple Rugged Designs. Glass Reinforced Thermoplastic Gauge Front Is Standard. Weather Resistant & Corrosion Resistant Gauge Front. Shatter Resistant Lens. 5 Year Warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 400
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5000
from NOSHOK, Inc.
Designed for extremely low pressure and vacuum measurement. Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi. 2-1/2 and 4 inch sizes â € “ bottom and back connections. Molded Plexiglass â... [See More]
- Type: Single Scale
- Connection Size: 0.2500
- Type: Gauge; Vacuum
- Diameter: 2.5
from KOBOLD Instruments, Inc.
Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]
- Type: Single Scale
- Working Pressure Range: -14.7 to 10000
- Type: Gauge
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Superior Performance With Vibration, Pulsation, Shock. • Leakproof O-Ring Seal. • Lower and Back Mounts [See More]
- Type: Single Scale
- Connection Size: 0.2500
- Type: Gauge; Vacuum; Liquid Filled
- Diameter: 2.5
from Winters Instruments
Description & Features: • 2.5" (63mm) to 6" (150mm) durable gauges • 2.5" (63mm) dial have a blue and red coloured case for easy identification • Dual scale (psi/ °F) • Flutterless movement on the 2.5" (63mm) • Chlorofluorocarbon (CFC) temperature scales (R-12,... [See More]
- Type: Single Scale
- Working Pressure Range: -14.74 to 120
- Type: Compound
- Connection Size: 0.1250
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 8.7
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Mid-West Instrument
The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 14.45
- Type: Differential
- Connection Size: 0.2500 to 0.5000
from NOSHOK, Inc.
Meet the specification of ASME Standard B40.1 Grade 3A. Ranges available vacuum through 20,000 psi. +/-0.25% accuracy to 100% of dial range on rising or falling pressure. 6 inch size - bottom connected. Adjustable knife-edge pointer and mirrored dial eliminate parallax error*. Brass or 316... [See More]
- Type: Single Scale
- Working Pressure Range: -14.74 to 20000
- Type: Gauge; Compound; Vacuum
- Connection Size: 0.2500 to 0.5000
from KOBOLD Instruments, Inc.
Product Features. 4-20 mA, 2-Wire Analog Output. 4 â € Nominal Dial Face. Stainless Steel Construction. ±0.5% Accuracy. Pulsation and Vibration Damping Via Optional Oil Filling. Are you looking for traditional mechanical pressure indication, but need a 4-20 mA output? The KOBOLD... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 5000
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
from OMEGA Engineering, Inc.
• 0.25% FS Accuracy. • Monel Wetted Parts. • Stem and Panel Mount. • Mirrored Scale. • 4 ½, 6, or 8 ½" Dial Sizes [See More]
- Type: Single Scale
- Connection Size: 0.5000
- Type: Gauge; Vacuum
- Diameter: 4.5 to 8.5
from Winters Instruments
Description & Features: • Versatile high static low differential pressure gauges • Four types of sensing elements for a large variety of ranges • Switches available for actuation • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: 5 to 150
- Type: Differential
- Connection Size: 0.2500 to 0.5000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 8.7
- Type: Compound; Vacuum
- Connection Size: 0.5000
from Mid-West Instrument
The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 100
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5000
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 23206
- Type: Gauge
- Diameter: 6.3
from Winters Instruments
Description & Features: • High quality gauge designed to work with a pneumatic transmitter or controller • Stainless steel or brass wetted parts • 3-15 psi with a variety of receiver ranges • 316 stainless steel or brass wetted parts • CRN registered • 5 year... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 14504
- Type: Absolute
- Connection Size: 0.2500
from Mid-West Instrument
Simple Rugged Designs. Glass Reinforced Thermoplastic Gauge Front Is Standard. Weather Resistant & Corrosion Resistant Gauge Front. 5 Year Warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 25
- Type: Differential; Liquid Filled (optional feature)
- Connection Size: 0.2500 to 0.5000
from Winters Instruments
Description & Features: • Reliable, small diameter, low profile gauge • 1" (25mm) to 1.5" (40mm) sizes • 1/8" NPT socket • Direct drive (no linkages or hairsprings) eliminating premature failure from the gear and movement • Safety over-pressure port on the lens •... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 100
- Type: Gauge
- Connection Size: 0.1250
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 14504
- Type: Absolute
- Connection Size: 0.2500
from Mid-West Instrument
The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 100
- Type: Differential
- Connection Size: 0.2500 to 0.5000
from Winters Instruments
Description & Features: • Manufactured to GE ® specifications • Features a machined cast brass case with a machined cast aluminum bezel that is oil tight • Consists of stainless steel and brass internals and stainless steel connection specific for turbine applications •... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 60
- Type: Gauge
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 23206
- Type: Absolute
- Connection Size: 0.2500
from Mid-West Instrument
The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 0.7225
- Type: Differential
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Highly accurate: ±0.25% for 6" (150mm), ±0.50% for 4" (100mm) complete with calibration certificate traceable to NIST standards • Mirrored anti-parallax dial • Knife-edge pointer • Protective carrying and storage case available • CRN... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 14504
- Type: Absolute
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body • 316L stainless steel wetted parts for use on most corrosive media • Permanently enclosed glycerin filled system • Field-fillable gauge • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge; Liquid Filled
- Connection Size: 0.5000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 14504
- Type: Absolute
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok ® • Heavy duty, stainless steel, liquid-filled gauge • Back, bottom, or panel mount configurations • ±1.5% accuracy • Facilitates 360... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 23206
- Type: Absolute
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Economical, non-sparking brass case gauge • 2" (50mm) and 2.5" (63mm) brass case • UL Listing on the 4,000 psi range • "USE NO OIL" on dial • Brass socket • Threaded-on plastic lens • CRN registered • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 30
- Type: Gauge
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 23206
- Type: Absolute
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • High quality, heavy duty gauge ideal for corrosive environments • Stainless steel • 1/2" NPT bottom • Stainless steel wetted parts • Heavy duty movement and Bourdon Tube • Restrictor screw standard • 5 year warranty [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 1000
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.5000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 23206
- Type: Absolute
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 23206
- Type: Absolute
- Connection Size: 0.2500 to 0.5000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 363
- Type: Absolute
- Connection Size: 0.1250 to 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 23206
- Type: Absolute
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 23206
- Type: Absolute
- Connection Size: 0.2500 to 0.5000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 14504
- Type: Compound; Vacuum
- Diameter: 2.48
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Single Scale
- Working Pressure Range: 0.0 to 23206
- Type: Absolute
- Connection Size: 0.5000