Liquid Mechanical Pressure Gauges

123 Results
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2
from HydraCheck Inc.

Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features: Pressure ranges up to... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 8702
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar
from HydraCheck Inc.

Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 7500
  • Type: Gauge; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Quadrigage
from HydraCheck Inc.

Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high pressure. Compatible with most... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 6000
  • Type: Gauge; Vacuum; Liquid Filled
Hose Connection Gauge, 0 to 300psi Scale -- 276H300
from Watts

Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. [See More]

  • Media: Liquid
  • Working Pressure Range: 300
  • Type: Gauge
  • Connection Size: 0.7500
Electronical Pressure Gauge
from Alfa Laval Inc.

The Alfa Laval electronical pressure gauge provides accurate and reliable pressure measurement with electrical output capabilities. It fulfils the demands for pressure indication in hygienic systems for the dairy, food and biopharm industries. Accurate, reliable pressure indication. The Alfa Laval... [See More]

  • Media: Liquid
  • Working Pressure Range: -14.5 to 580
  • Type: Gauge
  • Diameter: 3.94
DPF76 - SS Diaphragm Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. SS Design for High Corrosion Resistance. Suitable for Highly Viscous Media. Tolerates Crystal Formation. Durable Diaphragm Element. Optional Glycerin Filled Indicator. KOBOLD's DPF76 pressure gauges feature stainless steel construction for superb chemical and corrosion resistance... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.7 to 300
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.2500
Commercial Pressure Gauges
from Ashcroft Inc.

Ashcrofts ® commercial pressure gauges offer reliability and performance for general industrial applications. Easily customizable, this model is an ideal solution for pressure measurement. PowerFlex ™ movement provides superior resistance to shock, vibration and pulsation; extends product... [See More]

  • Media: Liquid; Gas (optional feature)
  • Working Pressure Range: 0.0 to 15000
  • Type: Absolute (optional feature); Gauge
  • Accuracy: 0.5000 to 3.5
Pressure Gauge - Lower Mount -- PGL-LM25-MP4-00100-SS
from Tompkins Industries, Inc.

Description. Gauge has a 2.5 ” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass. [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge
  • Diameter: 2.5
14 Series Manifold Regulator Gauge -- GB060A
from ASCO

The. GeoMetric ® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric ®cylinders. The dual groove... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 60
  • Type: Gauge
  • Connection Size: 0.2500
Analog Pressure Gauges
from Carr Lane Manufacturing Co.

Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi. [See More]

  • Media: Liquid; Gas; Hydraulic
  • Working Pressure Range: 0.0 to 7500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
PG4 Series (Mechanical Melt Pressure Gauges)
from Dynisco

Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 1000
  • Type: Absolute (optional feature); Gauge
  • Diameter: 4.69
Seal Gauges With Transmitter -- SGB Series
from PMC Engineering LLC

PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 400
  • Type: Gauge; Liquid Filled
  • Diameter: 4
Bar Graph Tank-O-Meter -- Type BG
from Uehling Instrument Company

Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or absolute pressure. [See More]

  • Media: Liquid
  • Working Pressure Range: ? to 150
  • Type: Absolute; Differential; Gauge; Vacuum
  • Operating Temperature: 0 to 130
Pressure Gauge -- 320000
from General Pump

Gauge, Glycerin Filled, Dual Scale, Panel Mount [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge
  • Connection Size: 0.2500
Capsule Differential Pressure Gauges -- MCD7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 3.63
  • Type: Differential
  • Connection Size: 0.5000
10 Series Fractional Sanitary Gauge -- 100-06
from NOSHOK, Inc.

Meets current standards for 3A and ASME BPE-2002. Compact size for space restricted applications. Wide variety of ranges from vacuum to 600 psi. Process temperatures up to 300 °F (150 °C). Gauge size 2 inch, Clamp size ¾ inch. Case and cover ring are electropolished Stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 600
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.7500
Pressure Gauge -- G-030
from Air Logic

The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 30
  • Type: Gauge
  • Connection Size: 0.1250
Commercial Grade Pressure Gauge -- PGC Series
from OMEGA Engineering, Inc.

• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 600
  • Type: Gauge; Compound; Vacuum
  • Connection Size: 0.2500
Hydra-Gauge Pressure Gauge -- GEMU® C30
from Gemu Valves

The GEMU C30 Hydra-Gauge is equipped with a PFA transmitter and a pressure gauge. The body is made from PFA and can be directly integrated into the pipe system by commom flare unions. A PFA double diaphragm prevents contamination of the working medium. Only the PFA body and the PFA diaphragm are... [See More]

  • Media: Liquid; Gas; Inert or Corrosive
  • Connection Size: 0.2500 to 1
  • Type: Compound
  • Mount: Bottom
Series 400/500 Stainless Steel Pressure Gauge
from Clark Solutions

Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 300
  • Type: Compound; Vacuum
  • Connection Size: 0.1250
Model 105 Series -- 105-C
from Mid-West Instrument

Over-Range Protection, High over Low and Low over High. Micro Adjust Pointer. Wide Selection of DP Ranges & Scales. Bellows or Multiple Diaphragm Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L. [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 1500
  • Type: Differential
  • Connection Size: 0.2500 to 0.5000
Poly Case Flat Mount Pressure Gauge -- 6094
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 1500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
Hydraulic & Pneumatic Pressure Gauges
from DME Company

Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment. [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 10000
  • Type: Gauge; Liquid Filled
  • Accuracy: 0.7500
Diaphragm Sensor Differential Pressure Gauge -- 1516DG-*-2.5-*-0-1PSID
from Orange Research, Inc.

Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 1
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.5000
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge -- PAG15798
from Winters Instruments

Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 30
  • Type: Compound; Liquid Filled
  • Connection Size: 1.5
Mechanical Pressure Gauge
from Alfa Laval Inc.

Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement. Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval pressure gauges are... [See More]

  • Media: Liquid
  • Working Pressure Range: -14.5 to 870
  • Type: Gauge
  • Operating Temperature: -4 to 392
DRF22 - Brass Bourdon Tube Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. Economical Brass Construction. Highly Reliable. Rugged Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. The DRF22 pressure gauge series is a versatile bourdon tube based device with brass movement. Stainless steel and brass... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Differential Pressure Gauges
from Ashcroft Inc.

Ashcroft ® differential pressure gauges are an economical means for measuring pressure between two independent pressure sources. Used on process monitoring or control, the unit's system design permits a small volume of media migration; intended for air, hydraulic oil and non-corrosive... [See More]

  • Media: Liquid; Gas (optional feature)
  • Working Pressure Range: 0.0 to 1000
  • Type: Differential
  • Accuracy: 1.6 to 2.3
14 Series Manifold Regulator Gauge -- RB060A
from ASCO

Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 60
  • Type: Gauge
  • Connection Size: 0.2500
Tank-O-Meter® -- Type S
from Uehling Instrument Company

The Tank-O-Meter ® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need... [See More]

  • Media: Liquid; Handles Hazardous Materials
  • Sensor Technology: Air Bubbler
  • Type: Gauge; Vacuum
Pressure Gauge -- 320002
from General Pump

Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge
  • Connection Size: 0.2500
Capsule Pressure Gauges -- MCX5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 8.7
  • Type: Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
10 Series Heavy Duty Sanitary Gauge -- 100-12
from NOSHOK, Inc.

Meets current standards for 3A and ASME BPE-2002. Ranges from 30" Hg to 0 psi through 30" Hg to 600 psi. 2-1/2 and 4 inch sizes available, with 1-1/2 or 2 inch Tri-Clamp ® process connections. Electropolished 304 Stainless steel case with welded 316LSS socket and Tri-Clamp ® process... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 400
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.7500
Pressure Gauge -- G-444
from Air Logic

Steel case, panel mount, U-clamp center back connection, port = 1/8" NPT [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 60
  • Type: Gauge
  • Diameter: 2
Differential Pressure Gauge -- PGD Series
from OMEGA Engineering, Inc.

• Heavy Duty Construction. • Double-Strength Shatter-Resistant Glass. • 2-1-2% ANSI Grade A Accuracy [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 100
  • Type: Differential
  • Connection Size: 0.2500
Model 106 Series -- 106-C
from Mid-West Instrument

Micro Adjust Pointer. Wide Selection of DP Ranges & Scales. Bellows or Multiple Diaphragm Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L. Wide Range of Elastomers [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 1500
  • Type: Differential
  • Connection Size: 0.2500 to 0.5000
Pressure Gauge -- 6086
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 1500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
Hazardous Location Differential Pressure Gauge -- 1204PGS
from Orange Research, Inc.

Piston Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Media: Liquid; Gas; Handles Hazardous Materials
  • Working Pressure Range: 0.0 to 150
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
PAL Series Altitude Gauge -- PAL6008ALT
from Winters Instruments

Description & Features: • Premium aluminum case gauge designed to read head pressure • Stainless steel or brass wetted parts • PSI and Feet of Water scales • CRN registered • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 15.17
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
DRF26 - SS Bourdon Tube Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. Stainless Steel Construction for Maximum Corrosion Resistance. Highly Dependable. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. Aggressive surroundings require aggressive application of corrosion resistant... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Industrial Pressure Gauges
from Ashcroft Inc.

Ashcrofts ® pressure gauge offers exceptional quality, durability, and performance. An ideal choice for satisfying most applications and installation requirements. PowerFlex ™ movement provides superior resistance to shock, vibration and pulsation; extends product life and reduces... [See More]

  • Media: Liquid; Gas (optional feature)
  • Working Pressure Range: 0.0 to 36000
  • Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
  • Accuracy: 0.5000 to 2
Liquid-Filled Gauge -- 214-194
from ASCO

Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 160
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
Pressure Gauge -- 320003
from General Pump

Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 5000
  • Type: Gauge
  • Connection Size: 0.2500
Capsule Pressure Gauges -- MCX7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 8.7
  • Type: Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
100 Series Standard Gauge -- 15
from NOSHOK, Inc.

Features & Benefits. High quality dry gauges for reliable service on applications not corrosive to brass. Vacuum and compound through 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes bottom, back, left and right side connections. Dry, ABS case (steel, chrome or Stainless steel optional). All brass or... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 15000
  • Type: Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
  • Connection Size: 0.1250 to 0.4375
General Service Gauge -- PGS Series
from OMEGA Engineering, Inc.

• 2 ½" and 3 ½" Dials. • Stem and Panel Mount Styles. • Weather Resistant Stainless Steel Case. • 316SS Wetted Parts. • 1% FS Accuracy [See More]

  • Media: Liquid; Gas
  • Connection Size: 0.2500
  • Type: Gauge; Vacuum; Liquid Filled (optional feature)
  • Diameter: 2.5 to 3.5
Model 109 Series -- 109-C
from Mid-West Instrument

Wide DP Range from 0-15 PSID to. 0-6000 PSID. Bourdon Tube Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Over-Range Protection, High over Low and Low over High. Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel. Wide Range of Elastomers [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 1500
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
Pressure Gauge -- 6088
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
Miniature Differential Pressure Gauge -- 1020DI-1
from Orange Research, Inc.

Miniature Differential Pressure Gauges. These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications,... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 30
  • Type: Differential
  • Connection Size: 0.1250
PAM Series Ammonia Gauge -- PAM1705
from Winters Instruments

Description & Features: • Wide variety to measure pressure and temperature of ammonia systems • ±0.5% to ±3-2-3% accuracy available • 2.5" ( 63mm) to 10" (250mm) dial sizes • CRN registered • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 150
  • Type: Compound
  • Connection Size: 0.2500
DRF34 - Brass Pressure Gauge w/ Switch
from KOBOLD Instruments, Inc.

Product Features. Combination Pressure Gauge & Switch. 1 or 2 SPST Switches Possible. Bourdon Tube Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. Should pressure switching be required in addition to pressure indicating capability, the DRF34... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Process Pressure Gauge
from Ashcroft Inc.

Ashcroft ® process pressure gauges are used throughout process and industrial markets, and is known for it's reliability, safety and performance. Standard features have been engineered to satisfy harsh requirements, while the wide selection of pressure ranges and options make this product an... [See More]

  • Media: Liquid; Gas (optional feature)
  • Working Pressure Range: 0.0 to 100000
  • Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
  • Accuracy: 0.5000 to 1.6
Pressure Gauge -- 320004
from General Pump

Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 20000
  • Type: Gauge
  • Connection Size: 0.5000
Diaphragm Pressure Gauge In Chemical Version -- DPC100
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 5.8 to 363
  • Type: Absolute
  • Diameter: 3.94
1000 Series Piston Type Gauge -- 25-10
from NOSHOK, Inc.

Accurately measures the pressure drop across filters, pumps, strainers, separators and valves. Maximum static or working pressure to 6,000 psi. 2-1/2 and 4-1/2 inch sizes - back or side connected. Rugged case construction with weather-resistant NEMA 4X enclosure. Single piece construction of ceramic... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 6000
  • Type: Differential
  • Connection Size: 0.2500
Industrial Pressure Gauge -- PGM Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]

  • Media: Liquid; Gas; Handles Hazardous Materials
  • Connection Size: 0.2500
  • Type: Gauge; Vacuum; Liquid Filled
  • Diameter: 2.5 to 4
Model 120 Series -- 120-AA
from Mid-West Instrument

1 to 2 independently adjustable switches. Hermetically Sealed Switches. SPDT, SPST Normally Open, & SPST Normally Closed Configurations. Most configurations CE marked to the Low Voltage Directive (EN 61010). Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable... [See More]

  • Media: Liquid; Gas; Handles Hazardous Materials
  • Working Pressure Range: 0.0 to 110
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
Pressure Gauge -- 6089
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 6000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
Piston Sensor Differential Pressure Gauge -- 1201PG
from Orange Research, Inc.

Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 100
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500
PCG Series Compressed Gas Gauge -- PCG9014
from Winters Instruments

Description & Features: • Economical 2" (50mm) gauge with built-in safety features • Safety blowout back steel case • Easy to read coloured pressure zones on the dial • UL Listed • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 30
  • Type: Gauge
  • Connection Size: 0.1250
DRG26 - SS Pressure Gauge w/ Switch
from KOBOLD Instruments, Inc.

Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 10000
  • Type: Gauge; Vacuum; Liquid Filled
  • Connection Size: 0.5000
Sanitary Pressure Gauges
from Ashcroft Inc.

Ashcroft ® sanitary gaugea are designed specifically to satisfy stringent sanitary requirements. An ideal product assuring reliability and process integrity. Clean or steam in place (CIP/SIP). Autoclave or Sterilize 3 1/2" only dial with polysulfone window option (XPS). Electropolished diaphragm... [See More]

  • Media: Liquid; Gas (optional feature)
  • Working Pressure Range: 15 to 1000
  • Type: Absolute (optional feature); Differential (optional feature); Gauge; Liquid Filled (optional feature)
  • Accuracy: 0.2500 to 5
Diaphragm Pressure Gauge In Chemical Version -- DPC160
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.8702 to 363
  • Type: Absolute
  • Diameter: 6.3
1100 Series Diaphragm Type Gauge -- 25-11
from NOSHOK, Inc.

Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media. High side is completely isolated from low side to prevent fluid movement between ports. Maximum static or working pressure to... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 1500 to 3000
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500
Industrial Process Pressure Gauge -- PGH Series
from OMEGA Engineering, Inc.

bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]

  • Media: Liquid; Gas
  • Connection Size: 0.2500
  • Type: Gauge; Vacuum; Liquid Filled (optional feature)
  • Diameter: 4.5 to 6
Model 122 Series -- 122-*A
from Mid-West Instrument

1 to 2 independently adjustable switches. Clamp or Stick on Switches. Hermetically Sealed Switches. SPDT, SPST Normally Open Configurations. Most configurations CE marked to the Low Voltage Directive (EN 61010). Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 110
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500
Stainless Steel Case Flat Mount Pressure Gauge -- 6096
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
PDT Series Differential Gauge -- PDT8051
from Winters Instruments

Description & Features: • Brass or stainless steel wetted parts • Both conventional and balanced scale available • CRN registered • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 15
  • Type: Differential
  • Connection Size: 0.2500
DRG64 - 6" Brass Bourdon Tube Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. Economical Brass Construction with Aluminum Housing. Large 6 â € Dial Face. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. With its six inch face, the DRG64 pressure gauge is readily visible from... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Test Gauges
from Ashcroft Inc.

Ashcroft ® precision dial pressure gauges are known for high accuracy and performance. An ideal product for use with test, calibration and validation systems. Mirror-band dial and knife-edge pointer eliminates paralax error while. assuring easy readability of precise measurements. Solid-front... [See More]

  • Media: Liquid; Gas (optional feature)
  • Working Pressure Range: 0.0 to 100000
  • Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
  • Accuracy: 0.1000 to 0.2500
Industrial Pressure Gauges -- MEM2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 14504
  • Type: Absolute
  • Connection Size: 0.2500
1200 Series High Static Membrane Gauge -- 45-12
from NOSHOK, Inc.

Designed for applications requiring high static pressure & high differential pressure measurement. Maximum static or working pressure to 3,000 psi. Full scale accuracy of ±1% on rising pressure â € “ zero adjustment standard. 4-1/2 and 6 inch sizes â € “... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 3000
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500
Industrial Utility Gauge -- PGU Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR. • Economically Priced. • 3-2-3% Full Scale Accuracy*. • 1 ½", 2", 2 ½", or 3 ½" Dials (38, 50, 63, or 89 mm Dials). • Center Back or Lower Mount Fittings [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 300
  • Type: Gauge
  • Connection Size: 0.1250 to 0.2500
Model 123 Series -- 123-*A
from Mid-West Instrument

Simple Rugged Designs. Glass Reinforced Thermoplastic Gauge Front Is Standard. Weather Resistant & Corrosion Resistant Gauge Front. Shatter Resistant Lens. 5 Year Warranty [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 400
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
Stainless Steel High Temperature Pressure Gauge -- 6071
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 1500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
PDX Series Duplex Gauge -- PDX8011
from Winters Instruments

Description & Features: • Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available • Two separate bourdon tubes and pointers • One red and one black pointer • CRN registered • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 15
  • Type: Gauge
  • Connection Size: 0.2500
DSF26 - Digital Pressure Gauge w/ Analog Output
from KOBOLD Instruments, Inc.

Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MEM3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 14504
  • Type: Absolute
  • Connection Size: 0.2500
1300 Series Nominal Static Membrane Type -- 45-13
from NOSHOK, Inc.

Designed for integral process applications requiring nominal static and low differential pressure measurement. Maximum static or working pressure to 600 psi. Full scale accuracy of ±1%, on rising pressure - zero adjustment standard. 4-1/2 and 6 inch sizes â € “ top &... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 600
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500
Liquid-Fillable Utility Gauge -- PGUF Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250 to 0.2500
Model 126 Series -- Model 126
from Mid-West Instrument

Aluminum or stainless steel housing, 3000 psi working pressure [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 20
  • Type: Differential
  • Connection Size: 0.1250
Stainless Steel Pressure Gauge -- 6085
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 1500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
PET Series Economy Test Gauge -- PETG201
from Winters Instruments

Description & Features: • Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly • Black steel case • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 15
  • Type: Gauge
  • Connection Size: 0.7500
DZF26 - SS Pressure Gauge w/ Analog Output
from KOBOLD Instruments, Inc.

Product Features. 4-20 mA, 2-Wire Analog Output. 4 â € Nominal Dial Face. Stainless Steel Construction. ±0.5% Accuracy. Pulsation and Vibration Damping Via Optional Oil Filling. Are you looking for traditional mechanical pressure indication, but need a 4-20 mA output? The KOBOLD... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 5000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Industrial Pressure Gauges -- MEM5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500
200 Series Low Pressure Diaphragm Gauge -- 25
from NOSHOK, Inc.

Designed for extremely low pressure and vacuum measurement. Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi. 2-1/2 and 4 inch sizes â € “ bottom and back connections. Molded Plexiglass â... [See More]

  • Media: Liquid; Gas
  • Connection Size: 0.2500
  • Type: Gauge; Vacuum
  • Diameter: 2.5
Pocket Test Gauges -- PGT-30 Series
from OMEGA Engineering, Inc.

• 0.5% FS Accuracy. • Ideal "Tool Box" Test Gauge. • All Stainless Steel Construction [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 1000
  • Type: Gauge
  • Connection Size: 0.2500
Model 130 Series -- 130-AC
from Mid-West Instrument

The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 14.45
  • Type: Differential
  • Connection Size: 0.2500 to 0.5000
Stainless Steel Pressure Gauge -- 6087
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 6000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
PFG Series Freon® Gauge -- PFG1730
from Winters Instruments

Description & Features: • 2.5" (63mm) to 6" (150mm) durable gauges • 2.5" (63mm) dial have a blue and red coloured case for easy identification • Dual scale (psi/ °F) • Flutterless movement on the 2.5" (63mm) • Chlorofluorocarbon (CFC) temperature scales (R-12,... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 120
  • Type: Compound
  • Connection Size: 0.1250
MAN-F - Bourdon Tube Test Pressure Gauges
from KOBOLD Instruments, Inc.

Product Features. No Features Available [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 23206
  • Type: Gauge
  • Diameter: 6.3
Industrial Pressure Gauges -- MEX2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 14504
  • Type: Absolute
  • Connection Size: 0.2500
300 Series Brass Case Liquid Filled -- 25
from NOSHOK, Inc.

High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 15000
  • Type: Gauge; Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500 to 0.5000
Pressure Gauge -- PGF Series
from OMEGA Engineering, Inc.

• Easy To Read 2 ½ inch Dial. • Superior Performance With Vibration, Pulsation, Shock. • Leakproof O-Ring Seal. • Lower and Back Mounts [See More]

  • Media: Liquid; Gas
  • Connection Size: 0.2500
  • Type: Gauge; Vacuum; Liquid Filled
  • Diameter: 2.5
Model 140 Series -- 140-AA
from Mid-West Instrument

The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the... [See More]

  • Media: Liquid; Gas; Handles Hazardous Materials
  • Working Pressure Range: 0.0 to 100
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
Stainless Steel Pressure Gauge -- 6097
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
PFQ Series Stainless Steel Liquid Filled Gauge -- PFQ1102
from Winters Instruments

Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 30
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
Industrial Pressure Gauges -- MEX3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 14504
  • Type: Absolute
  • Connection Size: 0.2500
400 Series All Stainless Steel Gauge -- 15
from NOSHOK, Inc.

The ultimate corrosion resistant heavy-duty vacuum and pressure gauges. Extreme high pressure ranges available from vacuum through 100,000 psi. 1-1/2, 2, 2-1/2, 4 and 6 inch sizes â € “ bottom or back connected. Cases and polished bezels are constructed of solid 304 Stainless steel,... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 600
  • Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5625
Type T High Accuracy Test Gauge -- PGT Series
from OMEGA Engineering, Inc.

• 0.25% FS Accuracy. • Monel Wetted Parts. • Stem and Panel Mount. • Mirrored Scale. • 4 ½, 6, or 8 ½" Dial Sizes [See More]

  • Media: Liquid; Gas
  • Connection Size: 0.5000
  • Type: Gauge; Vacuum
  • Diameter: 4.5 to 8.5
Model 141 Series -- 141-AA
from Mid-West Instrument

Simple Rugged Designs. Glass Reinforced Thermoplastic Gauge Front Is Standard. Weather Resistant & Corrosion Resistant Gauge Front. 5 Year Warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 25
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
PLT Series Low Pressure Test Kit -- PLT15
from Winters Instruments

Description & Features: • Low pressure gauge built into protective case for ease in use and durability • Sensitive diaphragm gauge available in 3 pressure ranges • Re-zero with external recalibration screw • Easier to use than a manometer • Plastic blow molded case for... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 0.5419
  • Type: Gauge
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MEX5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500
600 Series Process Pressure Gauge -- 45
from NOSHOK, Inc.

600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries. Extreme high pressure ranges available from vacuum through 60,000 psi. Low pressure ranges from 30 â € H20 vac through 10 psi. [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 60000
  • Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5625
Model 146 Series -- Model 146
from Mid-West Instrument

Aluminum, brass or stainless steel housing, 1000 psi working pressure [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 30
  • Type: Differential
  • Connection Size: 0.1250
PMN Series Mining Gauge -- PMN306
from Winters Instruments

Description & Features: • Rugged, 2" (50mm) forged brass case and connection • Forged brass case and socket • Glycerin filled • 3/8" Steck-O connection • 3 coloured zone dial for easier pressure reading • 0-9,000 psi/bar • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 9000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.3750
Industrial Pressure Gauges -- MEX8
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500
800 Series Precision Test Gauge -- 60
from NOSHOK, Inc.

Meet the specification of ASME Standard B40.1 Grade 3A. Ranges available vacuum through 20,000 psi. +/-0.25% accuracy to 100% of dial range on rising or falling pressure. 6 inch size -   bottom connected. Adjustable knife-edge pointer and mirrored dial eliminate parallax error*. Brass or 316... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 20000
  • Type: Gauge; Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
Model 220 Series -- 220-*A
from Mid-West Instrument

The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new... [See More]

  • Media: Liquid; Handles Hazardous Materials
  • Working Pressure Range: 0.0 to 100
  • Type: Differential
  • Connection Size: 0.2500 to 0.5000
PPD Series High Static Pressure Differential Gauge -- PPD
from Winters Instruments

Description & Features: • Versatile high static low differential pressure gauges • Four types of sensing elements for a large variety of ranges • Switches available for actuation • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 5 to 150
  • Type: Differential
  • Connection Size: 0.2500 to 0.5000
Industrial Pressure Gauges -- MIM7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500
900 Series ABS & SS Liquid Filled Gauge -- 15
from NOSHOK, Inc.

Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance. Ranges available from vacuum to 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes â € “ bottom or back connected. Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: -14.74 to 5000
  • Type: Gauge; Compound; Vacuum; Liquid Filled
  • Connection Size: 0.1250 to 0.5000
Model 240 Series -- 240-AC
from Mid-West Instrument

The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65... [See More]

  • Media: Liquid; Gas; Handles Hazardous Materials
  • Working Pressure Range: 0.0 to 0.7225
  • Type: Differential
  • Connection Size: 0.2500
PRC Series Receiver Gauge -- PRC5081REC
from Winters Instruments

Description & Features: • High quality gauge designed to work with a pneumatic transmitter or controller • Stainless steel or brass wetted parts • 3-15 psi with a variety of receiver ranges • 316 stainless steel or brass wetted parts • CRN registered • 5 year... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 15
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MIX7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500 to 0.5000
Model 555 Series
from Mid-West Instrument

he Model 555 Series Differential Pressure Indicator offers a two sided dial providing easier installation regardless of flow direction. It is used on filters & strainers. The Rolling Diaphragm Sensing Element isolates the high and low side of the indicator assuring filter efficiency (Reverse... [See More]

  • Media: Liquid
  • Working Pressure Range: 0.0 to 10
  • Type: Differential
  • Connection Size: 0.3750
PRL Series Regulator Gauge -- PRL001
from Winters Instruments

Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 30
  • Type: Gauge
  • Connection Size: 0.1250
Industrial Pressure Gauges -- MMX1
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 363
  • Type: Absolute
  • Connection Size: 0.1250 to 0.2500
PSI Series Industrial Sanitary Gauge Assembly -- PSI25
from Winters Instruments

Description & Features: • Stainless steel gauge case • Glycerin filled seal • Brass or stainless steel internals • CRN registered • 5 year warranty [See More]

  • Media: Liquid; Gas
  • Connection Size: 0.2500
  • Type: Gauge; Liquid Filled
  • Diameter: 2.5
Industrial Safety Pressure Gauges -- MEP5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500
PTB Series Turbine Gauge -- PTB4101GE
from Winters Instruments

Description & Features: • Manufactured to GE ® specifications • Features a machined cast brass case with a machined cast aluminum bezel that is oil tight • Consists of stainless steel and brass internals and stainless steel connection specific for turbine applications •... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 60
  • Type: Gauge
  • Connection Size: 0.2500
Industrial Safety Pressure Gauges -- MMN5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500 to 0.5000
PTK Series Pressure and Temperature Kit -- P9S90223R99STAT
from Winters Instruments

Description & Features: • A portable kit with durable carrying case to protect the test instruments between uses and test locations • Includes two thermometers for high or low temperature tests • Pressure gauge includes secondary adjustable set pointer to assist the operator in... [See More]

  • Media: Liquid; Gas
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge
  • Connection Size: 0.2500