Liquids, Solutions, Emulsions Laboratory Mixers
from MXD Process
RP1 Line of High Shear Rotor Stator Mixers - Cost-Effective and Full Featured!. The RP1 Line of high shear rotor stator mixers offers a cost-effective and feature-rich solution for laboratory or small batch settings. This versatile benchtop mixer can handle a wide range of liquid volumes,... [See More]
- Media Type: Liquids
- Mixer Type: Homogenizer; Propellor; Rotor-Stator; Angle Slot Rotor Stator
- Capacity (volumetric): 0.0071 to 0.6684
- Operating Condition: Batch
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Continuous / In-Line
- Mixer Type: Homogenizer
- Mounting: Floor Mounted
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Twin Rotor
- Capacity (volumetric): 0.0334 to 0.5347
- Operating Condition: Batch
from PCE Instruments / PCE Americas Inc.
PCE-MSR 100 is a magnetic stirrer or magnetic stir plate commonly used in laboratories to ensure liquid samples are homogeneous in consistency and temperature. Proper mixing also boosts sensor response time, allowing measuring instruments to achieve stable readings more quickly. [See More]
- Media Type: Liquids
- Mixer Type: Magnetic Stirrer
- Capacity (volumetric): 0.0706
- Operating Condition: Batch
from Charles Ross & Son Company
The High Viscosity Disperser is a useful mixer when slow speed-high viscosity paste mixing is required. The PBA Model includes an air/oil hydraulic lift to raise and lower the agitator from and into the mixing vessel. The agitator is either a slow speed Paddle or Bow Tie design. As the agitator... [See More]
- Media Type: Liquids
- Capacity (volumetric): 0.0334 to 0.6684
- Viscosity Range: 50000
- Mixer Type: Disperser
from PCE Instruments / PCE Americas Inc.
Magnetic Stirrer PCE-MSR 350 with Heating Stirring speed adjustable (up to 2200 rpm) / Timer for automatic shutdown / Stirring up to 10000 ml of liquid / Heating up to 230 °C / 446 °F / Pulse function. The magnetic stirrer with heater PCE-MSR 350 can be used for aqueous solutions up to 10... [See More]
- Media Type: Liquids
- Mixer Type: Magnetic Stirrer
- Capacity (volumetric): 0.3531
- Operating Condition: Batch
from Charles Ross & Son Company
The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Rotor-Stator
- Mounting: Benchtop; Floor Mounted
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.0040 to 0.6684
- Viscosity Range: 1 to 6.00E6
- Mixer Type: Agitators; Planetary
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Media Type: Liquids
- Mixer Type: Rotor-Stator
- Capacity (volumetric): 0.0401 to 0.5347
- Operating Condition: Batch
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Media Type: Liquids
- Mixer Type: Rotor-Stator
- Capacity (volumetric): 0.0401 to 0.6684
- Operating Condition: Batch
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Media Type: Liquids
- Mixer Type: Rotor-Stator
- Capacity (volumetric): 0.0401 to 0.4010
- Operating Condition: Batch
from Charles Ross & Son Company
The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the... [See More]
- Media Type: Liquids
- Mixer Type: Rotor-Stator
- Capacity (volumetric): 0.0401 to 0.5347
- Operating Condition: Batch
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Screw; Orbital Arm
- Capacity (volumetric): 1
- Operating Condition: Batch
from Charles Ross & Son Company
Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are shaped so that the adjacent... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
- Mixer Type: Static; Motionless Mixer
- Features: Continuous
from Charles Ross & Son Company
Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The elements are made of two inclined semi-elliptical plates opposite to each other. The mixing operation is based on the splitting and diverting of input streams. In turbulent... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
- Mixer Type: Static; Motionless Mixer
- Features: Continuous
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Paddle
- Capacity (volumetric): 0.4679 to 514
- Operating Condition: Batch
from Charles Ross & Son Company
Hybrid planetary mixers are utilized for creating fine dispersions in viscous mixtures, typically within the viscosity range of 100,000 to 2 million cP. Intense mixing is applied to the product by constantly advancing a high speed disperser and a low speed stirrer into the batch. Solids are quickly... [See More]
- Media Type: Liquids
- Capacity (volumetric): 0.0668 to 0.5347
- Viscosity Range: 100000 to 2.00E6
- Mixer Type: Agitators; Planetary
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Planetary; Rotor-Stator
- Capacity (volumetric): 0.0167 to 0.6684
- Operating Condition: Batch
from Charles Ross & Son Company
Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Paddle (optional feature); Ribbon
- Capacity (volumetric): 0.4679 to 1000
- Operating Condition: Batch
from Charles Ross & Son Company
The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
- Mixer Type: Three Roll Mill
- Mounting: Benchtop; Floor Mounted
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Rotor-Stator; Triple Rotor
- Capacity (volumetric): 0.0418 to 0.5347
- Operating Condition: Batch
from Charles Ross & Son Company
Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Rotor-Stator
- Motor Speed: 2400 to 15000
from Charles Ross & Son Company
The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves... [See More]
- Media Type: Liquids
- Mixer Type: Homogenizer; Rotor-Stator
- Capacity (volumetric): 0.3531 to 141
- Operating Condition: Batch
from Pope Scientific, Inc.
The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs. [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
- Mixer Type: Agitators; Propellor
- Mounting: Stand (optional feature); Overhead
from Glas-Col, LLC
The GT24 stirring system offers the user a stirrer with more power than the GT31 and a selection of speed ranges up to 2,500 rpm. This model combines today's permanent-magnet motor technology with solid-state electronics. It features totally enclosed, 1/17 hp, cool, and quiet-running motors with... [See More]
- Media Type: Liquids
- Mounting: Portable
- Operating Condition: Batch
- Motor Speed: 417
from Caframo Limited
Caframo's BDC2002 offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight lights up so that solutions can be seen clearly. Included in each purchase: Overhead stirrer motor, chuck, chuck key, support rod, external power supply, grounded power... [See More]
- Media Type: Liquids
- Mixer Type: Propellor
- Viscosity Range: 15000
- Operating Condition: Batch
from Gold Standard Diagnostics
This is an equipment to make blood homogeneous. This is shack-less and gentle mixing process. It is essential pre-process for perfect result of RBC, WBC and Platelets counting. [See More]
- Media Type: Liquids
- Motor Speed: 30
- Capacity (volumetric): 1.41E-4 to 1.77E-4
- Frequency Range: 50 to 60
from Dynisco
Features and Benefits. R & D tool. Uses as little as a few grams of material. Three-part system: Extruder, Optional Take Up, and Chopper Accessories. Standard configuration provides rod header with replaceable 1/8 ” (.3175cm) orifice. Four optional headers available (ribbon, spinerette,... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Single Rotor
- Mounting: Benchtop
from Jaygo, Inc.
Mixing and Extrusion of High-Viscosity Products. Jaygo ’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process... [See More]
- Media Type: Liquids
- Capacity (volumetric): 0.0353
- Viscosity Range: 1.00E6 to 1.00E7
- Mixer Type: Kneader
from Nordson EFD
Our Series 160AA low-pressure, air-assisted spray systems for two-component coatings produce consistent round spray patterns on irregular surfaces. Designed for use with conventional meter/mix equipment or our two-component cartridge systems, these mixers include a round air cap, which produces a... [See More]
- Media Type: Liquids
- Mixer Type: Static
from Mixer Direct
This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 4.01
- Viscosity Range: 1 to 1000
- Mixer Type: Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
from Sartorius Lab Instruments GmbH & Co. KG
LevMixer ® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel ® for LevMixer ® to efficiently mix powders, suspensions, solutions or emulsions. The drive unit is mobile and cart-mounted. [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
- Mixer Type: Propellor
- Mounting: Portable
from NETZSCH Premier Technologies LLC
NETZSCH Omega ®. Economic Dispersionizer ... Taking Dispersion One Step Further. General. Successful dispersion requires targeted force in order to separate agglomerated particles. The Omega ® Economic Disperser applies dispersive forces then and there, where they are especially effective:... [See More]
- Media Type: Liquids
- Capacity (volumetric): 35.31 to 106
- Viscosity Range: 700 to 2100
- Mixer Type: Dispersion Through Turbulence and Cavitation
from Neptune Chemical Pump Co., Inc.
Neptune's economy line of small direct drive mixers for small batches of low viscosity fluids. [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Agitators; Propellor
- Mounting: Overhead
from IKA Works, Inc.
The IKA magic PLANT is a laboratory scale process plant for batch wise mixing and emulsifying of low viscous masses up to masses just about capable of flowing. The magic PLANT can be used for a great variety of applications. It is especially suited for processing of products from the cosmetics, food... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Homogenizer
- Mounting: Benchtop
from Medisca Inc.
The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Benchtop
- Operating Condition: Batch
- Motor Power: 2.68
from Mar Cor Purification
Mar Cor recognizes the challenges of properly preparing bicarbonate solutions and have designed several mix and delivery systems that offer both in quality and ease of use. We can help you plan a system for a new clinic or retrofit an existing facility. Our mixers our 510(k) certified, cost... [See More]
- Media Type: Liquids
- User Interface: Analog
- Mounting: Floor Mounted
from Heinkel USA
MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]
- Media Type: Liquids; Powder or Granular
- Mixer Type: Screw
- Capacity (volumetric): 3.53 to 353
- Operating Condition: Batch
from Kett US
This high-speed model provides a full 3kgf.cm of rated torque while allowing mix speeds up to 1000 RPM. Used where high speed and low to moderate viscosity is required, extensive shielding protects sensitive lab equipment from stray electrical noise generally inherent to similar units. This model... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Paddle; Single Rotor
- Mounting: Benchtop
from BEING Scientific Inc.
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. [See More]
- Media Type: Liquids
- Mixer Type: Magnetic Stirrer
- Capacity (volumetric): 0.1059
- Operating Condition: Batch
from Bepex International LLC
The Bepex FlexTurbulizer bridges the gap between high-shear agglomeration and the need for self-cleaning mixing operation. Using a consistently flexible mixing chamber this technology can process materials that would otherwise build-up in wet agglomeration processes. Our proven FlexTurb... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch; Continuous / In-Line
- Mixer Type: Turbine
- Mounting: Floor Mounted
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Capacity (volumetric): 0.0141
- Operating Condition: Batch; Continuous / In-Line
from Pope Scientific, Inc.
The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various optional seals,... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
- Mixer Type: Agitators; Propellor
- Mounting: Stand (optional feature); Overhead
from Glas-Col, LLC
The GT31 is an improved version of the standard dual-shaft stirring system that has been a favorite with chemists and lab technicians everywhere. It has a totally enclosed, 1/40 hp, permanent-magnet motor with two output shafts. The armature shaft provides high speeds for mixing light materials,... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Propellor
- Mounting: Portable
from Caframo Limited
This member of the Caframo overhead stirrer line is the ultimate in compact design measuring only two by four inches. With its amazing capabilities for its size, the BDC250 can be used in formulation, R&D, clinical research, education labs, anywhere a magnetic stirrer is used. It fits into small... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Propellor
- Mounting: Portable; Stand; Overhead
from Gold Standard Diagnostics
This is an equipment to make blood homogeneous. This is shack-less and gentle mixing process. It is essential pre-process for perfect result of RBC, WBC and Platelets counting. [See More]
- Media Type: Liquids
- Motor Speed: 30
- Capacity (volumetric): 1.41E-4 to 1.77E-4
- Frequency Range: 50 to 60
from Nordson EFD
Shorter than comparable spiral mixers, Nordson EFD ’s square Turbo Mixers ™ allow users to get closer to their application while reducing adhesive waste. A patented design delivers more thorough, complete blending. It consists of alternating left- and right-hand elements with... [See More]
- Media Type: Liquids
- Mixer Type: Static
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer; Rotor-Stator
- Capacity (volumetric): 0.0706 to 353
- Operating Condition: Batch
from Neptune Chemical Pump Co., Inc.
Neptune's economy line of small direct drive mixers for small batches of low viscosity fluids. [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Agitators; Propellor
- Mounting: Overhead
from IKA Works, Inc.
The LABOR-PILOT is a compact and multi-purpose inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The LABOR-PILOT 2000/4 is suitable for wide range of applications, particularly in the chemical, cosmetic,... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Homogenizer
- Mounting: Stand
from Medisca Inc.
The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Benchtop
- Operating Condition: Batch
- Motor Speed: 0 to 2000
from Mar Cor Purification
Properly providing bicarbonate solution in a cost effective manner is a challenge for hemodialysis providers. Preparation and disinfection can be time-consuming and labor intensive. Bicarbonate can corrode certain metals and painted surfaces leaving your preparation area encrusted and grimy. [See More]
- Media Type: Liquids
- User Interface: Analog
- Mounting: Floor Mounted
from Kett US
Designed for High-Viscosity applications, this model features a digital RPM indicator, Saf-T-ChuckTM, and the Free-JointTM swivel holder. These unique features allow the BL series to be recognized as the most user-friendly devices on the market today. Our BL series uses an anisotropic ferromagnetic... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Paddle; Single Rotor
- Mounting: Benchtop
from Bepex International LLC
Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Continuous / In-Line
- Mixer Type: Homogenizer; Paddle
- Mounting: Floor Mounted
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Capacity (volumetric): 7.06E-6 to 0.0018
- Operating Condition: Batch
from Glas-Col, LLC
Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers. Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x 9" footprint), makes them ideal for use on crowded bench tops and... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Magnetic Stirrer
- Mounting: Benchtop
from Caframo Limited
Caframo has a history of great innovation in overhead stirrers. The BDC2010 stirrer is no exception and delivers 50% more power that the BDC2002 while keeping the same compact footprint, Stirlight? and through shaft. The BDC2010 works smarter and allows the user complete mixing control. The stirring... [See More]
- Media Type: Liquids
- Mixer Type: Propellor
- Viscosity Range: 20000
- Operating Condition: Batch
from Gold Standard Diagnostics
The unit is meant for quick & thorough mixing of liquids in test tubes, small flasks or bottles. The mixer consists of an enamel finished housing containing the motor with an eccentric drive to a rubber buffer on the top. The tube is held against the vibrating buffer & the intensity of... [See More]
- Media Type: Liquids
- Motor Speed: 0 to 2500
- Operating Condition: Continuous / In-Line
- Frequency Range: 50 to 60
from Nordson EFD
Ideal for one-use fluid dispensing, Nordson EFD ’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series 140 Disposable Plastic... [See More]
- Media Type: Liquids
- Mixer Type: Static
from Neptune Chemical Pump Co., Inc.
Neptune's clamp mounted, air driven mixer uses 316SS shaft and 316SS marine propellers. Knob allows clamp to be loosened without tools to adjust shaft angle. Handle allows firm grip on mixer when positioning. Three blade left-hand marine propellers pump downward in normal operation. Air control... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Agitators; Propellor
- Mounting: Overhead
from IKA Works, Inc.
PROCESS-PILOT is the most versatile and highly reliable inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The PROCESS-PILOT 2000/4 is suitable for a wide range of applications, particularly in the chemical, cosmetic,... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Homogenizer
- Mounting: Stand
from Medisca Inc.
The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Benchtop
- Operating Condition: Batch
- Motor Power: 1.01
from Kett US
With an RPM range from 0-600, this mixer can be used for most general operations. The electronically controlled speed is automatically adjusted for viscosity changes, even if the changes are rapid, dramatic, or unexpected. The housing for our Bl series consists of a light weight, airtight, die-cast... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Paddle; Single Rotor
- Mounting: Benchtop
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Capacity (volumetric): 3.53E-4 to 0.0353
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from Glas-Col, LLC
The HST10 is available in direct-drive or geared models with a totally enclosed, 1/17 hp, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in gm-cm (kg-cm for geared motors). Front panel switch toggles between speed and torque. [See More]
- Media Type: Liquids
- Mounting: Portable
- Operating Condition: Batch
- Motor Speed: 2500
from Caframo Limited
Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Caframo... [See More]
- Media Type: Liquids
- Mixer Type: Propellor
- Viscosity Range: 20000
- Operating Condition: Continuous / In-Line
from Nordson EFD
Optimizing mix performance in a 20% shorter length than comparable square mixers, the OptiMixer ™ allows users to get even closer to applications. Developed using proprietary flow simulation software, the OptiMixer ’s unique, patent-pending design includes material flow path and wedge... [See More]
- Media Type: Liquids
- Mixer Type: Static
from Neptune Chemical Pump Co., Inc.
Neptune's premier line of small direct drive mixers for mixing small batches of low viscosity fluids. [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Agitators; Propellor
- Mounting: Overhead
from IKA Works, Inc.
The magic LAB ® is a unique and multi-functional small-scale laboratory machine. It is designed for mixing, dispersing, wet milling and incorporation of powders into liquids. The magic LAB ® is most frequently used for the development of new products or for optimizing of existing process... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Homogenizer
- Mounting: Stand
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Capacity (volumetric): 7.06E-6 to 0.0018
- Operating Condition: Batch
from Glas-Col, LLC
The HST20 lets you maintain stirring speed with a 1/8 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Propellor
- Mounting: Portable
from Caframo Limited
Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Caframo... [See More]
- Media Type: Liquids
- Mixer Type: Propellor
- Viscosity Range: 90000
- Operating Condition: Continuous / In-Line
from Nordson EFD
Nordson EFD in-line metal mixers ’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube or pipe design. These mixers typically feature pipe threads on both ends to simplify connection to... [See More]
- Media Type: Liquids
- Mixer Type: Static
from Neptune Chemical Pump Co., Inc.
Neptune's Laboratory Mixers are available in air or electric drive with clamp or bracket mount. The air motors include a control valve and muffler. Shaft and Prop 316SS. Model L-1-AC includes a C-clamp and the air supply pipe passes through the C-clamp. Model L-1-A does not include a C-clamp but the... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Agitators; Propellor
- Mounting: Overhead
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Capacity (volumetric): 3.53E-4 to 0.0353
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from Glas-Col, LLC
The HST30 lets you maintain stirring speed with a 1/4 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Propellor
- Mounting: Portable
from Caframo Limited
Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Caframo... [See More]
- Media Type: Liquids
- Mixer Type: Propellor
- Viscosity Range: 50000
- Operating Condition: Continuous / In-Line
from Glas-Col, LLC
The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC... [See More]
- Media Type: Liquids
- Mixer Type: Tumblers / Drum
- Capacity (volumetric): 0.1337 to 1.34
- Operating Condition: Batch
from Glas-Col, LLC
This powerful stirring system has a totally enclosed, 1/8 hp, cool, quiet-running, permanent-magnet motor in direct- and gear-drive models with torques from 3.1 lb.-in. (3.57 kg-cm) to 96 lb.-in. (111 kg-cm). It provides a stirrer with more power and a selection of speed ranges up to 2,500 rpm with... [See More]
- Media Type: Liquids
- Mounting: Portable
- Operating Condition: Batch
- Motor Speed: 2500
from Glas-Col, LLC
The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Mixer Type: Propellor
- Mounting: Portable