Cartridge Heater Immersion Heaters
from Backer Hotwatt Inc.
Features. The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme... [See More]
- Heater Type: Screw Plug / NPT Threaded; Cartridge Heater
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- kWatts: 0.12 to 21.00
from Tempco Electric Heater Corporation
These heaters are constructed with the following Design Features: Passivated Incoloy Sheath. 10" long Teflon ® Insulated lead wires. Brass Fitting. Epoxy Seal at Lead End, 266 °F (130 °C) Standard, 194 °F (90 °C) UL Rating [See More]
- Heater Type: Cartridge Heater
- Watt Density: 29 to 223
- AC Voltage Required: 120 to 480
- Immersion (Heated) Length: 1.5 to 19.25
from OMEGA Engineering, Inc.
Adjustable range from -73 to 316 °C (-100 to 600 °F) offers wide field of application . Resolution sensitivity of -17.7 °C (0.1 °F) offers close control of process. Compact size; lengths under 127 mm (5") and diameters less than 20.6 mm (13.16") fit almost any application. Fast... [See More]
- Heater Type: Screw Plug / NPT Threaded; Cartridge Heater
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 600
- AC Voltage Required: 120 to 240