Thermal Pyrometer / Detector Noncontact Infrared Temperature Sensors
from Optris Infrared Sensing, LLC
The infrared pyrometer optris CS LT is perfectly suited for temperature measurement in small and narrow environments. The robust measuring heads have been developed for non-contact measurement of temperature from -50 °C to 1,030 °C and can be employed in ambient temperatures of up to 80 °C without... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 8 to 14
- Temperature Range: -58 to 1886
- Response Time: 25
from Micro-Epsilon Group
The thermoMETER FI is a fully integrated pyrometer for non-contact temperature measurement up to 1100 °C in industrial applications. It is characterized by its extremely compact design, as the sensor and controller are combined in one housing. Its first-class price-performance ratio makes the sensor... [See More]
- Technology: Thermal Pyrometer / Detector (Bolometer)
- % of Reading: 1.5
- Temperature Range: -40 to 1832
- Degrees: 1.5
from Dexter Research Center, Inc.
Features: A 2 x 16 staggered element silicon-based thermopile array. Each active area is 0.05mm x 0.65mm with a time constant of 7ms and a very low Temperature Coefficient of Responsivity of -0.01%/ °C. It is packaged in a 38-pin DIP. Applications: Spectral analysis and line temperature... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 4.2 to 12
- Responsivity: 93.2 to 186
- Category: Sensor/Transducer
from ifm efector inc.
Reliable, non-contact temperature measurement of objects with very high temperatures. For applications in the steel and glass industries. Intuitive setting of analog output and switching output via pushbutton. Clearly visible display for showing the current temperature. Robust housing and... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 1
- Temperature Range: 32 to 1831
- Response Time: 100
from Electro Optical Components, Inc.
Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and in current mode, packaged in a... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Category: Element/Chip
- Detectivity: 3.6
from LAND
middot; A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land ’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q), strip (S), forming/forging (F), forming/forging of higher magnesium... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector
- Category: Sensor/Transducer
- Temperature Range: 302 to 1292
- Electrical Output: Current
from PCE Instruments / PCE Americas Inc.
Pyrometer PCE-779N. Compact infrared thermometer to measure surface temperatures /. incl. thermocouple measurement / adjustable emissivity / difference measuring function /. tripod thread / MIN, MAX and alarm function / LED light [See More]
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- Features: Laser Spot Aiming / Sighting; Battery Powered
- Emissivity of Target: 0.0100 to 1
- Operating Temperature: 32 to 122
from Optris Infrared Sensing, LLC
The infrared thermometer optris CSlaser 2M has been designed specifically for exact temperature measurement of metallic surfaces. Its short measuring wavelength allows for precise measurement of metal temperatures and metal oxides and ceramics. The IR thermometer has an innovative double laser sight... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 1.6
- Temperature Range: 482 to 2912
- Response Time: 10
from Micro-Epsilon Group
With the thermoMETER UC, Micro-Epsilon offers an extremely powerful system with a wide range of functions and a modern design. It is used for non-contact temperature measurement of objects in machine building and machine design, in production and for quality assurance. An extremely compact sensor... [See More]
- Technology: Thermal Pyrometer / Detector (Bolometer)
- % of Reading: 1
- Temperature Range: -58 to 1112
- Degrees: 1
from Dexter Research Center, Inc.
Features: A two-channel thin-film thermopile that offers low noise in a TO-5 package. Each small active area is 2mm x 0.6mm. This is our lowest noise-voltage two-channel detector. Applications: Security, intrusion detection and human presence monitoring, including identifying direction of travel. [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 1.2 to 2
- Responsivity: 4.5 to 7
- Category: Sensor/Transducer
from ifm efector inc.
Reliable, non-contact temperature measurement of objects with very high temperatures. For applications in the steel and glass industries. Intuitive setting of analog output and switching output via pushbutton. Clearly visible display for showing the current temperature. Robust housing and... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 0.5000
- Temperature Range: 572 to 2912
- Response Time: 2
from LAND
The LAND gold cup probe is a non-contact thermometer specifically designed for reference measurements in fired heaters in the hydrocarbon processing industry. It has a highly reflective gold hemisphere which is held against the tube. This has two functions: it blocks any background radiation from... [See More]
- Technology: Thermal Pyrometer / Detector
- Degrees: 2
- Temperature Range: 572 to 2372
- Spectral Range: 1.6
from PCE Instruments / PCE Americas Inc.
Pyrometer for non-contact temperature measurement / Adjustable emissivity /. Optical resolution 30:1 / Measuring range of -50 ... +1000 °C /. Double laser aiming / Maximum value display [See More]
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- Emissivity of Target: 0.1000 to 1
- Spectral Range: 8 to 14
- Features: Laser Spot Aiming / Sighting; Battery Powered
from Optris Infrared Sensing, LLC
High-Performance Single-piece Industrial Infrared Pyrometer with High Sensitivity and Laser-Sighting [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 8 to 14
- Temperature Range: -4 to 302
- Response Time: 150
from Micro-Epsilon Group
The thermoMETER SE is a miniature infrared pyrometer for measuring object temperatures up to 1100 °C and is ideal for integration into machines and systems (OEM). The system combines the advantages of the thermoMETER FI with those of the thermoMETER UC. Since the miniature controller is housed in... [See More]
- Technology: Thermal Pyrometer / Detector (Bolometer)
- % of Reading: 1
- Temperature Range: -40 to 1832
- Degrees: 1
from Dexter Research Center, Inc.
Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a small TO-18 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 1.44
- Responsivity: 112
- Category: Sensor/Transducer
from ifm efector inc.
Reliable, non-contact temperature measurement of objects with very high temperatures. For applications in the steel and glass industries. Intuitive setting of analog output and switching output via pushbutton. Clearly visible display for showing the current temperature. Robust housing and... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 0.5000
- Temperature Range: 482 to 2912
- Response Time: 2
from LAND
The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow the SPOT+ MM to accurately measure tapping stream temperatures... [See More]
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- % of Reading: 0.5000
- Temperature Range: 1112 to 3272
- Degrees: 41
from PCE Instruments / PCE Americas Inc.
PCE-IR 1300 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- Spectral Range: 8 to 14
- Temperature Range: 32 to 2372
- Emissivity of Target: 0.0100 to 1
from Optris Infrared Sensing, LLC
The infrared thermometer optris CSlaser LT consists of a robust stainless steel sensor with integrated electronics, enabling easy integration into your system. Its innovative double laser sight allows for an exact marking of measurement spots, even on the smallest objects. A variety of optics... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 8 to 14
- Temperature Range: -22 to 1832
- Response Time: 150
from Dexter Research Center, Inc.
Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a TO-5 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature Coefficient of... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 2 to 3.2
- Responsivity: 170 to 218
- Category: Sensor/Transducer
from ifm efector inc.
Reliable, non-contact detection of objects with very high temperatures. For applications in the steel and glass industries. Intuitive setting of the switching temperature via pushbutton and display. Switch points of the two switching outputs can be adjusted independently. Robust housing and... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 1
- Temperature Range: 482 to 2282
- Response Time: 2
from PCE Instruments / PCE Americas Inc.
PCE-IR 1800 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- Spectral Range: 1
- Temperature Range: 1202 to 3272
- Emissivity of Target: 0.1000 to 1
from Optris Infrared Sensing, LLC
The Optris CSmicro 2M pyrometer is designed for temperatures from 250 °C to 1600 °C, excelling in accurately measuring metal temperatures with a specialized spectral range around 1.6 µm. The compact and robust pyrometer allows easy installation in narrow spaces, making it ideal for integration into... [See More]
- Technology: Thermal Pyrometer / Detector
- Spectral Range: 1.6
- Temperature Range: 482 to 2912
- Response Time: 8
from Dexter Research Center, Inc.
Features: A two-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ °C. This detector has a very short thermal shock response... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 1.09
- Responsivity: 34.7
- Category: Sensor/Transducer
from PCE Instruments / PCE Americas Inc.
PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this... [See More]
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- Spectral Range: 8 to 14
- Temperature Range: -4 to 572
- Emissivity of Target: 0.0100 to 1
from Optris Infrared Sensing, LLC
The pyrometer optris CSmicro 3M has been designed for a temperature range from 50 °C to 600 °C. Its special spectral range of 2.3 µm makes it the ideal IR pyrometer for temperature measurement of metallic surfaces starting from 50 °C and it allows for measurements through glass. [See More]
- Technology: Thermal Pyrometer / Detector
- Spectral Range: 2.3
- Temperature Range: 122 to 1112
- Response Time: 8 to 20
from Dexter Research Center, Inc.
Features: A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ °C. This detector has a... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 1.18
- Responsivity: 37.9
- Category: Sensor/Transducer
from Optris Infrared Sensing, LLC
The CSmicro LT pyrometer offers accurate infrared temperature readings from 8-14µm for high-emissivity targets in industrial settings. With multiple versions, optics, and analog outputs, it features a 15:1 distance-to-spot size ratio and temperature range from -50 °C to 1030 °C. Compact, rugged, and... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 8 to 14
- Temperature Range: -58 to 1886
- Response Time: 14
from Dexter Research Center, Inc.
Features: A single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/ °C with a high output voltage and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package. This detector has a very short thermal shock response... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 0.9500 to 1.8
- Responsivity: 24.2 to 37.7
- Category: Sensor/Transducer
from Optris Infrared Sensing, LLC
The CSmicro LT hs pyrometer achieves exceptional temperature resolution, detecting variations as subtle as 0.025 °C, especially with high-emissivity targets, across the 8-14µm infrared spectrum. Operating within -20 °C to 150 °C. The temperature sensors output options of 0-5 V or 4-20 mA suit... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 8 to 14
- Temperature Range: -4 to 302
- Response Time: 150
from Dexter Research Center, Inc.
Features: A single-channel silicon-based thermopile in a LCC package for surface mount assembly in a small active area of 0.61mm x 0.61mm. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ °C. This detector has a very... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 0.6900 to 1.44
- Responsivity: 40.7 to 60.3
- Category: Sensor/Transducer
from Optris Infrared Sensing, LLC
The CSmicro LTH pyrometer excels in industrial temperature measurements. Its special thermopile detector offers precise non-contact sensing from 8-14µm, ideal for high-emissivity targets from -50 °C to 1030 °C. Unlike the CSmicro LT, it boasts a 22:1 distance-to-spot size ratio and operates up to... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 8 to 14
- Temperature Range: -58 to 1886
- Response Time: 150
from Dexter Research Center, Inc.
Features: A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ °C. This detector has a... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 0.6900 to 1.44
- Responsivity: 40.7 to 60.3
- Category: Sensor/Transducer
from Optris Infrared Sensing, LLC
The video pyrometer optris CSvideo 2M, with its integrated video sighting, offers additional aiming assistance. Combined with the innovative crosshair laser, it provides a reliable and precise measuring field adjustment, making it convenient to use in hard-to-reach areas and when measuring objects... [See More]
- Technology: Thermal Pyrometer / Detector
- Spectral Range: 1.6
- Temperature Range: 482 to 2912
- Response Time: 10
from Dexter Research Center, Inc.
Features: A thin film-based thermopile with a 1.0mm diameter active area with good signal-to-noise ratio in a TO-5 package and a moderate time constant of 32ms with Argon encapsulation gas. Applications: Excellent for non-contact temperature measurement. Benefit: Small active area with good... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 2.1 to 4.8
- Responsivity: 19.3 to 30.9
- Category: Sensor/Transducer
from Optris Infrared Sensing, LLC
The video pyrometer optris CSvideo 3M is perfectly suited for low-temperature measurement of metals and composite materials starting from 50 °C. Combined with the innovative and patented crosshair laser and its integrated video sighting, the infrared sensor is convenient to use in hard-to-reach... [See More]
- Technology: Thermal Pyrometer / Detector
- Spectral Range: 2.3
- Temperature Range: 122 to 1112
- Response Time: 20
from Dexter Research Center, Inc.
Features: A one-channel compensated thin-film thermopile in a TO-5 package. The active area and compensating element area are 3.16mm x 0.4mm each. Internal aperture minimizes channel-to-channel crosstalk and thus increasing sensitivity. Applications: Industrial and medical monitoring including... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 1.2 to 3.1
- Responsivity: 21.6 to 31.2
- Category: Sensor/Transducer
from Optris Infrared Sensing, LLC
The Optris CSvision R1M two-color pyrometer delivers consistent temperature measurements from 550 °C to 3500 °C. Its dual-color principle ensures accuracy in adverse conditions, resisting dust, smoke, steam, and dirty windows, with up to 90% attenuation. Innovative features like video sighting,... [See More]
- Technology: Thermal Pyrometer / Detector
- Spectral Range: 0.8000 to 1
- Temperature Range: 1022 to 6332
- Response Time: 1
from Dexter Research Center, Inc.
Features: A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture minimizes channel-to-channel crosstalk increasing sensitivity. Applications: Gas analysis,... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 2.1 to 4.6
- Responsivity: 21.5 to 31.6
- Category: Sensor/Transducer
from Optris Infrared Sensing, LLC
With the ratio pyrometer, the CSvision R2M, precise non-contact temperature measurements from 250 °C to 1400 °C can be provided at any distance. The CSvision R2M dual-wavelength pyrometer is also equipped with a motorized focus, a cross laser, and video sighting with BRF technology. Due to the... [See More]
- Technology: Thermal Pyrometer / Detector
- Spectral Range: 1.35 to 1.75
- Temperature Range: 482 to 2552
- Response Time: 1
from Dexter Research Center, Inc.
Features: A single-channel thin film-based thermopile offering very low noise in a compact TO-18 package with a small active area of 0.92mm x 0.4mm. This is one of the lowest noise thermopiles you can buy and provides a fast 14ms time constant with Argon encapsulation gas. Applications: Excellent... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Detectivity: 0.9300 to 2.5
- Responsivity: 12.4 to 20.6
- Category: Sensor/Transducer
from ifm electronic gmbh
Reliable, non-contact temperature measurement of objects with very high temperatures. For applications in the steel and glass industries. Intuitive setting of analogue output and switching output via pushbutton. Clearly visible display for showing the current temperature. Robust housing and... [See More]
- Technology: Thermal Pyrometer / Detector
- Electrical Output: Switched; Other
- Category: Element/Chip
from Vaisala
Noncontact infrared sensor for measuring pavement temperature, that also measures air temperature. The sensor is mounted outside your vehicle and continuously monitors road surface temperatures, providing instant feedback on road surface conditions. The data retrieved from the Surface Patrol is... [See More]
- Technology: Thermal Pyrometer / Detector
- Category: Sensor/Transducer
- Degrees: 0.5000
- Electrical Output: Current; Voltage; Serial (optional feature)
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 2 to 20
- Temperature Range: 1000 to 5000
- Ratio: Distance / Spot Size: 100
from DME Company
InfraPro Non-Contact Thermometer [See More]
- Technology: Thermal Pyrometer / Detector
- Category: Sensor/Transducer
from Kipp & Zonen, Inc.
Sensitive to radiation 0.2 - 50 µm. Total field of view of 20 º. Very suitable for control or demonstration. With thermopile CA2 radiant fluxes can be measured. It is sensitive to radiation from 0.2 to 50 µm, and has a total field of view of 20 º. The field of view is... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Category: Sensor/Transducer
- Spectral Range: 0.2000 to 50
from OMEGA Engineering, Inc.
The small size and built-in features of the OS36-2 Series make it a convenient device for a wide variety of infrared monitoring tasks. The narrow 35 field of view and very small aperture allow for small target measurements to 4 mm (0.16"). The OS36-2 threaded head securely mounts through a bulkhead... [See More]
- Technology: Thermal Pyrometer / Detector
- Ratio: Distance / Spot Size: 2
- Temperature Range: -49 to 2102
- Category: Sensor/Transducer
from Campbell Scientific, Inc.
The HFP01SC measures heat flux, typically as a component within energy balance or Bowen ratio flux systems. The HFP01SC is manufactured for Campbell Scientific by Hukseflux (Delft, The Netherlands). The sensor outputs a voltage signal that is proportional to the heat flux of the surrounding medium. [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- % of Reading: -3 to 3
- Temperature Range: -22 to 158
- Category: Sensor/Transducer
from Takex America, Inc.
Description. The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the heat source. This... [See More]
- Technology: Thermal Pyrometer / Detector
- Response Time: 15
- Temperature Range: -13 to 122
- Category: Sensor/Transducer
from Solar Light Company, Inc.
With the PMA2143 thermopile radiant fluxes can be measured. It is sensitive to radiation from 0.2 to 50 µm, and has a field of view of 10 °. It brings the unsurpassed features and high accuracy of this class of instruments into the price range of photovoltaic detectors. FEATURES. Flat... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Response Time: 30000
- Spectral Range: 0.2000 to 50
- Category: Sensor/Transducer
from Advanced Energy Industries, Inc.
Advanced Energy ’s Sekidenko MXE measures at ultra-high-speed sampling rates (up to 10 kHz) and offers combined temperature and active reflectance for precise control in dynamic processes. Precise temperature measurement enabling closed-loop process control. Configurable wavelength based on... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 0.5000
- % of Reading: 1
- Category: Sensor/Transducer
from ifm electronic gmbh
Reliable, non-contact temperature measurement of objects with very high temperatures. For applications in the steel and glass industries. Intuitive setting of analogue output and switching output via pushbutton. Clearly visible display for showing the current temperature. Robust housing and... [See More]
- Technology: Thermal Pyrometer / Detector
- Electrical Output: Switched; Other
- Category: Element/Chip
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 2 to 20
- Temperature Range: -50 to 2500
- Ratio: Distance / Spot Size: 10
from OMEGA Engineering, Inc.
The OS36-5 Series extends the range of applications for infrared thermocouple thermometry to situations which require the sensor to be mounted remotely from the target. In addition to the ruggedness and ease-of-use of the original OS36 Series, the new OS36-5 Series is hermetically sealed and is... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 2
- Temperature Range: -49 to 2012
- % of Reading: 1
from Campbell Scientific, Inc.
The HFP01 provides soil heat flux measurements —typically for energy balance or Bowen ratio flux systems. It outputs a voltage signal that is proportional to the heat flux of the surrounding medium. At least, two sensors are required for each site to provide spatial averaging. Sites with... [See More]
- Technology: Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- % of Reading: -15 to 5
- Temperature Range: -22 to 158
- Category: Sensor/Transducer
from ifm electronic gmbh
Reliable, non-contact detection of objects with very high temperatures. For applications in the steel and glass industries. Intuitive setting of the switching temperature via pushbutton and display. Switch points of the two switching outputs can be adjusted independently. Robust housing and... [See More]
- Technology: Thermal Pyrometer / Detector
- Electrical Output: Switched; Other
- Category: Element/Chip
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 0.1000 to 5
- Temperature Range: 400 to 2500
- Category: Sensor/Transducer
from OMEGA Engineering, Inc.
Specifications. Range: 0 to 260 °C (0 to 500 °F). Response Time: 1 sec. Sensitivity: 1 °. Accuracy: 1% rdg. Repeatability: 1/2% rdg. Emissivity: 0.95, fixed. Min. Target Size: 6.35 mm@ 19.05 mm (1/4" at 3/4"). Target to Distance Ratio: 3:1 beyond 19.05 mm (3/4") distance. Measurement... [See More]
- Technology: Thermal Pyrometer / Detector
- Spectral Range: 8 to 14
- Temperature Range: 32 to 500
- Response Time: 1000
from ifm electronic gmbh
Reliable, non-contact detection of objects with very high temperatures. For applications in the steel and glass industries. Intuitive setting of the switching temperature via pushbutton and display. Switch points of the two switching outputs can be adjusted independently. With fibre optics and... [See More]
- Technology: Thermal Pyrometer / Detector
- Electrical Output: Switched; Other
- Category: Element/Chip
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 2 to 20
- Temperature Range: 0 to 2500
- Category: Sensor/Transducer
from OMEGA Engineering, Inc.
OMEGA's new CE marked low cost OS1590 Series infrared fiber optic thermometer/ transmitter system measures temperature ranges up to 4500 F and provides dual analog outputs (4-20 mA, 0-5 VDC, 0-10 VDC, 1 mV/ Degree, J & K T/C) electrically isolated from the DC power supply input. The main... [See More]
- Technology: Thermal Pyrometer / Detector; Other Technology
- % of Reading: 1
- Temperature Range: 500 to 4500
- % of Reading: 0.7500
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 2 to 20
- Temperature Range: 700 to 3000
- Category: Sensor/Transducer
from OMEGA Engineering, Inc.
The IR-USB infrared temperature sensor provides a reliable and economical method for most noncontact temperature monitoring applications. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. The unit features a IR sensor/signal conditioner installation with... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 2
- Temperature Range: -0 to 1000
- Degrees: 4
from Exergen Corp.
Plug and play, linearized, precise accuracy, with integral design which eliminates thermal drift. No leakage current, impedance, or cold junction compensation to worry about. [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- % of Reading: 1.5
- Temperature Range: 0 to 500
- Degrees: 1.5
from OMEGA Engineering, Inc.
The new Omega ® mini infrared pyrometer is packed full of exciting new features. Its miniature sensing head measures just 18 x 45 mm (0.71 x 1.8"), making it ideal for mounting in tight spaces. A high ambient version is capable of withstanding temperatures of up to 180 °C (356 °F)... [See More]
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- % of Reading: 1
- Temperature Range: -4 to 1832
- % of Reading: 0.5000
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14
from OMEGA Engineering, Inc.
OMEGA's new OS100E Series miniature infrared transmitters measure a temperature range of -18 to 538C (0 to 1000F). They consist of a remotely mounted infrared sensor head connected to a high-performance, microprocessor-based signal conditioner. The miniature sensor head is ideal for measuring... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 2
- Temperature Range: -0 to 1000
- Degrees: 4
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 550
- Spectral Range: 6.5 to 14
from OMEGA Engineering, Inc.
OMEGA's new miniature, low-cost, high performance infrared sensor/transmitter model OS136 features a 19 mm (3/4") O.D. by 89 mm (3.5") long stainless steel NEMA-4 housing. This mini transmitter is ideal for applications that require measuring temperature in hard-to-reach, confined or harsh... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 3
- Temperature Range: -0 to 1000
- % of Reading: 1
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 550
- Spectral Range: 6.5 to 14
from OMEGA Engineering, Inc.
OMEGA's new compact high performance industrial infrared sensor/ transmitter model OS137 provides variety of features and options packaged into a small Stainless Steel housing. The standard features are adjustable Emissivity, 10 to 1 optical field of view, adjustable alarm set point and voltage... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 1.5
- Temperature Range: -0 to 1000
- Degrees: 3.5
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14
from OMEGA Engineering, Inc.
Applications. Clean Rooms and Greenhouses. Electrical Troubleshooting. Automotive Repair and Maintenance. Air Conditioning. Semiconductor Manufacturing. HVAC Energy Audits. Factory Automation. Paint Drying. The OS418L is a fully functional. infrared non-contact temperature measuring device and... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 2
- Temperature Range: -0 to 1000
- Degrees: 2.2
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 2000
- Category: Sensor/Transducer
from OMEGA Engineering, Inc.
OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring temperature in confined, hard-to-reach places and... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 2
- Temperature Range: -0 to 1000
- Degrees: 4
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14
from OMEGA Engineering, Inc.
OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach places and harsh environments. The wireless... [See More]
- Technology: Thermal Pyrometer / Detector
- % of Reading: 2
- Temperature Range: -0 to 1000
- Degrees: 4
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14