Solid Construction Milling Cutters
from Promax Tool Company
0 ° 2 Flute Ball Die & Mold Tools- Series 250. Series 250 0 ° 2 Flute Die & Mold Tools. Features: Designed to run at faster speeds and feeds resulting in reduced cycle times. Standard with AlTiN coating. AlTiN coating allows for dry machining and extends the life of the tool. Ultrafine... [See More]
- Edges: Solid
- Cutting Ends: Single
- Geometry: Ballnose
- Units: Fractional
from SwiftCARB
Ball end extended reach end mill [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Allied Machine & Engineering Corp.
Features. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. AccuThread 856 ® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Helical Form
- Cutting Ends: Single
from KEO Cutters
Carbide Decimal 2-Flute Single-End Ball Nose Regular [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
2-Flute Single End Solid Carbide End Mill - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Gesswein Co., Inc.
Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62 –65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require... [See More]
- Edges: Solid
- Cutter: 0.125
- Cutter Type: Endmill
- OAL: 1.50
from Stanley Engineered Fastening - Spiralock
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can... [See More]
- Edges: Solid
- Geometry: Radius
- Cutter Type: Shell Mill; Thread Mill
- Cutting Ends: Single
from Contour360º
Designed specifically for aluminum and non-ferrous materials. Reduce cycle time - one tool for roughing and finishing. Promotes dynamic chip flow at high velocity. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 0.005". End Type: Ball. Flute Length: 3 X DIA. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Superior Tool Service, Inc.
Designed for hi speed machining of aluminum. Available with 2 or 3 flutes, variable helix, variable spiral. We recommend a special Diamondlike carbon coating for the best results. Available uncoated too. Order with no radius, radius or ball radius. Designed for Composite Material Applications. [See More]
- Edges: Solid
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Cutting Ends: Single
from Sandvik Coromant Co.
In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]
- Edges: Solid
- Geometry: Square (optional feature); Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Roughing; Finishing; Endmill; Thread Mill (optional feature)
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
0 ° Taper 4 Flute with Corner Radius Rib Tool - Series 260. Series 260 0 ° Taper 4 Flute with Corner Radius Rib Tool. Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds. Eliminates time-consuming EDM burnig operations resulting... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Corner Rounding
- Units: Fractional
from KEO Cutters
Carbide Decimal 2-Flute Single-End Ball Nose Stub [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
2-Flute Single End Solid Carbide End Mill - Ball Nose - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Gesswein Co., Inc.
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Cutter: 0.125
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Edges: Solid
- Geometry: Chamfer
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Double
from Superior Tool Service, Inc.
A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and applications. This is a great cutter for hard steel, alloy steels, cast irons, stainless steels and nickel alloys. [See More]
- Edges: Solid
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
1 ° 2 Flute Tapered Ball Die & Mold Tools - Series 251. Series 251 1 ° 2 Flute Tapered Ball Die & Mold Tools. Features: Designed to run at faster speeds and feeds resulting in reduced cycle times. Standard with AlTiN coating. AlTiN coating allows for dry machining and extends the life of the... [See More]
- Edges: Solid
- Cutting Ends: Single
- Geometry: Ballnose
- Units: Fractional
from KEO Cutters
Carbide Decimal 2-Flute Single-End Regular [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Gesswein Co., Inc.
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]
- Edges: Solid
- Cutter: 0.125
- Cutter Type: Endmill
- OAL: 1.50
from Contour360º
4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Edges: Solid
- Geometry: Chamfer
- Cutter Type: Endmill
- Cutting Ends: Double
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Ball. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Double
from Superior Tool Service, Inc.
A 6 flute end mill designed to cut titanium, heat treated steel and stainless steel. It has a variable helix and variable spiral design for dampening out harmonics. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material... [See More]
- Edges: Solid
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
2 Flute Ball for Aluminum - Series 115. Series 115 2 Flute Ball End Mill for Aluminum. View Speeds and Feeds page. Features: Designed to be a workhourse in milling ALUMINUM and other non-ferrous materials. Standard with ZrN Coating. 40 Degree Helix. Complete with our special Edge Prep to reduce... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from KEO Cutters
Carbide Decimal 2-Flute Single-End Stub [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
2-Flute Single End Solid Carbide End Mill - Ball Nose - Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Gesswein Co., Inc.
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]
- Edges: Solid
- Cutting Ends: Double
- Cutter Type: Endmill
- Cutter: 0.125
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Double
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Double
from Superior Tool Service, Inc.
Our 10 flute design for cutting titanium and stainless steel. This end mill is good for profiling applications. The additional flutes increase tool life and allow higher feed rates. Our variable helix/variable spiral design dampens out harmonics. It is available coated or uncoated, no radius, radius... [See More]
- Edges: Solid
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Cutting Ends: Single
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
2 Flute Decimal Ball End Mills - Series 331. Series 331 2 Flute Ball Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from KEO Cutters
Carbide Decimal 4-Flute Single-End Regular [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
2-Flute Single End Solid Carbide End Mill - Extra Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Gesswein Co., Inc.
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]
- Edges: Solid
- Cutting Ends: Double
- Cutter Type: Endmill
- Cutter: 0.125
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Edges: Solid
- Geometry: Radius
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Superior Tool Service, Inc.
Our 20 flute design for inconel, titanium and stainless steel. This has the same variable helix/variable spiral design as the Patriot X. It works best in profiling applications. It is available coated or uncoated, no radius, radius or chamfer in 3/4" to 1-1/4" diameters. Contact us for price and... [See More]
- Edges: Solid
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Cutting Ends: Single
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
2 Flute Decimal Square End Mills - Series 330. Series 330 2 Flute Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from KEO Cutters
2 & 4 Flute Single Ball Nose Extra-Long [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
2-Flute Single End Solid Carbide End Mill - Ball Nose - Extra Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Edges: Solid
- Geometry: Radius
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Double
from Superior Tool Service, Inc.
A 4 flute rougher/finisher made for steel, designed with a variable helix and variable spiral. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material Applications. [See More]
- Edges: Solid
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 2-1/2 INCH OVERALL LENGTH. 1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/4 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/4 INCH CUTTER DIAMETER. 1/4 CUTTER DIAMETER - FRACTIONAL. .25 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
2 Flute for Aluminum - Series 108. Series 108 2 Flute End Mill for Aluminum. View Speeds and Feeds page. Features: Designed to be a workhourse in milling ALUMINUM and other non-ferrous materials. Standard with ZrN Coating. 40 Degree Helix. Complete with our special Edge Prep to reduce break -in... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Double-End Ball Nose Stub [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Cutting Ends: Double
from Universal Cutting Tools, Inc.
4-Flute Single End Solid Carbide End Mill - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Contour360º
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]
- Edges: Solid
- Geometry: Radius
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Double
from Sandvik AB
SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 1/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
3 Flute Ball for Stainless Steel - Series 113. Series 113 3 Flute Ball End Mill for Stainless Steel. View Speeds and Feeds page. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix. Designed with an eccentric relief... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from KEO Cutters
2 and 4 Flute Double-End Stub [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Double
from Universal Cutting Tools, Inc.
4-Flute Single End Solid Carbide End Mill - Ball Nose - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Thread Mill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Double
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3-1/16 INCH OVERALL LENGTH. 3/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122. Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Roughing; Finishing; Endmill
- Cutting Ends: Single
from KEO Cutters
2 and 4 Flute Single-End Ball Nose Long [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Contour360º
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Thread Mill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik AB
SQUARE TYPE. SOLID CARBIDE MATERIAL. 3-1/16 INCH OVERALL LENGTH. 3/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
3 Flute for Aluminum - Series 109. Series 109 3 Flute End Mill for Aluminum. View Speeds and Feeds page. Features: Designed for Aluminum and Light Alloys finishing applications. 40 Degree Helix. Available with ZrN and AlTiN coatings [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Extra-Long [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
4-Flute Single End Solid Carbide End Mill - Ball Nose - Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Helps to save on tooling costs versus using larger aps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Thread Mill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Double
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
3 Flute for High Speed Machining of Aluminum - Series 110. Series 110 3 Flute End Mill for High Speed Machining of Aluminum. View Speeds and Feeds page. Features: Special geometry specific for High Speed Machining of Aluminum and Light Alloys. Complete with Radius. Standard with ZrN coating [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Long [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
4-Flute Single End Solid Carbide End Mill - Extra Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Helps to save on tooling costs versus using larger aps. All tools AlTiN coated for onger tool life. Made from premium submicron grain carbide. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Thread Mill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Double
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
3 Flute for Stainless Steel & High Temperature Alloys - Series 106. Series 106 3 Flute End Mill for Stainless Steel. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix. Designed with an eccentric relief creating a 25%... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Regular [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
4-Flute Single End Solid Carbide End Mill - Ball Nose - Extra Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Edges: Solid
- Geometry: Radius
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Thread Mill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Ball. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 2 INCH OVERALL LENGTH. 5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/16 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). FAST SPIRAL FLUTE TYPE. 3/16 INCH CUTTER DIAMETER. 3/16 CUTTER DIAMETER - FRACTIONAL. .1875 CUTTER DIAMETER - DECIMAL. 60 HELIX... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
3 Flute Rougher-Finisher for Aluminum - Series 119. Series 119 3 Flute Rougher-Finisher for Aluminum. View Speeds and Feeds page. Features: Designend to improve performance in profiling and pocket rougher-finishing applications. Best in Aluminum and and light alloys. Eccentric relieved for a 25%... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Roughing; Finishing; Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Stub [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
2-Flute Double End Solid Carbide End Mill - Stub Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Cutting Ends: Single
from Melin Tool Company
Designed for milling precision I.D. and O.D. threads in all types of steels, non-ferrous metals, and exotic metals. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Thread Mill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 0.010". End Type: Square. Flute Length: 3 X DIA. Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
3 Flute Rougher-Finisher for Stainless Steel - Series 117. Series 117 3 Flute Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys. [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Roughing; Finishing; Endmill
- Units: Fractional
from KEO Cutters
2 & 4 Flute Single End Extra Long Reach [See More]
- Edges: Solid
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
4-Flute Double End Solid Carbide End Mill - Stub Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Double
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Double
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
4 Flute Decimal Ball End Mills - Series 333. Series 333 4 Flute Decimal Ball End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from KEO Cutters
Corner Radius Carbide 2- & 4-Flute [See More]
- Edges: Solid
- Geometry: Radius
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
45-Degree Hi-Helix 3-Flute Solid Carbide End Mill - Center Cutting * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 1.000
from Melin Tool Company
Used for radius and contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Double
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
4 Flute Decimal Square End Mills - Series 332. Series 332 4 Flute Decimal End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from KEO Cutters
2 and 4 Flute Square End and Ball Nose [See More]
- Edges: Solid
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Universal Cutting Tools, Inc.
60-Degree Hi-Helix 3-Flute Solid Carbide End Mill - Center Cutting * 10% Cobalt * Micro Grain [See More]
- Edges: Solid
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 1.000
from Melin Tool Company
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways, and pockets. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Double
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
4 Flute for Stainless Steels & Alloys - Series 111. Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys. Designed with eccentric relief, creating a 25% stronger cutting... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from KEO Cutters
3- and 4-Flute Long Shank [See More]
- Edges: Solid
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
Used for radius or contouring part surfaces. [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Double
from Cutting Edge Technologies, Inc.
Diameter (metric): 0.5mm. End Type: Square. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
Series 270 0 ° Taper 4 Flute Ball End Rib Tool. Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds. Eliminates time-consuming EDM burnig operations resulting in a bench free rib. Reduce cycle times with faster speeds and feeds. [See More]
- Edges: Solid
- Cutting Ends: Single
- Geometry: Ballnose
- Units: Fractional
from KEO Cutters
3-Flute Decimal Extra Long Reach [See More]
- Edges: Solid
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
Used to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter (metric): 0.5mm. End Type: Ball. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
4 Flute Rougher-Finisher for All Material Types - Series 120. Series 120 4 Flute Rougher-Finisher for All Material Types. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. Relieves tool pressure... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Roughing; Finishing; Endmill
- Units: Fractional
from KEO Cutters
3-Flute Extra Long Reach [See More]
- Edges: Solid
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
Used for radius or contouring part surfaces. Designed to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: Diamond. Diameter: 1/64". End Type: Square. Flute Length: 5/64". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +.000"/-.001". Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
5 Flute for Super Finishing - Series 112. Series 112 5 Flute End Mill for Super Finishing. View Speeds and Feeds page. Features: High performance end mills. Designed for maximum production capabilitie. Eccentric relieved for a smoother running end mill when profiling at maximum speeds. Engineered to... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from KEO Cutters
3-Flute Extra Reach Stub Ball Nose [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
5 Flute Rougher-Finisher for Steels & High Strength Alloys - Series 121. Series 121 5 Flute Rougher-Finisher for Steels & High Strength Alloys. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Roughing; Finishing; Endmill
- Units: Fractional
from KEO Cutters
3-Flute Long Reach [See More]
- Edges: Solid
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Used to mill keyways to close tolerance. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
7 Flute for High Speed Machining of High Tech Materials - Series 160. Series 160 7 Flute End Mill for High Speed Finishing of High Tech Materials. Features: Special geometry for High Speed Finishing. Designed for use in Stainless Steel and Nickle based super Alloys. Unequal indexed to relieve... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from KEO Cutters
3-Flute Long Reach Single-End High Performance [See More]
- Edges: Solid
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
Used when a longer reach is required but not a longer cutting length, such as in deep slots or pockets. Extended unfluted neck to provide greater rigidity and to reduce defection. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
General Purpose Rougher - Series 100. Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc. Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from KEO Cutters
3-Flute Regular Length Extended Reach [See More]
- Edges: Solid
- Geometry: Radius
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
General purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
Multi-Flute End Mill For Hardened Materials - Series 154. Series 154 Multi-Flute End Mill For Hardened Materials. View Speeds and Feeds page. Features: Designed for Superb Finishes on hardened materials up to 65 Rc. Relieved shank for better reach. Standardwith Radius. Available in Advanced AlTiN... [See More]
- Edges: Solid
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
3-Flute Stub Length [See More]
- Edges: Solid
- Geometry: Radius
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
Excellent for slotting and profling at high speeds. Small corner radius for added strength and smoother cutting action. Made from premium submicron grain carbide. [See More]
- Edges: Solid
- Geometry: Radius
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Promax Tool Company
PRO-4 Ball End - Series 192. Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration. Delivers and Excellent Finish. Relieves cutting pressure against the tools with OD Chip Breakers. Easy & Inexpensive... [See More]
- Edges: Solid
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from KEO Cutters
3-Flute Stub/Long Reach/Long Shank [See More]
- Edges: Solid
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Melin Tool Company
Due to the finer sinusoidal form on cutting edge, fner chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which may require a finishing pass. These tools will plunge cut. [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Edges: Solid
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single