Multi-axis Tooling Plates and Columns
from Jergens, Inc.
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel. Thickness Tolerance: ±0.005. Flat & parallel within 0.0005"/ft. (0.013mm). Includes pre-installed QLS Bushings [See More]
- Orientation: Multi-axis
- Weight: 19.87
- Plate / Block Type: Base Plate
- Material: Steel; 1018 Carbon Steel
from Jergens, Inc.
Jergens Quick-Loc ™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC ’s. The upright faces feature Quick-Loc ™ Receivers built directly into the body of the cube. Features, Benefits,... [See More]
- Orientation: Multi-axis
- Weight: 25.29
- Plate / Block Type: Box Cube / Clamping Cube
- Shape: Cube
from Jergens, Inc.
Jergens Quick-Loc ™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Jergens M-Coat. Repeatability: 0.0003 ” (0.008mm). [See More]
- Orientation: Multi-axis
- Material: Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
- Weight: 16.71
from Jergens, Inc.
Jergens Quick-Loc ™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC ’s. The upright faces feature Quick-Loc ™ Receivers built directly into the body of the cube. Features, Benefits,... [See More]
- Orientation: Multi-axis
- Weight: 107
- Plate / Block Type: Box Cube / Clamping Cube
- Shape: Cube
from Jergens, Inc.
Jergens Quick-Loc ™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Jergens M-Coat. Repeatability: 0.0003 ” (0.008mm). [See More]
- Orientation: Multi-axis
- Material: Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
- Weight: 23.81
from Jergens, Inc.
Jergens Quick-Loc ™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC ’s. The upright faces feature Quick-Loc ™ Receivers built directly into the body of the cube. Features, Benefits,... [See More]
- Orientation: Multi-axis
- Weight: 27.58
- Plate / Block Type: Box Cube / Clamping Cube
- Shape: Cube
from Jergens, Inc.
Jergens Quick-Loc ™ Twin Bases function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC ’s. The upright faces feature Quick-Loc ™ Receivers built directly into the body of the base. Features,... [See More]
- Orientation: Multi-axis
- Material: Steel; Alloy Steel
- Weight: 29.64
from Carr Lane Manufacturing Co.
FEATURES: Quintus Quick-Change Risers provide accurate location and secure clamping while also providing quick-change capability and elevating the workpiece for improved spindle access – all in one compact unit. To locate and clamp a fixture, the Quintus 1 riser utilizes two integral locating... [See More]
- Orientation: Multi-axis
- Shape: Rectangular
- Plate / Block Type: Box Bracket / Riser Plate
- Material: Steel