Serial Interface Control Panels
from Aerzen USA Corp.
Innovative control system for speed-regulated and unregulated compressors and blowers I Fast and uncomplicated commissioning I Consumption-dependent activation/deactivation of compressors/energy savings of up to 30% I Additional cost savings thanks to optimised compressor running times and optimum... [See More]
- Control Output: Serial
- Panel Operation: Electrical
- Panel Type: Operator Console
- Operator Input: Touchscreen
from Engstler Elektronik Entwicklung GmbH
The CP0304 is a desktop keypad with 12 SB6432 switches and USB2.0 interface. With its programming API the CP0304 is ideally suited for fast and easy software integration into exisitng applications without the need for hardware development. [See More]
- Control Output: Serial
- Operator Input: Buttons/Knobs
- Panel Type: Operator Console
- Display Type: Digital Display
from LINAK U.S. Inc.
Attendant Control Mini (ACM) is a control panel able to disconnect individual handset channels from the control box. Typically used in bed applications. The ACM (Attendant Control Mini) box is attached to hospital beds and nursing home beds for use where patient positioning must be carefully... [See More]
- Control Output: Serial; Parallel
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 4.13
from Prior Scientific, Inc.
Key Features: Compact design (160x125x60mm). RS232/USB communication. Manual focus knob. Compatible with most imaging platforms. Prior Scientific has introduced a new focus only control system for modern microscopes. Ideally suited to those applications involving extended focus or. Z-stacking, the... [See More]
- Control Output: PLC; Serial
- Panel Operation: Electrical
- Panel Type: Operator Console; Focus Control
- Length: 6.5