Design Assistance Precision Grinding Services

22 Results
Precision Machining
from Pexco

Where Ideas Take Shape. Pexco ’s precision machining capabilities transform high-performance plastic materials into complex components with tight tolerances for aerospace, medical, semiconductor, and industrial applications. With over 40 CNC machines including 3-, 4-, and 5-axis mills,... [See More]

  • Additional Services: Design Assistance; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Secondary Operations: Vapor Polishing, Annealing and Stress Relieving, Flame polishing, mechanical buffing, and surface texturing
  • Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
American Precision Glass Corp.
from American Precision Glass Corp.

APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding. Glass Cutting. Glass Beveling & Chamfering. Glass Drilling. [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: MIL-SPEC; OEM Specific
  • Company Information: American Precision Glass offers precision custom grinding of all types of glass including molded glass components in all shapes.
  • Capabilities: OD Grinding; Surface Grinding
JIT Global Enterprises, Inc.
from JIT Global Enterprises, Inc.

Our 5-axis and CNC machining centers, which have vertical and horizontal capabilities, are readily available for all types of machining applications. We can machine previously cast products or any type of product or prototype. Your part could be delivered in as little as 1 to 2 days. Gun hole... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: ISO 9001:2000; ISO 9001:2008
  • Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
  • Capabilities: Centerless Grinding; OD Grinding; Jig Grinding; Surface Grinding
R.S. Precision Industries, Inc.
from R.S. Precision Industries, Inc.

CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support; Complex Production Tooling
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
  • Capabilities: Surface Grinding; Close Tolerance Micro Machining
Rable Machine, Inc.
from Rable Machine, Inc.

Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude. Contract Manufacturing. 52 Turn Inventory Service. Kan / Ban... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: QS 9000 compliant 3rd party 12/30/09
  • Company Information: Rable Machine Inc serves a broad base of customers & industries. Specializing in precision machined parts & assemblies. Grinding services performed in conjunction with parts manufacture.
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding
Precision Grinding Service
from Peridot Corporation

Peridot offers precision grinding services to the medical device industry. Facets and points are routinely produced with secondary deburring operations as needed. [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Capabilities: Centerless Grinding; Surface Grinding
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • Capabilities: OD Grinding; Thread Grinding; Micro-Drilling
Precision Grinding
from AccuRounds

Precision Grinding. Beyond some of the most up-to-date and versatile machining capabilities, there is a wealth of grinding support available at AccuRounds. In order to fully serve the needs of our customers, grinding has been an integral element in our process capacity since day one. As with the... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: AS 9100C; ISO 9001:2008
  • Company Information: AccuRounds is a world class manufacturing facility specializing in the machining of custom cylindrical components. Our extensive manufacturing capabilities include the accurate machining and finish grinding of shafts, pins and bushings utilizing CNC Swiss screw machining, CNC turning, CNC milling and centerless and cylindrical grinding. Our team has the experience and dedication to meet your precise requirements for product tolerance, concentricity, straightness, surface finish and hardness.
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding
Master Metal Engineering (MME)
from Master Metal Engineering (MME)

Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; CAD/CAM Support; CMM
  • Certifications / Standards: MIL-SPEC; ISO 9001:2008
  • Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
  • Capabilities: Centerless Grinding; OD Grinding; Surface Grinding
Precision Grinding Service
from PremaTech Advanced Ceramics

Advanced ceramics takes precise skill, gained through years of experience and thorough knowledge of the materials. Grinding Silicon Carbide and Silicon Nitride formulations, in larger size pieces, takes even greater skill sets that go beyond everyday grinding capability. We are able to grind parts... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: ISO 9001:2008
  • Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
  • Capabilities: Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding; Thread Grinding
Grinding Services
from Lee's Grinding, Inc.

Our Commitment To Quality Sets Us Apart!. For 50 years, Lee's Grinding has consistently delivered the toughest grinding jobs with amazing precision. We have built a remarkable track record for handling the most difficult projects such as grinding polygons and other non-round configurations to... [See More]

  • Additional Services: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
  • Company Information: Lee's Grinding, Inc. speciializes in close-tolerance work on grinding intensive, small parts.
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Superabrasive Grinding
Arnprior Rapid Mfg Solutions
from Arnprior Rapid Mfg Solutions

[See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
  • Company Information: ARNPRIOR'S Machining capabilities include turning, milling, jig boring, grinding, spring winding, and EDM. Machined materials include aluminum, brass, bronze, coppers, copper alloys, steels, stainless steels, titanium and plastics.
  • Capabilities: ID Grinding; OD Grinding; Jig Grinding; Surface Grinding
APEX Machine Tool Company
from APEX Machine Tool Company

Apex Machine Tool Co. Precision Machining. Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
  • Company Information: Apex specializes in designing and manufacturing complex precision gages, fixtures, precision tools, composite molds, close tolerance parts and other precision machined components in all materials.
  • Length Capability: Less than 1"; Greater than 48"
Precision Grinding -- Metal Cutting Corporation
from Metal Cutting Corporation

We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: QS-9000; ISO 9001:2000
  • Company Information: Metal Cutting Corporation's 9 centerless grinders, 4 surface grinders and 2 double disk grinders offer tremendous versatility, as well as the ability to hold diameter tolerances as tight as ±0.000025", thickness tolerances to ±0.0002".
  • Capabilities: Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Surface Grinding
Rayotek Scientific, Inc.
from Rayotek Scientific, Inc.

In response to industry demand and our customer's needs, Rayotek has created a separate grinding facility dedicated to massive grinding operations. Our 5-Axis Grinding System was built after a 3-year engineering project to design the ultimate system for precision grinding and polishing large... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support; Brazing Seals and Assembly
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Superabrasive Grinding; Surface Grinding; Sealing; Brazing; CNC Grinding
  • Company Information: PRECISION GRINDING, MACHINIG & MANUFACTURING of Glass, Sapphire, Fused Silica, Fused Quartz & Exotic Glass. Specializing in: precision molding, machining, grinding, polishing, sealing, brazing, cutting and system assembly. Engineering services offered.
  • Materials: YAG; Sapphire / Ruby; Ceramics; Glass; Glass Ceramics; Quartz
CNC Milling and Machining
from 3 Dimensional Services

We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000 rpm spindle with... [See More]

  • Additional Services: Design Assistance; Prototype Services; Low Volume Production; CAD/CAM Support
  • Certifications / Standards: QS-9000; ISO 9001
  • Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
  • Capabilities: ID Grinding; OD Grinding; Jig Grinding
High Precision Engineering Machine Shop
from CTM Corporation

CTM Corporation is a high precision engineering machine shop. We can handle all your machining needs, from the initial prototype to production. With conventional and computer-controlled machines, CTM's craftsmen utilize a full range of CNC EDM Wire, Sinker, Drill, lathes, mills, and grinders to... [See More]

  • Additional Services: Design Assistance; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support; 3D Printing
  • Certifications / Standards: Class 10,000/100 Cleanroom
  • Company Information: Since 1969, the world’s finest craftsmen have helped establish CTM as a leader in precision machining. Old world training, aided by state-of-the-art design and production technology, and take any concept from art to part. CTM takes the lead in determining the best solution for puzzling design-to-cost problems. When others might surrender, CTM charges the field, armed with experience and insight. If it can be made, CTM will figure out the way.
  • Capabilities: Surface Grinding
Precision Grinding Services
from Impro Industries USA, Inc.

Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
  • Company Information:

    Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.

  • Capabilities: Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
F.B. Manion & Sons, Inc.
from F.B. Manion, Inc.

F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Certifications / Standards: ISO 9001:2000
  • Company Information: F.B. Manion specializes in "Super Abrasive Grinding" as an alternative to traditional CNC milling and turning. Our process provides lower costs per part, a minimum of 5 times production speeds of traditional methods, and greater tolerance control.
  • Capabilities: Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Superabrasive Grinding; Surface Grinding
Center Hole Grinding Services
from Grindal Company

When lapping center holes can't achieve the required results, grinding the center holes is another more accurate, but pricier option. In some instances, parts can be bent or warped during the heat treatment process and therefore the center holes are affected and grinding the center holes may be... [See More]

  • Additional Services: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
  • Company Information: Since 1965 Grindal has been providing precision grinding services. Our skilled craftsmen maintain the highest standards of quality for our customers.
Comet Tool, Inc.
from Comet Tool, Inc.

We specialize in working with nickel alloys such as stainless steel, inconel, monel, and hastelloy. We are continually upgrading our capability to provide high-technology. Contact us to learn more. CNC MILLING. 4 axis. through spindle coolant. 10,000 RPM. machine envelope 24" X 50" X 20". CNC... [See More]

  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; CAD/CAM Support; Medium Volume Production
  • Certifications / Standards: OEM Specific; ISO 9000 and Mil-Q-45280 Compliant
  • Company Information: Since 1974, Comet Tool Inc, has specialized in CNC machining and deep-hole drilling in a variety of materials. They are a business team that builds customer and employee relationships based on high moral and professional standards.
  • Capabilities: OD Grinding; Surface Grinding; Gundrilling
Grinding Services
from Weiss-Aug Co., Inc.

JK Tool & Die provides engineering, machining, grinding, stamping and EDM services. Their experienced engineering staff and machine operators average over 20 years of experience. JK has over 30 grinding machines including surface, wet and jig grinders. [See More]

  • Additional Services: Design Assistance; Stamping
  • Capabilities: Jig Grinding; Surface Grinding
  • Company Information: Weiss-Aug, a leading contract manufacturer of precision metal stamping, insert molding and assembly, announced the acquisition of JK Tool & Die located in Apollo, PA.
  • Materials: Steel / Steel Alloys