Temperature Output Pressure Instruments
from Monarch Instrument
The Track-It ™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just... [See More]
- Features: Temperature Output; Alarm Indicator
- Pressure Measurement: Absolute; Gauge; Vacuum
- Device Category: Recorder or Totalizer
- Display Type: Digital Numerical Display
from Crystal Engineering Corporation
Protective holster case, cord set, 9V battery and operating instructions [See More]
- Features: Temperature Output
- Pressure Measurement: Gauge
- Device Category: Instrument or Meter
- Material: Liquid; Gas
from Keller America, Inc.
LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]
- Features: Temperature Compensated; Temperature Output
- Pressure Measurement: Absolute; Gauge; Vacuum
- Device Category: Recorder or Totalizer
- Material: Liquid; Gas
from AMETEK Sensors, Test & Calibration
The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]
- Features: Temperature Compensated; Temperature Output
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter; Recorder or Totalizer
- Pressure Measurement: Absolute; Gauge
from Monarch Instrument
The Track-It ™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize data... [See More]
- Features: Temperature Output
- Pressure Measurement: Absolute; Gauge; Vacuum
- Device Category: Recorder or Totalizer
- Working Pressure Range: 5800
from AMETEK Sensors, Test & Calibration
Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]
- Features: Temperature Output
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter; Recorder or Totalizer
- Pressure Measurement: Differential