Process Equipment Petroleum and Mineral Oil Products

20 Results
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Circulating Oils -- PMO SERIES
from Total Lubricants USA, Inc.

Mineral based, anti-wear, paper machine and circulating oil. Specifically designed for the lubrication of wet and dry sections of paper machines. [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines
  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Type / Function: Lubricant
Industrial Pump Oil -- Series 100
from General Pump

General Industrial Oil is a premium multi-purpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation, even at high temperatures. General Industrial Oil possesses a high natural viscosity index. This means more constant... [See More]

  • Applications: Compressors; Process Equipment, Tanks, Reactor or Lines
  • Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Grade / Approvals: SAE-30W
Food Grade Paste -- Molykote® P-1900
from Dupont Molykote

Light-colored, grease-paste with solid lubricants. APPLICATIONS. Lubrication of mechanical components in Food & Beverage processing equipment. Sliding surfaces and friction contacts exposed to heavy loads, especially at low to medium speeds. FEATURES. Meets FDA Regulations 21 CRF 178.3570 and... [See More]

  • Applications: Food Contact Approved; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 1.11
  • Type / Function: Grease / Gel; Lubricant
  • Use Temperature: -22 to 572
Heating and Cooling Heat Transfer Fluid -- Paratherm MR®
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm MR ® mid-range heat transfer fluid is rated for service from 36 °F to 550 °F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated... [See More]

  • Applications: Food Contact Approved; Process Equipment, Tanks, Reactor or Lines; Batch Reactors, Laminating Lines, Plastic Mold
  • Kinematic Viscosity: 6.5
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Specific Gravity: 0.8028
High Load, Extreme Pressure Bearing Grease -- LGEP 2
from SKF/Global

SKF LGEP 2 is mineral oil based, lithium soap thickened grease with extreme pressure additives. This grease provides good lubrication in general applications subjected to harsh conditions and vibrations. Excellent mechanical stability. Extremely good corrosion inhibiting properties. Excellent EP... [See More]

  • Applications: Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Process Equipment, Tanks, Reactor or Lines; Extreme Pressure Applications
  • Kinematic Viscosity: 200.0
  • Type / Function: Grease / Gel; Lubricant
  • Use Temperature: -4 to 230
Group II/II+ Premium Base Oils -- 100R
from Chevron Base Oils

Chevron Neutral Oil 100R, 150R, 220R, 600R and 110RLV produced from Richmond, California and Yeosu, South Korea are part of our global base oil slate for the purposes of base oil interchange and equivalency as defined by the API Publication 1509, and the ATIEL Code of Practice for Developing Engine... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 20.3
  • Type / Function: Base / Process Oil
  • Viscosity Index: 102
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Industrial Pump Oil -- Series 220
from General Pump

General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural viscosity index. This means more... [See More]

  • Applications: Compressors; Process Equipment, Tanks, Reactor or Lines
  • Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
Metal Assembly Paste -- Molykote® G-n
from Dupont Molykote

Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance. Applications. Molykote ® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant - for new or rebuilt equipment, such... [See More]

  • Applications: Machine, Gears, Spindles, Ways and Final Drives; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 1.33
  • Type / Function: Grease / Gel; Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative; Metal Working; Metal Forming
  • Use Temperature: -0 to 750
High Temperature Heat Transfer Fluid -- Paratherm GLT™
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines; Gas Processing, Liquid Terminal Tank Heating, Asphalt Plants, Plastic Production and Thermally Stable
  • Kinematic Viscosity: 19.0
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Specific Gravity: 0.8867
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Paste -- Molykote® DX
from Dupont Molykote

Soft white extreme pressure paste for long term lubrication. A white grease paste suited for long-term lubrication for metal parts and for assemblies. Applications. Sliding surfaces and friction contacts exposed to heavy loads, requiring "clean" lubrication, especially at low to medium speeds. For... [See More]

  • Applications: Electrical / Electronic; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 1.1
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -13 to 257
High Temperature Heat Transfer Fluid -- Paratherm GP
from Paratherm – Heat Transfer Fluids by Lubrizol

GP heat transfer fluid is a premium-grade heat transfer fluid engineered to outperform standard mineral oils in the chemical and gas processing industries. GP thermal fluid offers outstanding performance to 600 °F with low vapor pressure and excellent thermal stability. The unique chemical... [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines; Chemical Processing, Oil & Gas Processing, Asphalt Processing & Storage, Industrial Drying Processes
  • Kinematic Viscosity: 1.2 to 29.0
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.8980
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Solid Lubricant Paste -- Molykote® 1000
from Dupont Molykote

Solid lubricant paste for bolted metal joints; contains no lead or nickel. Applications. Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects, and which, after assembling and the initial operation, have to be re-tightened or disconnected. In order to... [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 1.26
  • Type / Function: Solid or Dry Film Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -22 to 1202
High Temperature Heat Transfer Fluid -- Paratherm HE®
from Paratherm – Heat Transfer Fluids by Lubrizol

Paratherm HE ® heat transfer fluid is an economical, highly-refined, mineral-oil based heat transfer fluid formulated for service in closed-loop heat transfer systems to 590 °F. Continuous service to 590 °F. High flash/fire point. Extended life in vented systems. Safe to use, easy... [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines; Chemical Processing, Sludge Dryers, Asphalt Plants and Terminals
  • Kinematic Viscosity: 40.0
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.8747
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
White E.P. Bearing Grease -- Molykote® G-0050 FG
from Dupont Molykote

Aluminum complex-thickened mineral oil food grade grease. Molykote ® White E.P. Bearing Greases are high performance lubricants designed for the food and beverage industry. They are a mineral based lubricant thickened with aluminum complex and fortified with EP additives. Applications include... [See More]

  • Applications: Bearings; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 70.0
  • Type / Function: Grease / Gel; Lubricant
  • Specific Gravity: 0.8900
High Temperature Heat Transfer Fluid -- Paratherm NF®
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm NF ® Heat Transfer Fluid is a food grade, mineral-oil based heat transfer fluid designed for extended trouble-free service in closed-loop liquid-phase systems up to 600 °F in fuel-fired heaters and 630 °F in electric immersion heaters. Exceptional thermal stability. Film... [See More]

  • Applications: Electrical / Electronic; Food Contact Approved; Process Equipment, Tanks, Reactor or Lines; Chemicals Reactors, Electric Heaters
  • Kinematic Viscosity: 17.0
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.8867