Food Grade / Contact (FDA H1) Solid and Dry Film Lubricants
from AGC Chemicals Americas, Inc.
Fluon ® PTFE Micropowders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used in... [See More]
- Applications: Food Contact Approved; Grease/Oil Thickener
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
from Aervoe Industries Incorporated
Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]
- Applications: Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military; Nuts, Bolts, Screws, Sprockets, Chains
- Specific Gravity: 1.1
- Composition / Chemistry: Specialty, Proprietary or Other; White Mineral Oil, Talc, Zinc Oxide
- Use Temperature: 20 to 120
from McGee Industries, Inc. / McLube Division
Food Grade Mandrel Lubricant. Solvent based dispersion of polyermeric material that will provide a durable, dry, colorless film with a very low coefficient of friction and excellent lubricating properties. Allows for the easy removal of mandrel built hose products. Performs extremely well as a... [See More]
- Applications: Food Contact Approved
- Specific Gravity: 0.7200
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based Dispersion Of Polyermeric Material
from Whitford Corporation
Very good nonstick and abrasion resistant. [See More]
- Applications: Automotive or Transportation; Food Contact Approved; Process Equipment, Tanks, Reactor or Lines (optional feature); Oil and Gas Industry, Reprographics, Printing, Laser Printers, Copiers
- Use Temperature: -40 to 401
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Release Agent or Mold Release
from Unique Technologies Associates
This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]
- Applications: Bearings; Food Contact Approved
- Use Temperature: -150 to 250
- Composition / Chemistry: Graphite
- Features: Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release
from Aervoe Industries Incorporated
Penetrates the surface to loosen rust, corrosion, scale, and dirt [See More]
- Applications: Food Contact Approved
- Use Temperature: 40 to 95
- Specific Gravity: 0.8000
- Dielectric Strength: 3.00E7