Polyester / Fiberglass Metalworking Fluid Filters
from Bosch Rexroth Corporation
For all fields of applications. Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber. Achievable oil purity up to ISO 12/8/3 (ISO 4406). Filtration quotient ß x = 1000. Cleanable filter material. Superior contamination retention due to two-layer glass fiber technology [See More]
- Filter Medium Material: Paper; Polyester; Synthetic Fiber
- Filtration Product: HydraulicFluid; Lubricants
from Shelco Filters - Division of Tinny Corp.
Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]
- Filter Medium Material: Polyester; Polypropylene
- Filtration Grade: 1.00 to 1500.00
- Type: Bag; cartridge
- Maximum Temperature: 180 to 250
from ISC Sales, Inc.
Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]
- Filter Medium Material: Polyester; Polypropylene
- Filtration Grade: 0.35 to 50.00
- Type: cartridge
- Maximum Temperature: 140
from Hilliard Corporation (The)
The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester fluids. [See More]
- Filter Medium Material: Polyester; Activated Alumina
- Element Size: 3-11" OD, 10-19" L
- Flow Rate (Liquids): 0.4 to 2.0
- Filtration Product: HydraulicFluid; Oil; Synthetic Fluids, Phosphate Esters, Per-Fluorinated Polyester
from Rosedale Products, Inc.
Single layer microfiber material, excellent for polishing applications [See More]
- Filter Medium Material: Polyester
- Maximum Temperature: 225
- Type: WireMesh
- Element Size: 7.0625" Diameter x 11.125" Long
from Shelco Filters - Division of Tinny Corp.
Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]
- Filter Medium Material: Polyester; Polypropylene
- Filtration Grade: 0.35 to 50.00
- Type: cartridge
- Filtration Product: Oil
from Hilliard Corporation (The)
Selexsorb ™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel ®. It maintains the original quality of fluids for prolonged periods, thus reducing the need for fluid changeouts and increasing equipment life. [See More]
- Filter Medium Material: Metal Fiber; Polyester
- Flow Rate (Liquids): 0.5
- Type: cartridge
- Element Size: 7-11" OD, 18-19" L
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Filter Medium Material: Glass Fiber; Polyester; Synthetic Fiber
- Filtration Grade: 1.00 to 100.00
- Flow Rate (Liquids): 400.0
- Element Size: 3-8" OD, 10-39" L