Floor-Mounted Industrial Homogenizers
from Charles Ross & Son Company
The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves... [See More]
- Mounting: Stand; Floor Mounted
- Capacity (volumetric): 0.3531 to 141
- Media Type: Liquids
- Operating Condition: Batch
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Mounting: Floor Mounted
- Feed Rate (volumetric): 15000 to 90000
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Continuous / In-Line
from Continental Products Corp.
The Mk IX Rollo-Mixer ® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates — from sand to 40 mm spheres. Today ’s leading manufacturers of polymer coated slow release fertilizers use the Continental... [See More]
- Mounting: Floor Mounted
- Capacity (volumetric): 3.5 to 297
- Media Type: Powder or Granular
- Operating Condition: Batch
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Mounting: Floor Mounted
- Operating Condition: Batch
- Media Type: Powder or Granular
- Mixer / Homogenizer Location: In-Line
from Continental Products Corp.
The Mk X Rollo-Mixer ® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack food ingredients. The Mk X 50-35/35s can blend dried fruit and very fragile cracker bits, cashews and a variety of nuts uniformly in 80 seconds. The Mk is... [See More]
- Mounting: Floor Mounted
- Capacity (volumetric): 5 to 386
- Media Type: Powder or Granular
- Operating Condition: Batch
from ARDE Barinco, Inc.
Maximixer from ARDE Barinco is more than just a high-volume batch processor capable of varying amounts of shear. It's an integrated system that lets you gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to... [See More]
- Mounting: Floor Mounted
- Mixer / Homogenizer Location: Top Entry
- Operating Condition: Batch
from Continental Products Corp.
The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting... [See More]
- Mounting: Floor Mounted
- Capacity (volumetric): 3.5 to 1286
- Media Type: Powder or Granular
- Operating Condition: Batch
from Continental Products Corp.
The Mk VIII Rollo-Mixer ® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer ® to be one of the best dry powder blenders for mixing supplement and food... [See More]
- Mounting: Floor Mounted
- Capacity (volumetric): 3.5 to 400
- Media Type: Powder or Granular
- Operating Condition: Batch
from Continental Products Corp.
The Mk VII-1 is a versatile rotary drum mixer designed for uniform mixing, blending and coating of powders, pellets and granules having a wide variance in particle size and density in minutes. The very capable Mk VII-1 delivers a cascading curtain of free-falling material for coating with various... [See More]
- Mounting: Floor Mounted
- Capacity (volumetric): 3.5 to 1286
- Media Type: Powder or Granular
- Operating Condition: Batch
from NETZSCH Premier Technologies LLC
Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]
- Mounting: Portable (optional feature); Floor Mounted
- Mixer / Homogenizer Location: Top Entry
- Media Type: Liquids; Powder or Granular
- Applications / Industry: Cosmetics Processing; Pharmaceutical Processing; Biotechnology
from Quadro Engineering Corp.
Co-axial agitator for maximum mixing performance [See More]
- Mounting: Floor Mounted
- Capacity (volumetric): 0.7063 to 1.77
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from IKA Works, Inc.
The IKA DPV dilution plant is suitable for all those applications where two or more liquids are to be quantity-based and homogenously mixed by using a one pass operation. The continuous process enables a highly efficient and economical production. The core of the plant is a single-stage inline... [See More]
- Mounting: Floor Mounted
- Feed Rate (volumetric): 3963
- Viscosity Range: 50000
- Operating Condition: Continuous / In-Line
from Bepex International LLC
Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]
- Mounting: Floor Mounted
- Operating Condition: Continuous / In-Line
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Applications / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
from APV, An SPX Brand
Gaulin Liquid End. An integrated design of cylinders (3 or 5), pump valves, plunger lubrication and inlet/outlet in one block. Access to plunger packings and pump valves through front and top caps. Pressure range up to 600 bar / 8700 psi. Available with poppet or ball valves. Hygienic design. [See More]
- Mounting: Floor Mounted
- Operating Pressure: 8700
- Operating Condition: Batch
- Applications / Industry: Food or Beverage Processing
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- Mounting: Portable (optional feature); Floor Mounted
- Capacity (volumetric): 0.0706 to 353
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from IKA Works, Inc.
The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is GMP-compliant and guarantees... [See More]
- Mounting: Floor Mounted
- Feed Rate (volumetric): 10567
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch
from APV, An SPX Brand
Rannie Liquid End. A modular design consisting of a three-piece valve housing and individual cylinders (3 or 5). The three blocks around the pump valves are a very simple and clean design, which, together with the individual cylinders, allow for very high pressures. Pressure range up to 1500 bar /... [See More]
- Mounting: Floor Mounted
- Operating Pressure: 21750
- Operating Condition: Batch
- Applications / Industry: Food or Beverage Processing
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Mounting: Portable (optional feature); Floor Mounted
- Operating Condition: Continuous / In-Line
- Media Type: Liquids; Powder or Granular
- Mixer / Homogenizer Location: In-Line
from IKA Works, Inc.
The IKA mixing plant MHD essentially consists of the patented IKA inline mixing machine MHD, metering units, an electrical control system and a periphery which is customized to fit the customer's application. The MHD plant enables the dust-free mixing of liquids and solids (powders or granules) in a... [See More]
- Mounting: Floor Mounted
- Feed Rate (volumetric): 10567
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from APV, An SPX Brand
The UFO - Unit for Filtration of Oil - is a separate unit which connects easily to the oil sump on gears and cranks. It contains all the necessary equipment for separation of water from the oil and fine filtration of the oil. If you are experiencing problems with reduced durability of the oil;... [See More]
- Mounting: Floor Mounted
- Operating Pressure: 1015 to 21750
- Operating Condition: Batch
- Applications / Industry: Food or Beverage Processing
from IKA Works, Inc.
The approved “Standard Production Plant ” (SPP) is the IKA solution for the production of emulsions and suspensions in many areas of application. Depending on its execution, the Standard Production Plant can be used for cosmetic creams and lotions, for mayonnaise or dressings in the food... [See More]
- Mounting: Floor Mounted
- Capacity (volumetric): 141
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch
from APV, An SPX Brand
3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]
- Mounting: Floor Mounted
- Operating Condition: Continuous / In-Line
- Feed Rate (volumetric): 660 to 5548
- Operating Pressure: 2175 to 14500
from IKA Works, Inc.
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]
- Mounting: Floor Mounted
- Feed Rate (volumetric): 52834
- Media Type: Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
from APV, An SPX Brand
5-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]
- Mounting: Floor Mounted
- Operating Condition: Continuous / In-Line
- Feed Rate (volumetric): 1850 to 7920
- Operating Pressure: 2500 to 8700