Interior Sealers and Seal Coatings
from Rust-Oleum Corporation
Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]
- Location / Orientation: Interior; Floor
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Location / Orientation: Interior; Floor
- Substrate: Wood; Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from ADSIL Inc.
Tough, skid resistant finish [See More]
- Location / Orientation: Exterior; Interior; Floor; Pavement / Walkway
- Substrate: Concrete; Ceramic; Asphalt
- Cure / Setting Technology: Film Drying
- Coating Material: Fine particle anti-skid material
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Other; Zinc & Zinc Alloy Deposits Over Steel; Metallic
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Zinc; Water
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Interior; Floor; Wall; Ceiling
- Substrate: Wood; Plastic; Metallic; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Aremco Products, Inc.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]
- Location / Orientation: Interior
- Coating Material: Metal Filled; Resin
- Substrate: Glass
- Operating Temperature: 2000
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Location / Orientation: Interior; Floor
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ACROLON ULTRA is a high performance, high gloss acrylic polyurethane. It is specifically designed to provide long term UV protection for high visibility structures. Exceptional long term color and gloss retention. Excellent resistance to corrosion and weathering. Chemical resistant. Suitable for use... [See More]
- Location / Orientation: Exterior; Interior
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Dispensing Method: Brush / Roll-on; Sprayable
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Zinc; Water; Silicate Based
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Interior; Floor; Wall; Ceiling
- Substrate: Wood; Plastic; Metallic; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Interior; Floor; Wall; Ceiling
- Substrate: Wood; Plastic; Metallic; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin