Touch-Up Sealers and Seal Coatings
1 Result
KEM® Cati-Coat® Hs Epoxy Filler/Sealer
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
KEM ® Cati-Coat ® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the surface. Excellent resistance to moisture, humidity, impact, and... [See More]
- Features: Chemical Resistant; Touch-Up; Abrasion, Erosion or Wear Resistant; Impact Resistance
- Substrate: Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin