Stainless Steel Industrial Enclosures
from DigiKey
"Box Metal, Stainless Steel Unpainted Cover Included 14.961"" L x 4.724"" W (380.00mm x 120.00mm) X 6.299"" (160.00mm)" [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Hammond Manufacturing Company Inc.
Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- NEMA Rating: NEMA Enclosures
- Type: Electronic and Instrument Enclosures
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Rolec Enclosures Inc.
IP 66. inoBOX 1.4301/A2 stainless steel enclosures impress with the usual ROLEC benefits - for every type of industrial internal mounting. Spacers are fitted in the bottom for mounting circuit boards, supporting rails or mounting plates. There is also an earthing bolt attached to the lid. Cable... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station
- Length: 3.94 to 15.75
from Allen-Bradley / Rockwell Automation
800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 1 Hole with 1 3/4 in. Diameter Hub, Type 4/4X/13 [See More]
- Material: Steel - Stainless
- NEMA Rating: Type 4; Type 4X; Type 13
- Type: Pushbutton Enclosures
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 12 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged stainless steel enclosure with key lock latch. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Surface finish : Polished finish. Protection class : IP65. Operating temperature : -40 ℃ ~ +90 ℃. 9 different sizes... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 5.91 to 15.75
from Paxton Products, an ITW company
Air Delivery Device Enclosures, made of 304 stainless steel, provide water, air, and sound containment in your drying processes. These enclosures keep the water contained inside the enclosure, then drained, eliminating mess on your factory floor - and eliminating any safety issues due to wet,... [See More]
- Material: Steel - Stainless
- Mounting Type: Free Standing
- Shape: Rectangular
- Features: Rear Access Cover / Door; Locking
from RS Components, Ltd.
RS PRO TCE1-S304 Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 3.94
- Length: 3.94
- Depth: 3.94
from DigiKey
"Box Metal, Stainless Steel Unpainted Cover Included 9.843"" L x 4.724"" W (250.00mm x 120.00mm) X 9.843"" (250.00mm)" [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Hammond Manufacturing Company Inc.
Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- NEMA Rating: NEMA Enclosures
- Type: Electronic and Instrument Enclosures
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. inoCASE 1.4404/A4 stainless steel enclosures provide very high performance protection for industrial and marine equipment. Features include captive lid screws, injected full-silicone gaskets and fastening brackets in the base for attaching circuit boards, terminal... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station
- Length: 5.51 to 16.92
from Allen-Bradley / Rockwell Automation
800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 0 Holes with 1 3/4 in. Diameter Hub, Type 4/4X/13 [See More]
- Material: Steel - Stainless
- NEMA Rating: Type 4; Type 4X; Type 13
- Type: Pushbutton Enclosures
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 18 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from Takachi Electronics Enclosure Co., Ltd.
IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65. Operating temperature : -40 ℃ ~ +90 ℃ [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 5.91 to 15.75
from RS Components, Ltd.
RS PRO TCE4-S304 Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 3.94
- Length: 3.94
- Depth: 3.94
from DigiKey
"Box Metal, Stainless Steel Unpainted Cover Included 7.480"" L x 3.937"" W (190.00mm x 100.00mm) X 7.480"" (190.00mm)" [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Hammond Manufacturing Company Inc.
Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- NEMA Rating: NEMA Enclosures
- Type: Electronic and Instrument Enclosures
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 24 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged stainless steel enclosure with key lock latch. Equipped with wall mounting brackets. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65. [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 5.91 to 15.75
from RS Components, Ltd.
RS PRO TCE5-S304 Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 3.94
- Length: 6.3
- Depth: 6.3
from DigiKey
Position Terminal Block [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Type: Junction Box
- Ingress Protection(IP) Rating Against Moisture: 6
from Hammond Manufacturing Company Inc.
Key Features: Very economical - thick wall - diecast aluminum - watertight electronic instrument enclosure. Rugged, diecast aluminum alloy (tough - yet easy to machine),. Two piece “tongue & groove ” construction for protection against access of dust and water. Ideal for repetitive... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Type: Electronic and Instrument Enclosures
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 30 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from Takachi Electronics Enclosure Co., Ltd.
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 5.91 to 15.75
from RS Components, Ltd.
RS PRO TCE6-S304 Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 3.94
- Length: 8.66
- Depth: 8.66
from DigiKey
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Type: Junction Box
- Ingress Protection(IP) Rating Against Moisture: 6
from Hammond Manufacturing Company Inc.
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove ” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Type: Electronic and Instrument Enclosures
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 36 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from RS Components, Ltd.
RS PRO TCE7-S304 Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 6.3
- Length: 6.3
- Depth: 6.3
from DigiKey
"Box Metal, Stainless Steel Unpainted Cover Included 15.748"" L x 5.118"" W (400.00mm x 130.00mm) X 9.843"" (250.00mm)" [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Hammond Manufacturing Company Inc.
Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Length: 11
- Type: Electronic and Instrument Enclosures
- Width: 5.5
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 48 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from RS Components, Ltd.
RS PRO TCE8-S304 Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 6.3
- Length: 8.66
- Depth: 8.66
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 9.016"" L x 5.984"" W (229.00mm x 152.00mm) X 5.118"" (130.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Type: Junction Box
- Ingress Protection(IP) Rating Against Moisture: 6; 7
from Hammond Manufacturing Company Inc.
Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Length: 11
- Type: Electronic and Instrument Enclosures
- Width: 5.5
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 60 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from RS Components, Ltd.
RS PRO TCE9-S304 Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 8.66
- Length: 8.66
- Depth: 8.66
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 10.236"" L x 10.236"" W (260.00mm x 260.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Type: Junction Box
- Ingress Protection(IP) Rating Against Moisture: 6; 7
from Hammond Manufacturing Company Inc.
Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Length: 11
- Type: Electronic and Instrument Enclosures
- Width: 5.5
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 72 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from RS Components, Ltd.
RS PRO TCE10-S304 [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 8.66
- Length: 11.02
- Depth: 11.02
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 10.236"" L x 10.236"" W (260.00mm x 260.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Type: Junction Box
- Ingress Protection(IP) Rating Against Moisture: 6; 7
from Hammond Manufacturing Company Inc.
Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Length: 11
- Type: Electronic and Instrument Enclosures
- Width: 5.5
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 12 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from RS Components, Ltd.
RS PRO TCE1/75-S304 Adaptable Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 2.95
- Length: 2.95
- Depth: 2.95
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 12.047"" L x 12.047"" W (306.00mm x 306.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Type: Junction Box
- Ingress Protection(IP) Rating Against Moisture: 6; 7
from Hammond Manufacturing Company Inc.
Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Length: 11
- Type: Electronic and Instrument Enclosures
- Width: 5.5
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 18 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from RS Components, Ltd.
RS PRO TCE1-S316 Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 4.09
- Length: 4.09
- Depth: 4.09
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 13.780"" L x 10.236"" W (350.00mm x 260.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Type: Junction Box
- Ingress Protection(IP) Rating Against Moisture: 6; 7
from Hammond Manufacturing Company Inc.
Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Length: 11
- Type: Electronic and Instrument Enclosures
- Width: 5.5
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 30 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from RS Components, Ltd.
RS PRO UK X Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 6.3
- Length: 6.3
- Depth: 6.3
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Type: Junction Box
- Ingress Protection(IP) Rating Against Moisture: 6; 7
from Hammond Manufacturing Company Inc.
Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Length: 11
- Type: Electronic and Instrument Enclosures
- Width: 5.5
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 36 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from RS Components, Ltd.
RS PRO UK Z Adaptable Enclosure Box [See More]
- Material: Steel; Steel - Stainless; 304 stainless steel
- Width: 8.66
- Length: 8.66
- Depth: 8.66
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 18.031"" L x 15.039"" W (458.00mm x 382.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Type: Junction Box
- Ingress Protection(IP) Rating Against Moisture: 6; 7
from Hammond Manufacturing Company Inc.
Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Length: 11
- Type: Electronic and Instrument Enclosures
- Width: 5.5
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 48 - 304 SS [See More]
- Material: Steel - Stainless
- Type: Junction Box
from RS Components, Ltd.
Schneider Electric PKZ100 Back Box [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Depth: 3.5
- Width: 3.54
- NEMA Rating: NEMA Enclosures
from EXM Manufacturing Ltd.
14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 31 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. PEDESTAL MOUNTING. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. REAR DOOR, DOOR WITH 1/4 INCH LEXAN WINDOW,... [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]
- Material: Steel - Stainless
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 60 to 90
from Thermal Edge, Inc.
12 gauge 304 stainless steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 62
from R. STAHL, Inc.
Circumferential protection channel prevents water entry. Extended temperature range due to high-quality seal materials. Optionally with hinges / cam locks or screw-on cover. Hinge versions with large opening angle 130 °. Flange plates tightened from the outside enables simple installation. [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Operator Station
- Length: 4.59 to 14.17
from SOCOMEC
With over 40 years of experience in the design of enclosures and cabinets,. SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal. Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 33.46 to 57.28
from Avery Weigh-Tronix
Stainless steel NEMA 4X junction box [See More]
- Material: Steel - Stainless
- Length: 2.1
- Type: Electronic and Instrument Enclosures; Junction Box
- NEMA Rating: NEMA Enclosures; Type 4X
from Rittal North America LLC
Operating door for enclosure made from stainless steel 1.4301, (AISI 304) with handle strips made from food-grade plastic. Can be combined with CP40 support arm system, stainless steel. [See More]
- Material: Steel; Steel - Stainless; ABS; Housing and door: Stainless steel 1.4301 (AISI 304) Handle strips: Plastic approved for use with foodstuffs, dyed blue
- NEMA Rating: NEMA Enclosures; Type 12
- Type: Electronic and Instrument Enclosures
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Ralston Metal Products Limited
Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]
- Material: Steel - Stainless
- Shape: Slanted
- Type: Operator Station; Console Enclosures
- Length: 40.12
from Pentair, Inc.
. ENCLOSURE WITH SOLID SIDES TYPE. 14 GAUGE STAINLESS STEEL VENTED (FRAME) MATERIAL. 23.94 INCH W X 23.58 INCH D X 66.46 INCH H SIZE. RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. COMPUTER EQUIPMENT APPLICATION. NEMA 12, IP55 ENCLOSURE. LEFT HINGED... [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures; Type 12
- Type: Electronic and Instrument Enclosures
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from Eldon Enclosures
This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]
- Material: Steel - Stainless
- Length: 27.56
- Type: Console Enclosures
- Width: 23.62
from Automation24, Inc.
Compact stainless steel control cabinet N412242010SSC from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N412242010SSC 304 stainless steel enclosure provides dimensions 24x20x10in (HxWxD). It also boasts a NEMA... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 20
- Length: 24
- Depth: 10
from Equipto Electronics Corporation
Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for... [See More]
- Material: Aluminum; Steel; Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6; Type 12
from Schneider Electric, Automation & Control
Steel, stainless steel and high performance plastic boxes, wall-mounting, floor-standing models, plus specific solutions for HMI, Seismic, EMC, ATEX etc. A Complete offer for all environmental conditions. Schneider Electric is a leading name in enclosure design. We have been protecting your... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Mounting Type: Wall Mount
from L-com, Inc.
This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is... [See More]
- Material: Steel - Stainless
- Width: 10
- Length: 12
- Depth: 6
from Hubbell Electrical Products
5 15/64 INCH W X 3 7/8 INCH H SIZE. FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON. 3/4 INCH NPT HUB SIZE. 2 HUB(S). UL, CSA,... [See More]
- Material: Steel - Stainless
- Type: Junction Box
from SFCable.com
Housing and Bracket - Side Opening. Manufacturer Product Code : HUB-TSHB. Constructed from die-cast aluminum alloy and is powder coated with stove finish. Fully-Cable Managed Bracket. Uses professional rust-proof stainless steel screws. Includes Heater and Blower. 24V AC, 40VA. [See More]
- Material: Steel; Steel - Stainless
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Material: Steel - Stainless
- Length: 30
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
from Schneider Electric
Industrial Boxes. ABS industrial boxes. Polycarbonate industrial boxes. Spacial SBM. Steel safety boxes. Steel derivation boxes. Steel wall-mounting enclosures. Steel wall-mounting enclosures. Steel command enclosures for human-machine interface. Reinforced EMC wall-mounting enclosures. Steel... [See More]
- Material: Steel; Steel - Stainless; Polycarbonate; ABS
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Junction Box
- Mounting Type: Free Standing; Wall Mount
from Wilcoxon Sensing Technologies
6 channel dual-output switchbox for walk around vibration data collection, stainless steel, base size, conduits, suitable for 6 IEPE accelerometers with dual output of temperature; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and... [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures
- Type: Junction Box
from Phoenix Mecano Inc.
Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 3.82
from EMF Company, Inc. (The)
NEMA 12, 10ga. 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Center Post [See More]
- Material: Steel - Stainless
- Width: 48.12
- Length: 60.12
- Depth: 12.12
from Hubbell Incorporated
14 GAUGE 304 STAINLESS STEEL MATERIAL. 12 INCH W X 8 INCH D X 12 INCH H SIZE. GRAY POWDER COATED COLOR. COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR APPLICATION. QUARTER TURN OIL TIGHT LATCH. HUBBELL[R] BRAND [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from Wiegmann
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. GRAINED FINISH. 25.12 INCH. 25.12 WIDTH IN INCH. 72.12 INCH. 72.12 HEIGHT IN INCH. 18.12 INCH. 18.12 DEPTH IN INCH. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 3/4/4X/12 ENCLOSURE. 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION. OUTDOOR SERVICE TYPE. ONE... [See More]
- Material: Steel - Stainless
- Width: 25.12
- Length: 72.12
- Depth: 18.12
from Alpha Moisture Systems
GUBH Flameproof Enclosure (type “d ”) Ex II 2 G D. Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres. Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter. [See More]
- Material: Aluminum; Steel - Stainless
- Shape: Square
- Type: Junction Box
- Length: 2.6
from PHOENIX CONTACT USA
Terminal box, material: Stainless steel 304 / 1.4301, surface resistance: brushed, silver, 1000 mm x 1000 mm x 300 mm, type of locking: Door with replaceable hinge, scope of supply - ATD: Door hinge with quarter turn locking, Mounting plate, Double-bit key, Fixing angle with mounting screws, M12... [See More]
- Material: Steel - Stainless
- Length: 39.37
- Type: Junction Box
- Width: 39.37
from EXM Manufacturing Ltd.
CABINET WITH FIXED KEYBOARD TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 31 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. PEDESTAL MOUNTING. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. REAR DOOR,... [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]
- Material: Steel - Stainless
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Operator Station
- Length: 8 to 65.59
from Thermal Edge, Inc.
12 gauge 304 stainless steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 72
from R. STAHL, Inc.
Enclosure for use in hazardous areas. Max 300mm2 1100V. Features. Scalable in 25mm steps in all directions. Dimensions span from 300x300x100 mm upwards in. 25 mm steps with 5 dimensions at stock. DIN standard. ( Internal fastening arrangement.). AISI316L Stainless steel. Wide range of accessories:... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 15.75 to 47.24
from SOCOMEC
CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety. • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- NEMA Rating: NEMA Enclosures
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]
- Material: Steel - Stainless
- Shape: Slanted
- Type: Operator Station; Console Enclosures
- Length: 40.12
from Pentair, Inc.
". STAINLESS STEEL MATERIAL. 23.94 INCH W X 23.58 INCH D X 66.46 INCH H SIZE. UL, CSA, CE APPROVAL. INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION. RACK MOUNTING. HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE. PROLINE[R] BRAND. " [See More]
- Material: Steel - Stainless
- Features: Hinged Cover; Locking
- Type: Electronic and Instrument Enclosures
from Eldon Enclosures
This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]
- Material: Steel - Stainless
- Length: 27.56
- Type: Console Enclosures
- Width: 47.24
from Automation24, Inc.
Compact stainless steel control cabinet N412242410SSC from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N412242410SSC 304 stainless steel enclosure provides dimensions 24x24x10in (HxWxD). It also boasts a NEMA... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 24
- Length: 24
- Depth: 10
from Equipto Electronics Corporation
Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular construction ensures compatibility with our Heavy Duty and RFI Cabinets. Of course, all the... [See More]
- Material: Steel; Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 21 to 84
from Hubbell Electrical Products
5 15/64 INCH W X 4 17/32 INCH H SIZE. FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON. 3/4 INCH NPT HUB SIZE. 2 HUB(S). UL,... [See More]
- Material: Steel - Stainless
- Type: Junction Box
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Material: Steel - Stainless
- Length: 30
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
from Wilcoxon Sensing Technologies
12 channel dual-output switchbox for walk around vibration data collection, stainless steel, expandable, conduits, suitable for 12 IEPE accelerometers with dual output of temperature; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and... [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures
- Type: Junction Box
from Phoenix Mecano Inc.
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 6.1
from EMF Company, Inc. (The)
NEMA 12, 10ga. 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange [See More]
- Material: Steel - Stainless
- Width: 49.12
- Length: 60.12
- Depth: 12.12
from Hubbell Incorporated
14 GAUGE 304 STAINLESS STEEL MATERIAL. 12 INCH W X 8 INCH D X 12 INCH H SIZE. COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR APPLICATION. QUARTER TURN OIL TIGHT LATCH. HUBBELL[R] BRAND [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from Wiegmann
. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 48.12 INCH. 48.12 WIDTH IN INCH. 62.12 INCH. 62.12 HEIGHT IN INCH. 12.12 INCH. 12.12 DEPTH IN INCH. 1577.85 HEIGHT IN MM. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 3/4/4X/12 ENCLOSURE. 12 GAUGE BODY/DOOR MATERIAL... [See More]
- Material: Steel - Stainless
- Width: 48.12
- Length: 62.12
- Depth: 12.12
from EXM Manufacturing Ltd.
CABINET WITH MOVABLE KEYBOARD AND SLIDING MOUSE PAD TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 31 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. PEDESTAL MOUNTING. DRIP SHIELD, MONITOR SHELF, POURED GASKET... [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from Saginaw Control & Engineering
Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]
- Material: Steel - Stainless
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 3.5 to 72
from R. STAHL, Inc.
Enclosure versions. Stainless steel brushed 1.4301 V2A (AISI 304). Stainless steel brushed 1.4404 V4A (AISI 316L). Polyester resin (GRP). Protection IP66. "Increased safety" certified II 2 G Ex e II according to 94/9/EG (ATEX). Services. Consulting. Engineering and project management. Manufacturing... [See More]
- Material: Steel - Stainless; Fiberglass
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 40 to 52
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4404 (AISI 316L)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Application. Ralston ’s N4X-DD-SS enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures are designed to provide protection against dust, dirt, oil, and... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 60
from Pentair, Inc.
. CABINET TYPE. STAINLESS STEEL MATERIAL. 30 INCH W X 20 INCH D X 50 INCH H SIZE. RAL 7035 LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED SURFACE COLOR. UL 508A, CSA APPROVAL. OUTDOOR APPLICATION. PAD MOUNTING. NEMA 3/3R/4/4X/12, IP66 ENCLOSURE. CAGE NUT MOUNTING HARDWARE. [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X
- Type: Electronic and Instrument Enclosures
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Eldon Enclosures
The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]
- Material: Steel - Stainless
- Length: 38.78
- Type: Console Enclosures
- Width: 23.62
from Automation24, Inc.
Compact stainless steel control cabinet N412302410SSC from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N412302410SSC 304 stainless steel enclosure provides dimensions 30x24x10in (HxWxD). It also boasts a NEMA... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 24
- Length: 30
- Depth: 10
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Material: Steel - Stainless
- Length: 54
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
from Wilcoxon Sensing Technologies
6 channel VibraLINK Lite vibration sensor switchbox for walk around vibration data collection, stainless steel enclosure, base size, conduits, screw terminals, suitable for 6 IEPE accelerometers [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures
- Type: Junction Box
from Phoenix Mecano Inc.
The Rose+Bopla Ex Stainless Steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in hazardous locations in medicine, food preparation, pharmaceutics, wood and pulp mills, chemical environments, the entire petrochemical... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 3.82
from EMF Company, Inc. (The)
NEMA 12, 10ga. 304 Stainless Steel Three Door Multi-Door Style Enclosure with One Pair Overlapping Gasketed Doors, and One Single Door, Separated by a Solid Center Post, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s]. [See More]
- Material: Steel - Stainless
- Width: 112
- Length: 86.12
- Depth: 20.12
from Hubbell Incorporated
14 GAUGE STAINLESS STEEL MATERIAL. 12 INCH D X 24 INCH H SIZE. BRUSHED, UNPAINTED COLOR. JIC EL-1-7 APPROVAL. HARSH ENVIRONMENT APPLICATION. WALL MOUNTING. QUARTER TURN OIL TURN LATCH. RE-BOX[R] BRAND [See More]
- Material: Steel - Stainless
- Mounting Type: Wall Mount
- Type: Electronic and Instrument Enclosures
from Wiegmann
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH BRUSHED OUTSIDE FINISH. 24.12 INCH. 24.12 WIDTH IN INCH. 60.12 INCH. 60.12 HEIGHT IN INCH. 18.12 INCH. 18.12 DEPTH IN INCH. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 12 ENCLOSURE. 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION. ONE DOOR SINGLE... [See More]
- Material: Steel - Stainless
- Width: 24.12
- Length: 60.12
- Depth: 18.12
from EXM Manufacturing Ltd.
PEDESTAL CABINET WITH SHELF TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 24 INCH D X 38 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. PEDESTAL MOUNTING. DRIP SHIELD, POURED GASKET MOUNTING HARDWARE. DOOR WITH 1/4 INCH LEXAN WINDOW, KEY... [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from R. STAHL, Inc.
Features. Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions. Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for operator installations. [See More]
- Material: Aluminum; Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 9.25 to 28.74
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Application. Ralston ’s IBWRH-SS series, JIC enclosures, are designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as dairies... [See More]
- Material: Steel - Stainless
- Shape: Rectangular; Square
- Type: Junction Box
- Length: 6
from Pentair, Inc.
. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH. 42 INCH. 54 INCH. 8 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 12, IP55 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 12 INCH FLOOR STAND MOUNTING HARDWARE. A54P42, A54P42G BACK PANEL. 3-POINT... [See More]
- Material: Steel - Stainless
- Width: 42
- Length: 54
- Depth: 8
from Eldon Enclosures
The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]
- Material: Steel - Stainless
- Length: 38.78
- Type: Console Enclosures
- Width: 47.24
from Automation24, Inc.
Compact stainless steel control cabinet N412362410SSC from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N412362410SSC 304 stainless steel enclosure provides dimensions 36x24x10in (HxWxD). It also boasts a NEMA... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 24
- Length: 36
- Depth: 10
from EIC Solutions, Inc.
EIC's Protector ™ Series Rackmount Enclosures provide users with a sealed 19" rack cabinet that allows installation of sensitive electronic components in harsh environments. Enclosure comes complete with rack mount rails. Front and rear locking doors, clear scratch-resistant polycarbonate... [See More]
- Material: Steel; Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 12 to 80
from Wilcoxon Sensing Technologies
6 channel switchbox for walk around vibration data collection, stainless steel, base size, conduits, NEMA 4 / NEMA 4X / IP66 rated, suitable for 6 IEPE accelerometers; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and efficient data... [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from EMF Company, Inc. (The)
NEMA 12, 10ga. 304 Stainless Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s]. [See More]
- Material: Steel - Stainless
- Width: 187
- Length: 86.12
- Depth: 20.12
from Wiegmann
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED OUTSIDE FINISH. 4 INCH. 4 INCH. 3 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. CLAMP, SCREW-ON COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. APPLICATION ELECTRICAL COMPONENT. [See More]
- Material: Steel - Stainless
- Width: 4
- Length: 4
- Depth: 3
from EXM Manufacturing Ltd.
14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 70 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE. 2500 PC... [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from R. STAHL, Inc.
Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L). Optionally with hinges / cam lock or screw-on cover. Hinge versions with large opening angle 130 °. Extended ambient temperature range due to high-quality seal materials. Circumferential protection... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 4.59
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Application. Ralston ’s AFS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. The AFS is designed for use in... [See More]
- Material: Steel - Stainless
- Shape: Slanted; Sloped Top
- Type: Junction Box
- Length: 11.8
from Pentair, Inc.
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH. 24.06 INCH. 60.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. ONE DOOR SINGLE ACCESS. HEAVY DUTY 3-POINT LATCH WITH... [See More]
- Material: Steel - Stainless
- Width: 24.06
- Length: 60.06
- Depth: 18.06
from Eldon Enclosures
The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]
- Material: Steel - Stainless
- Length: 47.24
- Type: Modular enclosure
- Width: 47.24
from Automation24, Inc.
Compact stainless steel control cabinet N412363010SSC from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N412363010SSC 304 stainless steel enclosure provides dimensions 36x30x10in (HxWxD). It also boasts a NEMA... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 30
- Length: 36
- Depth: 10
from EIC Solutions, Inc.
Protector ™ Series Wall-mount Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments,... [See More]
- Material: Steel - Stainless
- Length: 20
- Type: Electronic and Instrument Enclosures
- Width: 16
from Wilcoxon Sensing Technologies
12 channel switchbox for walk around vibration data collection, stainless steel, expandable, conduits, NEMA 4 / NEMA 4X / IP66 rated, suitable for 12 IEPE accelerometers; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and efficient data... [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from EMF Company, Inc. (The)
NEMA 12, 14ga. 304 Stainless Steel Floor Mounted Enclosure with Gasketed Overlapping Doors, Plated Steel 3-point Latching System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes. [See More]
- Material: Steel - Stainless
- Width: 42
- Length: 54
- Depth: 8
from Wiegmann
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED OUTSIDE FINISH. 4 INCH. 6 INCH. 4 INCH. UL 50, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. P0604SS BACK... [See More]
- Material: Steel - Stainless
- Width: 4
- Length: 6
- Depth: 4
from EXM Manufacturing Ltd.
CABINET WITH FIXED KEYBOARD TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 70 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. DOOR WITH 1/4 INCH LEXAN... [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from R. STAHL, Inc.
Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 4.41
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4404 (AISI 316L)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Specialists in Stainless Steel. We are very proud of our quality and workmanship in our custom department when it comes to the ongoing production of stainless steel enclosures. The never-ending demand for stainless steel enclosures in the food processing, dairy, brewing and chemical industries has... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA Enclosures
from Pentair, Inc.
. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH. 48.06 INCH. 60.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 12, IP55 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF),... [See More]
- Material: Steel - Stainless
- Width: 48.06
- Length: 60.06
- Depth: 18.06
from Eldon Enclosures
The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]
- Material: Steel - Stainless
- Length: 47.24
- Type: Modular enclosure
- Width: 47.24
from Automation24, Inc.
Stainless steel enclosure BN4040403SS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a screw cover and integrated mounting flanges for easy and secure installation. The BN4040403SS enclosure features a size of... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 4
- Length: 4
- Depth: 4
from Wilcoxon Sensing Technologies
6 channel triaxial switchbox for walk around vibration data collection, stainless steel, cable grips, suitable for 6 triaxial accelerometers, NEMA 4/4X rated for harsh industrial environments [See More]
- Material: Steel - Stainless
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X
- Type: Junction Box
from EMF Company, Inc. (The)
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Dual Access Enclosure with Gasketed Door[s], Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s]. [See More]
- Material: Steel - Stainless
- Width: 24.06
- Length: 60.06
- Depth: 18.06
from Wiegmann
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED OUTSIDE FINISH. 12 INCH. 12 INCH. 6 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. CONCEALED HINGE COVER TYPE. 14 GAUGE MATERIAL SPECIFICATION. OUTDOOR SERVICE TYPE. ULTIMATE[TM] BRAND. APPLICATION ELECTRICAL AND... [See More]
- Material: Steel - Stainless
- Width: 12
- Length: 12
- Depth: 6
from EXM Manufacturing Ltd.
CABINET WITH MOVABLE KEYBOARD AND SLIDING MOUSE PAD TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 70 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. DOOR... [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 10mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 5.79
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4404 (AISI 316L)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Water and Dust Tight Stainless Enclosure. Application. Ralston ’s ASR series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine... [See More]
- Material: Steel - Stainless
- Shape: Square
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
from Pentair, Inc.
. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH. 48.06 INCH. 60.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. TWO DOOR SINGLE ACCESS. HEAVY DUTY 3-POINT LATCH WITH... [See More]
- Material: Steel - Stainless
- Width: 48.06
- Length: 60.06
- Depth: 18.06
from Eldon Enclosures
The stainless steel single door compact floor standing enclosure range, EKSS, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]
- Material: Steel - Stainless
- Length: 55.12
- Type: Modular enclosure
- Width: 31.5
from Automation24, Inc.
Stainless steel enclosure BN4060403SS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a screw cover and integrated mounting flanges for easy and secure installation. The BN4060403SS enclosure features a size of... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 4
- Length: 6
- Depth: 3
from EMF Company, Inc. (The)
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s]. [See More]
- Material: Steel - Stainless
- Width: 48.06
- Length: 60.06
- Depth: 18.06
from Wiegmann
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED OUTSIDE FINISH. 12 INCH. 12 INCH. 8 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. CONCEALED HINGE COVER TYPE. 14 GAUGE MATERIAL SPECIFICATION. OUTDOOR SERVICE TYPE. ULTIMATE[TM] BRAND. APPLICATION ELECTRICAL AND... [See More]
- Material: Steel - Stainless
- Width: 12
- Length: 12
- Depth: 8
from EXM Manufacturing Ltd.
CABINET BASE WITH PULL OUT PRINTER SHELF TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 39 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. DRIP SHIELD, POURED GASKET MOUNTING HARDWARE. DOOR WITH 1/4 INCH LEXAN... [See More]
- Material: Steel - Stainless
- Type: Electronic and Instrument Enclosures
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 6.89
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Application. Ralston ’s N4X-SS single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures are designed to provide protection against dust, dirt,... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 16
from Pentair, Inc.
. TWO DOOR TYPE. STAINLESS STEEL/STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR. 60.06 INCH. 60.06 WIDTH IN INCH. 60.06 INCH. 60.06 HEIGHT IN INCH. 24.06 INCH. 1525.52 HEIGHT IN MM. UL 508, CSA, JIC APPROVAL. FLOOR MOUNTING. NEMA... [See More]
- Material: Steel - Stainless
- Width: 60.06
- Length: 60.06
- Depth: 24.06
from Eldon Enclosures
The stainless steel double door combinable floor standing enclosure range, MCDS, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a... [See More]
- Material: Steel - Stainless
- Length: 70.87
- Type: Modular enclosure
- Width: 39.37
from Automation24, Inc.
Stainless steel enclosure BN4060404CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4060404CHSS enclosure features a size... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 4
- Length: 6
- Depth: 4
from EMF Company, Inc. (The)
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s]. [See More]
- Material: Steel - Stainless
- Width: 48.06
- Length: 60.06
- Depth: 18.06
from Wiegmann
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED OUTSIDE FINISH. 12 INCH. 16 INCH. 6 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. PADLOCK HASP AND STAPLE COVER TYPE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. NP1612SS BACK PANEL. APPLICATION... [See More]
- Material: Steel - Stainless
- Width: 12
- Length: 16
- Depth: 6
from EXM Manufacturing Ltd.
ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH. WHITE INTERIOR/PANEL COLOR. 24 INCH. 24 WIDTH IN INCH. 42 INCH. 42 HEIGHT IN INCH. 12 INCH. 12 DEPTH IN INCH. [See More]
- Material: Steel - Stainless
- Depth: 12
- Width: 24
- Features: Hinged Cover; Locking
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V - Available up to 3,3kV. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 6.69
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Application. Ralston ’s V-SS Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide protection against... [See More]
- Material: Steel - Stainless
- Shape: Rectangular; Square
- Type: Junction Box
- Length: 12
from Pentair, Inc.
. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 FRONT/SIDE/TOP/BOTTOM EXTERNAL SURFACE FINISH. 48.06 INCH. 48.06 WIDTH IN INCH. 60.06 INCH. 60.06 HEIGHT IN INCH. 12.06 INCH. 12.06 DEPTH IN INCH. 1525.524 HEIGHT IN MM. 1220.724 WIDTH IN MM. 306.324 DEPTH IN MM. UL 508, UL 508-A, CUL, CSA C22.2,... [See More]
- Material: Steel - Stainless
- Width: 48.06
- Length: 60.06
- Depth: 12.06
from Eldon Enclosures
The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]
- Material: Steel - Stainless
- Length: 70.87
- Type: Modular enclosure
- Width: 23.62
from Automation24, Inc.
Stainless steel enclosure BN4060604CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4060604CHSS enclosure features a size... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 6
- Length: 6
- Depth: 4
from EMF Company, Inc. (The)
NEMA 12, 14ga. 304 Stainless Steel New Generation Wallmount One Door Single Access Enclosure with Gasketed Door, Slotted Quarter Turn Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. [See More]
- Material: Steel - Stainless
- Width: 12
- Length: 12
- Depth: 6
from Wiegmann
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED OUTSIDE FINISH. 36 INCH. 36 INCH. 12 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. GASKETED COVER TYPE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. NP3636SS BACK PANEL. APPLICATION ELECTRICAL... [See More]
- Material: Steel - Stainless
- Width: 36
- Length: 36
- Depth: 12
from EXM Manufacturing Ltd.
TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH. WHITE INTERIOR/PANEL COLOR. 48 INCH. 48 WIDTH IN INCH. 60 INCH. 60 HEIGHT IN INCH. 12 INCH. 12 DEPTH IN INCH. [See More]
- Material: Steel - Stainless
- Depth: 12
- Width: 48
- Features: Hinged Cover; Locking
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 6.89
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Application. Ralston ’s V-SW Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide protection against... [See More]
- Material: Steel - Stainless
- Shape: Rectangular; Square
- Type: Junction Box
- Length: 12
from Pentair, Inc.
. TWO DOOR TYPE. 316L STAINLESS STEEL MATERIAL. #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH. 48.06 INCH. 62.06 INCH. 12.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. 12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE. A60P48,... [See More]
- Material: Steel - Stainless
- Width: 48.06
- Length: 62.06
- Depth: 12.06
from Eldon Enclosures
The stainless steel terminal box range, SSTB, with a IP 66 protection degree, is available off the shelf in many different sizes. The SSTB range is well suited for indoor and outdoor environments thanks to its corrosion resistance. Water and dust are prevented from entering the terminal box, thus... [See More]
- Material: Steel - Stainless
- Length: 5.91
- Type: Junction Box
- Width: 5.91
from Automation24, Inc.
Stainless steel enclosure BN4060604SS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a screw cover and integrated mounting flanges for easy and secure installation. The BN4060604SS enclosure features a size of... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 6
- Length: 6
- Depth: 4
from EMF Company, Inc. (The)
NEMA 12, 16/14ga. 304 Stainless Steel Wallmount One Door Single Access JIC Style Enclosure with Lift-Off Hinge Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for Mounting Panel. [See More]
- Material: Steel - Stainless
- Width: 10
- Length: 10
- Depth: 4
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 3.5 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 1 DEVICE... [See More]
- Material: Steel - Stainless
- Length: 3.5
- Type: Pushbutton Enclosures
- Width: 3.25
from EXM Manufacturing Ltd.
TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH. 48 INCH. 48 WIDTH IN INCH. 60 INCH. 60 HEIGHT IN INCH. 8 INCH. 8 DEPTH IN INCH. 1524 HEIGHT IN MM. 1219.2... [See More]
- Material: Steel - Stainless
- Depth: 8
- Width: 48
- Features: Hinged Cover; Locking
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 8.46
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Pentair, Inc.
. TWO DOOR TYPE. 316L STAINLESS STEEL MATERIAL. #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH. 48.06 INCH. 62.06 INCH. 12.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING... [See More]
- Material: Steel - Stainless
- Width: 48.06
- Length: 62.06
- Depth: 12.06
from Eldon Enclosures
The double door wall mounted stainless steel enclosure range, ADR, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]
- Material: Steel - Stainless
- Length: 39.37
- Type: Modular enclosure
- Width: 39.37
from Automation24, Inc.
Stainless steel enclosure BN4080604CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4080604CHSS enclosure features a size... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 6
- Length: 8
- Depth: 4
from EMF Company, Inc. (The)
NEMA 12, 16/14ga. 304 Stainless Steel Wallmount One Door Single Access JIC Style Enclosure with EMI/RFI Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for Mounting Panel. [See More]
- Material: Steel - Stainless
- Width: 8
- Length: 10
- Depth: 4
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 8.5 INCH. 8.5 WIDTH IN INCH. 11.75 INCH. 11.75 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 4-ROW VERTICAL DEVICE... [See More]
- Material: Steel - Stainless
- Length: 11.75
- Type: Pushbutton Enclosures
- Width: 8.5
from EXM Manufacturing Ltd.
ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH. WHITE INTERIOR/PANEL COLOR. 24 INCH. 24 WIDTH IN INCH. 72 INCH. 72 HEIGHT IN INCH. 18 INCH. 18 DEPTH IN INCH. [See More]
- Material: Steel - Stainless
- Depth: 18
- Width: 24
- Features: Hinged Cover; Locking
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 9.25
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4404 (AISI 316L)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Pentair, Inc.
. ONE DOOR TYPE. 316L STAINLESS STEEL MATERIAL. SMOOTH BRUSHED FINISH. 25.06 INCH. 25.06 WIDTH IN INCH. 72.06 INCH. 72.06 HEIGHT IN INCH. 18.06 INCH. 1830.32 HEIGHT IN MM. UL 508, CSA, JIC APPROVAL. FLOOR MOUNTING. NEMA 3/4/4X/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. ONE DOOR SINGLE... [See More]
- Material: Steel - Stainless
- Width: 25.06
- Length: 72.06
- Depth: 18.06
from Eldon Enclosures
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from... [See More]
- Material: Steel - Stainless
- Length: 11.81
- Type: Modular enclosure
- Width: 7.87
from Automation24, Inc.
Stainless steel enclosure BN4080604SS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a screw cover and integrated mounting flanges for easy and secure installation. The BN4080604SS enclosure features a size of... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 6
- Length: 8
- Depth: 4
from EMF Company, Inc. (The)
NEMA 12, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. [See More]
- Material: Steel - Stainless
- Width: 24
- Length: 12
- Depth: 6
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 5.75 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 2... [See More]
- Material: Steel - Stainless
- Length: 5.75
- Type: Pushbutton Enclosures
- Width: 3.25
from EXM Manufacturing Ltd.
ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH. WHITE INSIDE BODY/PANEL COLOR. 12 INCH. 12 WIDTH IN INCH. 12 INCH. 12 HEIGHT IN INCH. 6 INCH. 6 DEPTH IN INCH. 304.8 HEIGHT IN MM. 304.8 WIDTH IN... [See More]
- Material: Steel - Stainless
- Depth: 6
- Width: 12
- NEMA Rating: NEMA Enclosures; Type 4; Type 12
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Shape: Rectangular
- Type: Junction Box
- Length: 11.22
from Rittal North America LLC
Compact enclosure AE in stainless steel including mounting plate. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Pentair, Inc.
. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 FRONT/SIDE/TOP/BOTTOM EXTERNAL SURFACE FINISH. 24.06 INCH. 72.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3R/4/4X/12, IP66 ENCLOSURE. 14 GAUGE DOOR/BODY, 14/12 GAUGE BACK MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE... [See More]
- Material: Steel - Stainless
- Width: 24.06
- Length: 72.06
- Depth: 18.06
from Eldon Enclosures
The stainless steel single door wall mounted enclosure range, ASR, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This... [See More]
- Material: Steel - Stainless
- Length: 7.09
- Type: Modular enclosure
- Width: 9.45
from Automation24, Inc.
Stainless steel enclosure BN4100804CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4100804CHSS enclosure features a size... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 8
- Length: 10
- Depth: 4
from EMF Company, Inc. (The)
NEMA 12, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with EMI/RFI Gasketed Door, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. [See More]
- Material: Steel - Stainless
- Width: 12
- Length: 16
- Depth: 6
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 8 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 3 DEVICE... [See More]
- Material: Steel - Stainless
- Length: 8
- Type: Pushbutton Enclosures
- Width: 3.25