Single Point Bending Beam Force and Load Sensors
Last Updated: April 1, 2025
Description
Single Point Bending Beam Force and Load Sensors are devices designed to measure force and load by detecting the amount of bending or deformation in a beam. These sensors provide precise measurements of force applied to a single point on the beam, translating physical deformation into readable data.
Working Principle
Single Point Bending Beam Force and Load Sensors operate by utilizing the deformation of a beam under load. When a force is applied to the beam, it bends, and this deformation is detected by strain gauges attached to the beam. The strain gauges convert the mechanical deformation into an electrical signal, which is then processed to determine the magnitude of the force. These sensors are useful because they offer high accuracy and sensitivity in measuring forces, making them ideal for applications requiring precise force measurement.
Applications
Single Point Bending Beam Force and Load Sensors are commonly used in industrial applications where precise force measurement is critical. For example, they are employed in material testing to determine the strength and flexibility of materials. They are also used in manufacturing processes to monitor and control the force applied during assembly or machining operations.
Advantages over other Force and Load Sensors
One of the key advantages of Single Point Bending Beam Force and Load Sensors is their high accuracy and sensitivity, which makes them suitable for applications requiring precise force measurements. Additionally, their design allows for easy integration into existing systems, providing a cost-effective solution for force measurement.
Limitations
A limitation of Single Point Bending Beam Force and Load Sensors is their susceptibility to environmental factors such as temperature changes, which can affect their accuracy. They may also have a limited range of force measurement compared to other types of load cells, making them less suitable for applications involving extremely high forces.
Considerations
When considering the use of Single Point Bending Beam Force and Load Sensors, it is important to evaluate the initial costs, which can vary depending on the sensor's specifications and manufacturer. Operating expenses are generally low, but regular calibration and maintenance are necessary to ensure accuracy and longevity. The durability of these sensors is typically high, but they must be protected from harsh environmental conditions to prevent damage. Replacement and maintenance costs should also be considered, as these can impact the overall cost of ownership.
from Transducer Techniques, LLC
ESP SERIES. CAPACITY RANGES: 6, 10, 15, 20, 25, 30,. 35 Kg. The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point bending beam design is highly resistant to eccentric... [See More]
- Shear Type: Single Point Bending Beam
- Output: Analog Voltage
- Force Rating: 6 to 35
- Device: Sensor / Transducer
from Transducer Techniques, LLC
LSP SERIES. CAPACITY RANGES: 1, 2, 5,10 Kg. The LSP Series is a low capacity, low cost, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point design is highly resistant to eccentric loading allowing... [See More]
- Shear Type: Single Point Bending Beam
- Output: Analog Voltage
- Force Rating: 1 to 10
- Device: Sensor / Transducer
from Transducer Techniques, LLC
SPL SERIES. CAPACITY RANGES: 65, 100, 150, 200, 300, 500 Kg. The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single point design eliminates the need for multiple load cells and summing boxes, and thus, simplifies the... [See More]
- Shear Type: Single Point Bending Beam
- Output: Analog Voltage
- Force Rating: 65 to 500
- Device: Sensor / Transducer
from OMEGA Engineering, Inc.
OMEGA ’s LCAE series is a low cost, highly accurate, single point load cell, ideal for OEM applications such as electronic scales and weighing machines. The single point design is highly resistant to eccentric loading, allowing direct mounting to the scale base and weighing platform. The LCAE... [See More]
- Shear Type: Single Point Bending Beam
- Force Measured: Compression
- Force Rating: 1.3 to 440
- Package: Cantilever
from NOSHOK, Inc.
Features & Benefits. Thin film sensor is laser welded to the deformation body for superior strength and performance. Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale. Custom-designed to customer... [See More]
- Shear Type: Shear Beam; Bending Beam; Single Point Bending Beam
- Accuracy: 0.20 to 1.00
- Force Rating: 1000 to 100000
- Force Measured: Tension; Compression; Shear
from Minebea Intec GmbH
Ideal for integration in bench scales, counting scales and checkweighers: with the LC series Single Point load cells, you can rely on the tried-and tested quality of a leading manufacturer of industrial weighing technology. Suitable for load ranges of 7.5 kg to 500 kg and a platform size of up to... [See More]
- Shear Type: Single Point Bending Beam
- Accuracy: 0.02
- Force Rating: 16.54 to 1102
- Package: Plate / Platform
from Meridian Scale
Summary: Single-Point Load Cell. Stanless Steel. Hermedically Sealed, IP69K. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]
- Shear Type: Single Point Bending Beam
- Device: Sensor / Transducer
- Force Rating: 22.05 to 220
from Meridian Scale
Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]
- Shear Type: Single Point Bending Beam
- Device: Sensor / Transducer
- Force Rating: 15.44 to 220
from Meridian Scale
Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]
- Shear Type: Single Point Bending Beam
- Device: Sensor / Transducer
- Force Rating: 110 to 2205
from Meridian Scale
Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]
- Shear Type: Single Point Bending Beam
- Device: Sensor / Transducer
- Force Rating: 110 to 1400
from Meridian Scale
Summary: Single-Point Load Cell. Stanless Steel. Hermedically Sealed, IP69K. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]
- Shear Type: Single Point Bending Beam
- Device: Sensor / Transducer
- Force Rating: 110 to 2205