Gauge / Indicator Force and Load Sensors

100 Results
Digital / Compact / Peak Capture Hand-Held Force Gauge -- HFG Series
from Transducer Techniques, LLC

HFG SERIES. CAPACITY RANGES: 11, 45, 110 lb. The HFG series is a pocket sized hand held high quality digital force gauge. Overall, this force gauge is the most useful force measuring instrument your company can have, for either hand held applications via strap, or hard mounted via four threaded... [See More]

  • Device: Gauge / Indicator
  • Force Measured: Tension; Compression
  • Force Rating: 11 to 110
  • Technology: Strain Gauge
Force Gauges -- 1113689
from RS Components, Ltd.

RS PRO FG-6005SD Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232, usb
  • Accuracy: 0.50
Force Gauge -- PCE-CS 1000N
from PCE Instruments / PCE Americas Inc.

Light force gauge for in-house use / Summing function / Hold function / Gross - Net Weighing / Freely adjustable weighing unit / Weighing ranges up to 1,000 kg. The force gauge PCE-CS 1000N is a compact, mobile crane scale for in-house applications. The robust aluminum housing of this force gauge... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 1.00
  • Force Rating: 2200
  • Force Measured: Tension
Force Gauges -- 1113690
from RS Components, Ltd.

RS PRO FG-6020SD Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232, usb
  • Accuracy: 0.50
Force Gauge -- PCE-CS 300
from PCE Instruments / PCE Americas Inc.

PCE-CS 300 is a digital, battery-powered Force Gauge for indoor use. The rugged design of the Force Gauge accommodates applications in rough industrial conditions as well as in fields such as food and hygiene. A stainless-steel, carabiner-style shackle, a zinc-coated hook, and an infrared remote... [See More]

  • Device: Gauge / Indicator
  • Force Measured: Tension
  • Force Rating: 661
  • Operating Temperature: 14 to 104
Force Gauges -- 1363462 [DA 10-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Sauter DA 10-3 Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232, usb
  • Accuracy: 0.01
Force Gauge -- PCE-CS 3000N
from PCE Instruments / PCE Americas Inc.

PCE-CS 3000N is a digital, battery-powered, heavy-duty Force Gauge that displays measurement values in kilograms (kg) or pounds (lbs). The scale comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards. [See More]

  • Device: Gauge / Indicator
  • Force Measured: Tension
  • Force Rating: 6613
  • Operating Temperature: 14 to 104
Force Gauges -- 1363465 [DB 5-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Sauter DB 5-3 Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232, usb
  • Accuracy: 0.01
Force Gauge -- PCE-CS 5000N
from PCE Instruments / PCE Americas Inc.

PCE-CS 5000N is a digital battery-powered Force Gauge that displays measurement values in kilograms (kg) or pounds (lbs). The Force Gauge comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards. [See More]

  • Device: Gauge / Indicator
  • Force Measured: Tension
  • Force Rating: 11023
  • Operating Temperature: 14 to 104
Force Gauges -- 1363466 [DB 10-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Sauter DB 10-3 Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232, usb
  • Accuracy: 0.01
Force Gauge -- PCE-DDM 10
from PCE Instruments / PCE Americas Inc.

The PCE-DDM 10 Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 10 Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be certified to ISO standards for an... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 22480
  • Force Measured: Tension
Force Gauges -- 1363467 [DB 20-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Sauter DB 20-3 Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232, usb
  • Accuracy: 0.01
Force Gauge -- PCE-DDM 10WI
from PCE Instruments / PCE Americas Inc.

The PCE-DDM 10WI Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 10WI Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 22480
  • Force Measured: Tension
Force Gauges -- 1811972
from RS Components, Ltd.

Sauter FH 10UK Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232
  • Accuracy: 0.50
Force Gauge -- PCE-DDM 20
from PCE Instruments / PCE Americas Inc.

The PCE-DDM 20 Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 20 Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty steel. The instrument is manufacturer calibrated, but can be certified to... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 44960
  • Force Measured: Tension
Force Gauges -- 1925882
from RS Components, Ltd.

Sauter FK 500. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.50
Force Gauge -- PCE-DDM 20WI
from PCE Instruments / PCE Americas Inc.

The PCE-DDM 20WI Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 20WI Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty steel. The instrument is manufacturer calibrated, but can be certified... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 44960
  • Force Measured: Tension
Force Gauges -- 1925883
from RS Components, Ltd.

Sauter FK 50. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.50
Force Gauge -- PCE-DDM 3
from PCE Instruments / PCE Americas Inc.

The PCE-DDM 3 Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 3 Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be certified to ISO standards for an... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 6744
  • Force Measured: Tension
Force Gauges -- 1925884
from RS Components, Ltd.

Sauter FK 100. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.50
Force Gauge -- PCE-DDM 3WI
from PCE Instruments / PCE Americas Inc.

The PCE-DDM 3WI Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 3WI Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be certified to ISO standards for an... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 6744
  • Force Measured: Tension
Force Gauges -- 1925885
from RS Components, Ltd.

Sauter FK 1K. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.50
Force Gauge -- PCE-DDM 5
from PCE Instruments / PCE Americas Inc.

The PCE-DDM 5 Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 5 Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be certified to ISO standards for an... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 11240
  • Force Measured: Tension
Force Gauges -- 1925886
from RS Components, Ltd.

Sauter FH 200. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232
  • Accuracy: 0.50
Force Gauge -- PCE-DDM 5WI
from PCE Instruments / PCE Americas Inc.

The PCE-DDM 5WI Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 5WI Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be certified to ISO standards for an... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 11240
  • Force Measured: Tension
Force Gauges -- 1925888
from RS Components, Ltd.

Sauter FH 2K. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232
  • Accuracy: 0.50
Force Gauge -- PCE-DFG 500
from PCE Instruments / PCE Americas Inc.

The PCE-DFG 500 is a digital Force Gauge for tension and compression force measurements up to 500 N. The digital Force Gauge provides a high resolution of 0.05 N, allowing very precise measurements. The measured values are shown on the large, backlit display. This display can be rotated 180 degrees... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 112
  • Force Measured: Tension
Force Gauges -- 1925889
from RS Components, Ltd.

Sauter FK 250. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.50
Force Gauge -- PCE-FM200
from PCE Instruments / PCE Americas Inc.

PCE-FM200 Force Gauge. For push-pull or compression and tension force measurements up to 20 kg / 44.10 lb / 196.10 N. PCE-FM200 is a push-pull force gauge for tension and compression force measurements. This digital force measuring device features a large, easy-to-read 5-digit LCD with 180 °... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.50
  • Force Rating: 44.08
  • Force Measured: Tension
Force Gauges -- 1925890
from RS Components, Ltd.

Sauter FK 25. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.50
Test Stand for Force Gauge -- PCE-MTS500
from PCE Instruments / PCE Americas Inc.

Motorized material test stand to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed. Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With the... [See More]

  • Device: Gauge / Indicator
  • Force Measured: Compression
  • Force Rating: 1124
  • Operating Temperature: 14 to 104
Force Gauges -- 1925891
from RS Components, Ltd.

Sauter FA 100. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 1.00
Force Gauges -- 1925892
from RS Components, Ltd.

Sauter FA 300. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 1.00
Force Gauges -- 1925894
from RS Components, Ltd.

Sauter FA 200. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 1.00
Force Gauges -- 1925895
from RS Components, Ltd.

Sauter FH 100. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232
  • Accuracy: 0.50
Force Gauges -- 1925896
from RS Components, Ltd.

Sauter FH 500. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232
  • Accuracy: 0.50
Force Gauges -- 1925897
from RS Components, Ltd.

Sauter FA 50. Force Gauge [See More]

  • Device: Gauge / Indicator
  • Accuracy: 1.00
Force Gauges -- 194167 [524191-E from TE Connectivity]
from RS Components, Ltd.

ERNI 524191-E PCB Connector [See More]

  • Device: Gauge / Indicator
  • Operating Temperature: 131 to 302
Force Gauges -- 2059588 [FC 10 from Kern & Sohn GmbH]
from RS Components, Ltd.

Kern FC 10 Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232, usb
  • Accuracy: 0.30
Force Gauges -- 2059589 [FC 100 from Kern & Sohn GmbH]
from RS Components, Ltd.

Kern FC 100 Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232, usb
  • Accuracy: 0.30
Force Gauges -- 2059590 [FC 1K from Kern & Sohn GmbH]
from RS Components, Ltd.

Kern FC 1K Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital; RS-232 / RS-422 / RS-485; Rs232, usb
  • Accuracy: 0.20
0.12 lb/ 50 g/0.5 N Force Gauge -- M3-012 [M3-012 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. High speed 2,000 Hz sampling rate. USB output. 1/1000 resolution. Free basic data collection software included. Programmable high/low set points with audio/visual alarms. Live load bar graph with audio/visual overload alarms. Ergonomic, reversible housing for hand held or test... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 0.1200
Gram Force Gauges
from Mecmesin Corporation

The cheapest and simplest way to measure low forces below 1000gf. These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. Each gauge is equipped with a slave pointer to indicate the peak reading - suitable for measuring very basic tests. For... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 2.00
  • Force Rating: 0.0110 to 2.2
  • Force Measured: Tension; Compression
Advanced Digital Force Gauges -- DFG55
from OMEGA Engineering, Inc.

OMEGA ’s DFG55 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry. With capacities from 0.12 to 500 lb (0.5 to 2500 N) the gauges feature an industry-leading sampling rate of 7000 Hz, producing accurate... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.10
  • Force Rating: 0.1200 to 500
  • Force Measured: Tension; Compression
475055 - Extech High capacity force gauge with PC Interface -- GO-93956-02
from Cole-Parmer

High capacity force gauge with PC interface [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 220
Force Gage/Load Cell -- 60 kN Model
from Carr Lane Manufacturing Co.

Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping force. This relief is... [See More]

  • Device: Sensor / Transducer; Gauge / Indicator
  • Force Measured: Compression
  • Force Rating: 0.0 to 13488
  • Package: Pancake
1000 Series Hydraulic Load Cell
from NOSHOK, Inc.

Compact flat body design for compression force measurement. Ranges from 140 lbs.-force to 7,000 lbs.-force. Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument. Durable stainless   steel housing and piston provide... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.12 to 0.50
  • Force Rating: 150 to 7000
  • Force Measured: Compression
0.5lb Capacity Digital Force Gauge -- FGE-0.5XY [FGE-0.5XY from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results. Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull ” testing. Real time... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 0.5000
Low Cost Analog Force Gauges
from Mecmesin Corporation

Our mid-range low-cost analogue force gauges are ideal for applications where quick and simple force measurement is required up to 30 kilogram-force. Designed to hold the peak reading, these gauges can be stored in a toolkit for testing in the field. For improved precision and test functionality,... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 2.00
  • Force Rating: 2 to 60
  • Force Measured: Compression
AC1008 - Mark-10 AC1008 Table Top Mounting Kit for BGI -- GO-59846-75
from Cole-Parmer

Mounting kit, BGI, table top [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 2.00E-4
  • Operating Temperature: 40 to 100
2000 Series Hydraulic Load Cell
from NOSHOK, Inc.

Designed for measuring axial loads and bearing forces. Standard or ring design fits most applications. Ranges from 90 lbs.-force to 22,000 lbs.-force. Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument. Durable stainless... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.12 to 0.50
  • Force Rating: 300 to 22000
  • Force Measured: Compression
20lb Capacity Digital Force Gauge -- FGE-20XY [FGE-20XY from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results. Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull ” testing. Real time... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 20
Compact digital force gauge with USB, analog, and RS-232 output, 0.5 lb capacity -- GO-93951-31
from Cole-Parmer

Microprocessor Controlled Digital Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 0.5000
  • Operating Temperature: 32 to 104
3000 Series Hydraulic Load Cell
from NOSHOK, Inc.

Designed for measuring axial loads and bearing forces. Ranges from 360 lbs.-force to 70,000 lbs.-force. Lateral forces with an angle of ±3 ° can be regarded as negligible which allows the 3000 Series to provide the highest degree of accuracy. Accuracy levels range from ±0.125% Full... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.12 to 0.50
  • Force Rating: 25000 to 70000
  • Force Measured: Compression
500 lb.(200 kg) Capacity Digital Force Gauge -- FGE-500HXY [FGE-500HXY from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results. Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests. Permits true “push-pull ” testing. Included handle... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 500
Compact digital force gauge, 10 lb capacity -- GO-93954-06
from Cole-Parmer

Compact digital force gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 10
  • Operating Temperature: 32 to 104
4000 Series Hydraulic Load Cell
from NOSHOK, Inc.

Engineered to provide superior performance in level measurement, rope and belt tension and torque measurement, bearing support forces on lifting equipment and other compression force measurement applications. Ranges from 230 lbs.-force to 500,000 lbs.-force. Accuracy levels range from ±0.125%... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.12 to 0.50
  • Force Rating: 90000 to 220000
  • Force Measured: Compression
50lb Capacity Digital Force Gauge -- FGE-50XY [FGE-50X from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results. Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull ” testing. Real time... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 50
Digital force gauge with advanced display 11 lb/5 kg/50 N -- GO-59886-03
from Cole-Parmer

Multifunction force gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 11
  • Operating Temperature: 50 to 95
5000 Series Hydraulic Load Cell
from NOSHOK, Inc.

Designed in a distinctive ring shape to provide superior performance in compression or tension force measurement applications. Ranges from 900 lbs.-force to 630,000 lbs.-force. Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring... [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.12 to 0.50
  • Force Rating: 76000 to 250000
  • Force Measured: Tension; Compression
Adv.Digital Compression Force Gauge Complete Kit,1100 lbf. -- ZTA-LM-1100 [ZTA-LM-1100 from Imada, Inc.]
from Transcat, Inc.

Product Highlights. 1100 lbf. EL  electro luminescent display is highly visible in dark locations. Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese. Processes and transmits 2,000 data/sec. Color-coded LED indicators and output signal for Go/No... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 1100
DS2-0.4 - Imada DS2-0.4 Digital Force Gauge with Outputs; 7 oz -- GO-59846-03
from Cole-Parmer

Digital Force Gauge with Outputs [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 7
  • Operating Temperature: 32 to 100
Advanced Digital Force Gauge 750lbs +/-0.1%FS -- M5-750 [M5-750 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. High-speed 7,000 Hz sampling rate. USB, RS-232, Mitutoyo, and analog outputs. Large backlit graphic display. 1,000-point data memory with statistics and outputs. Live load bar graph with set point markers. Programmable set points, with alarms and outputs. Peak readings and set... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 750
DS2-11 - DS2-11 : Digital Force Gauge, 11 LBF. Cap -- GO-59846-05
from Cole-Parmer

Digital Force Gauge with Outputs [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 11
  • Operating Temperature: 32 to 100
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,0.5lb -- FGV-0.5XY [FGV-0.5XY from SEALS USA, Inc.]
from Transcat, Inc.

Product Highlights. New DART 2.0!. 1000 Hz Sample Rate. High Accuracy (0.2%). USB/RS-232/Analog Outputs. Reversible Keypad and Display. Variable display rate. 0.5 Lb to 200 Lb Capacities. 200% Overload Capacity. Rugged Die Cast Aluminum Construction. Selectable Auto-Shut Off. Small Size. On Board... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 0.5000
Extech 475040 Digital Force Gauge, 176 oz., 5000 g, 49 N -- GO-25304-08
from Cole-Parmer

Digital force gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 4.41
Advanced ergonomics testing kit w/force gauge, 100 lbF / 500 N -- EKE-100-2 [EKE-100-2 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.20
  • Force Rating: 100
FB-10 - Imada FB-10 Analog Mechanical Force Gauge; 10 lb -- GO-93949-74
from Cole-Parmer

Push/Pull Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Analog Frequency
  • Force Rating: 10
Advanced ergonomics testing kit w/force gauge, 200 lbF / 1000 N -- EKE-200-2 [EKE-200-2 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.20
  • Force Rating: 200
FB-100 - FB-100 : Force Gauge, 100LBF Capacity Mechanical Force Gauge -- GO-93949-76
from Cole-Parmer

Push/Pull Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Analog Frequency
  • Force Rating: 100
Advanced ergonomics testing kit w/force gauge, 500 lbF / 2500 N -- EKE-500-2 [EKE-500-2 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.20
  • Force Rating: 500
FDK-10 - Push/Pull Force Gauge 10 X .100 Lbs. Capacity -- GO-93949-57
from Cole-Parmer

Push/Pull Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Analog Frequency
  • Force Rating: 10
Basic ergonomics testing kit w/force gauge, 100 lbF / 500 N -- EKE-100-1 [EKE-100-1 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.20
  • Force Rating: 100
FDK-2 - Push/Pull Force Gauge 2 X .020 Lbs Capacity -- GO-93949-54
from Cole-Parmer

Push/Pull Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Analog Frequency
  • Force Rating: 2
Basic ergonomics testing kit w/force gauge, 200 lbF / 1000 N -- EKE-200-1 [EKE-200-1 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.20
  • Force Rating: 200
FG-3003 - Shimpo FG-3003 Digital Force Gauge, 2.2 lbf -- GO-25301-66
from Cole-Parmer

bull; Simple, cost-effective tension and compression testing with data logging capability. • Three modes of operation â € ”track, peak and preset limits â € ”offer maximum flexibility. • 180 Â ° reversible display with tension/compression icons... [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 2.2
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N -- EKE-500-1 [EKE-500-1 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. [See More]

  • Device: Gauge / Indicator
  • Accuracy: 0.20
  • Force Rating: 500
FG-7002 - Shimpo FG-7002 Data Logging Digital Force Gauge, 1.1 lb -- GO-93957-03
from Cole-Parmer

Data logging multifunction force gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 1.1
  • Operating Temperature: 14 to 104
Digi Force Gauge, 50lb/25kg/250N -- M2-50 [M2-50 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 50
FGE-200H X - Shimpo FGE-200H X Digital Force Gauge; 200 lb -- GO-93954-13
from Cole-Parmer

Superior Performance For Capacities Up to 1,000 Pounds FEATURES| <UL > <LI >Reversible display | <LI >Outstanding accuracy ( ±0.2% F.S.) | <LI >Peak measurement for both compression and tension | <LI >1000Hz update rate | <LI >Reversible keypad | <LI... [See More]

  • Device: Gauge / Indicator
Digi Force Gauge, 5lb/2.5kg/25N -- M2-5 [M2-5 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD... [See More]

  • Device: Gauge / Indicator
  • Force Rating: 5
FGE-500H X - Fge-500H X:Digtl.Force gauge Digital Force gauge -- GO-93954-14
from Cole-Parmer

Superior Performance For Capacities Up to 1,000 Pounds FEATURES| <UL > <LI >Reversible display | <LI >Outstanding accuracy ( ±0.2% F.S.) | <LI >Peak measurement for both compression and tension | <LI >1000Hz update rate | <LI >Reversible keypad | <LI... [See More]

  • Device: Gauge / Indicator
Digital Force Gauge -- 475044 [475044 from Extech]
from Transcat, Inc.

Product Highlights. 5 digit LCD display with peak hold, push-button zero, and full function Tare. Exclusive load cell measurement transducer. 20 Kg, 44.1 lbs, and 196.1 Newtons push/pull measurement capacity. Overrange, low battery, and advanced function indication. Â ±0.5% basic accuracy. [See More]

  • Device: Gauge / Indicator
Low-cost force gauge, 110 lb/50 kg capacity -- GO-59890-06
from Cole-Parmer

Multifunction force gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 110
Digital Force Gauge -- M7-012 [M7-012 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. High-speed 14,000 Hz sampling rate. Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC. Individual data point memory for up to 5,000 data points, downloadable to a PC. USB, RS-232, Mitutoyo, and analog outputs. Sample break detection with... [See More]

  • Device: Gauge / Indicator
M2-10 - Mark-10 M2-10 Digital Force Gauge, 10 lb., 5 kg., 50 N -- GO-25302-74
from Cole-Parmer

Digital Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 10
Digital Force Gauge -- M7-025 [M7-025 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. 0.25 lb / 4 oz / 100 g / 1 N / 1000 mN. Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC. Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC. USB, RS-232, Mitutoyo,... [See More]

  • Device: Gauge / Indicator
M3-012 - Mark-10 M3-012 Digital Force Gauge, 0.12 lbf x 0.0001 lbf -- GO-25301-15
from Cole-Parmer

bull; Compact, economical gauges for handheld or test stand applications. • High speed 2,000 Hz peak sampling rate. • USB data output. • Backlit graphic display with large digits. • Live load bar graph with audio/visual overload alarms. • Programmable go/no go limits, with... [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 0.1200
Digital Force Gauge -- M7-05 [M7-05 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. 0.5 lb / 8 oz / 250 g / 2.5 N / 2500 mN. Ultra High Speed 14,000 Hz Sampling Rate. Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC. Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC. USB, RS-232, Mitutoyo,... [See More]

  • Device: Gauge / Indicator
M3I - Mark-10 M3i Basic Force/Torque Gauge -- GO-25301-76
from Cole-Parmer

Basic force/torque indicator [See More]

  • Device: Gauge / Indicator
  • Output: Digital
Digital Force Gauge -- M7-10 [M7-10 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. 10 lb / 160 oz / 5 kg / 5000 g / 50 N. Ultra High Speed 14,000 Hz Sampling Rate. Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC. Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC. USB, RS-232, Mitutoyo,... [See More]

  • Device: Gauge / Indicator
M4-012 - Mark-10 M4-012 Digital Force Guage, 0.12 lbf x 0.00005 lbf -- GO-25301-01
from Cole-Parmer

bull; Sophisticated, easy-to-use force gauges for force measurement up to 500 lb. • High speed 3,000 Hz peak sampling rate. • USB, RS-232, Mitutoyo, and analog outputs. • Backlit graphic display with large digits. • 50-point data memory with statistics and outputs. • Live... [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 0.1200
Digital Force Gauge -- M7-100 [M7-100 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. 100 lb / 1600 oz / 50 kg / 50000 g / 500 N. Ultra High Speed 14,000 Hz Sampling Rate. Continuous Data Capture of up to 5,000 Data Points,. at up to 14,000 Hz, Downloadable to a PC. Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC. USB, RS-232,... [See More]

  • Device: Gauge / Indicator
M5-012 - Mark-10, M5-012, Digital Force Gauge, 0.12 lb / 50 g / 0.5 N -- GO-25300-53
from Cole-Parmer

Advanced Digital Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 0.1200
Digital Force Gauge -- M7-2 [M7-2 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. 2 lb / 32 oz / 1 kg / 1000 g / 10 N. Ultra High Speed 14,000 Hz Sampling Rate. Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC. Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC. USB, RS-232, Mitutoyo, and... [See More]

  • Device: Gauge / Indicator
M5I - Mark-10 M5i Advanced Force/Torque Gauge -- GO-25302-00
from Cole-Parmer

Advanced force/torque indicator [See More]

  • Device: Gauge / Indicator
  • Output: Digital
Digital Force Gauge -- M7-20 [M7-20 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. 20 lb / 320 oz / 10 kg / 10000 g / 100 N. Ultra High Speed 14,000 Hz Sampling Rate. Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC. Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC. USB, RS-232, Mitutoyo,... [See More]

  • Device: Gauge / Indicator
M7-012 - Mark 10 M7-012 Digital Force Gauge, 0.12 lb., 50 g, 0.5 N -- GO-25302-61
from Cole-Parmer

Digital Force Gauge [See More]

  • Device: Gauge / Indicator
  • Output: Digital
  • Force Rating: 0.1200
Digital Force Gauge -- M7-200 [M7-200 from Mark-10 Corporation]
from Transcat, Inc.

Product Highlights. 200 lb / 3200 oz / 100 kg / 1000 N / 1 kN. Ultra High Speed 14,000 Hz Sampling Rate. Continuous Data Capture of up to 5,000 Data Points,. at up to 14,000 Hz, Downloadable to a PC. Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC. USB, RS-232,... [See More]

  • Device: Gauge / Indicator
M7I - Mark-10 M7i Professional Force/Torque Gauge -- GO-25301-77
from Cole-Parmer

Professional fore/torque indicator [See More]

  • Device: Gauge / Indicator
  • Output: Digital