Triaxial Measurement Force and Load Sensors

12 Results
3-axis Force Sensor -- X-3A-D30-C
from XJCSENSOR Technology Co., Ltd.

Quick response. High precision with the principle of resistance strain type. Compensated strain gauge. Decoupled structure, tiny long-term crosstalk error. Small size, low height, suitable for small-volume applications. [See More]

  • Device: Sensor Element / Chip
  • Features: Triaxial Measurement; Temperature Compensated
  • Technology: Strain Gauge
  • Operating Temperature: -4 to 176
3-axis Force Sensor -- X-3A-Y46
from XJCSENSOR Technology Co., Ltd.

Quick response. High precision with the principle of resistance strain type. Upper and lower flange surfaces, stable structure, high rigidity. Tiny crosstalk error, strong long-term stability. Good temperature characteristics with self-compensated strain gauge. [See More]

  • Device: Sensor Element / Chip
  • Features: Triaxial Measurement; Temperature Compensated
  • Technology: Strain Gauge
  • Operating Temperature: -4 to 176
Compact Platform -- 70058
from Sensor Developments, Inc.

This unique sensor features high capacity on all three force axes in a small, compact package. [See More]

  • Force Rating: 15000 to 20000
  • Package: Canister
  • Accuracy: 1.00
  • Output: Analog Voltage
3-Component Charge Output Force Sensor -- 261B11
from PCB Piezotronics, Inc.

Triax force link, 1000 lb (Fz), 500 lb (Fx,y), 15 pC/lb (z), 32 pC/lb (x,y), charge output, ground isolated [See More]

  • Force Rating: 500
  • Device: Sensor / Transducer
  • Package: Link
  • Features: Triaxial Measurement
MTA400 Tri-Axial Load Cell -- FSH01877
from FUTEK Advanced Sensor Technology, Inc.

MTA400 , Ch Fx: 250 lb; Ch Fy: 250 lb; Ch Fz: 500 lb , Tri-Axial Load Cell , Material - 2024-T4 , 1/4-28-Thread , 10 Pin Lemo Receptacle, EGG.1B.310.CLL [See More]

  • Force Rating: 250
  • Output: Analog Voltage
  • Accuracy: -0.25 to 0.25
  • Device: Sensor / Transducer
3-Axis Load Cell -- 3AXX
from Interface, Inc. - AZ

3-Axis – Fx Fy Fz; independent bridges. • 10N to 50 kN force range. • Compact size. • Low crosstalk. • 1 mV/V output. • Temperature compensated. Interface ’s 3-axis load cell measures forces simultaneously in 3 mutually perpendicular axes: X, Y, and Z - tension... [See More]

  • Force Rating: 2.25 to 11240
  • Package: S-beam
  • Force Measured: Tension; Compression
  • Output: Analog Voltage; 1
Engine Mount -- 70025
from Sensor Developments, Inc.

This three component force sensor measures force in the Fx, Fy, and Fz axis. Each axis has a full scale capacity of +/- 5,000 lbs. and produces a 2.0 mV/V full scale nominal output. An integral cable assembly exits the side of the sensor and terminates in three, six pin connectors. This sensor is... [See More]

  • Force Rating: 5000
  • Package: Plate / Platform
  • Accuracy: 0.10
  • Output: Analog Voltage
3-Component ICP® Force Sensor -- 260A02
from PCB Piezotronics, Inc.

Triax ICP ® force sensor, 1k lb (Fz), 1k lb (Fx,y), 2.5 mV/lb (z), 5 mV/lb (x, y) [See More]

  • Force Rating: 1000
  • Features: Triaxial Measurement
  • Device: Sensor / Transducer
  • Operating Temperature: -65 to 250
MTA600 Tri-Axial Load Cell -- FSH02250
from FUTEK Advanced Sensor Technology, Inc.

MTA600 , Ch Fx: 2500 lb; Ch Fy: 2500 lb; Ch Fz: 5000 lb , Tri-Axial Load Cell , Standard , Material - 17-4 PH S.S. , DB15 Female Connector [See More]

  • Force Rating: 2500
  • Output: Analog Voltage
  • Accuracy: -0.50 to 0.50
  • Device: Sensor / Transducer
Low Capacity Tri-axial -- 70054
from Sensor Developments, Inc.

This tri-axial component load cell was original designed to measure the three force components of a wiper motor used on passenger vehicle. Adaptable to many different applications requiring the measurement of low capacities in a small package size. [See More]

  • Force Rating: 80
  • Package: Plate / Platform
  • Accuracy: 0.25
  • Output: Analog Voltage
3-Component ICP® Force Sensor -- 260A03
from PCB Piezotronics, Inc.

Triax ICP ® force sensor, 10k lb (Fz), 4000 lb (Fx,y), 0.25 mV/lb (z), 1.25 mV/lb (x, y) [See More]

  • Force Rating: 4000
  • Features: Triaxial Measurement
  • Device: Sensor / Transducer
  • Operating Temperature: -65 to 250
QMA100 Tri-Axial Sensor -- QSH00336
from FUTEK Advanced Sensor Technology, Inc.

Tri-Axial Load Cell (Q10638) 10 Klb - Fx & Fy, 20 Klb - Fz, Bendiz Connector [See More]

  • Output: Analog Voltage
  • Technology: Strain Gauge
  • Device: Sensor / Transducer
  • Features: Triaxial Measurement; Temperature Compensated