Split Bearing Pillow Block Bearings
Last Updated: April 1, 2025
Description
Split Bearing Pillow Block Bearings are designed to provide support for rotating shafts. They consist of a housing that holds the bearing and allows for easy installation and maintenance by splitting into two halves. This design facilitates the replacement of bearings without the need to remove the shaft, making them particularly useful in applications where downtime needs to be minimized.
Working Principle
Split Bearing Pillow Block Bearings work by encasing a rotating shaft within a split housing that contains the bearing. The split design allows for the bearing to be easily accessed and replaced without disassembling the entire assembly. This is particularly useful in maintenance-heavy environments, as it reduces the time and labor required to replace worn or damaged bearings. The bearings themselves can be of various types, such as ball or roller bearings, which provide smooth, low-friction motion for the shaft.
Applications
Split Bearing Pillow Block Bearings are commonly used in industries where machinery is subject to heavy use and frequent maintenance is required. Specific examples include conveyor systems in manufacturing plants, where the ability to quickly replace bearings can significantly reduce downtime. They are also used in the mining industry, where equipment is often exposed to harsh conditions and requires regular maintenance.
Advantages over other Pillow Block Bearings
One of the primary advantages of Split Bearing Pillow Block Bearings over traditional pillow block bearings is the ease of maintenance. The split design allows for quick replacement of the bearing without the need to remove the shaft, which can be a time-consuming process. This feature is particularly beneficial in industries where minimizing downtime is critical. Additionally, the split design can accommodate slight misalignments in the shaft, providing more flexibility in installation and operation.
Limitations
Despite their advantages, Split Bearing Pillow Block Bearings have some limitations. The split design may not be as robust as a solid housing, potentially leading to reduced load capacity. They may also be more expensive than traditional pillow block bearings due to their specialized design and the materials used in their construction.
Considerations
When considering Split Bearing Pillow Block Bearings, it is important to weigh the initial costs against the potential savings in maintenance and downtime. While they may have a higher upfront cost, the ease of maintenance can lead to lower operating expenses over time. Durability and accuracy should also be considered, as the split design may not provide the same level of precision as a solid housing. Replacement and maintenance costs should be factored into the overall cost of ownership, as the ease of replacing the bearings can lead to significant savings in labor and downtime.
from igus® inc.
2-parts version made of bearing material iglide ® GLW. 4-parts version with additional gliding layer made of different iglidur ® materials for different requirements. Individual diameters in 6-8 weeks. Static loads up to 4 tons. Reduce assembly time up to 50%. Corrosion- and... [See More]
- Bearing / Housing Features: Split Bearing
- Shaft Diameter: 5.91
- Bearing Type: Plain
- Length: 9.84
from igus® inc.
Material igumid G. Easy to assemble / disassemble. Perfect for outdoor-applications. High loads. XYZ corrosion-free [See More]
- Bearing / Housing Features: Split Bearing
- Shaft Diameter: 0.9800 to 1.57
- Bearing Type: Plain
- Length: 1.97 to 3.39
from igus® inc.
Pillow block bearing KSTM-G [See More]
- Bearing / Housing Features: Split Bearing
- Shaft Securing Method: No Locking Method
- Bearing Type: Plain
- Shaft Diameter: 1.38 to 1.97