Cast Iron Pillow Block Bearings

78 Results
1 in. ID, 1-7/16 in. High Standard Duty Locking Collar Type Pillow Block -- BBXBLK-HCP20516
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Cast Iron
  • Length: 5.5
  • Shaft Securing Method: Locking Collar
  • Width: 1.75
Plummer Blocks & Pillow Blocks -- 1371874 [PSHE25-XL-N from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plumber Block House Unit Short Base 25mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 2.76
  • Shaft Diameter: 0.9843
  • Height: 2.76
1 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block -- BBXBLK-UCF20516
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Cast Iron
  • Height: 1.41
  • Shaft Securing Method: Setscrew
Plummer Blocks & Pillow Blocks -- 1741234 [UCP204-J7 from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

2 Bolt Plummer Block Housed Unit ID 20mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 5
  • Shaft Diameter: 0.7874
  • Height: 2.56
1 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block -- BBXBLK-HFL20516
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Cast Iron
  • Height: 1.69
  • Shaft Securing Method: Locking Collar
Plummer Blocks & Pillow Blocks -- 1741236 [UCP206-J7 from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

2 Bolt Plummer Block Housed Unit ID 30mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 6.5
  • Shaft Diameter: 1.18
  • Height: 3.27
Plummer Blocks & Pillow Blocks -- 1741237 [UCP207-J7 from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

2 Bolt Plummer Block Housed Unit ID 35mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 6.57
  • Shaft Diameter: 1.38
  • Height: 3.66
Plummer Blocks & Pillow Blocks -- 1741238 [UCP208-J7 from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

2 Bolt Plummer Block Housed Unit ID 40mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 7.24
  • Shaft Diameter: 1.57
  • Height: 3.86
Plummer Blocks & Pillow Blocks -- 1741239 [UCP209-J7 from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

2 Bolt Plummer Block Housed Unit ID 45mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 7.48
  • Shaft Diameter: 1.77
  • Height: 4.17
Plummer Blocks & Pillow Blocks -- 1741240 [UCP210-J7 from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

2 Bolt Plummer Block Housed Unit ID 50mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 8.11
  • Shaft Diameter: 1.97
  • Height: 4.49
Plummer Blocks & Pillow Blocks -- 1741368 [PASE25-XL-N from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

2 Bolt Plummer Block Housed Unit ID 25mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 5.12
  • Shaft Diameter: 0.9843
  • Height: 2.76
Plummer Blocks & Pillow Blocks -- 1741369 [PASE30-XL-N from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

INA PASE30-XL-N Plummer Block House [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 6.22
  • Shaft Diameter: 1.18
  • Height: 3.23
Plummer Blocks & Pillow Blocks -- 1741372 [PASE40-XL-N from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

2 Bolt Plummer Block Housed Unit ID 40mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 7.05
  • Shaft Diameter: 1.57
  • Height: 3.9
Plummer Blocks & Pillow Blocks -- 1741373 [PASE50-XL-N from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

2 Bolt Plummer Block Housed Unit ID 50mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 7.87
  • Shaft Diameter: 1.97
  • Height: 4.53
Plummer Blocks & Pillow Blocks -- 1741375 [PSHE17-XL from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plumber block housed unit, Short ID 17mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 2.48
  • Shaft Diameter: 0.6693
  • Height: 2.24
Plummer Blocks & Pillow Blocks -- 1741376 [PSHE20-XL-N from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plumber block housed unit, Short ID 20mm [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 2.56
  • Shaft Diameter: 0.7874
  • Height: 2.52
Plummer Blocks & Pillow Blocks -- 1914448 [RASEY16-XL from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housed unit 16mm ID [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 4.92
  • Shaft Diameter: 0.6299
  • Height: 2.24
Plummer Blocks & Pillow Blocks -- 1914463 [RSHE20-XL-N from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housed unit 20mm ID [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 2.56
  • Shaft Diameter: 0.7874
  • Height: 2.52
Plummer Blocks & Pillow Blocks -- 1914469 [RSHE50-XL-N from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housed unit 50mm ID [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 5.31
  • Shaft Diameter: 1.97
  • Height: 4.53
Plummer Blocks & Pillow Blocks -- 1929897 [NP16 R from NSK Precision America]
from RS Components, Ltd.

NSK-RHP NP16 R [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 4.98
  • Shaft Diameter: 0.6299
  • Height: 2.25
Plummer Blocks & Pillow Blocks -- 1929915 [SNP30EC R from NSK Precision America]
from RS Components, Ltd.

NSK-RHP SNP30EC R [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 3.78
  • Shaft Diameter: 1.18
  • Height: 3.3
Plummer Blocks & Pillow Blocks -- 2128318 [MP40 from NSK Precision America]
from RS Components, Ltd.

NSK-RHP MP40 Pillow Block Bearing [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 8.75
  • Shaft Diameter: 1.57
  • Height: 4.59
Plummer Blocks & Pillow Blocks -- 2128497 [SL20 from NSK Precision America]
from RS Components, Ltd.

NSK-RHP SL20 Pillow Block Bearing [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 4.98
  • Shaft Diameter: 0.7874
  • Height: 2.51
Plummer Blocks & Pillow Blocks -- 2128504 [SL25 from NSK Precision America]
from RS Components, Ltd.

NSK-RHP SL25 Pillow Block Bearing [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 5.47
  • Shaft Diameter: 0.9843
  • Height: 2.67
Plummer Blocks & Pillow Blocks -- 2128510 [SL30 from NSK Precision America]
from RS Components, Ltd.

NSK-RHP SL30 Pillow Block Bearing [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 6.36
  • Shaft Diameter: 1.18
  • Height: 3.13
Plummer Blocks & Pillow Blocks -- 2128548 [SL50 R from NSK Precision America]
from RS Components, Ltd.

NSK-RHP SL50 R [See More]

  • Housing: Cast Iron; Cast iron
  • Length: 8.43
  • Shaft Diameter: 1.97
  • Height: 4.49
Plummer Blocks & Pillow Blocks -- 2132012 [SNL 212 from SKF Group (The)]
from RS Components, Ltd.

SKF SNL 212 Plummer Block House [See More]

  • Housing: Cast Iron; Cast Iron
  • Length: 10.04
  • Shaft Diameter: 2.36
Plummer Blocks & Pillow Blocks -- 2132013 [SNL 213 from SKF Group (The)]
from RS Components, Ltd.

BEARING ACCESSORIES [See More]

  • Housing: Cast Iron; Cast Iron
  • Length: 10.83
  • Shaft Diameter: 2.56
Steel Production Equipment Bearings
from JTEKT North America, Inc.

The steel production equipment operates in very severe circumstances accompanying high temperatures and splashes of water and scale (waste generating from iron making). Large loads and high-speed rotation are necessary for the bearing used there, and the total potential of not only the discrete... [See More]

  • Housing: Cast Iron; Pressed Steel; Stainless Steel
  • Bearing / Housing Features: Plummer Block
  • Bearing Type: Plain
  • Shaft Securing Method: Setscrew
Link-Belt 1008 Pillow Blocks Sleeve Bearings -- 1008
from RegalRexnord

1/2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 0.5000
  • Bearing Type: Plain
  • Length: 3.25
Pillow Block Bearings -- MechPT
from National Precision Bearing, Inc.

Regulated industries like the food, beverage, medical and pharmaceutical markets have requirements that challenge bearings like few others. These operating environment require absolute reliability that cannot be compromised from continual cleaning activities. National Precision Bearing, MechPT... [See More]

  • Housing: Cast Iron; Plastic / Polymer; Stainless Steel
  • Lubrication: Relubricatable / Grease Fitting
  • Bearing Type: Plain
Mounted Bearing and Pillow Block Units
from NSK Americas

NSK Mounted Units are available in several ranges: RHP Self-Lube ®, Silver-Lube ®, Life-Lube ® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and... [See More]

  • Housing: Cast Iron; Spheroidal Graphite, Cast Steel
  • Bearing / Housing Features: Plummer Block
  • Bearing Type: Ball (optional feature); Plain (optional feature); Needle Roller (optional feature); Cylindrical Roller (optional feature); Tapered Roller (optional feature)
  • Bearing: Bearing Steel (optional feature); Bronze (optional feature); Stainless Steel (optional feature)
Flanged Housings -- FNL Series
from SKF/Global

FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types. Self-aligning ball bearings. [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block; Self-aligning
  • Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 0.7874 to 3.94
Plummer Blocks
from NTN Bearing Corporation

Plummer Block Structure. Plummer block unit. Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel. Tightening bolt. The bolt protects... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block; Self-aligning
  • Bearing Type: Cylindrical Roller; Spherical Roller; Tapered Roller
  • Shaft Diameter: 0.9843 to 17.72
Pillow Blocks-Locking Collar Type - Inch -- BBXBLK-HCP2018S
from Quality Bearings & Components

Standard Duty. PILLOW BLOCKS-LOCKING COLLAR TYPE – INCH. • Cast Iron Housing. • Solid Base. • Dual Seal Type. • Eccentric Collar [See More]

  • Housing: Cast Iron
  • Shaft Securing Method: Locking Collar
  • Bearing Type: Plain
  • Shaft Diameter: 0.5000
Pillowblock Bearing -- HCPK202-10
from Lucas Industrial

Normal duty eccentric collar type [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Ball
  • Shaft Securing Method: Locking Collar
Mounted Pillow Blocks -- H (High backing)
from Boston Gear

Overview. Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 0.5000 to 2.44
  • Bearing Type: Ball
SAF Pillow Blocks
from Timken Company (The)

Timken SAF pillow blocks combine rugged cast-iron or cast-steel housings with high capacity spherical roller bearings to meet the toughest demands of heavy industry. The convenient split-housing design simplifies assembly and service. Each pillow block contains an advanced-design spherical roller... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Split Housing
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 1.38 to 39.37
Housings for Paper Machines -- SBFN Series
from SKF/North America

With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block
  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 2.36 to 7.09
Link-Belt 1012Z Pillow Blocks Sleeve Bearings -- 1012Z
from RegalRexnord

3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 0.7500
  • Bearing Type: Plain
  • Length: 4.25
Plumber Blocks -- SNN Series
from NSK Americas

NSK Plummer Blocks are available with a variety of end covers and offer special seal options for special environments. Split plummer blocks offer easy mounting and dismounting of pre-assembled shafts. Used with self-aligning ball bearings or high-capacity spherical roller bearings, plummer blocks... [See More]

  • Housing: Cast Iron; Spheroidal Graphite, Cast Steel
  • Bearing / Housing Features: Plummer Block
  • Bearing Type: Plain
  • Shaft Securing Method: No Locking Method
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings -- SBD Series
from SKF/Global

SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using... [See More]

  • Housing: Cast Iron; Cast Steel
  • Bearing / Housing Features: Plummer Block
  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 2.36 to 16.54
SPAW/SPW/SFCW Heavy Duty Bearing Units
from NTN Bearing Corporation

NTN SPAW/SPW Heavy Duty Spherical Roller Bearing Units have been designed and tested to provide superior performance in applications with heavy contamination concerns. These are easy-to-install SAF/SN replacement units that are factory sealed, prelubricated, and assembled. Features and Benefits. 1. [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 1.97 to 5.51
  • Bearing Type: Spherical Roller
  • Length: 9.61 to 22.01
Pillow Blocks-Set Screw Type - Inch -- BBXBLK-UCP2018S
from Quality Bearings & Components

Standard Duty. PILLOW BLOCKS-SET SCREW TYPE – INCH. • Cast Iron Housing. • Solid Base. • Dual Seal Type [See More]

  • Housing: Cast Iron
  • Shaft Securing Method: Setscrew
  • Bearing Type: Plain
  • Shaft Diameter: 0.5000
SNT Plummer Blocks
from Timken Company (The)

Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken ® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest environments. Timken SNT... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block; Split Housing
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 0.7874 to 14.96
Split Plummer (Pillow) Block Housings -- SE 2 Series
from SKF/North America

SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block; Self-aligning (optional feature); Split Housing
  • Bearing Type: Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 0.7874 to 6.3
Link-Belt 1055F Pillow Blocks Sleeve Bearings -- 1055F
from RegalRexnord

3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Pillow Block [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 3.44
  • Bearing Type: Plain
  • Length: 12.5
Pillow Block Units -- P2B Series
from SKF/Global

Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center... [See More]

  • Housing: Cast Iron
  • Shaft Securing Method: Setscrew
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 0.5000 to 3
Split Plummer (Pillow) Block Housings -- SNL 30 Series
from SKF/North America

SNL plummer (pillow) block housings in the 30, 31 and 32 series are robust and suitable for tough operating conditions. They enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block; Split Housing
  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 4.53 to 20.87
Link-Belt 10709802 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings -- 10709802
from RegalRexnord

3 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Insert [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Split Housing
  • Bearing Type: Spherical Roller
Split Plummer (Pillow) Block Housings -- SAF Series
from SKF/Global

SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different... [See More]

  • Housing: Cast Iron; Cast Steel
  • Bearing / Housing Features: Plummer Block; Split Housing
  • Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 1.19 to 10.5
Split Plummer (Pillow) Block Housings -- SONL Series
from SKF/North America

SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block; Self-aligning; Split Housing
  • Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 2.95 to 9.45
Link-Belt 1110 Pillow Blocks Sleeve Bearings -- 1110
from RegalRexnord

5/8" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 0.6250
  • Bearing Type: Plain
  • Bearing: Sintered Iron; Plain Iron
Split Plummer (Pillow) Block Housings -- SDAF Series
from SKF/Global

All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate... [See More]

  • Housing: Cast Iron; Ductile Iron, Cast Steel
  • Bearing / Housing Features: Plummer Block; Split Housing
  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 2.94 to 9.56
Trunnion Bearing Housing -- FSDR..K Series
from SKF/North America

FSDR .. K housings are large low-weight plummer (pillow) block housings designed specifically for grinding mills. They operate under arduous conditions in highly contaminated environments. With their highly effective sealing solution, they enable the incorporated bearing to achieve maximum service... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block
  • Bearing Type: Trunnion Bearing
  • Shaft Diameter: 32.48 to 57.48
Link-Belt 1163F Pillow Blocks Sleeve Bearings -- 1163F
from RegalRexnord

3 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 4-Bolt Pillow Block [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 3.94
  • Bearing Type: Plain
  • Length: 12.5
Split Plummer (Pillow) Block Housings -- SNLN 30 Series
from SKF/Global

NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical shaft seat. They enable the incorporated bearings to achieve maximum... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block; Split Housing
  • Bearing Type: Plain (optional feature); Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 4.33 to 11.02
Link-Belt 21214 Pillow Blocks Sleeve Bearings -- 21214
from RegalRexnord

7/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 0.8750
  • Bearing Type: Plain
  • Length: 4.75
Tapped Base Units -- P2BT Series
from SKF/Global

Tapped base housings are a variation of pillow block housings. Their design is optimized for radial loads acting in the direction of the base or the support surface. Tapped base units have a narrow width for tight areas and the non-tensioning end of conveyors. [See More]

  • Housing: Cast Iron
  • Shaft Securing Method: Setscrew
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 0.7500 to 2.94
Link-Belt 21216Z Pillow Blocks Sleeve Bearings -- 21216Z
from RegalRexnord

1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 1
  • Bearing Type: Plain
  • Length: 4.75
Two-Bearing Housings -- PD Series
from SKF/Global

SKF two-bearing housings were originally developed for fan shafts with an overhung impeller, but are also suitable for other applications with similar shaft arrangements. Compared to the conventional shaft arrangement where two self-aligning bearings are mounted in separate plummer (pillow) block... [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Plummer Block
  • Bearing Type: Ball
  • Shaft Diameter: 0.9843 to 4.72
Link-Belt 21224Z Pillow Blocks Sleeve Bearings -- 21224Z
from RegalRexnord

1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 1.5
  • Bearing Type: Plain
  • Length: 6.25
Link-Belt 21231 Pillow Blocks Sleeve Bearings -- 21231
from RegalRexnord

1 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 1.94
  • Bearing Type: Plain
  • Length: 7.5
Link-Belt 21363 Pillow Blocks Sleeve Bearings -- 21363
from RegalRexnord

3 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Angle Type Split Joint [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 3.94
  • Bearing Type: Plain
  • Length: 14.75
Link-Belt 214103Z Pillow Blocks Sleeve Bearings -- 214103Z
from RegalRexnord

6 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 6.44
  • Bearing Type: Plain
  • Length: 22
Link-Belt 214112 Pillow Blocks Sleeve Bearings -- 214112
from RegalRexnord

7" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 7
  • Bearing Type: Plain
  • Length: 23
Link-Belt 21463 Pillow Blocks Sleeve Bearings -- 21463
from RegalRexnord

3 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 3.94
  • Bearing Type: Plain
  • Length: 14.75
Link-Belt 21463Z Pillow Blocks Sleeve Bearings -- 21463Z
from RegalRexnord

3 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 3.94
  • Bearing Type: Plain
  • Length: 14.75
Link-Belt 215104Z Pillow Blocks Sleeve Bearings -- 215104Z
from RegalRexnord

6 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Angle Type Split Joint - 40 ° Off Horizontal [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 6.5
  • Bearing Type: Plain
  • Length: 22
Link-Belt 215112 Pillow Blocks Sleeve Bearings -- 215112
from RegalRexnord

7" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Angle Type Split Joint - 40 Â ° Off Horizontal [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 7
  • Bearing Type: Plain
  • Length: 23
Link-Belt 3212PT1 Pillow Blocks Sleeve Bearings -- 3212PT1
from RegalRexnord

Product Family: Other Bearing; Line: Sleeve Bearing [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 0.7500
  • Bearing Type: Plain
  • Length: 5.12
Link-Belt 3216PT3 Pillow Blocks Sleeve Bearings -- 3216PT3
from RegalRexnord

1" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block [See More]

  • Housing: Cast Iron
  • Shaft Diameter: 1
  • Bearing Type: Plain
  • Length: 5.38
Link-Belt BPB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings -- BPB22440E
from RegalRexnord

2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Nylon Coated Housing, Stainless Steel Grease Fitting [See More]

  • Housing: Cast Iron
  • Shaft Securing Method: Setscrew
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 2.5
Link-Belt BPLB6847 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings -- BPLB6847
from RegalRexnord

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Split Housing
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 2.94
Link-Belt BY410322 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings -- BY410322
from RegalRexnord

1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel End closure, Stainless Steel Hardware, Special Housing paint [See More]

  • Housing: Cast Iron
  • Shaft Securing Method: Setscrew
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 1.44
Link-Belt BY410758 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings -- BY410758
from RegalRexnord

4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Tapped Holes In Housing [See More]

  • Housing: Cast Iron
  • Bearing / Housing Features: Split Housing
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 4.44
Link-Belt C500 Pillow Blocks Ball Bearings -- C500
from RegalRexnord

1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal,Stainless Steel Setscrews & Lube Fitting [See More]

  • Housing: Cast Iron
  • Shaft Securing Method: Setscrew
  • Bearing Type: Ball
Link-Belt EPB22439FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings -- EPB22439FE
from RegalRexnord

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]

  • Housing: Cast Iron
  • Shaft Securing Method: Setscrew
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 2.44