Spherical Roller Bearing Pillow Block Bearings
from NTN Bearing Corporation
Plummer Block Structure. Plummer block unit. Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel. Tightening bolt. The bolt protects... [See More]
- Bearing Type: Cylindrical Roller; Spherical Roller; Tapered Roller
- Shaft Diameter: 0.9843 to 17.72
- Bearing / Housing Features: Plummer Block; Self-aligning
- Length: 7.28 to 50
from RegalRexnord
3 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Insert [See More]
- Bearing Type: Spherical Roller
- Housing: Cast Iron
- Bearing / Housing Features: Split Housing
from W.M. Berg
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]
- Bearing Type: Spherical Roller
- Length: 1.42
- Shaft Diameter: 0.1969
- Housing: Plastic / Polymer
from Radwell International
2 BOLT PILLOW BLOCK, 2 INCH BORE, 2-1/4 INCH BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 6-1/16 INCH MINIMUM BOLT SPACING, 6-7/16 INCH BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from igus® inc.
Our igubal® pillow blocks (both the spherical ball and its housing) are designed with our high-performance, self-lubricating plastic materials for dry-running operation. They don't require any external lubricants, which enables the system to be maintenance-free and resistant to dirt and dust. Our... [See More]
- Bearing Type: Spherical Roller
- Bearing: Plastic
from Emerson Bearing Co.
M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units. [See More]
- Bearing Type: Spherical Roller
- Length: 6.38
- Shaft Diameter: 1.19
- Width: 2.81
from SKF/North America
FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types. Self-aligning ball bearings. [See More]
- Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
- Shaft Diameter: 0.7874 to 3.94
- Bearing / Housing Features: Plummer Block; Self-aligning
- Housing: Cast Iron
from Timken Company (The)
Timken SAF pillow blocks combine rugged cast-iron or cast-steel housings with high capacity spherical roller bearings to meet the toughest demands of heavy industry. The convenient split-housing design simplifies assembly and service. Each pillow block contains an advanced-design spherical roller... [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 1.38 to 39.37
- Bearing / Housing Features: Split Housing
- Housing: Cast Iron
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing Type: Ball; Needle Roller; Cylindrical Roller; Spherical Roller; Tapered Roller
- Housing: Plastic / Polymer; Stainless Steel
- Bearing: Bronze; Plastic; Stainless Steel
from KG International FZCO
Plummer Block Housings help to form Bearing units, with Self-aligning Ball Bearings and Spherical Roller Bearings. They permit flexibility in the choice of bearing, location on Shaft and lubrication. Made on modular princeiple using Cast Iron HT 200 JIS 5501, KG Housings are available in a wide... [See More]
- Bearing Type: Ball; Spherical Roller
- Shaft Diameter: 0.5000 to 3
- Shaft Securing Method: Setscrew
- Length: 5 to 10.69
from SKF/Global
With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying... [See More]
- Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
- Shaft Diameter: 2.36 to 7.09
- Bearing / Housing Features: Plummer Block
- Housing: Cast Iron
from NTN Bearing Corporation
NTN SPAW/SPW Heavy Duty Spherical Roller Bearing Units have been designed and tested to provide superior performance in applications with heavy contamination concerns. These are easy-to-install SAF/SN replacement units that are factory sealed, prelubricated, and assembled. Features and Benefits. 1. [See More]
- Bearing Type: Spherical Roller
- Length: 9.61 to 22.01
- Shaft Diameter: 1.97 to 5.51
- Width: 2.76 to 6.26
from RegalRexnord
2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Nylon Coated Housing, Stainless Steel Grease Fitting [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 2.5
- Shaft Securing Method: Setscrew
- Length: 9.12
from Radwell International
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-IP-315LE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from igus® inc.
The ESQM 2.0 is an innovative, split pillow block bearing that has been specially developed for solar trackers. It is characterized by high performance, simple installation, optimized materials, a lower design height as well as zero lubrication and maintenance. To simplify assembly, the pillow block... [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 4.72
- Bearing / Housing Features: Split Bearing
- Bearing: Plastic; iglidur® P UV
from Emerson Bearing Co.
M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units. [See More]
- Bearing Type: Spherical Roller
- Length: 9.25
- Shaft Diameter: 2.44
- Width: 3.75
from SKF/North America
SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using... [See More]
- Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
- Shaft Diameter: 2.36 to 16.54
- Bearing / Housing Features: Plummer Block
- Housing: Cast Iron; Cast Steel
from Timken Company (The)
Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken ® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest environments. Timken SNT... [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 0.7874 to 14.96
- Bearing / Housing Features: Plummer Block; Split Housing
- Housing: Cast Iron
from SKF/Global
Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center... [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 0.5000 to 3
- Shaft Securing Method: Setscrew
- Bearing: Bearing Steel
from RegalRexnord
Product Family: Other Bearing; Line: Spherical Bearing [See More]
- Bearing Type: Spherical Roller
- Bearing / Housing Features: Split Housing
from Radwell International
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-IP-400RE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from SKF/North America
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different... [See More]
- Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
- Shaft Diameter: 1.19 to 10.5
- Bearing / Housing Features: Plummer Block; Split Housing
- Housing: Cast Iron; Cast Steel
from SKF/Global
SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up... [See More]
- Bearing Type: Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
- Shaft Diameter: 0.7874 to 6.3
- Bearing / Housing Features: Plummer Block; Self-aligning (optional feature); Split Housing
- Housing: Cast Iron
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 2.94
- Bearing / Housing Features: Split Housing
- Length: 13
from Radwell International
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, STEEL,SP2B-S2-300RE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from SKF/North America
All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate... [See More]
- Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
- Shaft Diameter: 2.94 to 9.56
- Bearing / Housing Features: Plummer Block; Split Housing
- Housing: Cast Iron; Ductile Iron, Cast Steel
from SKF/Global
SNL plummer (pillow) block housings in the 30, 31 and 32 series are robust and suitable for tough operating conditions. They enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of... [See More]
- Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
- Shaft Diameter: 4.53 to 20.87
- Bearing / Housing Features: Plummer Block; Split Housing
- Housing: Cast Iron
from RegalRexnord
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel End closure, Stainless Steel Hardware, Special Housing paint [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 1.44
- Shaft Securing Method: Setscrew
- Length: 7.38
from Radwell International
PILLOW BLOCK ROLLER BEARING, 2 INCH BORE, CAST STEEL, 2 BOLT, SPHERICAL, DOUBLE ROW, 26300 IBF DYNAMIC LOAD, 26600 IBF STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from SKF/North America
NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical shaft seat. They enable the incorporated bearings to achieve maximum... [See More]
- Bearing Type: Plain (optional feature); Spherical Roller; CARB Toroidal Roller Bearings
- Shaft Diameter: 4.33 to 11.02
- Bearing / Housing Features: Plummer Block; Split Housing
- Housing: Cast Iron
from SKF/Global
SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend... [See More]
- Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
- Shaft Diameter: 2.95 to 9.45
- Bearing / Housing Features: Plummer Block; Self-aligning; Split Housing
- Housing: Cast Iron
from RegalRexnord
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Tapped Holes In Housing [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 4.44
- Bearing / Housing Features: Split Housing
- Length: 18.38
from Radwell International
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450281928. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from SKF/North America
Tapped base housings are a variation of pillow block housings. Their design is optimized for radial loads acting in the direction of the base or the support surface. Tapped base units have a narrow width for tight areas and the non-tensioning end of conveyors. [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 0.7500 to 2.94
- Shaft Securing Method: Setscrew
- Bearing: Bearing Steel
from RegalRexnord
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 2.44
- Shaft Securing Method: Setscrew
- Length: 10.5
from Radwell International
BEARING, 4 BOLT, PILLOW BLOCK, 4-1/2" BORE, 5-3/4" BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 13.94" MINIMUM BOLT SPACING, 15.56" BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST STEEL, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 2.94
- Shaft Securing Method: Setscrew
- Length: 11.69
from Radwell International
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING HOUSING ONLY, SAF SERIES, 2 PIECE, 4 BOLT BASE, 16-1/2INCH LENGTH, 9-9/16INCH HEIGHT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 3.94
- Shaft Securing Method: Setscrew
- Length: 15.25
from Radwell International
FLANGE BLOCK BEARING, 4 BOLT, 1/2 INCH MOUNTING BOLTS, 4 MOUNTING HOLES, SINGLE ROW, SPHERICAL, W/ SET SCREW, CAST IRON, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Triple Lip Contact Seal [See More]
- Bearing Type: Spherical Roller
- Length: 7.38
- Shaft Diameter: 1.44
- Width: 2.25
from Radwell International
MOUNTED SPHERICAL ROLLER BEARING, 2 15/16", CAST IRON 2-BOLT PILLOW BLOCK, SINGLE SETSCREW LOCKING COLLAR, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Tapered Adapter Mount, Spring Loaded Heavy Contact Seal [See More]
- Bearing Type: Spherical Roller
- Length: 10.5
- Shaft Diameter: 2.44
- Width: 3.62
from Radwell International
2 15/16" MOUNTED SPHERICAL ROLLER BEARING, EXPANSION CAST STEEL 4-BOLT PILLOW BLOCK, PKEB22447FH 2 15/16 PILLOW BLOCK ROLLER BEARING,B22400 SERIES, SOLID-HOUSED PILLOW BLOCK, SPHERICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
Product Family: Roller Bearing; Line: Link-Belt Mounted [See More]
- Bearing Type: Spherical Roller
from Radwell International
PILLOWB LOCK ROLLER, 2-11/16INCH, SPHERICAL, MOUNTED, 2 BOLT, SINGLE SET SCREW, LOCKING COLLAR, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
Product Family: Roller Bearing; Line: Link-Belt Mounted [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 1.69
- Shaft Securing Method: Locking Collar
- Length: 7.88
from Radwell International
PILLOW BLOCK, ROLLER, BEARING, 1 15/16, 1 15/16" MOUNTED SPHERICAL ROLLER BEARING, CAST IRON EXPANSION 2-BOLT PILLOW BLOCK, SHURLOK ADAPTER MOUNTED, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 2.94
- Shaft Securing Method: Setscrew
- Length: 13
from Radwell International
GROMMET KIT, FOR USE WITH SLEEVOIL RTL SERIES 3-15/16 AND 4-7/16 IN SPHERICAL PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 2.94
- Shaft Securing Method: Setscrew
- Length: 13
from Radwell International
BEARING, SPHERICAL ROLLER, 2.4375 INCH BORE DIAMETER, 2 BOLT BASE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
2 3/8" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal [See More]
- Bearing Type: Spherical Roller
- Length: 9.12
- Shaft Diameter: 2.38
- Width: 2.69
from Radwell International
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107L. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
1" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 1
- Shaft Securing Method: Setscrew
- Length: 5.94
from Radwell International
BEARING UNIT, PILLOW BLOCK, SPHERICAL ROLLER, 1-7/16 INCH BORE DIAMETER, 2.63 INCH BORE LENGTH, 2-BOLT BASE, CAST IRON MATERIAL, NON-EXPANSION/FIXED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
1 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 1.5
- Shaft Securing Method: Setscrew
- Length: 6.56
from Radwell International
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107RE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 1.94
- Shaft Securing Method: Setscrew
- Length: 8.38
from Radwell International
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115LE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 2.94
- Shaft Securing Method: Setscrew
- Length: 10.44
from Radwell International
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115R. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 1.94
- Shaft Securing Method: Setscrew
- Length: 9.75
from Radwell International
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115RE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, adapter mounted, Clearance Seal [See More]
- Bearing Type: Spherical Roller
- Length: 6.56
- Shaft Diameter: 1.44
- Width: 2.25
from Radwell International
SPHERICAL ROLLER BEARING, 2.4375INCH BORE, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal [See More]
- Bearing Type: Spherical Roller
- Length: 8.38
- Shaft Diameter: 1.94
- Width: 3.19
from Radwell International
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON, 2.9375INCH BORE, FOUR BOLT BASE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal [See More]
- Bearing Type: Spherical Roller
- Length: 9.12
- Shaft Diameter: 2.44
- Width: 2.69
from Radwell International
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-300RE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller
from RegalRexnord
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Type: Spherical Roller
- Shaft Diameter: 2.19
- Shaft Securing Method: Setscrew
- Length: 8.62
from Radwell International
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-307L. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Type: Spherical Roller