Stainless Steel Pillow Block Bearings
from MOUETTE PLASTIC MOLD CO., LTD
2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring. Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit, eccentric locking collar. [See More]
- Bearing: Stainless Steel
- Shaft Securing Method: Locking Collar
- Bearing Type: Ball
- Shaft Diameter: 0.7874
from MOUETTE PLASTIC MOLD CO., LTD
Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing. Features. Insert Ball Bearing. Set Screw Locking. Heavy Duty. Wide Inner Ring. Stainless steel 420 or 440. Housing. Piloted Four-Bolt Flange. Stainless steel 420 or 440. Mainly Applications: • Elevator systems. [See More]
- Bearing: Stainless Steel
- Shaft Securing Method: Setscrew
- Bearing Type: Ball
- Shaft Diameter: 0.9843
from MOUETTE PLASTIC MOLD CO., LTD
Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal. Main Features: Insert Bearing. Set Screw Locking. Heavy Duty. Wide Inner Ring. Stainless Steel 420, 440. Housing. Two-Bolt... [See More]
- Bearing: Stainless Steel
- Shaft Securing Method: Setscrew
- Bearing Type: Ball
- Shaft Diameter: 0.9843
from MOUETTE PLASTIC MOLD CO., LTD
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required. Insert: Set Screw Locking. Normal Duty. Wide Inner Ring. Stainless Steel. Housing: Housings made of cast, stainless steel... [See More]
- Bearing: Stainless Steel
- Shaft Diameter: 0.4724
- Shaft Securing Method: Setscrew
- Length: 4.92
from MOUETTE PLASTIC MOLD CO., LTD
Pillow Block Bearing Units Stainless Steel Set Screw Locking. Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications. MOUETTE pillow (Plummer) block ball bearing units consist of an insert bearing mounted in a housing, which can be bolted to... [See More]
- Bearing: Stainless Steel
- Bearing / Housing Features: Plummer Block
- Bearing Type: Ball
- Shaft Securing Method: Setscrew
from MOUETTE PLASTIC MOLD CO., LTD
Tapped Base Pillow Block Bearing Units, Stainless Steel, Standard duty, Wider inner ring bearing, Setscrew locking. Tapped-Base Stainless Steel Pillow Block Unit is a premium line of corrosion-resistant products developed for the harsh, caustic conditions and safety requirements of the food and... [See More]
- Bearing: Stainless Steel
- Shaft Diameter: 0.4724
- Shaft Securing Method: Setscrew
- Length: 2.56
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing: Bronze; Plastic; Stainless Steel
- Housing: Plastic / Polymer; Stainless Steel
- Bearing Type: Ball; Needle Roller; Cylindrical Roller; Spherical Roller; Tapered Roller
from KMS Bearings, Inc.
Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional protection can be achieved with a plastic... [See More]
- Bearing: Stainless Steel
- Shaft Securing Method: Setscrew
- Bearing Type: Plain
- Shaft Diameter: 0.5000
from JTEKT North America, Inc.
The steel production equipment operates in very severe circumstances accompanying high temperatures and splashes of water and scale (waste generating from iron making). Large loads and high-speed rotation are necessary for the bearing used there, and the total potential of not only the discrete... [See More]
- Bearing: Bearing Steel; Stainless Steel
- Bearing / Housing Features: Plummer Block
- Bearing Type: Plain
- Shaft Securing Method: Setscrew
from Climax Metal Products Company
Ideal for applications requiring strong load support in limited mounting area. Solid zinc die-cast housing is non-corrosive and lightweight. Securely retains bearing by pressing the lip 360 ° over the outer race. Includes 2 set screws. Pillow Block Bearings are available with housing units made... [See More]
- Bearing: Stainless Steel
- Shaft Diameter: 0.5000 to 1
- Bearing Type: Ball
- Housing: Solid zinc die-cast
from Quality Bearings & Components
Miniature. PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH. • ABEC 3. • Double-Shielded. • Corrosion-Resistant. • Lightweight. Materials: Bearing - Stainless Steel. Pillow Block - Sintered Aluminum. Features: • Lubricated for the life of the bearing. • Medical,... [See More]
- Bearing: Stainless Steel
- Shaft Diameter: 0.3125
- Bearing Type: Ball
- Length: 1.44
from igus® inc.
Special properties at a glance: Totally corrosion resistance. Lubrication- and maintenance. Non-magnetic and washable. Predictable lifetime. Compact design. Low weight. Electrically insulating. Temperature range: xiros B180, -40 ° F to +176 ° F. xiros A500, -40 ° F to +248 ° F [See More]
- Bearing: Stainless Steel; xirodur®
- Shaft Diameter: 0.2165 to 0.7874
- Bearing Type: Ball
- Length: 1.42 to 2.83
from Climax Metal Products Company
Heavy gauge two-piece housing has rust-proof plated finish. Housing is crimped together at bolt holes. Bearing insert with 2 set screws has a longer inner race for added load support. Extra thick non-conductive rubber liner corrects misalignment up to 2 ° while reducing vibration and noise. [See More]
- Bearing: Stainless Steel
- Shaft Diameter: 0.5000 to 1
- Bearing Type: Ball
- Housing: Pressed Steel
from igus® inc.
Special properties at a glance: Totally corrosion resistance. Lubrication- and maintenance. Non-magnetic and washable. Predictable lifetime. Compact design. Low weight. Electrically insulating. Temperature range: xiros B180, -40 ° F to +176 ° F. xiros A500, -40 ° F to +248 ° F. The... [See More]
- Bearing: Stainless Steel; xirodur®
- Shaft Diameter: 0.2598 to 0.4724
- Bearing Type: Ball
- Length: 1.97 to 2.83
from Climax Metal Products Company
Two-piece housing has rust-proof plated finish. Bearing insert is encased in non-conductive, oil resistant rubber liner which corrects misalignment up to 2 ° while reducing vibration and noise. Includes 2 set screws. Pressed steel housings come plated with a rust-proof finish and are available... [See More]
- Bearing: Stainless Steel
- Shaft Diameter: 0.5000 to 1
- Bearing Type: Ball
- Housing: Pressed Steel