Needle Roller Bearing Pillow Block Bearings
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Bearing Type: Needle Roller
- Length: 2.25
- Shaft Diameter: 0.2500
- Width: 0.4375
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing Type: Ball; Needle Roller; Cylindrical Roller; Spherical Roller; Tapered Roller
- Housing: Plastic / Polymer; Stainless Steel
- Bearing: Bronze; Plastic; Stainless Steel
from Spyraflo, Inc.
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features. ±5 ° static self-alignment. Multiple bearing choices. Lower profile and narrower than comparable self-aligning ball bearings. Lightweight and corrosion resistant. Clean... [See More]
- Bearing Type: Needle Roller
- Shaft Securing Method: No Locking Method
- Bearing / Housing Features: Self-aligning
- Shaft Diameter: 0.2500
from Quality Bearings & Components
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH. Materials: Bearing - Drawn Cup Needle Roller. Pillow Block - Sintered Aluminum Features: Self-aligning to ±5 °. Self-lubricating. Corrosion-resistant. Lightweight. Operating Temperature: -22 °F to +212 °F [See More]
- Bearing Type: Needle Roller
- Shaft Diameter: 0.2495 to 0.2500
- Bearing / Housing Features: Self-aligning
- Length: 2.25