Self-lubricating / Oil Impregnated Pillow Block Bearings
from Bunting Bearings, LLC
The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment. A special casting... [See More]
- Bearing Type: Plain
- Width: 0.3750 to 2
- Shaft Diameter: 0.1250 to 2
- Base to Bore Height: 0.3750 to 1.88
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Bearing Type: Plain
- Shaft Securing Method: No Locking Method
- Bearing / Housing Features: Self-aligning
- Shaft Diameter: 0.3937
from RegalRexnord
1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block [See More]
- Bearing Type: Plain
- Length: 5.38
- Shaft Diameter: 1
- Width: 1.62
from Quality Bearings & Components
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH. Materials: Bearing - Sintered Bronze SAE 840. Pillow Block - Sintered Aluminum Features: Self-aligning to ±5 °. Self-lubricating. Corrosion-resistant. Lightweight Operating Temperature: -20 °F to +200 °F [See More]
- Bearing Type: Plain
- Shaft Diameter: 0.2508 to 0.2513
- Bearing / Housing Features: Self-aligning
- Length: 2.25
from Reid Supply
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-300 [See More]
- Shaft Diameter: 0.2520
- Width: 1.63
- Length: 1.19
- Height: 0.8130
from Spyraflo, Inc.
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features. ±5 ° static self-alignment. Multiple bearing choices. Lower profile and narrower than comparable self-aligning ball bearings. Lightweight and corrosion resistant. Clean... [See More]
- Bearing Type: Plain
- Shaft Securing Method: No Locking Method
- Bearing / Housing Features: Self-aligning
- Shaft Diameter: 0.2500
from Triangle Manufacturing Company
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting. [See More]
- Bearing Type: Plain
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Shaft Diameter: 0.5000
from RegalRexnord
1" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block [See More]
- Bearing Type: Plain
- Length: 5.38
- Shaft Diameter: 1
- Width: 1.62
from Quality Bearings & Components
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH. Materials: Bearing - Drawn Cup Needle Roller. Pillow Block - Sintered Aluminum Features: Self-aligning to ±5 °. Self-lubricating. Corrosion-resistant. Lightweight. Operating Temperature: -22 °F to +212 °F [See More]
- Bearing Type: Needle Roller
- Shaft Diameter: 0.2495 to 0.2500
- Bearing / Housing Features: Self-aligning
- Length: 2.25
from Reid Supply
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-100 [See More]
- Shaft Diameter: 0.3740
- Width: 1.75
- Length: 2.75
- Height: 0.9380
from Triangle Manufacturing Company
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting. [See More]
- Bearing Type: Plain
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Shaft Diameter: 0.5000
from Reid Supply
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-110 [See More]
- Shaft Diameter: 0.5000
- Width: 2
- Length: 3.5
- Height: 1.12
from Triangle Manufacturing Company
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can... [See More]
- Bearing Type: Plain
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Shaft Diameter: 0.7500
from Reid Supply
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-305 [See More]
- Shaft Diameter: 0.5000
- Width: 1.63
- Length: 1.69
- Height: 1.63