Setscrew Pillow Block Bearings
from MOUETTE PLASTIC MOLD CO., LTD
Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing. Features. Insert Ball Bearing. Set Screw Locking. Heavy Duty. Wide Inner Ring. Stainless steel 420 or 440. Housing. Piloted Four-Bolt Flange. Stainless steel 420 or 440. Mainly Applications: • Elevator systems. [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.9843
- Bearing Type: Ball
- Length: 4.33
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Shaft Securing Method: Setscrew
- Width: 1.34
- Length: 5.5
- Height: 2.75
from MOUETTE PLASTIC MOLD CO., LTD
Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal. Main Features: Insert Bearing. Set Screw Locking. Heavy Duty. Wide Inner Ring. Stainless Steel 420, 440. Housing. Two-Bolt... [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.9843
- Bearing Type: Ball
- Length: 5.91
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Shaft Securing Method: Setscrew
- Housing: Cast Iron
- Height: 1.41
from MOUETTE PLASTIC MOLD CO., LTD
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required. Insert: Set Screw Locking. Normal Duty. Wide Inner Ring. Stainless Steel. Housing: Housings made of cast, stainless steel... [See More]
- Shaft Securing Method: Setscrew
- Length: 4.92
- Shaft Diameter: 0.4724
- Width: 1.57
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Shaft Securing Method: Setscrew
- Housing: Cast Iron
- Height: 1.41
from MOUETTE PLASTIC MOLD CO., LTD
Pillow Block Bearing Units Stainless Steel Set Screw Locking. Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications. MOUETTE pillow (Plummer) block ball bearing units consist of an insert bearing mounted in a housing, which can be bolted to... [See More]
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Plummer Block
- Bearing Type: Ball
- Shaft Diameter: 0.4724
from MOUETTE PLASTIC MOLD CO., LTD
Tapped Base Pillow Block Bearing Units, Stainless Steel, Standard duty, Wider inner ring bearing, Setscrew locking. Tapped-Base Stainless Steel Pillow Block Unit is a premium line of corrosion-resistant products developed for the harsh, caustic conditions and safety requirements of the food and... [See More]
- Shaft Securing Method: Setscrew
- Length: 2.56
- Shaft Diameter: 0.4724
- Width: 1.26
from RegalRexnord
2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Nylon Coated Housing, Stainless Steel Grease Fitting [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 2.5
- Bearing Type: Spherical Roller
- Length: 9.12
from SKF/Global
Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center... [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.5000 to 3
- Bearing Type: Spherical Roller
- Bearing: Bearing Steel
from Quality Bearings & Components
Standard Duty. PILLOW BLOCKS-SET SCREW TYPE – INCH. • Cast Iron Housing. • Solid Base. • Dual Seal Type [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.5000
- Bearing Type: Plain
- Length: 4.94
from Reid Supply
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]
- Shaft Securing Method: Setscrew; Set Screw Lock
- Shaft Diameter: 0.5000
- Bearing Type: Ball
- Length: 4.94
from Joyce/Dayton Corp.
Joyce ductile iron fl ange blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Flange block supports are suitable for shaft supports and bearing supports for rotary screws on keyed... [See More]
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Bearing Type: Ball
- Shaft Diameter: 0.5000 to 1.75
from Emerson Bearing Co.
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing... [See More]
- Shaft Securing Method: Setscrew
- Length: 17
- Shaft Diameter: 3.94
- Width: 4
from JTEKT North America, Inc.
The steel production equipment operates in very severe circumstances accompanying high temperatures and splashes of water and scale (waste generating from iron making). Large loads and high-speed rotation are necessary for the bearing used there, and the total potential of not only the discrete... [See More]
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Plummer Block
- Bearing Type: Plain
- Shaft Diameter: 0.3150 to 0.6693
from Lucas Industrial
Normal duty setscrew type [See More]
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Bearing Type: Ball
- Shaft Diameter: 0.5000
from WD Bearing Group
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing... [See More]
- Shaft Securing Method: Setscrew
- Load Rating: 7350
from KMS Bearings, Inc.
Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional protection can be achieved with a plastic... [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.5000
- Bearing Type: Plain
- Length: 5
from KG International FZCO
KG can offer following variants. Pillow Blocks - UCP, UCPA type. Square Flange - UCF type. Flange Cartridge - UCFC type. Oval Flange - UCFL type. Take-up Units - UCT type. AEL types. Ball Bearing Units with Plastic and Stainless Steel Housings. Ball Bearing units are simple and economic bearing... [See More]
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Bearing Type: Ball
- Shaft Diameter: 0.4724 to 3.54
from Triangle Manufacturing Company
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting. [See More]
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Bearing Type: Plain
- Shaft Diameter: 0.5000
from RegalRexnord
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel End closure, Stainless Steel Hardware, Special Housing paint [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 1.44
- Bearing Type: Spherical Roller
- Length: 7.38
from SKF/Global
Tapped base housings are a variation of pillow block housings. Their design is optimized for radial loads acting in the direction of the base or the support surface. Tapped base units have a narrow width for tight areas and the non-tensioning end of conveyors. [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.7500 to 2.94
- Bearing Type: Spherical Roller
- Bearing: Bearing Steel
from Reid Supply
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]
- Shaft Securing Method: Setscrew; Set Screw Lock
- Shaft Diameter: 0.5000
- Bearing Type: Ball
- Length: 5
from Joyce/Dayton Corp.
Joyce ductile iron pillow blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Pillow block supports are suitable for shaft supports and bearing supports for rotary screws on keyed for... [See More]
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Bearing Type: Ball
- Shaft Diameter: 0.5000 to 2
from Emerson Bearing Co.
Standard Duty, high shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. [See More]
- Shaft Securing Method: Setscrew
- Length: 4.88
- Shaft Diameter: 0.6250
- Width: 1.44
from KG International FZCO
Plummer Block Housings help to form Bearing units, with Self-aligning Ball Bearings and Spherical Roller Bearings. They permit flexibility in the choice of bearing, location on Shaft and lubrication. Made on modular princeiple using Cast Iron HT 200 JIS 5501, KG Housings are available in a wide... [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.5000 to 3
- Bearing Type: Ball; Spherical Roller
- Length: 5 to 10.69
from Triangle Manufacturing Company
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting. [See More]
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Bearing Type: Plain
- Shaft Diameter: 0.5000
from RegalRexnord
1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal,Stainless Steel Setscrews & Lube Fitting [See More]
- Shaft Securing Method: Setscrew
- Housing: Cast Iron
- Bearing Type: Ball
from Reid Supply
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]
- Shaft Securing Method: Setscrew; Set Screw Lock
- Shaft Diameter: 0.5000
- Bearing Type: Ball
- Length: 2.88
from Emerson Bearing Co.
Standard Duty, low shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. [See More]
- Shaft Securing Method: Setscrew
- Length: 4.88
- Shaft Diameter: 0.6250
- Width: 1.44
from Triangle Manufacturing Company
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can... [See More]
- Shaft Securing Method: Setscrew
- Bearing / Housing Features: Self-aligning
- Bearing Type: Plain
- Shaft Diameter: 0.7500
from RegalRexnord
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 2.44
- Bearing Type: Spherical Roller
- Length: 10.5
from Reid Supply
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]
- Shaft Securing Method: Setscrew; Set Screw Lock
- Shaft Diameter: 0.5000
- Bearing Type: Ball
- Length: 5
from Emerson Bearing Co.
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race... [See More]
- Shaft Securing Method: Setscrew
- Length: 2.88
- Shaft Diameter: 0.6250
- Width: 1.5
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 2.94
- Bearing Type: Spherical Roller
- Length: 11.69
from Reid Supply
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]
- Shaft Securing Method: Setscrew; Set Screw Lock
- Shaft Diameter: 0.5000
- Bearing Type: Ball
- Length: 2.88
from Emerson Bearing Co.
Standard Duty, high shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. [See More]
- Shaft Securing Method: Setscrew
- Length: 4.88
- Shaft Diameter: 0.6250
- Width: 1.44
from RegalRexnord
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 3.94
- Bearing Type: Spherical Roller
- Length: 15.25
from Reid Supply
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]
- Shaft Securing Method: Setscrew; Set Screw Lock
- Shaft Diameter: 0.5000
- Bearing Type: Ball
- Length: 5
from RegalRexnord
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 1.94
- Bearing Type: Spherical Roller
- Length: 8.88
from Reid Supply
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]
- Shaft Securing Method: Setscrew; Set Screw Lock
- Shaft Diameter: 0.5000
- Bearing Type: Ball
- Length: 5
from RegalRexnord
3/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.7500
- Bearing Type: Ball
- Length: 5.03
from Reid Supply
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]
- Shaft Securing Method: Setscrew; Set Screw Lock
- Shaft Diameter: 0.7500
- Bearing Type: Ball
- Length: 5
from RegalRexnord
3/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.7500
- Bearing Type: Ball
- Length: 5.03
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 2.94
- Bearing Type: Spherical Roller
- Length: 13
from RegalRexnord
3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.7500
- Bearing Type: Ball
- Length: 5.03
from RegalRexnord
3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.7500
- Bearing Type: Ball
- Length: 5.03
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 2.94
- Bearing Type: Spherical Roller
- Length: 13
from RegalRexnord
2 3/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 2.19
- Bearing Type: Ball
- Length: 10.28
from RegalRexnord
2 11/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 2.69
- Bearing Type: Ball
- Length: 13
from RegalRexnord
1" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 1
- Bearing Type: Ball
- Length: 6.31
from RegalRexnord
1" Mounted Ball Bearing, Medium duty Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nickel plated Housing, black oxide inner and outer rings, food grade grease [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 1
- Bearing Type: Ball
- Length: 6.31
from RegalRexnord
7/8" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Fixed Pillow Block, Setscrew Locking, Clearance Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 0.8750
- Bearing Type: Ball
- Length: 7
from RegalRexnord
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 1.44
- Bearing Type: Ball
- Length: 6.38
from RegalRexnord
1" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 1
- Bearing Type: Spherical Roller
- Length: 5.94
from RegalRexnord
1 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 1.5
- Bearing Type: Spherical Roller
- Length: 6.56
from RegalRexnord
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 1.94
- Bearing Type: Spherical Roller
- Length: 8.38
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 2.94
- Bearing Type: Spherical Roller
- Length: 10.44
from RegalRexnord
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 1.94
- Bearing Type: Spherical Roller
- Length: 9.75
from RegalRexnord
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Shaft Securing Method: Setscrew
- Shaft Diameter: 2.19
- Bearing Type: Spherical Roller
- Length: 8.62