Split Housing Pillow Block Bearings
from Timken Company (The)
Timken SAF pillow blocks combine rugged cast-iron or cast-steel housings with high capacity spherical roller bearings to meet the toughest demands of heavy industry. The convenient split-housing design simplifies assembly and service. Each pillow block contains an advanced-design spherical roller... [See More]
- Bearing / Housing Features: Split Housing
- Shaft Diameter: 1.38 to 39.37
- Bearing Type: Spherical Roller
- Housing: Cast Iron
from RegalRexnord
3 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Insert [See More]
- Bearing / Housing Features: Split Housing
- Housing: Cast Iron
- Bearing Type: Spherical Roller
from SKF/North America
SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up... [See More]
- Bearing / Housing Features: Plummer Block; Self-aligning (optional feature); Split Housing
- Shaft Diameter: 0.7874 to 6.3
- Bearing Type: Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
- Housing: Cast Iron
from SKF/Global
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different... [See More]
- Bearing / Housing Features: Plummer Block; Split Housing
- Shaft Diameter: 1.19 to 10.5
- Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
- Housing: Cast Iron; Cast Steel
from Emerson Bearing Co.
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of... [See More]
- Bearing / Housing Features: Split Housing
- Length: 16.75
- Shaft Diameter: 3.94
- Width: 4.25
from Timken Company (The)
Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken ® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest environments. Timken SNT... [See More]
- Bearing / Housing Features: Plummer Block; Split Housing
- Shaft Diameter: 0.7874 to 14.96
- Bearing Type: Spherical Roller
- Housing: Cast Iron
from RegalRexnord
Product Family: Other Bearing; Line: Spherical Bearing [See More]
- Bearing / Housing Features: Split Housing
- Bearing Type: Spherical Roller
from SKF/North America
SNL plummer (pillow) block housings in the 30, 31 and 32 series are robust and suitable for tough operating conditions. They enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of... [See More]
- Bearing / Housing Features: Plummer Block; Split Housing
- Shaft Diameter: 4.53 to 20.87
- Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
- Housing: Cast Iron
from SKF/Global
All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate... [See More]
- Bearing / Housing Features: Plummer Block; Split Housing
- Shaft Diameter: 2.94 to 9.56
- Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
- Housing: Cast Iron; Ductile Iron, Cast Steel
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System [See More]
- Bearing / Housing Features: Split Housing
- Shaft Diameter: 2.94
- Bearing Type: Spherical Roller
- Length: 13
from SKF/North America
SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend... [See More]
- Bearing / Housing Features: Plummer Block; Self-aligning; Split Housing
- Shaft Diameter: 2.95 to 9.45
- Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
- Housing: Cast Iron
from SKF/Global
NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical shaft seat. They enable the incorporated bearings to achieve maximum... [See More]
- Bearing / Housing Features: Plummer Block; Split Housing
- Shaft Diameter: 4.33 to 11.02
- Bearing Type: Plain (optional feature); Spherical Roller; CARB Toroidal Roller Bearings
- Housing: Cast Iron
from RegalRexnord
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Tapped Holes In Housing [See More]
- Bearing / Housing Features: Split Housing
- Shaft Diameter: 4.44
- Bearing Type: Spherical Roller
- Length: 18.38
from RegalRexnord
6 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D8 Taconite Sealing System [See More]
- Bearing / Housing Features: Split Housing
- Shaft Diameter: 6.44
- Bearing Type: Spherical Roller
- Housing: Cast Iron
from RegalRexnord
1 7/16" Mounted Spherical Roller Bearing Expansion Unit, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System [See More]
- Bearing / Housing Features: Split Housing
- Shaft Diameter: 1.44
- Bearing Type: Spherical Roller
- Housing: Cast Iron
from RegalRexnord
6 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal [See More]
- Bearing / Housing Features: Split Housing
- Shaft Diameter: 6.44
- Bearing Type: Spherical Roller
- Housing: Cast Steel
from RegalRexnord
Product Family: Other Bearing; Line: Spherical Bearing [See More]
- Bearing / Housing Features: Split Housing
- Bearing Type: Spherical Roller
from RegalRexnord
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal [See More]
- Bearing / Housing Features: Split Housing
- Shaft Diameter: 2.19
- Bearing Type: Spherical Roller
- Length: 11
from RegalRexnord
2 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal [See More]
- Bearing / Housing Features: Split Housing
- Shaft Diameter: 2.44
- Bearing Type: Spherical Roller
- Length: 11.25
from RegalRexnord
5 7/16" Mounted Spherical Roller Bearing, Split Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal [See More]
- Bearing / Housing Features: Split Housing
- Shaft Diameter: 5.44
- Bearing Type: Spherical Roller
- Length: 22