Pressed Steel Pillow Block Bearings
from RegalRexnord
3/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal [See More]
- Housing: Pressed Steel
- Shaft Securing Method: Setscrew
- Bearing Type: Ball
- Shaft Diameter: 0.7500
from Climax Metal Products Company
Heavy gauge two-piece housing has rust-proof plated finish. Housing is crimped together at bolt holes. Bearing insert with 2 set screws has a longer inner race for added load support. Extra thick non-conductive rubber liner corrects misalignment up to 2 ° while reducing vibration and noise. [See More]
- Housing: Pressed Steel
- Shaft Diameter: 0.5000 to 1
- Bearing Type: Ball
- Bearing: Stainless Steel
from JTEKT North America, Inc.
The steel production equipment operates in very severe circumstances accompanying high temperatures and splashes of water and scale (waste generating from iron making). Large loads and high-speed rotation are necessary for the bearing used there, and the total potential of not only the discrete... [See More]
- Housing: Cast Iron; Pressed Steel; Stainless Steel
- Bearing / Housing Features: Plummer Block
- Bearing Type: Plain
- Shaft Securing Method: Setscrew
from Triangle Manufacturing Company
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting. [See More]
- Housing: Pressed Steel
- Bearing / Housing Features: Self-aligning
- Bearing Type: Plain
- Shaft Securing Method: Setscrew
from RegalRexnord
5/8" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Housing: Pressed Steel
- Shaft Diameter: 0.6250
- Bearing Type: Ball
- Length: 4.62
from Climax Metal Products Company
Two-piece housing has rust-proof plated finish. Bearing insert is encased in non-conductive, oil resistant rubber liner which corrects misalignment up to 2 ° while reducing vibration and noise. Includes 2 set screws. Pressed steel housings come plated with a rust-proof finish and are available... [See More]
- Housing: Pressed Steel
- Shaft Diameter: 0.5000 to 1
- Bearing Type: Ball
- Bearing: Stainless Steel
from Triangle Manufacturing Company
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting. [See More]
- Housing: Pressed Steel
- Bearing / Housing Features: Self-aligning
- Bearing Type: Plain
- Shaft Securing Method: Setscrew
from RegalRexnord
1 1/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Housing: Pressed Steel
- Shaft Diameter: 1.25
- Bearing Type: Ball
- Length: 6.94
from Climax Metal Products Company
Two-piece housing has rust-proof plated finish. Can be mounted vertically or horizontally. Spring-lid oil cap can be positioned 4 ways. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and noise. [See More]
- Housing: Pressed Steel
- Shaft Diameter: 0.5000 to 1
- Bearing Type: Plain
- Bearing: Bronze
from Triangle Manufacturing Company
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can... [See More]
- Housing: Pressed Steel
- Bearing / Housing Features: Self-aligning
- Bearing Type: Plain
- Shaft Securing Method: Setscrew