Plummer Block Pillow Block Bearings

17 Results
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty -- SUCLP201
from MOUETTE PLASTIC MOLD CO., LTD

Pillow Block Bearing Units Stainless Steel Set Screw Locking. Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications. MOUETTE pillow (Plummer) block ball bearing units consist of an insert bearing mounted in a housing, which can be bolted to... [See More]

  • Bearing / Housing Features: Plummer Block
  • Shaft Securing Method: Setscrew
  • Bearing Type: Ball
  • Shaft Diameter: 0.4724
SNT Plummer Blocks
from Timken Company (The)

Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken ® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest environments. Timken SNT... [See More]

  • Bearing / Housing Features: Plummer Block; Split Housing
  • Shaft Diameter: 0.7874 to 14.96
  • Bearing Type: Spherical Roller
  • Housing: Cast Iron
Housings for Paper Machines -- SBFN Series
from SKF/North America

With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying... [See More]

  • Bearing / Housing Features: Plummer Block
  • Shaft Diameter: 2.36 to 7.09
  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Housing: Cast Iron
Steel Production Equipment Bearings
from JTEKT North America, Inc.

The steel production equipment operates in very severe circumstances accompanying high temperatures and splashes of water and scale (waste generating from iron making). Large loads and high-speed rotation are necessary for the bearing used there, and the total potential of not only the discrete... [See More]

  • Bearing / Housing Features: Plummer Block
  • Shaft Securing Method: Setscrew
  • Bearing Type: Plain
  • Shaft Diameter: 0.3150 to 0.6693
Plummer Blocks
from NTN Bearing Corporation

Plummer Block Structure. Plummer block unit. Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel. Tightening bolt. The bolt protects... [See More]

  • Bearing / Housing Features: Plummer Block; Self-aligning
  • Shaft Diameter: 0.9843 to 17.72
  • Bearing Type: Cylindrical Roller; Spherical Roller; Tapered Roller
  • Length: 7.28 to 50
Mounted Bearing and Pillow Block Units
from NSK Americas

NSK Mounted Units are available in several ranges: RHP Self-Lube ®, Silver-Lube ®, Life-Lube ® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and... [See More]

  • Bearing / Housing Features: Plummer Block
  • Bearing: Bearing Steel (optional feature); Bronze (optional feature); Stainless Steel (optional feature)
  • Bearing Type: Ball (optional feature); Plain (optional feature); Needle Roller (optional feature); Cylindrical Roller (optional feature); Tapered Roller (optional feature)
  • Housing: Cast Iron; Spheroidal Graphite, Cast Steel
Flanged Housings -- FNL Series
from SKF/Global

FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types. Self-aligning ball bearings. [See More]

  • Bearing / Housing Features: Plummer Block; Self-aligning
  • Shaft Diameter: 0.7874 to 3.94
  • Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
  • Housing: Cast Iron
Split Plummer (Pillow) Block Housings -- SE 2 Series
from SKF/North America

SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up... [See More]

  • Bearing / Housing Features: Plummer Block; Self-aligning (optional feature); Split Housing
  • Shaft Diameter: 0.7874 to 6.3
  • Bearing Type: Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
  • Housing: Cast Iron
Plumber Blocks -- SNN Series
from NSK Americas

NSK Plummer Blocks are available with a variety of end covers and offer special seal options for special environments. Split plummer blocks offer easy mounting and dismounting of pre-assembled shafts. Used with self-aligning ball bearings or high-capacity spherical roller bearings, plummer blocks... [See More]

  • Bearing / Housing Features: Plummer Block
  • Shaft Securing Method: No Locking Method
  • Bearing Type: Plain
  • Housing: Cast Iron; Spheroidal Graphite, Cast Steel
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings -- SBD Series
from SKF/Global

SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using... [See More]

  • Bearing / Housing Features: Plummer Block
  • Shaft Diameter: 2.36 to 16.54
  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Housing: Cast Iron; Cast Steel
Split Plummer (Pillow) Block Housings -- SNL 30 Series
from SKF/North America

SNL plummer (pillow) block housings in the 30, 31 and 32 series are robust and suitable for tough operating conditions. They enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of... [See More]

  • Bearing / Housing Features: Plummer Block; Split Housing
  • Shaft Diameter: 4.53 to 20.87
  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Housing: Cast Iron
Split Plummer (Pillow) Block Housings -- SAF Series
from SKF/Global

SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different... [See More]

  • Bearing / Housing Features: Plummer Block; Split Housing
  • Shaft Diameter: 1.19 to 10.5
  • Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
  • Housing: Cast Iron; Cast Steel
Split Plummer (Pillow) Block Housings -- SONL Series
from SKF/North America

SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend... [See More]

  • Bearing / Housing Features: Plummer Block; Self-aligning; Split Housing
  • Shaft Diameter: 2.95 to 9.45
  • Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
  • Housing: Cast Iron
Split Plummer (Pillow) Block Housings -- SDAF Series
from SKF/Global

All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate... [See More]

  • Bearing / Housing Features: Plummer Block; Split Housing
  • Shaft Diameter: 2.94 to 9.56
  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Housing: Cast Iron; Ductile Iron, Cast Steel
Two-Bearing Housings -- PD Series
from SKF/North America

SKF two-bearing housings were originally developed for fan shafts with an overhung impeller, but are also suitable for other applications with similar shaft arrangements. Compared to the conventional shaft arrangement where two self-aligning bearings are mounted in separate plummer (pillow) block... [See More]

  • Bearing / Housing Features: Plummer Block
  • Shaft Diameter: 0.9843 to 4.72
  • Bearing Type: Ball
  • Housing: Cast Iron
Split Plummer (Pillow) Block Housings -- SNLN 30 Series
from SKF/Global

NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical shaft seat. They enable the incorporated bearings to achieve maximum... [See More]

  • Bearing / Housing Features: Plummer Block; Split Housing
  • Shaft Diameter: 4.33 to 11.02
  • Bearing Type: Plain (optional feature); Spherical Roller; CARB Toroidal Roller Bearings
  • Housing: Cast Iron
Trunnion Bearing Housing -- FSDR..K Series
from SKF/Global

FSDR .. K housings are large low-weight plummer (pillow) block housings designed specifically for grinding mills. They operate under arduous conditions in highly contaminated environments. With their highly effective sealing solution, they enable the incorporated bearing to achieve maximum service... [See More]

  • Bearing / Housing Features: Plummer Block
  • Shaft Diameter: 32.48 to 57.48
  • Bearing Type: Trunnion Bearing
  • Housing: Cast Iron