Plastic / Polymer Pillow Block Bearings

30 Results
0.1875 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing -- A 7Z 6-F2206E
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Plastic / Polymer; Molded Nylon
  • Base to Bore Height: 0.3440
  • Shaft Diameter: 0.1875
  • Bearing: Ertalyte Tx
Plummer Blocks & Pillow Blocks -- 2726513 [RASEY30-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 6.38
4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing -- A 7Z 6MF1804E
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Plastic / Polymer; Molded Nylon
  • Base to Bore Height: 0.3425
  • Shaft Diameter: 0.1575
  • Bearing: Ertalyte Tx
Plummer Blocks & Pillow Blocks -- 2726515 [RASE30-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 6.38
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. -- S61GPBM1014
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Plastic / Polymer
  • Length: 2.44
  • Shaft Diameter: 0.3937
  • Width: 0.5512
Plummer Blocks & Pillow Blocks -- 2726516 [RSHE25-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 3
Plummer Blocks & Pillow Blocks -- 2726518 [RASEY35-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 6.57
Plummer Blocks & Pillow Blocks -- 2726519 [RASEY40-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 7.24
Plummer Blocks & Pillow Blocks -- 2726520 [RASE35-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 6.57
Plummer Blocks & Pillow Blocks -- 2726521 [RASE40-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 7.24
Plummer Blocks & Pillow Blocks -- 2726522 [RSHEY20-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 2.87
Plummer Blocks & Pillow Blocks -- 2726523 [RSHEY25-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 3
Plummer Blocks & Pillow Blocks -- 2726524 [RSHEY30-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 3.98
Plummer Blocks & Pillow Blocks -- 2726525 [RSHE20-TV-VA-FD from Schaeffler Technologies AG & Co. KG]
from RS Components, Ltd.

Plummer block housing units, FD design [See More]

  • Housing: Plastic / Polymer; Plastic
  • Length: 2.87
Pillow Block Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Housing: Plastic / Polymer; Stainless Steel
  • Bearing: Bronze; Plastic; Stainless Steel
  • Bearing Type: Ball; Needle Roller; Cylindrical Roller; Spherical Roller; Tapered Roller
Plain Type Pillow Block Bearing, 10mm -- 80UP-10
from OILES America Corporation

Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]

  • Housing: Plastic / Polymer
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Securing Method: No Locking Method
Mounted Pillow Blocks -- NMPPB
from Boston Gear

Overview. Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. [See More]

  • Housing: Plastic / Polymer
  • Shaft Diameter: 0.5000 to 1.5
  • Bearing Type: Plain
Rotary Pillow Block -- I-591 [I-591 from igus® inc.]
from Reid Supply

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]

  • Housing: Plastic / Polymer; Polymer
  • Shaft Diameter: 0.1970
  • Shaft Securing Method: No Locking Method; Non-Locking
  • Length: 1.42
Pillow Blocks - Inch -- BBPBLK-204-1/2
from Quality Bearings & Components

Plastic | With Insert Ball Bearings. PILLOW BLOCKS – INCH. • Polyester Block. • 316 Stainless Steel Balls. • Acetal Ball Bearings. • Removable Insert [See More]

  • Housing: Plastic / Polymer
  • Shaft Diameter: 0.5000
  • Bearing Type: Plain
  • Length: 5
Plastic Pillow Block Bearings -- PPL204-STL-1/2
from KMS Bearings, Inc.

Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional protection can be achieved with a plastic... [See More]

  • Housing: Plastic / Polymer; glass filled PBT polyester
  • Shaft Securing Method: Setscrew
  • Bearing Type: Plain
  • Shaft Diameter: 0.5000
Pillow Block Bearing -- igubal®
from igus® inc.

Features. Maintenance-free, self-lubricating. High strength under impact loads. High tensile strength for varying loads. Compensation for alignment errors. Compensation for edge loads. Corrosion-resistant. Chemical resistant. High vibration dampening capacity. Suitable for rotary, oscillating and... [See More]

  • Housing: Plastic / Polymer
  • Shaft Securing Method: No Locking Method
  • Bearing Type: Plain
  • Shaft Diameter: 0.0075 to 0.0394
Pillow Block Bearings -- MechPT
from National Precision Bearing, Inc.

Regulated industries like the food, beverage, medical and pharmaceutical markets have requirements that challenge bearings like few others. These operating environment require absolute reliability that cannot be compromised from continual cleaning activities. National Precision Bearing, MechPT... [See More]

  • Housing: Cast Iron; Plastic / Polymer; Stainless Steel
  • Lubrication: Relubricatable / Grease Fitting
  • Bearing Type: Plain
Pillow Block Plain Bearings
from Climax Metal Products Company

Entire unit is UHMW-PE. USDA and FDA approved. Ideal for wash down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion. Interchangeable with most metal units [See More]

  • Housing: Plastic / Polymer; UHMW-PE
  • Shaft Diameter: 0.5000 to 1
  • Bearing Type: Plain
  • Bearing: Plastic
SPHERICAL PILLOW BLOCK BEARINGS -- PSJAM-05
from W.M. Berg

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]

  • Housing: Plastic / Polymer
  • Shaft Diameter: 0.1969
  • Bearing Type: Spherical Roller
  • Length: 1.42
Rotary Pillow Block -- IP-124
from Reid Supply

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]

  • Housing: Plastic / Polymer; PBT Thermoplastic
  • Shaft Securing Method: Setscrew; Set Screw Lock
  • Bearing Type: Ball
  • Shaft Diameter: 0.5000
Pillow Block Bearing -- igubal® Series ESTM
from igus® inc.

Pillow block bearing ESTM [See More]

  • Housing: Plastic / Polymer
  • Shaft Securing Method: No Locking Method
  • Bearing Type: Plain
  • Shaft Diameter: 0.3150 to 1.18
Rotary Pillow Block -- IP-178
from Reid Supply

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing... [See More]

  • Housing: Plastic / Polymer; PBT Thermoplastic
  • Shaft Securing Method: Setscrew; Set Screw Lock
  • Bearing Type: Ball
  • Shaft Diameter: 0.5000
Pillow Block Bearing -- igubal® Series ESTM-SL
from igus® inc.

Pillow block bearing ESTM-SL [See More]

  • Housing: Plastic / Polymer
  • Shaft Securing Method: No Locking Method
  • Bearing Type: Plain
  • Shaft Diameter: 0.1969 to 0.3937
Pillow Block Bearing -- igubal® Series KSTM-GT
from igus® inc.

Pillow block bearing KSTM-G [See More]

  • Housing: Plastic / Polymer
  • Bearing / Housing Features: Split Bearing
  • Bearing Type: Plain
  • Shaft Securing Method: No Locking Method
Split pillow block bearing for square profiles -- igubal® ESQM Series
from igus® inc.

The ESQM 2.0 is an innovative, split pillow block bearing that has been specially developed for solar trackers. It is characterized by high performance, simple installation, optimized materials, a lower design height as well as zero lubrication and maintenance. To simplify assembly, the pillow block... [See More]

  • Housing: Plastic / Polymer
  • Bearing / Housing Features: Split Bearing
  • Bearing Type: Spherical Roller
  • Shaft Diameter: 4.72