Aluminum Pillow Block Bearings

12 Results
0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing -- A 7Z29-XS125
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Aluminum
  • Width: 0.2000
  • Length: 1.44
  • Height: 0.7500
0.25" Bore, Pillow Block-Mounted with Needle Roller Pressbearing -- A 7Z33-PB250N
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Aluminum
  • Shaft Diameter: 0.2500
  • Bearing Type: Needle Roller
  • Length: 2.25
0.25" Bore, Self Aligning Closed Type Frelon Lined Aluminum Pillow Block. -- S61PSC-025F11875
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Aluminum
  • Shaft Diameter: 0.2500
  • Bearing / Housing Features: Self-aligning
  • Length: 1.19
10 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing -- A 7Z29MXS010
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Aluminum
  • Width: 0.3976
  • Length: 2.25
  • Height: 1.13
10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. -- S61PPCM10F036
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Housing: Aluminum
  • Shaft Diameter: 0.3937
  • Bearing / Housing Features: Self-aligning
  • Length: 1.42
Pillow-Block-Bronze-Self-Align -- PB1-250-B
from Spyraflo, Inc.

The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features. ±5 ° static self-alignment. Multiple bearing choices. Lower profile and narrower than comparable self-aligning ball bearings. Lightweight and corrosion resistant. Clean... [See More]

  • Housing: Aluminum
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Securing Method: No Locking Method
Pillow Block-Mounted Bearings - Inch -- BBXBLK-PB1250B
from Quality Bearings & Components

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH. Materials: Bearing - Sintered Bronze SAE 840. Pillow Block - Sintered Aluminum Features: Self-aligning to ±5 °. Self-lubricating. Corrosion-resistant. Lightweight Operating Temperature: -20 °F to +200 °F [See More]

  • Housing: Aluminum
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Diameter: 0.2508 to 0.2513
Pillow Block Mount Plain Bearings -- Lube-Align®
from Bunting Bearings, LLC

The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment. A special casting... [See More]

  • Housing: Aluminum
  • Shaft Diameter: 0.1250 to 2
  • Bearing Type: Plain
  • Width: 0.3750 to 2
Square Type Bearing Block Series -- Model BB1
from Givens Engineering Inc.

The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A... [See More]

  • Housing: Aluminum
  • Length: 2.25
  • Bearing Type: Cylindrical Roller
  • Width: 2.25
LINEAR PILLOW BLOCKS -- LMP-A12
from W.M. Berg

STANDARD BEARINGS [See More]

  • Housing: Aluminum
  • Height: 2.15
  • Width: 2.8
Pillow Block-Mounted Bearings - Inch -- BBXBLK-PB1250N
from Quality Bearings & Components

Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH. Materials: Bearing - Drawn Cup Needle Roller. Pillow Block - Sintered Aluminum Features: Self-aligning to ±5 °. Self-lubricating. Corrosion-resistant. Lightweight. Operating Temperature: -22 °F to +212 °F [See More]

  • Housing: Aluminum
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Needle Roller
  • Shaft Diameter: 0.2495 to 0.2500
Pillow Blocks-Mounted Ball Bearings - Inch -- BBXBLK-PBSR1810Z
from Quality Bearings & Components

Miniature. PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH. • ABEC 3. • Double-Shielded. • Corrosion-Resistant. • Lightweight. Materials: Bearing - Stainless Steel. Pillow Block - Sintered Aluminum. Features: • Lubricated for the life of the bearing. • Medical,... [See More]

  • Housing: Aluminum
  • Shaft Diameter: 0.3125
  • Bearing Type: Ball
  • Length: 1.44