Cylindrical Roller Bearing Pillow Block Bearings

Last Updated: April 1, 2025

Description

Cylindrical Roller Bearing Pillow Block Bearings are designed to provide smooth, low friction motion in rotary applications. They consist of an inner and outer ring, rollers, and usually a cage or roller separator. These bearings are characterized by their high radial load capacity and moderate thrust load support, making them suitable for high-speed operations.

Working Principle

Cylindrical Roller Bearing Pillow Block Bearings operate by utilizing cylindrical rollers as the rolling elements. These rollers are guided on one raceway between retaining lips and linked by a cage to form a unit within the ring. The outer ring can be detached, allowing for easy assembly and maintenance. The basic raceway shape is cylindrical, which facilitates the transmission of radial loads through the raceways and axial loads through the rolling element end faces and ribs. This design results in low friction and high-speed capability, making them highly efficient for various industrial applications.

Applications

Cylindrical Roller Bearing Pillow Block Bearings are used in a wide range of applications. Specific examples include mining, petroleum production, power generation, and cement processing. They are also employed in aggregate crushing, metal recycling, briquetting machines, rubber mixing equipment, rolling mills, rotary dryers, and pulp and paper machinery. Additionally, they find use in construction equipment, crushers, electric motors, blowers and fans, gears and drives, plastics machinery, machine tools, and traction motors and pumps.

Advantages over other Pillow Block Bearings

Cylindrical Roller Bearing Pillow Block Bearings offer several advantages over other types of pillow block bearings. They have extremely high rigidity and radial load-carrying capacity, which makes them suitable for high-speed applications. Unlike spherical roller bearings, they can support moderate thrust loads, providing a balance between radial and axial load support. Their design allows for low friction, which enhances efficiency and reduces energy consumption in high-speed operations.

Limitations

One limitation of Cylindrical Roller Bearing Pillow Block Bearings is their moderate thrust load capacity compared to other types of bearings like tapered roller bearings, which can handle higher axial loads. Additionally, while they are suitable for high-speed applications, they may not be the best choice for applications requiring self-alignment or tolerance to shock loads, where spherical roller bearings might be more appropriate.

Considerations

When considering Cylindrical Roller Bearing Pillow Block Bearings, it is important to evaluate factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs. These bearings are generally cost-effective due to their high load capacity and low friction, which can reduce energy consumption and operating expenses. However, the initial cost may be higher compared to simpler bearing designs. Durability is a key advantage, as their robust construction supports long service life, but regular maintenance is necessary to ensure optimal performance and prevent premature failure. Replacement costs should also be considered, especially in high-load or high-speed applications where wear and tear may be more pronounced.

8 Results
Pillow Block/Bearing Housing -- 117321135 [SC-27 from Regal Rexnord Corporation]
from Radwell International

CYLINDRICAL CARTRIDGE, SETSCREW LOCKING, GOLD SERIES, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Type: Cylindrical Roller
Plummer Blocks
from NTN Bearing Corporation

Plummer Block Structure. Plummer block unit. Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel. Tightening bolt. The bolt protects... [See More]

  • Bearing Type: Cylindrical Roller; Spherical Roller; Tapered Roller
  • Shaft Diameter: 0.9843 to 17.72
  • Bearing / Housing Features: Plummer Block; Self-aligning
  • Length: 7.28 to 50
Square Type Bearing Block Series -- Model BB1
from Givens Engineering Inc.

The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A... [See More]

  • Bearing Type: Cylindrical Roller
  • Width: 2.25
  • Length: 2.25
  • Height: 3.25
Pillow Block Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Bearing Type: Ball; Needle Roller; Cylindrical Roller; Spherical Roller; Tapered Roller
  • Housing: Plastic / Polymer; Stainless Steel
  • Bearing: Bronze; Plastic; Stainless Steel
Pillow Block/Bearing Housing -- 117349098 [SC-32 from Regal Rexnord Corporation]
from Radwell International

CYLINDRICAL CARTRIDGE BEARING, BORE 2 INCH DIAMETER, LENGTH THRU BORE 2.188 INCH, SETSCREW LOCKING, CAST IRON HOUSING, 4.938 INCH OUTSIDE DIAMETER, 1.594 INCH CARTRIDGE HOUSING WIDTH . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Type: Cylindrical Roller
Pillow Block/Bearing Housing -- 19407146 [GC1115KRRB from Timken Company (The)]
from Radwell International

PILLOW BLOCK GREASE, BALL INSERT BEARING, CYLINDRICAL BORE, 1-15/16 IN ID, 087796055858. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Type: Ball; Cylindrical Roller
Pillow Block/Bearing Housing -- 19418156 [RA008RR from Timken Company (The)]
from Radwell International

WIDE INNER RING AND HOUSED UNITS, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Type: Cylindrical Roller
Pillow Block/Bearing Housing -- 227316707
from Radwell International

PILLOW BLOCK UNIT, NAP, CYLINDRICAL BORE (WITH ECCENTRIC LOCKING COLLAR), 7/8 INCH SHAFT DIA., HOUSING NO.: P205, BEARING NO.: NA205-14. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Type: Cylindrical Roller